Nook Industries, Inc. LBB Closed Linear Bearing LBB-500

Description
These bearings are used in lower load applications where self alignment is not required. The precision fit between the bearing and shaft is built into the bearing as a result of the solid steel shell. These bearings utilize a molded plastic bearing ball retainer assembled inside a hardened and ground shell.
Description
These bearings are used in lower load applications where self alignment is not required. The precision fit between the bearing and shaft is built into the bearing as a result of the solid steel shell. These bearings utilize a molded plastic bearing ball retainer assembled inside a hardened and ground shell.

Suppliers

Company
Product
Description
Supplier Links
LBB Closed Linear Bearing - LBB-500 - Nook Industries, Inc.
Cleveland, OH, USA
LBB Closed Linear Bearing
LBB-500
LBB Closed Linear Bearing LBB-500
These bearings are used in lower load applications where self alignment is not required. The precision fit between the bearing and shaft is built into the bearing as a result of the solid steel shell. These bearings utilize a molded plastic bearing ball retainer assembled inside a hardened and ground shell.

These bearings are used in lower load applications where self alignment is not required. The precision fit between the bearing and shaft is built into the bearing as a result of the solid steel shell. These bearings utilize a molded plastic bearing ball retainer assembled inside a hardened and ground shell.

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Bearings
Product Number LBB-500
Product Name LBB Closed Linear Bearing
Bearing Type Bushing (Ball)
Special Bearing Materials Steel Shell
Bearing Housing None
Open Closed - Bushing Closed
Bearing Contact Full Contact
Unlock Full Specs
to access all available technical data

Similar Products

Linear Bearings - 2175227 - RS Components, Ltd.
Specs
Open Closed - Bushing Open
Bearing Width 0.3150 inch (8 mm)
Bearing Diameter 0.1575 inch (4 mm)
View Details
Cam Followers - 2346949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing Type Cam Follower
Bearing Diameter 1.57 inch (40 mm)
Dynamic Cap. 3305 lbs (1499 kg)
View Details
Slide Rotary Bushing - RK Type - NB Corporation of America
NB Corporation of America
Specs
Bearing Type Bushing (Ball)
Bearing Housing Flanged
Open Closed - Bushing Closed
View Details