Nook Industries, Inc. LBB Closed Linear Bearing LBB-375

Description
These bearings are used in lower load applications where self alignment is not required. The precision fit between the bearing and shaft is built into the bearing as a result of the solid steel shell. These bearings utilize a molded plastic bearing ball retainer assembled inside a hardened and ground shell.
Description
These bearings are used in lower load applications where self alignment is not required. The precision fit between the bearing and shaft is built into the bearing as a result of the solid steel shell. These bearings utilize a molded plastic bearing ball retainer assembled inside a hardened and ground shell.

Suppliers

Company
Product
Description
Supplier Links
LBB Closed Linear Bearing - LBB-375 - Nook Industries, Inc.
Cleveland, OH, USA
LBB Closed Linear Bearing
LBB-375
LBB Closed Linear Bearing LBB-375
These bearings are used in lower load applications where self alignment is not required. The precision fit between the bearing and shaft is built into the bearing as a result of the solid steel shell. These bearings utilize a molded plastic bearing ball retainer assembled inside a hardened and ground shell.

These bearings are used in lower load applications where self alignment is not required. The precision fit between the bearing and shaft is built into the bearing as a result of the solid steel shell. These bearings utilize a molded plastic bearing ball retainer assembled inside a hardened and ground shell.

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Bearings
Product Number LBB-375
Product Name LBB Closed Linear Bearing
Bearing Type Bushing (Ball)
Special Bearing Materials Steel Shell
Bearing Housing None
Open Closed - Bushing Closed
Bearing Contact Full Contact
Unlock Full Specs
to access all available technical data

Similar Products

Linear Bearings - 2175225 - RS Components, Ltd.
Specs
Open Closed - Bushing Open
Bearing Width 1.26 inch (32 mm)
Bearing Diameter 0.7874 inch (20 mm)
View Details
Cam Followers - 471281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing Type Cam Follower; Yoke
Bearing Diameter 0.7480 inch (19 mm)
Bearing Length 0.4724 inch (12 mm)
View Details
High Load Linear Bushing - TOPBALL® Series - NB Corporation of America
Specs
Bearing Type Bushing (Ball)
Special Bearing Materials Corrosion Resistant.
Bearing Housing Flanged; None; Rectangular; Pillow Block
View Details