Nook Industries, Inc. LBB Closed Linear Bearing LBB-750

Description
These bearings are used in lower load applications where self alignment is not required. The precision fit between the bearing and shaft is built into the bearing as a result of the solid steel shell. These bearings utilize a molded plastic bearing ball retainer assembled inside a hardened and ground shell.
Description
These bearings are used in lower load applications where self alignment is not required. The precision fit between the bearing and shaft is built into the bearing as a result of the solid steel shell. These bearings utilize a molded plastic bearing ball retainer assembled inside a hardened and ground shell.

Suppliers

Company
Product
Description
Supplier Links
LBB Closed Linear Bearing - LBB-750 - Nook Industries, Inc.
Cleveland, OH, USA
LBB Closed Linear Bearing
LBB-750
LBB Closed Linear Bearing LBB-750
These bearings are used in lower load applications where self alignment is not required. The precision fit between the bearing and shaft is built into the bearing as a result of the solid steel shell. These bearings utilize a molded plastic bearing ball retainer assembled inside a hardened and ground shell.

These bearings are used in lower load applications where self alignment is not required. The precision fit between the bearing and shaft is built into the bearing as a result of the solid steel shell. These bearings utilize a molded plastic bearing ball retainer assembled inside a hardened and ground shell.

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Bearings
Product Number LBB-750
Product Name LBB Closed Linear Bearing
Bearing Type Bushing (Ball)
Special Bearing Materials Steel Shell
Bearing Housing None
Open Closed - Bushing Closed
Bearing Contact Full Contact
Unlock Full Specs
to access all available technical data

Similar Products

Linear Bearing Blocks - RPG35SW-BN0 - Rockford Ball Screw
Specs
Bearing Type Linear Motion Guide
Bearing Width 2.76 inch (70 mm)
Bearing Length 4.29 inch (109 mm)
View Details
Slide Screw - SS Type - NB Corporation of America
NB Corporation of America
Specs
Bearing Type Spline Bushing or Ball Spline
Special Bearing Materials Bearing and Rail Assemblies
Bearing Housing Rectangular
View Details
Slide Screws - Slide-Screws - Isotech, Inc.
Specs
Bearing Type Bushing (Ball)
View Details
Cam Followers - 471348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing Type Cam Follower; Stud
Bearing Diameter 1.18 inch (30 mm)
Bearing Length 1.57 inch (40 mm)
View Details