These bearings are used in lower load applications where self alignment is not required. The precision fit between the bearing and shaft is built into the bearing as a result of the solid steel shell. These bearings utilize a molded plastic bearing ball retainer assembled inside a hardened and ground shell.
| Nook Industries, Inc. | |
|---|---|
| Product Category | Linear Bearings |
| Product Number | OPN-750 |
| Product Name | LBB Open Linear Bearing |
| Bearing Type | Bushing (Ball) |
| Special Bearing Materials | Steel Shell |
| Bearing Housing | None |
| Open Closed - Bushing | Open |
| Bearing Contact | Full Contact |