Nook Industries, Inc. Excel™ Open Pillow Block XEP-12-OPN

Description
MOUNTING TOLERANCES The PowerTrax™ Pillow Block mounting surface to centerline dimension is held to ±0.001 inch. Bearings will self-align up to ±1/2°. MATERIALS All PowerTrax™ Pillow Blocks are manufactured from precision machined, thick walled, extruded Type 6061-T6 aluminum. PILLOW BLOCK SEALS Supplied complete with lip seals. The sealed pillow block keeps lubricant in and dirt and debris out resulting in smoother operation and longer bearing life.
Description
MOUNTING TOLERANCES The PowerTrax™ Pillow Block mounting surface to centerline dimension is held to ±0.001 inch. Bearings will self-align up to ±1/2°. MATERIALS All PowerTrax™ Pillow Blocks are manufactured from precision machined, thick walled, extruded Type 6061-T6 aluminum. PILLOW BLOCK SEALS Supplied complete with lip seals. The sealed pillow block keeps lubricant in and dirt and debris out resulting in smoother operation and longer bearing life.

Suppliers

Company
Product
Description
Supplier Links
Excel™ Open Pillow Block - XEP-12-OPN - Nook Industries, Inc.
Cleveland, OH, USA
Excel™ Open Pillow Block
XEP-12-OPN
Excel™ Open Pillow Block XEP-12-OPN
MOUNTING TOLERANCES The PowerTrax™ Pillow Block mounting surface to centerline dimension is held to ±0.001 inch. Bearings will self-align up to ±1/2°. MATERIALS All PowerTrax™ Pillow Blocks are manufactured from precision machined, thick walled, extruded Type 6061-T6 aluminum. PILLOW BLOCK SEALS Supplied complete with lip seals. The sealed pillow block keeps lubricant in and dirt and debris out resulting in smoother operation and longer bearing life.

MOUNTING TOLERANCES The PowerTrax™ Pillow Block mounting surface to centerline dimension is held to ±0.001 inch. Bearings will self-align up to ±1/2°.

MATERIALS All PowerTrax™ Pillow Blocks are manufactured from precision machined, thick walled, extruded Type 6061-T6 aluminum.

PILLOW BLOCK SEALS Supplied complete with lip seals. The sealed pillow block keeps lubricant in and dirt and debris out resulting in smoother operation and longer bearing life.

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Bearings
Product Number XEP-12-OPN
Product Name Excel™ Open Pillow Block
Bearing Type Bushing (Ball)
Special Bearing Materials Aluminum Housing
Bearing Housing Pillow Block
Open Closed - Bushing Open
Bearing Features Lubrication Port; Self Aligning; Wipe / Seal
Unlock Full Specs
to access all available technical data

Similar Products

Slide Screw - SS Type - NB Corporation of America
NB Corporation of America
Specs
Bearing Type Spline Bushing or Ball Spline
Special Bearing Materials Bearing and Rail Assemblies
Bearing Housing Rectangular
View Details
Linear Bearing Blocks - RPG30SV--H0 - Rockford Ball Screw
Specs
Bearing Type Linear Motion Guide
Bearing Width 2.36 inch (60 mm)
Bearing Length 2.98 inch (75.6 mm)
View Details
0.75
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Duracon M90
Open Closed - Bushing Closed
Bearing Length 1.62 inch (41.27 mm)
View Details
Linear Bearings - 2175225 - RS Components, Ltd.
Specs
Open Closed - Bushing Open
Bearing Width 1.26 inch (32 mm)
Bearing Diameter 0.7874 inch (20 mm)
View Details