Nook Industries, Inc. Excel™ Twin Flanged Pillow Block TEP-12-FLM

Description
EXCEL™ Linear Bearings provide high efficiency and smooth operation in a variety of linear guidance applications. EXCEL™ Flange-Mount Pillow Blocks offer an installation alternative to standard foot-mount pillow blocks when the mounting surface is perpendicular to the guide shafts. Nook Industries flanged mount pillow blocks are available in both single and twin bearing styles and include 1/2 , 3/4 or 1 inch EXCEL™ Linear Bearings. The blocks have integral lip seals, an aluminum housing and a lubrication port. Typical applications include: platform guidance, end stop support, conveyor width adjust mechanisms, edge guides and machine operator guards.
Description
EXCEL™ Linear Bearings provide high efficiency and smooth operation in a variety of linear guidance applications. EXCEL™ Flange-Mount Pillow Blocks offer an installation alternative to standard foot-mount pillow blocks when the mounting surface is perpendicular to the guide shafts. Nook Industries flanged mount pillow blocks are available in both single and twin bearing styles and include 1/2 , 3/4 or 1 inch EXCEL™ Linear Bearings. The blocks have integral lip seals, an aluminum housing and a lubrication port. Typical applications include: platform guidance, end stop support, conveyor width adjust mechanisms, edge guides and machine operator guards.

Suppliers

Company
Product
Description
Supplier Links
Excel™ Twin Flanged Pillow Block - TEP-12-FLM - Nook Industries, Inc.
Cleveland, OH, USA
Excel™ Twin Flanged Pillow Block
TEP-12-FLM
Excel™ Twin Flanged Pillow Block TEP-12-FLM
EXCEL™ Linear Bearings provide high efficiency and smooth operation in a variety of linear guidance applications. EXCEL™ Flange-Mount Pillow Blocks offer an installation alternative to standard foot-mount pillow blocks when the mounting surface is perpendicular to the guide shafts. Nook Industries flanged mount pillow blocks are available in both single and twin bearing styles and include 1/2 , 3/4 or 1 inch EXCEL™ Linear Bearings. The blocks have integral lip seals, an aluminum housing and a lubrication port. Typical applications include: platform guidance, end stop support, conveyor width adjust mechanisms, edge guides and machine operator guards.

EXCEL™ Linear Bearings provide high efficiency and smooth operation in a variety of linear guidance applications. EXCEL™ Flange-Mount Pillow Blocks offer an installation alternative to standard foot-mount pillow blocks when the mounting surface is perpendicular to the guide shafts. Nook Industries flanged mount pillow blocks are available in both single and twin bearing styles and include 1/2 , 3/4 or 1 inch EXCEL™ Linear Bearings. The blocks have integral lip seals, an aluminum housing and a lubrication port. Typical applications include: platform guidance, end stop support, conveyor width adjust mechanisms, edge guides and machine operator guards.

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Bearings
Product Number TEP-12-FLM
Product Name Excel™ Twin Flanged Pillow Block
Bearing Type Bushing (Ball)
Special Bearing Materials Aluminum Housing
Bearing Housing Flanged
Open Closed - Bushing Closed
Bearing Features Lubrication Port; Self Aligning; Wipe / Seal
Unlock Full Specs
to access all available technical data

Similar Products

High Load Linear Bushing - TOPBALL® Series - NB Corporation of America
Specs
Bearing Type Bushing (Ball)
Special Bearing Materials Corrosion Resistant.
Bearing Housing Flanged; None; Rectangular; Pillow Block
View Details
Linear Bearings - 2175225 - RS Components, Ltd.
Specs
Open Closed - Bushing Open
Bearing Width 1.26 inch (32 mm)
Bearing Diameter 0.7874 inch (20 mm)
View Details
60MM BORE, 6 CIRCUITS Closed TYPE, LINEAR BALL BEARING - S99LBCM060125S - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Duracon M90
Open Closed - Bushing Closed
Bearing Length 4.92 inch (125 mm)
View Details