Nook Industries, Inc. Excel™ Twin Open Pillow Block TEP-10-OPN

Description
EXCEL™ Linear Bearings provide high efficiency and smooth operation in a variety of linear guidance applications. EXCEL™ Flange-Mount Pillow Blocks offer an installation alternative to standard foot-mount pillow blocks when the mounting surface is perpendicular to the guide shafts. Nook Industries flanged mount pillow blocks are available in both single and twin bearing styles and include 1/2 , 3/4 or 1 inch EXCEL™ Linear Bearings. The blocks have integral lip seals, an aluminum housing and a lubrication port. Typical applications include: platform guidance, end stop support, conveyor width adjust mechanisms, edge guides and machine operator guards.
Description
EXCEL™ Linear Bearings provide high efficiency and smooth operation in a variety of linear guidance applications. EXCEL™ Flange-Mount Pillow Blocks offer an installation alternative to standard foot-mount pillow blocks when the mounting surface is perpendicular to the guide shafts. Nook Industries flanged mount pillow blocks are available in both single and twin bearing styles and include 1/2 , 3/4 or 1 inch EXCEL™ Linear Bearings. The blocks have integral lip seals, an aluminum housing and a lubrication port. Typical applications include: platform guidance, end stop support, conveyor width adjust mechanisms, edge guides and machine operator guards.

Suppliers

Company
Product
Description
Supplier Links
Excel™ Twin Open Pillow Block - TEP-10-OPN - Nook Industries, Inc.
Cleveland, OH, USA
Excel™ Twin Open Pillow Block
TEP-10-OPN
Excel™ Twin Open Pillow Block TEP-10-OPN
EXCEL™ Linear Bearings provide high efficiency and smooth operation in a variety of linear guidance applications. EXCEL™ Flange-Mount Pillow Blocks offer an installation alternative to standard foot-mount pillow blocks when the mounting surface is perpendicular to the guide shafts. Nook Industries flanged mount pillow blocks are available in both single and twin bearing styles and include 1/2 , 3/4 or 1 inch EXCEL™ Linear Bearings. The blocks have integral lip seals, an aluminum housing and a lubrication port. Typical applications include: platform guidance, end stop support, conveyor width adjust mechanisms, edge guides and machine operator guards.

EXCEL™ Linear Bearings provide high efficiency and smooth operation in a variety of linear guidance applications. EXCEL™ Flange-Mount Pillow Blocks offer an installation alternative to standard foot-mount pillow blocks when the mounting surface is perpendicular to the guide shafts. Nook Industries flanged mount pillow blocks are available in both single and twin bearing styles and include 1/2 , 3/4 or 1 inch EXCEL™ Linear Bearings. The blocks have integral lip seals, an aluminum housing and a lubrication port. Typical applications include: platform guidance, end stop support, conveyor width adjust mechanisms, edge guides and machine operator guards.

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Bearings
Product Number TEP-10-OPN
Product Name Excel™ Twin Open Pillow Block
Bearing Type Bushing (Ball)
Special Bearing Materials Aluminum Housing
Bearing Housing Pillow Block
Open Closed - Bushing Open
Bearing Features Lubrication Port; Self Aligning; Wipe / Seal
Unlock Full Specs
to access all available technical data

Similar Products

Linear Bearing Blocks - RPG20HRLCN0 - Rockford Ball Screw
Specs
Bearing Type Linear Motion Guide
Bearing Width 1.73 inch (44 mm)
Bearing Length 3.64 inch (92.4 mm)
View Details
Slide Rotary Bushings - Slide-Rotary-Bushings - Isotech, Inc.
Specs
Bearing Type Bushing (Ball)
View Details
Linear Stroke Rotary Bushing - SR Type - NB Corporation of America
Specs
Bearing Type Bushing (Ball)
Bearing Housing None
Open Closed - Bushing Closed
View Details