Nook Industries, Inc. Excel™ Closed Pillow Block XEP-32

Description
MOUNTING TOLERANCES The PowerTrax™ Pillow Block mounting surface to centerline dimension is held to ±0.001 inch. Bearings will self-align up to ±1/2°. MATERIALS All PowerTrax™ Pillow Blocks are manufactured from precision machined, thick walled, extruded Type 6061-T6 aluminum. PILLOW BLOCK SEALS Supplied complete with lip seals. The sealed pillow block keeps lubricant in and dirt and debris out resulting in smoother operation and longer bearing life.
Description
MOUNTING TOLERANCES The PowerTrax™ Pillow Block mounting surface to centerline dimension is held to ±0.001 inch. Bearings will self-align up to ±1/2°. MATERIALS All PowerTrax™ Pillow Blocks are manufactured from precision machined, thick walled, extruded Type 6061-T6 aluminum. PILLOW BLOCK SEALS Supplied complete with lip seals. The sealed pillow block keeps lubricant in and dirt and debris out resulting in smoother operation and longer bearing life.

Suppliers

Company
Product
Description
Supplier Links
Excel™ Closed Pillow Block - XEP-32 - Nook Industries, Inc.
Cleveland, OH, USA
Excel™ Closed Pillow Block
XEP-32
Excel™ Closed Pillow Block XEP-32
MOUNTING TOLERANCES The PowerTrax™ Pillow Block mounting surface to centerline dimension is held to ±0.001 inch. Bearings will self-align up to ±1/2°. MATERIALS All PowerTrax™ Pillow Blocks are manufactured from precision machined, thick walled, extruded Type 6061-T6 aluminum. PILLOW BLOCK SEALS Supplied complete with lip seals. The sealed pillow block keeps lubricant in and dirt and debris out resulting in smoother operation and longer bearing life.

MOUNTING TOLERANCES The PowerTrax™ Pillow Block mounting surface to centerline dimension is held to ±0.001 inch. Bearings will self-align up to ±1/2°.

MATERIALS All PowerTrax™ Pillow Blocks are manufactured from precision machined, thick walled, extruded Type 6061-T6 aluminum.

PILLOW BLOCK SEALS Supplied complete with lip seals. The sealed pillow block keeps lubricant in and dirt and debris out resulting in smoother operation and longer bearing life.

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Bearings
Product Number XEP-32
Product Name Excel™ Closed Pillow Block
Bearing Type Bushing (Ball)
Special Bearing Materials Aluminum Housing
Bearing Housing Pillow Block
Open Closed - Bushing Closed
Bearing Features Lubrication Port; Self Aligning; Wipe / Seal
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Open Type Super Smart Ball Bushing SSU20O - TSSU-20-OPN-WW - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Delrin
Open Closed - Bushing Open
Bearing Length 2.62 inch (66.67 mm)
View Details
Linear Bearing Blocks - RPG30SV--N1 - Rockford Ball Screw
Specs
Bearing Type Linear Motion Guide
Bearing Width 2.36 inch (60 mm)
Bearing Length 2.98 inch (75.6 mm)
View Details