A1007 -- TWO-POLE ALNICO 5
Monroe Engineering
Two-Pole Alnico 5
A1007
Description
High resistance to heat (up to 800ºF, 427ºC)
Especially effective in mold applications
Tapped hole for easy mounting
Description
High resistance to heat (up to 800ºF, 427ºC)
Especially effective in mold applications
Tapped hole for easy mounting
Suppliers
High resistance to heat (up to 800ºF, 427ºC)
Especially effective in mold applications
Tapped hole for easy mounting
- High resistance to heat (up to 800ºF, 427ºC)
- Especially effective in mold applications
- Tapped hole for easy mounting
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Magnets |
|
Product Number
|
A1007 |
|
Product Name
|
Two-Pole Alnico 5 |
|
Industrial Magnets
|
Magnetic Assembly
|
|
Material
|
Aluminum-Nickel-Cobalt
|
|
Operating Temperature
|
? to 800 F (? to 427 C)
|
|
Holding Force
|
8.75 lbs (3.97 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Lake Shore Cryotronics, Inc.
Width
30.98 inch (787 mm)
Length
35 inch (889 mm)
Thickness / Height
20.75 to 30.31 inch (527 to 770 mm)
View Details
Arnold Magnetic Technologies
Industrial Magnets
Bulk Magnet Materials; Magnetic Assembly
Material
Neodymium Iron Boron; Samarium Cobalt; Ferrite; Binders Nylon 6, Nylon 12, and PPS
Manufacturing Method
Injection Molded
View Details
Industrial Magnets
Magnetic Assembly; Permanent Magnetic Lift; Magnetic Retriever (optional feature); Rare-Earth Magnet
Material
Neodymium Iron Boron
Holding Force
4.85 to 362 lbs (2.2 to 164 kg)
View Details