A254 -- TWO-POLE ALNICO 5
Monroe Engineering
Two-Pole Alnico 5
A254
Description
High resistance to heat (up to 800ºF, 427ºC)
Especially effective in mold applications
Tapped hole for easy mounting
Description
High resistance to heat (up to 800ºF, 427ºC)
Especially effective in mold applications
Tapped hole for easy mounting
Suppliers
High resistance to heat (up to 800ºF, 427ºC)
Especially effective in mold applications
Tapped hole for easy mounting
- High resistance to heat (up to 800ºF, 427ºC)
- Especially effective in mold applications
- Tapped hole for easy mounting
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Magnets |
|
Product Number
|
A254 |
|
Product Name
|
Two-Pole Alnico 5 |
|
Industrial Magnets
|
Magnetic Assembly
|
|
Material
|
Aluminum-Nickel-Cobalt
|
|
Operating Temperature
|
? to 800 F (? to 427 C)
|
|
Holding Force
|
0.2200 lbs (0.0998 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Neodymium Iron Boron
Length
0.7874 inch (20 mm)
View Details
Industrial Magnets
Magnetic Assembly; Permanent Magnetic Lift; Rare-Earth Magnet
Material
Neodymium Iron Boron
Operating Temperature
176 F (80 C)
View Details
Lake Shore Cryotronics, Inc.
Width
30.98 inch (787 mm)
Length
35 inch (889 mm)
Thickness / Height
20.75 to 30.31 inch (527 to 770 mm)
View Details