Monroe Engineering Ceramic Rings F1402

Description
Due to their extremely high energy level, Rare Earth magnets are the ideal solution for miniature applications. They offer high resistance to demagnetization, and are recommended for applications with temperature ranges under 200ºF. Raw Rare Earth magnets have a dull metallic appearance, and tend to be very brittle. They can be ground, but caution must be exercised not to crush the material. Please be aware of a possible flash fire from the dust particles produced when grinding or cutting Rare Earth magnetic materials. Raw magnet material is available in many different types, shapes, sizes and strengths. When selecting magnetic material to perform a given task, certain specifications need to be considered such as; dimensions, magnetic orientation, tolerances, finish, and holding force.
Description
Due to their extremely high energy level, Rare Earth magnets are the ideal solution for miniature applications. They offer high resistance to demagnetization, and are recommended for applications with temperature ranges under 200ºF. Raw Rare Earth magnets have a dull metallic appearance, and tend to be very brittle. They can be ground, but caution must be exercised not to crush the material. Please be aware of a possible flash fire from the dust particles produced when grinding or cutting Rare Earth magnetic materials. Raw magnet material is available in many different types, shapes, sizes and strengths. When selecting magnetic material to perform a given task, certain specifications need to be considered such as; dimensions, magnetic orientation, tolerances, finish, and holding force.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Rings - F1402 - Monroe Engineering
Rochester Hills, MI, United States
Ceramic Rings
F1402
Ceramic Rings F1402
Due to their extremely high energy level, Rare Earth magnets are the ideal solution for miniature applications. They offer high resistance to demagnetization, and are recommended for applications with temperature ranges under 200ºF. Raw Rare Earth magnets have a dull metallic appearance, and tend to be very brittle. They can be ground, but caution must be exercised not to crush the material. Please be aware of a possible flash fire from the dust particles produced when grinding or cutting Rare Earth magnetic materials. Raw magnet material is available in many different types, shapes, sizes and strengths. When selecting magnetic material to perform a given task, certain specifications need to be considered such as; dimensions, magnetic orientation, tolerances, finish, and holding force.

Due to their extremely high energy level, Rare Earth magnets are the ideal solution for miniature applications. They offer high resistance to demagnetization, and are recommended for applications with temperature ranges under 200ºF. Raw Rare Earth magnets have a dull metallic appearance, and tend to be very brittle. They can be ground, but caution must be exercised not to crush the material. Please be aware of a possible flash fire from the dust particles produced when grinding or cutting Rare Earth magnetic materials. Raw magnet material is available in many different types, shapes, sizes and strengths. When selecting magnetic material to perform a given task, certain specifications need to be considered such as; dimensions, magnetic orientation, tolerances, finish, and holding force.

Supplier's Site

Technical Specifications

  Monroe Engineering
Product Category Industrial Magnets
Product Number F1402
Product Name Ceramic Rings
Industrial Magnets Individual Magnets
Material Ferrite
Magnet Grade 1
Manufacturing Method Bonded
Operating Temperature ? to 350 F (? to 177 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Neodymium Magnets - 2192256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 6.79 lbs (3.08 kg)
Width 0.6063 inch (15.4 mm)
View Details
Samarium Cobalt Magnets - RECOMA® - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Bulk Magnet Materials; Rare-Earth Magnet
Material Samarium Cobalt
Manufacturing Method Sintered
View Details