PH2101 -- MAGNETIC BLUE PRINT HOLDERS
Monroe Engineering
Magnetic Blue Print Holders
PH2101
Description
Holds papers, prints, charts and more to steel desks, partitions, machinery, etc.
Strong magnet holds through many layers of print
Description
Holds papers, prints, charts and more to steel desks, partitions, machinery, etc.
Strong magnet holds through many layers of print
Suppliers
Magnetic Blue Print Holders
PH2101
Holds papers, prints, charts and more to steel desks, partitions, machinery, etc.
Strong magnet holds through many layers of print
- Holds papers, prints, charts and more to steel desks, partitions, machinery, etc.
- Strong magnet holds through many layers of print
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Magnets |
|
Product Number
|
PH2101 |
|
Product Name
|
Magnetic Blue Print Holders |
|
Industrial Magnets
|
Individual Magnets
|
|
Holding Force
|
19 lbs (8.62 kg)
|
|
Geometry
|
Block / Bar
|
|
Orientation
|
Conventional
|
Unlock Full Specs
to access all available technical data
Similar Products
Holding Force
6.62 lbs (3 kg)
Width
0.9843 inch (25 mm)
Length
0.2165 inch (5.5 mm)
View Details
Industrial Magnets
Magnetic Assembly (optional feature)
Material
Aluminum-Nickel-Cobalt
Geometry
Block / Bar; Rod; Horseshoe / U-shape; Button / Pot; Round / Ring / Disc; Holding pot Magnet
View Details
Lake Shore Cryotronics, Inc.
Width
30.98 inch (787 mm)
Length
35 inch (889 mm)
Thickness / Height
20.75 to 30.31 inch (527 to 770 mm)
View Details