FS2400 -- MAGNETIC SWEEPER
Monroe Engineering
Magnetic Sweeper
FS2400
Description
Ideal for floors, parking lots and construction sites
Reduce costly tire damage
Powerful magnet
48" handle length
Description
Ideal for floors, parking lots and construction sites
Reduce costly tire damage
Powerful magnet
48" handle length
Suppliers
Ideal for floors, parking lots and construction sites
Reduce costly tire damage
Powerful magnet
48" handle length
- Ideal for floors, parking lots and construction sites
- Reduce costly tire damage
- Powerful magnet
- 48" handle length
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Magnets |
|
Product Number
|
FS2400 |
|
Product Name
|
Magnetic Sweeper |
|
Industrial Magnets
|
Magnetic Sweeper
|
|
Lift / Sweeper / Retriever
|
Handheld
|
|
Width
|
6 inch (152 mm)
|
|
Length
|
24 inch (610 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Steel
Holding Force
8.99 lbs (4.08 kg)
Geometry
Round / Ring / Disc; Disc
View Details
Industrial Magnets
Magnetic Assembly; Permanent Magnetic Lift; Rare-Earth Magnet
Material
Neodymium Iron Boron
Operating Temperature
176 F (80 C)
View Details
Lake Shore Cryotronics, Inc.
Width
30.98 inch (787 mm)
Length
35 inch (889 mm)
Thickness / Height
20.75 to 30.31 inch (527 to 770 mm)
View Details