Plated cup magnets are ideal for holding steel doors, hanging signs and lights, mounting, antennas, retrieving steel items from tanks, vats, bins and lakes, holding tarps in place and many other industrial uses.
| Monroe Engineering | |
|---|---|
| Product Category | Industrial Magnets |
| Product Number | MX1000 |
| Product Name | Magnetic Cup Magnets with Thru Holes |
| Industrial Magnets | Magnetic Assembly |
| Material | Neodymium Iron Boron (optional feature); Ferrite (optional feature) |
| Holding Force | 2 lbs (0.9070 kg) |
| Geometry | Round / Ring / Disc |