A1002 -- TWO-POLE ALNICO 5
Monroe Engineering
Two-Pole Alnico 5
A1002
Description
High resistance to heat (up to 800ºF, 427ºC)
Especially effective in mold applications
Tapped hole for easy mounting
Description
High resistance to heat (up to 800ºF, 427ºC)
Especially effective in mold applications
Tapped hole for easy mounting
Suppliers
High resistance to heat (up to 800ºF, 427ºC)
Especially effective in mold applications
Tapped hole for easy mounting
- High resistance to heat (up to 800ºF, 427ºC)
- Especially effective in mold applications
- Tapped hole for easy mounting
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Magnets |
|
Product Number
|
A1002 |
|
Product Name
|
Two-Pole Alnico 5 |
|
Industrial Magnets
|
Magnetic Assembly
|
|
Material
|
Aluminum-Nickel-Cobalt
|
|
Operating Temperature
|
? to 800 F (? to 427 C)
|
|
Holding Force
|
5.5 lbs (2.49 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Neodymium Iron Boron; Neodymium
Holding Force
13.23 lbs (6 kg)
Length
0.6299 inch (16 mm)
View Details
Industrial Magnets
Bulk Magnet Materials; Rare-Earth Magnet
Material
Aluminum-Nickel-Cobalt
Manufacturing Method
Sintered or Cast
View Details
Lake Shore Cryotronics, Inc.
Width
30.98 inch (787 mm)
Length
35 inch (889 mm)
Thickness / Height
20.75 to 30.31 inch (527 to 770 mm)
View Details