Badger Meter Datasheets for Rotary Encoders

Rotary encoders convert the angular position of a shaft or axle to an analog or digital code. There are two types of rotary encoders, absolute and incremental encoders, which can be controlled by various technologies which include mechanical, optical, magnetic and fiber optic.
Rotary Encoders: Learn more

Product Name Notes
High Resolution LCD 4-20 scaled/unscaled registers are field-programmable and permanently sealed, and feature an electronic LCD register with scaled/unscaled output and an analog 4-20 mA DC output through a dual...
High Resolution LCD Encoders are straight reading, permanently sealed, electronic LCD absolute encoders with a field-programmable option. They use industry standard ASCII communication protocols to provide high resolution encoded output.
The High Resolution Encoder (HR-E) features a straight reading, permanently sealed, magnetic drive and communicates using the industry standard ASCII communication protocol to provide a high resolution encoded output. Proven...
The High Resolution LCD 4-20 Encoder is field programmable, permanently sealed and fully electronic with an industry standard ASCII encoder output and an antelope 4-20 mA DC output signal through...
The High Resolution Pulse scaled register (HR-LCD Pulse) is a fully electronic, solid-state register with no moving parts. It is designed for use with all current Badger Meter Recordall®