ELMA Electronic Inc. Datasheets for NEMA and IP Enclosures

NEMA and IP enclosures are designed to house electrical components, protect personnel from accidental injury, and prevent the ingress of environmental contaminants such as dust and water. NEMA enclosures are rated by the National Electrical Manufacturers Association (NEMA) and designed for hazardous or non-hazardous locations and indoor or outdoor use. Ingress protection (IP) enclosures provide protection against foreign objects and moisture.
NEMA and IP Enclosures: Learn more

Product Name Notes
F5 Frame Gasket, Shielded EMC/NEMA For applications that require only dust and moisture control the model F5 is the appropriate choice. Gasket Material: Two layers of double-knit, tin-plated, copper-clad, steel...
F6 Frame Gasket, NEMA 12/ UL508 Material: EPDM (Ethylene-Propylene- Diene) Resistant to: UV, Ozone, weathering, seawater, compression set and abrasion Temperature Range: -40 to 120 Deg C. Successfully tested to...