DEWALT Industrial Tool Co. Datasheets for Nailers
Nailers, also referred to as nail guns, are tools used to drive nails and brads into wood, concrete and other materials. Nailers are usually electrically or pneumatically powered, however some applications, such as flooring installation, use manually powered nailers.
Nailers: Learn more
| Product Name | Notes |
|---|---|
| Product Features 17 oz weight for fast swing and reduced fatigue Checker face design for nail traction Genuine hickory handle for durability and long life Axe or straight handle for... | |
| Product Features 7.5 lb. magnesium housing and aluminum magazine result in one of the lightest nailers in the industry Unique engine design generates power to bury nails in both standard... | |
| Product Features 7.6 lb. magnesium housing and aluminum magazine result in one of the lightest nailers in the industry Unique engine design generates power to bury nails in both standard... | |
| Product Features Engine design allows the tool to work as fast as the end user with consistent nail penetration into both soft and hard joints Sequential operating mode allows for... | |
| Product Features Lightweight (4.9 lb) tool with a magnesium housing provides enhanced maneuverability and aids in minimizing user fatigue Produces a cycle rate that works as fast as you do... | |
| Product Features Lightweight, compact design (Only 2.65 lbs.) Will drive all jobsite required fasteners (6d - 16d bulk nails) Durable full-metal housing to withstand jobsite abuse Magnetic tip for easy... | |
| Product Features Long life maintenance-free motor to keep from staining the work surface Tool-free depth-of-drive adjustment with detents for proper setting of nail heads Tool-free jam release mechanism for easy... | |
| Product Features Optimized power design generates power for the toughest applications with less air consumption Tool-free adjustable depth allows for quick and easy depth of drive setting Internal driver piston... | |
| Product Features Optimized power design generates power for the toughest applications with less air consumption Unique engine design generates power to bury nails in both standard framing lumber and engineered... | |
| Product Features Sealed Lube Dual Tech: motor works as an oil free and oil lube unit. Tool-free features: adjustable belt hook, nail depth adjustment, jam clearing, 360° exhaust Uses 1" | |
| Product Features Tool-free depth adjustment assists in locating the perfect depth setting for precise nail penetration Side low-nail indicator window allows user to quickly and easily see when it is... | |
| Product Features Tool-free thumb wheel depth setting for quick and easy depth adjustments Side low-nail indicator window allows user to quickly and easily see when it is time to re-load... | |
| Product Features Unique engine design generates power to bury nails in both standard framing lumber and engineered lumber with minimal recoil Minimized air consumption (20% less) and sufficent power to... |