DEWALT Industrial Tool Co. 15 Gauge 1" to 2-1/2" Finish nailer D51276K

Description
Product Features Sealed Lube Dual Tech: motor works as an oil free and oil lube unit. Tool-free features: adjustable belt hook, nail depth adjustment, jam clearing, 360° exhaust Uses 1" to 2-1/2" (25.4mm-65mm) 34° collated nails, rear load; Includes carrying case, sample finish nails and safety glasses Low profile no-mar pad Sequential action trigger installed Trigger lock-off 70-120 PSI operating pressure, lightweight 3.85 lbs (1.75 kg)
Description
Product Features Sealed Lube Dual Tech: motor works as an oil free and oil lube unit. Tool-free features: adjustable belt hook, nail depth adjustment, jam clearing, 360° exhaust Uses 1" to 2-1/2" (25.4mm-65mm) 34° collated nails, rear load; Includes carrying case, sample finish nails and safety glasses Low profile no-mar pad Sequential action trigger installed Trigger lock-off 70-120 PSI operating pressure, lightweight 3.85 lbs (1.75 kg)

Suppliers

Company
Product
Description
Supplier Links
15 Gauge 1" to 2-1/2" Finish nailer - D51276K - DEWALT Industrial Tool Co.
Baltimore, MD, USA
15 Gauge 1" to 2-1/2" Finish nailer
D51276K
15 Gauge 1" to 2-1/2" Finish nailer D51276K
Product Features Sealed Lube Dual Tech: motor works as an oil free and oil lube unit. Tool-free features: adjustable belt hook, nail depth adjustment, jam clearing, 360° exhaust Uses 1" to 2-1/2" (25.4mm-65mm) 34° collated nails, rear load; Includes carrying case, sample finish nails and safety glasses Low profile no-mar pad Sequential action trigger installed Trigger lock-off 70-120 PSI operating pressure, lightweight 3.85 lbs (1.75 kg)

Product Features

  • Sealed Lube Dual Tech: motor works as an oil free and oil lube unit.
  • Tool-free features: adjustable belt hook, nail depth adjustment, jam clearing, 360° exhaust
  • Uses 1" to 2-1/2" (25.4mm-65mm) 34° collated nails, rear load;
  • Includes carrying case, sample finish nails and safety glasses
  • Low profile no-mar pad
  • Sequential action trigger installed
  • Trigger lock-off
  • 70-120 PSI operating pressure, lightweight 3.85 lbs (1.75 kg)
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Nailers
Product Number D51276K
Product Name 15 Gauge 1" to 2-1/2" Finish nailer
Unlock Full Specs
to access all available technical data

Similar Products