DEWALT Industrial Tool Co. 18V Cordless XRP™ 1-1/4" - 2-1/2" 15 Gauge 34° Angled Finish Nailer Kit DC628K

Description
Product Features Engine design allows the tool to work as fast as the end user with consistent nail penetration into both soft and hard joints Sequential operating mode allows for precision placement and the bump operating mode provides the user with production speed. Easy access to the nosepiece for the removal of jammed nails without the use of screwdrivers or tool wrenches Contact Trip Lock-Off allows trigger to be disabled when not in use Contact Trip Lock-Off allows trigger to be disabled when not in use Integrated LED lights for long life and durability Integrated LED lights for long life and durability Top cap is impact resistant and easy to remove for troubleshooting Reversible belt hook provides increased portability and versatility on the job-site Increased visibility and durability along with protection for work-surface from the contact-trip 34 degree angled magazine (up to 110 nails capacity) will accept DEWALT or any competitive brand 34 degree 15GA standard DA type nails. 6 position dial allows the user to move between applications without having to re-acquire exact depth setting Rear-load magazine offers loading styles which provide versatility to accommodate the end user's preference
Description
Product Features Engine design allows the tool to work as fast as the end user with consistent nail penetration into both soft and hard joints Sequential operating mode allows for precision placement and the bump operating mode provides the user with production speed. Easy access to the nosepiece for the removal of jammed nails without the use of screwdrivers or tool wrenches Contact Trip Lock-Off allows trigger to be disabled when not in use Contact Trip Lock-Off allows trigger to be disabled when not in use Integrated LED lights for long life and durability Integrated LED lights for long life and durability Top cap is impact resistant and easy to remove for troubleshooting Reversible belt hook provides increased portability and versatility on the job-site Increased visibility and durability along with protection for work-surface from the contact-trip 34 degree angled magazine (up to 110 nails capacity) will accept DEWALT or any competitive brand 34 degree 15GA standard DA type nails. 6 position dial allows the user to move between applications without having to re-acquire exact depth setting Rear-load magazine offers loading styles which provide versatility to accommodate the end user's preference

Suppliers

Company
Product
Description
Supplier Links
18V Cordless XRP™ 1-1/4" - 2-1/2" 15 Gauge 34° Angled Finish Nailer Kit - DC628K - DEWALT Industrial Tool Co.
Baltimore, MD, USA
18V Cordless XRP™ 1-1/4" - 2-1/2" 15 Gauge 34° Angled Finish Nailer Kit
DC628K
18V Cordless XRP™ 1-1/4" - 2-1/2" 15 Gauge 34° Angled Finish Nailer Kit DC628K
Product Features Engine design allows the tool to work as fast as the end user with consistent nail penetration into both soft and hard joints Sequential operating mode allows for precision placement and the bump operating mode provides the user with production speed. Easy access to the nosepiece for the removal of jammed nails without the use of screwdrivers or tool wrenches Contact Trip Lock-Off allows trigger to be disabled when not in use Contact Trip Lock-Off allows trigger to be disabled when not in use Integrated LED lights for long life and durability Integrated LED lights for long life and durability Top cap is impact resistant and easy to remove for troubleshooting Reversible belt hook provides increased portability and versatility on the job-site Increased visibility and durability along with protection for work-surface from the contact-trip 34 degree angled magazine (up to 110 nails capacity) will accept DEWALT or any competitive brand 34 degree 15GA standard DA type nails. 6 position dial allows the user to move between applications without having to re-acquire exact depth setting Rear-load magazine offers loading styles which provide versatility to accommodate the end user's preference

Product Features

  • Engine design allows the tool to work as fast as the end user with consistent nail penetration into both soft and hard joints
  • Sequential operating mode allows for precision placement and the bump operating mode provides the user with production speed.
  • Easy access to the nosepiece for the removal of jammed nails without the use of screwdrivers or tool wrenches
  • Contact Trip Lock-Off allows trigger to be disabled when not in use
  • Contact Trip Lock-Off allows trigger to be disabled when not in use
  • Integrated LED lights for long life and durability
  • Integrated LED lights for long life and durability
  • Top cap is impact resistant and easy to remove for troubleshooting
  • Reversible belt hook provides increased portability and versatility on the job-site
  • Increased visibility and durability along with protection for work-surface from the contact-trip
  • 34 degree angled magazine (up to 110 nails capacity) will accept DEWALT or any competitive brand 34 degree 15GA standard DA type nails.
  • 6 position dial allows the user to move between applications without having to re-acquire exact depth setting
  • Rear-load magazine offers loading styles which provide versatility to accommodate the end user's preference
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Nailers
Product Number DC628K
Product Name 18V Cordless XRP™ 1-1/4" - 2-1/2" 15 Gauge 34° Angled Finish Nailer Kit
Unlock Full Specs
to access all available technical data

Similar Products