DEWALT Industrial Tool Co. 18V Cordless 2" 18 Gauge Brad Nailer (Tool Only) DC608B

Description
Product Features Engine design allows the tool to work as fast as the end user with consistent nail penetration into both soft and hard joints Sequential operating mode allows for precision placement and the bump operating mode provides the user with production speed. Straight magazine, accepts 18 gauge nails ranging in legths from 5/8" to 2" Easy access to the nosepiece for the removal of jammed nails without the use of screwdrivers or tool wrenches Integrated LED lights for long life and durability Contact Trip Lock-Off allows trigger to be disabled when not in use Top cap is impact resistant and easy to remove for troubleshooting Provides increased portability and versatility on the job-site. Increased visibility and durability along with protection for work-surface from the contact-trip. 12 position dial allows the user to move between applications without having to re-acquire exact depth setting Fully enclosed, box style magazine, keep dust and debris out of the magazine preventing the tool from malfunctioning
Description
Product Features Engine design allows the tool to work as fast as the end user with consistent nail penetration into both soft and hard joints Sequential operating mode allows for precision placement and the bump operating mode provides the user with production speed. Straight magazine, accepts 18 gauge nails ranging in legths from 5/8" to 2" Easy access to the nosepiece for the removal of jammed nails without the use of screwdrivers or tool wrenches Integrated LED lights for long life and durability Contact Trip Lock-Off allows trigger to be disabled when not in use Top cap is impact resistant and easy to remove for troubleshooting Provides increased portability and versatility on the job-site. Increased visibility and durability along with protection for work-surface from the contact-trip. 12 position dial allows the user to move between applications without having to re-acquire exact depth setting Fully enclosed, box style magazine, keep dust and debris out of the magazine preventing the tool from malfunctioning

Suppliers

Company
Product
Description
Supplier Links
18V Cordless 2" 18 Gauge Brad Nailer (Tool Only) - DC608B - DEWALT Industrial Tool Co.
Baltimore, MD, USA
18V Cordless 2" 18 Gauge Brad Nailer (Tool Only)
DC608B
18V Cordless 2" 18 Gauge Brad Nailer (Tool Only) DC608B
Product Features Engine design allows the tool to work as fast as the end user with consistent nail penetration into both soft and hard joints Sequential operating mode allows for precision placement and the bump operating mode provides the user with production speed. Straight magazine, accepts 18 gauge nails ranging in legths from 5/8" to 2" Easy access to the nosepiece for the removal of jammed nails without the use of screwdrivers or tool wrenches Integrated LED lights for long life and durability Contact Trip Lock-Off allows trigger to be disabled when not in use Top cap is impact resistant and easy to remove for troubleshooting Provides increased portability and versatility on the job-site. Increased visibility and durability along with protection for work-surface from the contact-trip. 12 position dial allows the user to move between applications without having to re-acquire exact depth setting Fully enclosed, box style magazine, keep dust and debris out of the magazine preventing the tool from malfunctioning

Product Features

  • Engine design allows the tool to work as fast as the end user with consistent nail penetration into both soft and hard joints
  • Sequential operating mode allows for precision placement and the bump operating mode provides the user with production speed.
  • Straight magazine, accepts 18 gauge nails ranging in legths from 5/8" to 2"
  • Easy access to the nosepiece for the removal of jammed nails without the use of screwdrivers or tool wrenches
  • Integrated LED lights for long life and durability
  • Contact Trip Lock-Off allows trigger to be disabled when not in use
  • Top cap is impact resistant and easy to remove for troubleshooting
  • Provides increased portability and versatility on the job-site.
  • Increased visibility and durability along with protection for work-surface from the contact-trip.
  • 12 position dial allows the user to move between applications without having to re-acquire exact depth setting
  • Fully enclosed, box style magazine, keep dust and debris out of the magazine preventing the tool from malfunctioning
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Nailers
Product Number DC608B
Product Name 18V Cordless 2" 18 Gauge Brad Nailer (Tool Only)
Unlock Full Specs
to access all available technical data

Similar Products