DEWALT Industrial Tool Co. 18V Cordless XRP™ 1-1/4" - 2-1/2" 16 Gauge Straight Finish Nailer Kit DC616K

Description
Product Features Engine design allows the tool to work as fast as the end user with consistent nail penetration into both soft and hard joints Sequential operating mode allows for precision placement and the bump operating mode provides the user with production speed. Easy access to the nosepiece for the removal of jammed nails without the use of screwdrivers or tool wrenches Contact Trip Lock-Off allows trigger to be disabled when not in use Integrated LED lights for long life and durability Top cap is impact resistant and easy to remove for troubleshooting Provides increased portability and versatility on the jobsite Increased visibility and durability along with protection for work-surface from the contact-trip Straight magazine will accept any DEWALT and competitive brands standard 16 gauge nails. 6 position dial allows the user to move between applications without having to re-acquire exact depth setting Rear-load magazine offers loading styles which provide versatility to accommodate the end user's preference
Description
Product Features Engine design allows the tool to work as fast as the end user with consistent nail penetration into both soft and hard joints Sequential operating mode allows for precision placement and the bump operating mode provides the user with production speed. Easy access to the nosepiece for the removal of jammed nails without the use of screwdrivers or tool wrenches Contact Trip Lock-Off allows trigger to be disabled when not in use Integrated LED lights for long life and durability Top cap is impact resistant and easy to remove for troubleshooting Provides increased portability and versatility on the jobsite Increased visibility and durability along with protection for work-surface from the contact-trip Straight magazine will accept any DEWALT and competitive brands standard 16 gauge nails. 6 position dial allows the user to move between applications without having to re-acquire exact depth setting Rear-load magazine offers loading styles which provide versatility to accommodate the end user's preference

Suppliers

Company
Product
Description
Supplier Links
18V Cordless XRP™ 1-1/4" - 2-1/2" 16 Gauge Straight Finish Nailer Kit - DC616K - DEWALT Industrial Tool Co.
Baltimore, MD, USA
18V Cordless XRP™ 1-1/4" - 2-1/2" 16 Gauge Straight Finish Nailer Kit
DC616K
18V Cordless XRP™ 1-1/4" - 2-1/2" 16 Gauge Straight Finish Nailer Kit DC616K
Product Features Engine design allows the tool to work as fast as the end user with consistent nail penetration into both soft and hard joints Sequential operating mode allows for precision placement and the bump operating mode provides the user with production speed. Easy access to the nosepiece for the removal of jammed nails without the use of screwdrivers or tool wrenches Contact Trip Lock-Off allows trigger to be disabled when not in use Integrated LED lights for long life and durability Top cap is impact resistant and easy to remove for troubleshooting Provides increased portability and versatility on the jobsite Increased visibility and durability along with protection for work-surface from the contact-trip Straight magazine will accept any DEWALT and competitive brands standard 16 gauge nails. 6 position dial allows the user to move between applications without having to re-acquire exact depth setting Rear-load magazine offers loading styles which provide versatility to accommodate the end user's preference

Product Features

  • Engine design allows the tool to work as fast as the end user with consistent nail penetration into both soft and hard joints
  • Sequential operating mode allows for precision placement and the bump operating mode provides the user with production speed.
  • Easy access to the nosepiece for the removal of jammed nails without the use of screwdrivers or tool wrenches
  • Contact Trip Lock-Off allows trigger to be disabled when not in use
  • Integrated LED lights for long life and durability
  • Top cap is impact resistant and easy to remove for troubleshooting
  • Provides increased portability and versatility on the jobsite
  • Increased visibility and durability along with protection for work-surface from the contact-trip
  • Straight magazine will accept any DEWALT and competitive brands standard 16 gauge nails.
  • 6 position dial allows the user to move between applications without having to re-acquire exact depth setting
  • Rear-load magazine offers loading styles which provide versatility to accommodate the end user's preference
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Nailers
Product Number DC616K
Product Name 18V Cordless XRP™ 1-1/4" - 2-1/2" 16 Gauge Straight Finish Nailer Kit
Unlock Full Specs
to access all available technical data

Similar Products