SAE International Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 10 20 30 40 50 58 59 60 61 62 63 64 65 66 67 68 69 70 80 90 100 110 112
Product Name Notes
"Hot Day", "Tropical Day", "Standard Day", "Polar Day", and "Cold Day" are part of the lexicon of the aircraft industry. These terms are generally understood to refer to specific, generally...
Amendment 1 of AS21608.
No scope available.
Technical Standard
This document lists definitions that are commonly used in describing aircraft reciprocating engine performance.
This drawing specifies parts AS20804, AS20805, AS20806, AS20807, AS20808, AS20809, AS20810, AS20811, AS20812, AS20813, AS20814, AS20815, AS20816, AS20817, AS20818, AS20819, AS20820, AS20821, AS20822, AS20823, AS20824, AS20825, AS20826, AS20827, AS20828, AS20829,...
This drawing specifies parts AS20905, AS20906, AS20907, AS20908, AS20909, AS20910, AS20911, AS20912, AS20913, AS20914, AS20915, AS20916, AS20917, AS20918, AS20919, AS20920, AS20921, AS20922, AS20923, AS20924, AS20925, AS20926, AS20927, AS20928, AS20929, AS20930,...
This drawing specifies parts AS21006, AS21007, AS21008, AS21009, AS21010, AS21011, AS21012, AS21013, AS21014, AS21015, AS21016, AS21017, AS21018, AS21019, AS21020, AS21021, AS21022, AS21023, AS21024, AS21025, AS21026, AS21027, AS21028, AS21029, AS21030, AS21031,...
This drawing specifies parts AS21107, AS21108, AS21109, AS21110, AS21111, AS21112, AS21113, AS21114, AS21115, AS21116, AS21117, AS21118, AS21119, AS21120, AS21121, AS21122, AS21123, AS21124, AS21125, AS21126, AS21127, AS21128, AS21129, AS21130, AS21131, AS21132,...
This drawing specifies parts AS21208, AS21209, AS21210, AS21211, AS21212, AS21213, AS21214, AS21215, AS21216, AS21217, AS21218, AS21219, AS21220, AS21221, AS21222, AS21223, AS21224, AS21225, AS21226, AS21227, AS21228, AS21229, AS21230, AS21231, AS21232, AS21234,...
This drawing specifies parts AS21304, AS21305, AS21306, AS21307, AS21308, AS21309, AS21310, AS21311, AS21312, AS21313, AS21314, AS21315, AS21316, AS21317, AS21318, AS21319, AS21320, AS21321, AS21322, AS21323, AS21324, AS21325, AS21326, AS21327, AS21328, AS21329,...
This drawing specifies parts AS21405, AS21406, AS21407, AS21408, AS21409, AS21410, AS21411, AS21412, AS21413, AS21414, AS21415, AS21416, AS21417, AS21418, AS21419, AS21420, AS21421, AS21422, AS21423, AS21424, AS21425, AS21426, AS21427, AS21428, AS21429, AS21430,...
This drawing specifies parts AS21506, AS21507, AS21508, AS21509, AS21510, AS21511, AS21512, AS21513, AS21514, AS21515, AS21516, AS21517, AS21518, AS21519, AS21520, AS21521, AS21522, AS21523, AS21524, AS21525, AS21526, AS21527, AS21528, AS21529, AS21530, AS21531,...
This drawing specifies parts AS21607, AS21608, AS21609, AS21610, AS21611, AS21612, AS21613, AS21614, AS21615, AS21616, AS21617, AS21618, AS21619, AS21620, AS21621, AS21622, AS21623, AS21624, AS21625, AS21626, AS21627, AS21628, AS21629, AS21630, AS21631, AS21632,...
This drawing specifies parts AS21708, AS21709, AS21710, AS21711, AS21712, AS21713, AS21714, AS21715, AS21716, AS21717, AS21718, AS21719, AS21720, AS21721, AS21722, AS21723, AS21724, AS21725, AS21726, AS21727, AS21728, AS21729, AS21730, AS21731, AS21732, AS21734,...
This drawing specifies parts AS21905, AS21906, AS21907, AS21908, AS21909, AS21910, AS21911, AS21912, AS21913, AS21914, AS21915, AS21916, AS21917, AS21918, AS21919, AS21920, AS21921, AS21922, AS21923, AS21924, AS21925, AS21926, AS21927, AS21928, AS21929, AS21930,...
This SAE Aerospace Standard (AS) describes the test methods for flexible PTFE hose and hose assemblies used in aircraft fluid systems in the pressure and temperature ranges defined in specific...
This SAE Aerospace Standard (AS) specifies test methods for fitting assemblies used in aircraft fluid systems in the pressure classes B, D, and E (1500 psi, 3000 psi, and 4000...
This SAE Aerospace Standard (AS) specifies test methods for tube-fitting assemblies used in aircraft fluid systems in the following pressure classes: B (1500 psi or 10500 kPa), D (3000 psi...
This specification covers canisters for shipment and storage of lithium hydroxide (LiOH), to be used in receptacle for CO 2 absorbent (see MIL-R-24159).
This specification covers crimp style, insulated and uninsulated, shield terminating ferrules for RF cable and shielded cable.
This specification covers the detail requirements for 115 volt, 60 and 400 Hz, size 23 synchros (see 6.1 ).
This specification covers the detail requirements for control transformer synchro, type 19CTB4b, 90 volt, 400 cycle.
This specification relates to Synchros, 60 and 400 Hz. It is not complete in itself, but shall be used in conjunction with MIL-DTL-81963, in which the latter shall be recognized...
This specification relates to Synchros, 60 and 400 Hz. It is not complete in itself, but shall be used in conjunction with MIL-S-81963, in which the latter shall be recognized...

<< Prev Next >>