This document establishes four sizes of basic pallet nets as follows: Size F (10 ft) - To restrain a 96 x 117.75 x 96 in. (2,43 x 2,99 x 2,43 m) high (maximum) load. Size G (20 ft) - To restrain a 96 x 238.500 x 96 in. (2,43 x 6,05 x 2,43 m) high (maximum) load. Size H (30 ft) - To restrain a 96 x 359.25 x 96 in. (2,43 x 9,12 x 2,43 m) high (maximum) load. Size J (40 ft) - To restrain a 96 x 480 x 96 in. (2,43 x 12,19 x 2,43 m) high (maximum) load.
| SAE International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | AS1131A |
| Product Name | AIR-LAND DEMOUNTABLE CARGO PALLET NETS |