The scope of this document is to define the following dimensional requirements for hexagon and double hexagon head bolts and nuts having a minimum tensile strength ranging up to 220 ksi. a Head dimensions (see 3.1 ) b Shank dimensions (see 3.2 ) c Geometric control (see 3.3 ) d Surface texture (see 3.4 ) e Dimensions for nuts (see Section 4 ) For design calculations the MIL-S- 8879 coarse threads, UNJC, shall be used for 0.164 size and smaller and fine threads, UNJF, for larger sizes. For particulars of thread runout and lead threads for bolts, see AS3062.
| SAE International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | AS1132F |
| Product Name | Bolts, Screws and Nuts - External Wrenching UNJ Thread, Inch Series - Design Standard |