Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 350 400 450 500 550 600 620 630 640 650 660 670 675 676 677 678 679 680 681 682 683 684 685 686 687 690 700 710 720 730 740 750 800 850 900 950 1000 1500 1620
Product Name Notes
Acoustics - Measurement of sound insulation in buildings and of building elements using sound intensity - Part 1: Laboratory measurements
Acoustics - Measurement of sound insulation in buildings and of building elements using sound intensity - Part 2: Field measurements
Acoustics - Measurement of sound insulation in buildings and of building elements using sound intensity - Part 3: Laboratory measurements at low frequencies
Adhesives - Determination of resistance to flow (sagging)
Adhesives - Sampling
Agricultural and forestry machines - Electromagnetic compatibility - Test methods and acceptance criteria
Air quality - Evaluation of the suitability of a measurement procedure by comparison with a required measurement uncertainty
Anaesthetic and respiratory equipment - Compatibility with oxygen
Animal and vegetable fats and oils - Detection and identification of a volatile organic contaminant by GC/MS
Animal and vegetable fats and oils - Determination of sediment in crude fats and oils - Centrifuge method
Animal and vegetable fats and oils - Determination of the content of trans fatty acid isomers of vegetable fats and oils - Gas chromatographic method
Animal and vegetable fats and oils \x96 Determination of benzo[a]pyrene \x96 Reverse-phase high performance liquid chromatography method (ISO 15302:2017)
Animal feeding stuffs - Determination of carbadox content - Method using high-performance liquid chromatography
Animal feeding stuffs - Determination of trypsin inhibitor activity of soya products
Animal feeding stuffs - Determination of vitamin A content - Method using high-performance liquid chromatography
Binders for paints and varnishes - Determination of the viscosity of industrial cellulose nitrate solutions and classification of such solutions
Blind rivets - Mechanical testing
Blind rivets - Terminology and definitions
Chemical analysis of refractory material glass and glazes - Determination of Fe2+ and Fe3+ by the spectral photometric method with 1,10-phenanthroline
Child-resistant non-reclosable packaging for pharmaceutical products \x96 Requirements and testing (ISO 14375:2018)
Cleanrooms and associated controlled environments - Biocontamination control - Part 1: General principles and methods (ISO 14698-1:2003)
Cleanrooms and associated controlled environments - Biocontamination control - Part 2: Evaluation and interpretation of biocontamination data (ISO 14698-2:2003)
Cleanrooms and associated controlled environments - Biocontamination control - Part 2: Evaluation and interpretation of biocontamination data
Cleanrooms and associated controlled environments - Part 1: Classification of air cleanliness
Cleanrooms and associated controlled environments - Part 2: Specifications for testing and monitoring to prove continued compliance with ISO 14644-1
Cleanrooms and associated controlled environments - Part 6: Vocabulary
Cleanrooms and associated controlled environments - Part 7: Separative devices (clean air hoods, gloveboxes, isolators and mini-environments)
Cleanrooms and associated controlled environments \x96 Part 10: Classification of surface cleanliness by chemical concentration
Cleanrooms and associated controlled environments \x96 Part 14: Assessment of suitability for use of equipment by airborne particle concentration
Cleanrooms and associated controlled environments \x96 Part 16: Energy efficiency in cleanrooms and separative devices (ISO 14644-16:2019)
Cleanrooms and associated controlled environments \x96 Part 17: Particle deposition rate applications (ISO 14644-17:2021)
Cleanrooms and associated controlled environments \x96 Part 3: Test methods
Cleanrooms and associated controlled environments \x96 Part 4: Design, construction and start-up
Cleanrooms and associated controlled environments \x96 Part 5: Operations
Cleanrooms and associated controlled environments \x96 Part 8: Classification of air cleanliness by chemical concentration (ACC)
Cleanrooms and associated controlled environments \x96 Part 9: Classification of surface cleanliness by particle concentration
Conveyor belts - Specification for rubber- or plastics-covered conveyor belts of textile construction for general use
Corrosion of metals and alloys - Anodic test for evaluation of intergranular corrosion susceptibility of heat-treatable aluminium alloys
Corrosion of metals and alloys - Evaluation of stress corrosion cracking by the drop evaporation test
Countersinks for countersunk head screws with head configuration in accordance with ISO 7721
Cross recessed countersunk head drilling screws with tapping screw thread
Cross recessed pan head drilling screws with tapping screw thread
Cross recessed raised countersunk head drilling screws with tapping screw thread
Dental elevators - Part 1: General requirements
Dental elevators - Part 2: Warwick James elevators
Dental elevators - Part 3: Cryer elevators
Dental elevators - Part 4: Coupland elevators
Dental elevators - Part 5: Bein elevators
Dental elevators - Part 6: Flohr elevators
Dental tweezers \x96 Part 1: General requirements
Dental tweezers \x96 Part 2: Meriam types
Dental tweezers \x96 Part 3: College types
Dentistry \x96 Dental tweezers (ISO 15098:2020)
Dentistry \x96 Duplicating material (ISO 14356:2024)
Dentistry \x96 Handpieces and motors
Dentistry \x96 Implants \x96 Dynamic fatigue test for endosseous dental implants
Determination of flash point - Closed cup equilibrium method
Determination of flash/no flash - Closed cup equilibrium method
Determination of the ultimate aerobic biodegradability of plastic materials in an aqueous medium \x96 Method by analysis of evolved carbon dioxide
Determination of the ultimate aerobic biodegradability of plastic materials in an aqueous medium \x96 Method by measuring the oxygen demand in a closed respirometer
Determination of the ultimate aerobic biodegradability of plastic materials under controlled composting conditions - Method by analysis of evolved carbon dioxide - Part 1: General method
Determination of the ultimate aerobic biodegradability of plastic materials under controlled composting conditions \x96 Method by analysis of evolved carbon dioxide \x96 Part 2: Gravimetric measurement of carbon dioxide evolved...
Electronic fee collection \x96 Application interface definition for dedicated short-range communication \x96 Amendment 1 (ISO 14906:2011/Amd 1:2015)
Electronic fee collection \x96 Application interface definition for dedicated short-range communication \x96 Technical Corrigendum 1
Electronic fee collection \x96 Application interface definition for dedicated short-range communication
Electronic fee collection \x96 Test procedures for user and fixed equipment \x96 Part 1: Description of test procedures (ISO 14907-1:2020)
Electronic fee collection \x96 Test procedures for user and fixed equipment \x96 Part 2: Conformance test for the on-board unit application interface (ISO 14907-2:2021)
Ergonomics - Computer manikins and body templates - Part 2: Verification of functions and validation of dimensions for computer manikin systems
Ergonomics \x96 Computer manikins and body templates \x96 Part 1: General requirements
Ergonomics of the thermal environment - Evaluation of the thermal environment in vehicles - Part 3: Evaluation of thermal comfort using human subjects
Ergonomics of the thermal environment - Evaluation of thermal environments in vehicles - Part 2: Determination of equivalent temperature
Ergonomics of the thermal environment - Risk assessment strategy for the prevention of stress or discomfort in thermal working conditions
Extruded sheets of impact-modified polystyrene (PS-I) \x96 Requirements and test methods
Extruded sheets of polyethylen (PE-HD) \x96 Requirements and test methods.
Fasteners - Hexalobular socket countersunk head screws, high head
Fasteners - Preloading test for the detection of hydrogen embrittlement - Parallel bearing surface method
Fasteners \x96 Hexalobular socket countersunk flat head screws
Fertilizers and liming materials \x96 Sampling and sample preparation \x96 Part 1: Sampling (ISO 14820-1:2016)
Fertilizers and liming materials \x96 Sampling and sample preparation \x96 Part 2: Sample preparation (ISO 14820-2:2016)
Fibre-reinforced plastic composites - Determination of the in-plane shear modulus by the plate twist method
Fine ceramics (advanced ceramics, advanced technical ceramics) \x96 Determination of flowability of ceramic powders (ISO 14629:2012)
Fine ceramics (advanced ceramics, advanced technical ceramics) \x96 Mechanical properties of ceramic composites at high temperature \x96 Determination of compression properties (ISO 14544:2013)
Fine ceramics (advanced ceramics, advanced technical ceramics) \x96 Mechanical properties of ceramic composites at high temperature \x96 Determination of tensile properties (ISO 14574:2013)
Fine ceramics (advanced ceramics, advanced technical ceramics) \x96 Methods of test for ceramic coatings \x96 Determination of fracture strain
Fine ceramics (advanced ceramics, advanced technical ceramics) \x96 Test method for hardness of monolithic ceramics at room temperature (ISO 14705:2016)
Fire-fighting hoses \x96 Rubber and plastics suction hoses and hose assemblies \x96 Amendment 1
Fire-fighting hoses \x96 Rubber and plastics suction hoses and hose assemblies
Fishing nets - Description and designation of knotted netting
Flow control devices for connection to a medical gas supply system (ISO 15002:2023)
Flow-metering devices for connection to terminal units of medical gas pipeline systems \x96 Amendment 1 (ISO 15002:2008/Amd 1:2018)
Foodstuffs - Determination of ochratoxin A in cereals and cereal products - Part 1: High performance liquid chromatographic method with silica gel clean up
Foodstuffs - Determination of ochratoxin A in cereals and cereal products - Part 2: High performance liquid chromatographic method with bicarbonate clean up
Gas analysis \x96 Conversion of gas mixture composition data (ISO 14912:2025)
Gas analysis \x96 Conversion of gas mixture composition data
Gas cylinders - Parallel threads for connection of valves to gas cylinders - Part 2: Gauge inspection
Gas cylinders \x96 Gas properties and associated classification (FTSC) codes (ISO 14456:2024)
Gas cylinders \x96 Gas properties and associated classification (FTSC) codes \x96 Amendment 1 (ISO 14456:2015/Amd 1:2019)
Gas cylinders \x96 Parallel threads for connection of valves to gas cylinders \x96 Part 1: Specification
Gas welding equipment \x96 Vocabulary (ISO 15296:2017)
General requirements for establishing anthropometric databases
Geometrical product specifications (GPS) - Coordinate measuring machines (CMM): Technique for determining the uncertainty of measurement - Part 3: Use of calibrated workpieces or measurement standards
Geometrical product specifications (GPS) - Extraction
Geometrical product specifications (GPS) - Matrix model (ISO 14638:2015)
Geometrical product specifications (GPS) \x96 Dimensional tolerancing \x96 Part 1: Linear sizes
Geometrical product specifications (GPS) \x96 Dimensional tolerancing \x96 Part 2: Dimensions other than linear sizes
Geometrical product specifications (GPS) \x96 Dimensional tolerancing \x96 Part 3: Angular sizes (ISO 14405-3:2016)
Geometrical Product Specifications (GPS) \x96 General concepts and requirements for GPS measuring equipment
Geometrical Product Specifications (GPS) \x96 Geometrical features \x96 Part 2: Extracted median line of a cylinder and a cone, extracted median surface, local size of an extracted feature
Geotechnical investigation and testing \x96 Identification and classification of rock \x96 Part 1: Identification and description
Geotechnical investigation and testing \x96 Identification and classification of soil \x96 Part 1: Identification and description
Geotechnical investigation and testing \x96 Identification and classification of soil \x96 Part 2: Principles for a classification
Geotechnical investigation and testing \x96 Identification, description and classification of rock (ISO 14689:2017)
Glass in building - Determination of energy balance value - Calculation method
Health and safety in welding and allied processes - Laboratory method for sampling fume and gases - Part 1: Determination of fume emission rate during arc welding and collection of...
Health and safety in welding and allied processes - Laboratory method for sampling fume and gases - Part 2: Determination of the emission rates of carbon monoxide (CO), carbon dioxide...
Health and safety in welding and allied processes - Laboratory method for sampling fume and gases - Part 3: Determination of ozone emission rate during arc welding
Health and safety in welding and allied processes - Laboratory method for sampling fume and gases - Part 5: Identification of thermal-degradation products generated when welding or cutting through products...
Health and safety in welding and allied processes \x96 Equipment for capture and separation of welding fume \x96 Part 1: Requirements for testing and marking of separation efficiency
Health and safety in welding and allied processes \x96 Equipment for capture and separation of welding fume \x96 Part 4: General requirements (ISO 15012-4:2016)
Health and safety in welding and allied processes \x96 Laboratory method for sampling fume and gases \x96 Part 4: Fume data sheets \x96 Amendment 1
Health and safety in welding and allied processes \x96 Laboratory method for sampling fume and gases \x96 Part 4: Fume data sheets
Health and safety in welding and allied processes \x96 Requirements, testing and marking of equipment for air filtration \x96 Part 2: Determination of the minimum air volume flow rate of...
Hexagon head tapping screws
Hexagon washer head drilling screws with tapping screw thread
Hexalobular socket cheese head screws
Hexalobular socket countersunk head tapping screws
Hexalobular socket head cap screws
Hexalobular socket pan head screws
Hexalobular socket pan head tapping screws
Hexalobular socket raised countersunk (oval) head tapping screws
Hexalobular socket raised countersunk head screws
Hot dip galvanized coatings on fabricated iron and steel articles \x96 Specifications and test methods
Hygrothermal performance of building materials and products - Determination of water absorption coefficient by partial immersion - Amendment 1 (ISO 15148:2002/Amd 1:2016)
Hygrothermal performance of building materials and products - Determination of water absorption coefficient by partial immersion
Immersion suits - Part 3: Test methods
Immersion suits \x96 Part 1: Constant wear suits, requirements including safety
Immersion suits \x96 Part 2: Abandonment suits, requirements including safety
Implants for surgery \x96 Active implantable medical devices \x96 Part 2: Cardiac pacemakers (ISO 14708-2:2019)
Implants for surgery \x96 Active implantable medical devices \x96 Part 3: Implantable neurostimulators (ISO/FDIS 14708-3:2016)
Implants for surgery \x96 Active implantable medical devices \x96 Part 4: Implantable infusion pump systems (ISO 14708-4:2022)
Implants for surgery \x96 Active implantable medical devices \x96 Part 5: Circulatory support devices (ISO 14708-5:2020)
Implants for surgery \x96 Active implantable medical devices \x96 Part 6: Particular requirements for active implantable medical devices intended to treat tachyarrhythmia (including implantable defibrillators) (ISO 14708-6:2019)
Implants for surgery \x96 Active implantable medical devices \x96 Part 7: Particular requirements for cochlear and auditory brainstem implant systems (ISO 14708-7:2019)
In vitro diagnostic medical devices - Measurement of quantities in samples of biological origin - Requirements for certified reference materials and the content of supporting documentation
In vitro diagnostic medical devices - Measurement of quantities in samples of biological origin - Requirements for content and presentation of reference measurement procedures
In vitro diagnostic test systems - Requirements for blood-glucose monitoring systems for self-testing in managing diabetes mellitus
Integrated optics - Interfaces - Parameters relevant to coupling properties
Intelligent transport systems \x96 Geographic Data Files (GDF) \x96 GDF5.0
Intelligent transport systems \x96 Graphic data dictionary (ISO 14823:2017)
Intelligent transport systems \x96 Graphic data dictionary \x96 Part 1: Specification (ISO 14823-1:2024)
Intelligent transport systems \x96 Traffic and travel information messages via traffic message coding \x96 Part 1: Coding protocol for Radio Data System \x96 Traffic Message Channel (RDS-TMC) using ALERT-C
Intelligent transport systems \x96 Traffic and travel information messages via traffic message coding \x96 Part 2: Event and information codes for Radio Data System \x96 Traffic Message Channel (RDS-TMC) using...
Intelligent transport systems \x96 Traffic and travel information messages via traffic message coding \x96 Part 3: Location referencing for Radio Data System \x96 Traffic Message Channel (RDS-TMC) using ALERT-C
Laboratory medicine \x96 Requirements for reference measurement laboratories
Lasers and laser-related equipment - Test methods for determination of the shape of a laser beam wavefront - Part 1: Terminology and fundamental aspects
Lasers and laser-related equipment - Test methods for determination of the shape of a laser beam wavefront - Part 2: Shack-Hartmann sensors
Leather \x96 Guide to the selection of leather for apparel (excluding furs)
Lifts (elevators), escalators and moving walks - Risk assessment and reduction methodology
Light conveyor belts - Tolerances on widths and lengths of cut light conveyor belts
Medical devices - Application of risk management to medical devices
Medical devices - Quality management - Medical device nomenclature data structure
Medical devices \x96 Application of risk management to medical devices (ISO 14971:2019)
Medical devices \x96 Symbols to be used with medical device labels, labelling and information to be supplied \x96 Part 1: General requirements \x96 Fact Sheet 1: Graphical symbols in electronic...
Medical devices \x96 Symbols to be used with medical device labels, labelling and information to be supplied \x96 Part 1: General requirements
Medical laboratories \x96 Requirements for quality and competence (ISO 15189:2022)
Medical laboratories \x96 Requirements for quality and competence
Metallic and other inorganic coatings - Electrodeposited coatings of nickel, nickel plus chromium, copper plus nickel and of copper plus nickel plus chromium
Metallic and oxide coatings \x96 Measurement of coating thickness \x96 Microscopical method
Metallic coatings \x96 Hot dip galvanized coatings on ferrous materials \x96 Gravimetric determination of the mass per unit area
Metallic coatings on non-metallic basis materials \x96 Measurement of coating thickness \x96 Micro-resistivity method (ISO 14571:2020)
Metallic materials - Charpy pendulum impact test - Part 1: Test method
Metallic materials - Instrumented indentation test for hardness and materials parameters - Part 1: Test method
Metallic materials - Instrumented indentation test for hardness and materials parameters - Part 2: Verification and calibration of testing machines
Metallic materials - Instrumented indentation test for hardness and materials parameters - Part 3: Calibration of reference blocks
Metallic materials \x96 Charpy pendulum impact test \x96 Part 2: Verification of testing machines
Metallic materials \x96 Charpy pendulum impact test \x96 Part 3: Preparation and characterization of Charpy V-notch test pieces for indirect verification of pendulum impact machines
Metallic materials \x96 Instrumented indentation test for hardness and materials parameters \x96 Part 4: Test method for metallic and non-metallic coatings (ISO 14577-4:2016)
Microbiology of the food chain \x96 Horizontal method for determination of hepatitis A virus and norovirus using real-time RT-PCR \x96 Part 1: Method for quantification (ISO 15216-1:2017)
Microbiology of the food chain \x96 Horizontal method for determination of hepatitis A virus and norovirus using real-time RT-PCR \x96 Part 1: Method for quantification \x96 Amendment 1 (ISO 15216-1:2017/Amd...
Microbiology of the food chain \x96 Horizontal method for determination of hepatitis A virus and norovirus using real-time RT-PCR \x96 Part 2: Method for detection (ISO 15216-2:2019)
Microbiology of the food chain \x96 Horizontal method for the detection and enumeration of Clostridium spp. \x96 Part 1: Enumeration of sulfite-reducing Clostridium spp. by colony-count technique (ISO 15213-1:2023)
Microbiology of the food chain \x96 Horizontal method for the detection and enumeration of Clostridium spp. \x96 Part 2: Enumeration of Clostridium perfringens by colony-count technique (ISO 15213-2:2023)
Milk - Determination of urea content - Enzymatic method using difference in pH (Reference method)
Milk and milk powder \x96 Determination of aflatoxin M1 content \x96 Clean-up by immunoaffinity chromatography and determination by high-performance liquid chromatography
Milk and milk products - Determination of nitrate and nitrite contents - Part 1: Method using cadmium reduction and spectrometry
Milk and milk products - Determination of nitrate and nitrite contents - Part 2: Method using segmented flow analysis (Routine method)
Milk and milk products - Determination of nitrate and nitrite contents - Part 3: Method using cadmium reduction and flow injection analysis with in-line dialysis (Routine method)
Milk and milk products - Determination of nitrogen content - Routine method using combustion according to the Dumas principle
Milk and milk products - Guidelines for a standardized description of competitive enzyme immunoassays - Determination of aflatoxin M1 content
Milk, milk products, infant formula and adult nutritionals \x96 Determination of minerals and trace elements \x96 Inductively coupled plasma atomic emission spectrometry (ICP-AES) method (ISO 15151:2018)
Natural gas - Natural gas for use as a compressed fuel for vehicles - Part 1: Designation of the quality
Natural gas \x96 Energy determination
Natural gas \x96 Vocabulary (ISO 14532:2014)
Non-active surgical implants - Implants for osteosynthesis - Particular requirements
Non-active surgical implants \x96 General requirements (ISO 14630:2024)
Non-active surgical implants \x96 Mammary implants \x96 Particular requirements
Non-destructive testing - Equipment for eddy current examination - Part 1: Instrument characteristics and verification
Non-destructive testing - Equipment for eddy current examination - Part 2: Probe characteristics and verification
Non-destructive testing - Equipment for eddy current examination - Part 3: System characteristics and verification
Non-destructive testing \x96 Eddy current testing \x96 General principles
Oil and gas industries \x96 Offshore production installations \x96 Requirements and guidelines for emergency response (ISO 15544:2024)
Oil and gas industries including lower carbon energy \x96 Cathodic protection of pipeline transportation systems \x96 Part 2: Offshore pipelines (ISO 15589-2:2024)
Ophthalmic instruments - Fundamental requirements and test methods - Part 1: General requirements applicable to all ophthalmic instruments
Ophthalmic instruments - Fundamental requirements and test methods - Part 2: Light hazard protection
Ophthalmic optics - Contact lens care products - Antimicrobial preservative efficacy testing and guidance on determining discard date
Ophthalmic optics - Contact lens care products - Microbiological requirements and test methods for products and regimens for hygienic management of contact lenses
Ophthalmic optics - Contact lenses and contact lens care products - Fundamental requirements
Ophthalmic optics \x96 Spectacle lenses \x96 Fundamental requirements for uncut finished lenses \x96 Amendment 1 (ISO 14889:2013/Amd 1:2017)
Ophthalmic optics \x96 Spectacle lenses \x96 Fundamental requirements for uncut finished lenses
Ophthalmic optics and instruments \x96 Electro-optical devices for enhancing low vision
Ophthalmic optics and instruments \x96 Optical devices for enchancing low vision
Optics and photonics \x96 Microlens arrays \x96 Part 1: Vocabulary and general properties (ISO 14880-1:2016)
Optics and photonics \x96 Microlens arrays \x96 Part 2: Test methods for wavefront aberrations (ISO 14880-2:2024)
Optics and photonics \x96 Microlens arrays \x96 Part 3: Test methods for optical properties other than wavefront aberrations (ISO 14880-3:2024)
Optics and photonics \x96 Microlens arrays \x96 Part 4: Test methods for geometrical properties (ISO 14880-4:2024)
Oscillation-type density meters - Part 1: Laboratory instruments
Oscillation-type density meters - Part 2: Process instruments for homogenous liquids
Packaging - Sacks - Determination of the friction of filled sacks (ISO 15119:2000)
Paints and varnishes - Artificial weathering including acidic deposition
Paints and varnishes - Bend test (cylindrical mandrel)
Paints and varnishes - Cupping test
Paints and varnishes - Determination of electrical conductivity and resistance
Paints and varnishes - Determination of film hardness by pencil test
Paints and varnishes - Determination of pigment content - Part 1: Centrifuge method
Paints and varnishes - Determination of pigment content - Part 2: Ashing method
Paints and varnishes - Determination of pigment content - Part 3: Filtration method
Paints and varnishes - Determination of release rate of biocides from antifouling paints - Part 1: General method for extraction of biocides
Paints and varnishes - Determination of release rate of biocides from antifouling paints - Part 2: Determination of copper-ion concentration in the extract and calculation of the release rate
Paints and varnishes - Determination of release rate of biocides from antifouling paints - Part 3: Calculation of the zinc ethylene-bis(dithioc arbamate) (zineb) release rate by determination of the concentration...
Paints and varnishes - Determination of release rate of biocides from antifouling paints - Part 4: Determination of pyridine-triphenylbo rane (PTPB) concentration in the extract and calculation of the release...
Paints and varnishes - Determination of release rate of biocides from antifouling paints - Part 5: Calculation of the tolylfluanid and dichlofluanid release rate by determination of the concentration of...
Paints and varnishes - Determination of release rate of biocides from antifouling paints - Part 6: Determination of tralopyril release rate by quantitation of its degradation product in the extract...
Paints and varnishes - Examination and preparation of test samples
Paints and varnishes - Testing of formaldehyde-emittin g coatings and melamine foams - Determination of the steady-state concentration of formaldehyde in a small test chamber
Paints and varnishes \x96 Determination of scratch resistance \x96 Part 1: Constant-loading method
Paints and varnishes \x96 Determination of scratch resistance \x96 Part 2: Variable-loading method
Paints and varnishes \x96 Pendulum damping test
Paints and varnishes \x96 Standard panels for testing
Paints, varnishes and printing inks \x96 Determination of fineness of grind
Paints, varnishes and raw materials for paints and varnishes \x96 Sampling
Petroleum and natural gas industries - Aluminium alloy drill pipe
Petroleum and natural gas industries - Downhole equipment - Completion accessories
Petroleum and natural gas industries - Downhole equipment - Packers and bridge plugs
Petroleum and natural gas industries - Drilling and production equipment - Electric submersible pump systems for artificial lift
Petroleum and natural gas industries - Drilling and production equipment - Part 1: Electric submersible pump systems for artificial lift
Petroleum and natural gas industries - Drilling and well-servicing equipment
Petroleum and natural gas industries - Field inspection of new casing, tubing and plain-end drill pipe
Petroleum and natural gas industries - Glass-reinforced plastics (GRP) piping - Part 1: Vocabulary, symbols, applications and materials
Petroleum and natural gas industries - Glass-reinforced plastics (GRP) piping - Part 2: Qualification and manufacture
Petroleum and natural gas industries - Glass-reinforced plastics (GRP) piping - Part 3: System design
Petroleum and natural gas industries - Glass-reinforced plastics (GRP) piping - Part 4: Fabrication, installation and operation
Petroleum and natural gas industries - Materials for use in H2S-containing environments in oil and gas production - Part 1: General principles for selection of cracking-resistant materials
Petroleum and natural gas industries - Materials for use in H2S-containing environments in oil and gas production - Part 2: Cracking-resistant carbon and low-alloy steels, and the use of cast...
Petroleum and natural gas industries - Materials for use in H2S-containing environments in oil and gas production - Part 3: Cracking-resistant CRAs (corrosion-resistant alloys) and other alloys
Petroleum and natural gas industries - Progressing cavity pump systems for artificial lift - Part 1: Pumps
Petroleum and natural gas industries - Progressing cavity pump systems for artificial lift - Part 2: Surface-drive systems
Petroleum and natural gas industries \x96 Offshore production installations \x96 Heating, ventilation and air-conditioning
Petroleum and natural gas industries \x96 Pipeline transportation systems \x96 Subsea pipeline valves
Petroleum and related products - Determination of spray ignition characteristics of fire-resistant fluids - Part 1: Spray flame persistence - Hollow-cone nozzle method
Petroleum and related products \x96 Determination of wick flame persistence of fire-resistant fluids
Petroleum products - Determination of sulfur content - Wavelength-dispersiv e X-ray fluorescence spectrometry
Petroleum products - Determination of vanadium and nickel content - Wavelength-dispersiv e X-ray flourescence spectrometry
Petroleum, petrochemical and natural gas industries - Flexible couplings for mechanical power transmission - General-purpose applications
Petroleum, petrochemical and natural gas industries - Plate-type heat exchangers - Part 1: Plate-and-frame heat exchangers
Petroleum, petrochemical and natural gas industries - Plate-type heat exchangers - Part 2: Brazed aluminium plate-fin heat exchangers
Petroleum, petrochemical and natural gas industries \x96 Cathodic protection of pipeline systems \x96 Part 1: On-land pipelines (ISO 15589-1:2015)
Pipework - Stripwound metal hoses and hose assemblies
Plastics - Determination of water content
Plastics - Epoxy powder moulding compounds (EP-PMCs) - Part 1: Designation system and basis for specifications
Plastics - Epoxy powder moulding compounds (EP-PMCs) - Part 2: Preparation of test specimens and determination of properties
Plastics - Epoxy powder moulding compounds (EP-PMCs) - Part 3: Requirements for selected moulding compounds
Plastics - Ethylene/vinyl alcohol (EVOH) copolymer moulding and extrusion materials - Part 1: Designation system and basis for specifications
Plastics - Ethylene/vinyl alcohol (EVOH) copolymer moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties
Plastics - Extruded sheets of impact-modified acrylonitrile-styren e copolymers (ABS, AEPDS and ASA) - Requirements and test methods
Plastics - Film and sheeting - Determination of water vapour transmission rate - Part 1: Humidity detection sensor method
Plastics - Film and sheeting - Determination of water vapour transmission rate - Part 2: Infrared detection sensor method
Plastics - Film and sheeting - Determination of water vapour transmission rate - Part 3: Electrolytic detection sensor method
Plastics - Heatshrinkable films of polyethylene, ethylene copolymers and their mixtures - Determination of shrinkage stress and contraction stress
Plastics - Melamine-formaldehyd e powder moulding compounds (MF-PMCs) - Part 1: Designation system and basis for specifications
Plastics - Melamine-formaldehyd e powder moulding compounds (MF-PMCs) - Part 2: Preparation of test specimens and determination of properties.
Plastics - Melamine-formaldehyd e powder moulding compounds (MF-PMCs) - Part 3: Requirements for selected moulding compounds
Plastics - Melamine/phenolic powder moulding compounds (MP-PMCs) - Part 1: Designation and basis for specifications
Plastics - Melamine/phenolic powder moulding compounds (MP-PMCs) - Part 2: Preparation of test specimens and determination of properties
Plastics - Melamine/phenolic powder moulding compounds (MP-PMCs) - Part 3: Requirements for selected moulding compounds
Plastics - Phenolic powder moulding compounds (PF-PMCs) - Part 1: Designation system and basis for specifications
Plastics - Phenolic powder moulding compounds (PF-PMCs) - Part 2: Preparation of test specimens and determination of properties
Plastics - Phenolic powder moulding compounds (PF-PMCs) - Part 3: Requirements for selected moulding compounds
Plastics - Polyurethane raw materials - Determination of isocyanate content
Plastics - Unsaturated-polyeste r powder moulding compounds (UP-PMCs) - Part 1: Designation system and basis for specifications
Plastics - Unsaturated-polyeste r powder moulding compounds (UP-PMCs) - Part 3: Requirements for selected moulding compounds
Plastics - Unsaturated-polyeste r powder moulding compunds (UP-PMCs) - Part 2: Preparation of test specimens and determination of properties
Plastics - Urea-formaldehyde and urea/melamine-formal dehyde powder moulding compounds (UF- and UF/MF- PMCs) - Part 1: Designation system and basis for specifications
Plastics - Urea-formaldehyde and urea/melamine-formal dehyde powder moulding compounds (UF- and UF/MF-PMCs) - Part 2: Preparation of test specimens and determination of properties
Plastics - Urea-formaldehyde and urea/melamine-formal dehyde powder moulding compounds (UF- and UF/MF-PMCs) - Part 3: Requirements for selected moulding compounds
Plastics \x96 Compression-moulded sheets of polyethylene (PE-UHMW, PE-HD) \x96 Requirements and test methods
Plastics \x96 Determination of the ultimate anaerobic biodegradation of plastic materials in an aqueous system \x96 Method by measurement of biogas production (ISO 14853:2016)
Plastics \x96 Extruded sheets of polypropylene (PP) \x96 Requirements and test methods
Plastics \x96 Poly(phenylene ether) (PPE) moulding and extrusion materials \x96 Part 2: Preparation of test specimens and determination of properties
Plastics \x96 Poly(vinyl alcohol) (PVAL) materials \x96 Part 1: Designation system and basis for specifications (ISO 15023-1:2017)
Plastics \x96 Poly(vinyl alcohol) (PVAL) materials \x96 Part 2: Determination of properties
Plastics \x96 Thermoplastic polyester/ester and polyether/ester elastomers for moulding and extrusion \x96 Part 1: Designation system and basis for specification
Plastics \x96 Thermoplastic polyester/ester and polyether/ester elastomers for moulding and extrusion \x96 Part 2: Preparation of test specimens and determination of properties
Plastics piping systems for industrial applications \x96 Acrylonitrile-butadi ene-styrene (ABS), unplasticized poly(vinyl chloride) (PVC-U) and chlorinated poly(vinyl chloride) (PVC-C) \x96 Specifications for components and the system \x96 Metric series \x96...
Plastics piping systems for industrial applications \x96 Acrylonitrile-butadi ene-styrene (ABS), unplasticized poly(vinyl chloride) (PVC-U) and chlorinated poly(vinyl chloride) (PVC-C) \x96 Specifications for components and the system \x96 Metric series
Plastics piping systems for industrial applications \x96 Polybutene (PB), polyethylene (PE), polyethylene of raised temperature resistance (PE-RT), crosslinked polyethylene (PE-X), polypropylene (PP) \x96 Metric series for specifications for components and...
Plastics piping systems for water supply and for buried and above-ground drainage and sewerage under pressure - Unplasticized poly(vinyl chloride) (PVC-U) - Part 1: General
Plastics piping systems for water supply and for buried and above-ground drainage and sewerage under pressure - Unplasticized poly(vinyl chloride) (PVC-U) - Part 2: Pipes
Plastics piping systems for water supply and for buried and above-ground drainage and sewerage under pressure - Unplasticized poly(vinyl chloride) (PVC-U) - Part 3: Fittings
Plastics piping systems for water supply and for buried and above-ground drainage and sewerage under pressure - Unplasticized poly(vinyl chloride) (PVC-U) - Part 4: Valves
Plastics piping systems for water supply and for buried and above-ground drainage and sewerage under pressure - Unplasticized poly(vinyl chloride) (PVC-U) - Part 5: Fitness for purpose of the system...
Primary packaging materials for medicinal products - Particular requirements for the application of ISO 9001:2008, with reference to Good Manufacturing Practice (GMP)
Primary packaging materials for medicinal products \x96 Particular requirements for the application of ISO 9001:2015, with reference to good manufacturing practice (GMP) \x96 Amendment 1: Climate action changes (ISO 15378:2017/Amd...
Principles for selecting and using test persons for testing anthropometric aspects of industrial products and designs
Protective clothing \x96 Protection against flame \x96 Method of test for limited flame spread (ISO 15025:2016)
Protective clothing for abrasive blasting operations using granular abrasives (ISO 14877:2002)
Protective clothing for automobile racing drivers \x96 Protection against heat and flame \x96 Performance requirements and test methods (ISO 14460:1999)
Protective clothing for automobile racing drivers \x96 Protection against heat and flame \x96 Performance requirements and test methods \x96 Amendment 1: Modified flexion test (ISO 14460:1999/Amd 1:2002)
Protective clothing for firefighters \x96 Laboratory test methods and performance requirements for wildland firefighting clothing \x96 Amendment 1 (ISO 15384:2018/Amd 1:2021)
Protective clothing for firefighters \x96 Laboratory test methods and performance requirements for wildland firefighting clothing
Pulp, paper and board - Determination of 7 specified polychlorinated biphenyls (PCB)
Pulp, paper and board - Determination of pentachlorophenol in an aqueous extract
Pulps - Determination of acetone-soluble matter
Pump system energy assessment \x96 Amendment 1 (ISO 14414:2015/Amd 1:2016)
Pump system energy assessment
Pyrotechnic articles \x96 Pyrotechnic articles for vehicles \x96 Part 10: Requirements and categorization for semi-finished products
Pyrotechnic articles \x96 Pyrotechnic articles for vehicles \x96 Part 1: Terminology
Pyrotechnic articles \x96 Pyrotechnic articles for vehicles \x96 Part 2: Test methods
Pyrotechnic articles \x96 Pyrotechnic articles for vehicles \x96 Part 3: Labelling
Pyrotechnic articles \x96 Pyrotechnic articles for vehicles \x96 Part 4: Requirements and categorization for micro gas generators
Pyrotechnic articles \x96 Pyrotechnic articles for vehicles \x96 Part 5: Requirements and categorization for airbag gas generators
Pyrotechnic articles \x96 Pyrotechnic articles for vehicles \x96 Part 6: Requirements and categorization for airbag modules
Pyrotechnic articles \x96 Pyrotechnic articles for vehicles \x96 Part 7: Requirements and categorization for seatbelt pretensioners
Pyrotechnic articles \x96 Pyrotechnic articles for vehicles \x96 Part 8: Requirements and categorization for igniters
Pyrotechnic articles \x96 Pyrotechnic articles for vehicles \x96 Part 9: Requirements and categorization for actuators
Quality requirements for welding - Resistance welding of metallic materials - Part 1: Comprehensive quality requirements
Quality requirements for welding - Resistance welding of metallic materials - Part 2: Elementary quality requirements
Radiological protection \x96 Procedures for monitoring the dose to the lens of the eye, the skin and the extremities (ISO 15382:2015)
Raw, refined and boiled linseed oil for paints and varnishes \x96 Specifications and methods of test
Reciprocal internal combustion engines \x96 Recoil starting equipment \x96 General safety requirements
Refrigerating systems and heat pumps \x96 Qualification of tightness of components and joints (ISO 14903:2017)
Resistance spot welding - Destructive tests of welds - Method for the fatigue testing of spot welded joints
Resistance welding - Destructive testing of welds - Specimen dimensions and procedure for impact tensile shear test and cross-tension testing of resistance spot and embossed projection welds
Resistance welding - Destructive tests of welds - Failure types and geometric measurements for resistance spot, seam and projection welds
Resistance welding - Procedures for determining the weldability lobe for resistance spot, projection and seam welding
Resistance welding \x96 Procedure for spot welding of uncoated and coated low carbon steels (ISO 14373:2024)
Road transport and traffic telematics - Automatic vehicle and equipment identification - Numbering and data structure
Road transport and traffic telematics - Automatic vehicle and equipment identification - Reference architecture and terminology
Road transport and traffic telematics - Automatic vehicle and equipment identification - System specifications
Road transport and traffic telematics \x96 Automatic vehicle and equipment identification \x96 Numbering and data structure \x96 Amendment 1 (ISO 14816:2005/Amd 1:2019)
Road vehicles - Ergonomic aspects of transport information and control systems - Specifications for in-vehicle auditory presentation
Road vehicles - Measurement of driver visual behaviour with respect to transport information and control systems - Part 1: Definitions and parameters
Road vehicles - Vehicle to grid Communication interface - Part 3: Physical and data link layer requirements
Road vehicles \x96 Compressed natural gas (CNG) refuelling connector (ISO 14469:2017)
Road vehicles \x96 Ergonomic aspects of transport information and control systems \x96 Specifications and test procedures for in-vehicle visual presentation (ISO 15008:2017)
Road vehicles \x96 Ergonomic aspects of transportation and control systems \x96 Dialogue management principles and compliance procedures (ISO 15005:2017)
Road vehicles \x96 Vehicle to grid communication interface \x96 Part 10: Physical layer and data link layer requirements for single-pair Ethernet (ISO 15118-10:2025)
Road vehicles \x96 Vehicle to grid communication interface \x96 Part 1: General information and use-case definition
Road vehicles \x96 Vehicle to grid communication interface \x96 Part 20: 2nd generation network layer and application layer requirements (ISO 15118-20:2022)
Road vehicles \x96 Vehicle to grid communication interface \x96 Part 4: Network and application protocol conformance test (ISO 15118-4:2018)
Road vehicles \x96 Vehicle to grid communication interface \x96 Part 5: Physical layer and data link layer conformance test (ISO 15118-5:2018)
Road vehicles \x96 Vehicle to grid communication interface \x96 Part 8: Physical layer and data link layer requirements for wireless communication (ISO 15118-8:2018)
Road vehicles \x96 Vehicle to grid communication interface \x96 Part 9: Physical and data link layer conformance test for wireless communication (ISO 15118-9:2022)
Road vehicles \x96 Vehicle-to-grid communication Interface \x96 Part 2: Network and application protocol requirements
Rotary positive displacement pumps - Technical requirements
Safety of machinery \x96 Anthropometric requirements for the design of workstations at machinery
Ships and marine technology - Fire resistance of hose assemblies - Requirements for the test bench
Ships and marine technology - Fire resistance of hose assemblies - Test methods
Slotted countersunk (flat) head tapping screws
Slotted pan head tapping screws
Slotted raised countersunk (oval) head tapping screws
Small craft - Airborne sound emitted by powered recreational craft - Part 2: Sound assessment using reference craft
Small craft \x96 Airborne sound emitted by powered recreational craft \x96 Part 1: Pass-by measurement procedures
Small craft \x96 Airborne sound emitted by powered recreational craft \x96 Part 3: Sound assessment using calculation and measurement procedures
Small craft \x96 Anchoring, mooring and towing \x96 Strong points
Small craft \x96 Bilge-pumping systems (ISO 15083:2020)
Small craft \x96 Bilge-pumping systems
Small craft \x96 Builder's plate
Small craft \x96 Inboard petrol engines \x96 Engine-mounted fuel and electrical components
Small craft \x96 Liquid-fuelled galley stoves and heating appliances (ISO 14895:2016)
Small craft \x96 Man-overboard prevention and recovery \x96 Amendment 2 (ISO 15085:2003/Amd 2:2017)
Small craft \x96 Man-overboard prevention and recovery
Small craft \x96 Maximum load capacity
Small craft \x96 Protection from falling overboard and means of reboarding (ISO 15085:2024)
Software ergonomics for multimedia user interfaces - Part 1: Design principles and framework
Software ergonomics for multimedia user interfaces \x96 Part 2: Multimedia navigation and control
Software ergonomics for multimedia user interfaces \x96 Part 3: Media selection and combination
Soil and waste \x96 Determination of Chromium(VI) in solid material by alkaline digestion and ion chromatography with spectrophotometric detection (ISO 15192:2021)
Soil quality - Gas chromatographic determination of the content of volatile aromatic hydrocarbons, naphthalene and volatile halogenated hydrocarbons - Purge-and-trap method with thermal desorption (ISO 15009:2016)
Soil quality \x96 Characterization of soil related to groundwater protection
Soil quality \x96 Guidance on laboratory testing for biodegradation of organic chemicals in soil under anaerobic conditions (ISO 15473:2002)
Solid biofuels \x96 Sample preparation (ISO 14780:2017)
Solid biofuels \x96 Sample preparation \x96 Amendment 1 (ISO 14780:2017/Amd 1:2019)
Space systems \x96 Safety requirements \x96 Part 1: System safety
Specification and qualification of welding procedures for metallic materials - Welding procedure specification - Part 4: Laser beam welding
Specification and qualification of welding procedures for metallic materials - Welding procedure specification - Part 5: Resistance welding
Specification and qualification of welding procedures for metallic materials - Welding procedure specification - Part 6: Laser-arc hybrid welding
Specification and qualification of welding procedures for metallic materials - Welding procedure test - Part 10: Hyperbaric dry welding
Specification and qualification of welding procedures for metallic materials - Welding procedure test - Part 14: Laser-arc hybrid welding of steels, nickel and nickel alloys
Specification and qualification of welding procedures for metallic materials - Welding procedures specification - Part 3: Electron beam welding
Specification and qualification of welding procedures for metallic materials \x96 General rules
Specification and qualification of welding procedures for metallic materials \x96 Qualification based on pre-production welding test
Specification and qualification of welding procedures for metallic materials \x96 Qualification based on previous welding experience
Specification and qualification of welding procedures for metallic materials \x96 Qualification based on tested welding consumables
Specification and qualification of welding procedures for metallic materials \x96 Qualification by adoption of a standard welding procedure
Specification and qualification of welding procedures for metallic materials \x96 Welding procedure specification \x96 Part 1: Arc welding
Specification and qualification of welding procedures for metallic materials \x96 Welding procedure specification \x96 Part 2: Gas welding
Specification and qualification of welding procedures for metallic materials \x96 Welding procedure test \x96 Part 11: Electron and laser beam welding
Specification and qualification of welding procedures for metallic materials \x96 Welding procedure test \x96 Part 12: Spot, seam and projection welding
Specification and qualification of welding procedures for metallic materials \x96 Welding procedure test \x96 Part 13: Upset (resistance butt) and flash welding
Specification and qualification of welding procedures for metallic materials \x96 Welding procedure test \x96 Part 1: Arc and gas welding of steels and arc welding of nickel and nickel alloys...
Specification and qualification of welding procedures for metallic materials \x96 Welding procedure test \x96 Part 2: Arc welding of aluminium and its alloys
Specimen dimensions and procedure for cross tension testing resistance spot and embossed projection welds
Specimen dimensions and procedure for shear testing resistance spot, seam and embossed projection welds
Steel - Charpy V-notch pendulum impact test - Instrumented test method - Amendment 1: Annex D - Instrumented Charpy V-notch pendulum impact test of sub-size test pieces
Steel - Charpy V-notch pendulum impact test - Instrumented test method
Steel and iron - Determination of nitrogen content - Thermal conductimetric method after fusion in a current of inert gas (Routine method)
Steel and iron - Determination of total carbon and sulfur content - Infrared absorption method after combustion in an induction furnace (routine method)
Steel and iron \x96 Sampling and preparation of samples for the determination of chemical composition
Steel cord conveyor belts - Part 4: Vulcanized belt joints
Steel cord conveyor belts \x96 Part 1: Design, dimensions and mechanical requirements for conveyor belts for general use (ISO 15236-1:2016)
Steel cord conveyor belts \x96 Part 2: Preferred belt types (ISO 15236-2:2017)
Steel cord conveyor belts \x96 Part 3: Special safety requirements for belts for use in underground installations (ISO 15236-3:2017)
Sterilization of health care products - General requirements for characterization of a sterilizing agent and the development, validation and routine control of a sterilization process for medical devices
Tapping screw thread
Testing of ceramic raw and basic materials - Determination of sulfur in powders and granules of non-oxidic ceramic raw and basic materials - Part 1: Infrared measurement methods
Testing of ceramic raw and basic materials - Determination of sulfur in powders and granules of non-oxidic ceramic raw and basic materials - Part 2: Inductively coupled plasma optical emission...
Textiles - Oil repellency - Hydrocarbon resistance test
Textiles \x96 Determination of the phthalate content \x96 Tetrahydrofuran method
Textiles \x96 Measurement of water vapour permeability of textiles for the purpose of quality control
Textiles \x96 Method for assessing appearance of apparel and other textile end products after domestic washing and drying
Textiles \x96 Methods for determination of certain aromatic amines derived from azo colorants \x96 Part 1: Detection of the use of certain azo colorants accessible with and without extracting the...
Textiles \x96 Methods for determination of certain aromatic amines derived from azo colorants \x96 Part 3: Detection of the use of certain azo colorants, which may release 4-aminoazobenzene (ISO 14362-3:2017)...
Thermal bridges in building construction \x96 Linear thermal transmittance \x96 Simplified methods and default values
Thermal spraying - Approval testing of thermal sprayers
Thermal spraying - Characterization and testing of thermally sprayed coatings
Thermal spraying - Post-treatment and finishing of thermally sprayed coatings
Thermal spraying - Procedures for the application of thermally sprayed coatings for engineering components
Thermal spraying - Spraying and fusing of self-fluxing alloys
Thermal spraying \x96 Determination of tensile adhesive strength (ISO 14916:2017)
Thermal spraying \x96 Quality requirements for manufacturers of thermal sprayed coatings (ISO 14922:2021)
Thermal spraying \x96 Quality requirements of thermally sprayed structures \x96 Part 1: Guidance for selection and use
Thermal spraying \x96 Quality requirements of thermally sprayed structures \x96 Part 2: Comprehensive quality requirements
Thermal spraying \x96 Quality requirements of thermally sprayed structures \x96 Part 3: Standard quality requirements
Thermal spraying \x96 Quality requirements of thermally sprayed structures \x96 Part 4: Elementary quality requirements
Thermal spraying \x96 Terminology, classification (ISO 14917:2017)
Thermal spraying \x96 Wires, rods and cords for flame and arc spraying \x96 Classification \x96 Technical supply conditions
Tracheal tubes designed for laser surgery - Requirements for marking and accompanying information
Traffic and Traveller Information (TTI) \x96 TTI messages via traffic message coding \x96 Part 6: Encryption and conditional access for the Radio Data System \x96 Traffic Message Channel ALERT C...
Unalloyed steel \x96 Determination of low carbon content \x96 Part 2: Infrared absorption method after combustion in an induction furnace (with preheating)
Water quality - Determination of dissolved bromate - Method by liquid chromatography of ions
Water quality - Determination of dissolved Li+,Na+,NH4+,K+,Mn2+ ,Ca2+,Mg2+,Sr2+ and Ba2+ using ion chromatography - Method for water and waste water
Water quality - Determination of phenol index by flow analysis (FIA and CFA)
Water quality - Determination of the acute toxicity of waste water to zebrafish eggs (Danio rerio)
Water quality - Determination of total cyanide and free cyanide using flow analysis (FIA and CFA) - Part 1: Method using flow injection analysis (FIA)
Water quality - Determination of total cyanide and free cyanide using flow analysis (FIA and CFA) - Part 2: Method using continuous flow analysis (CFA)
Water quality - Determination of trace elements using atomic absorption spectrometry with graphite furnace
Water quality - Digestion for the determination of selected elements in water - Part 1: Aqua regia digestion
Water quality - Digestion for the determination of selected elements in water - Part 2: Nitric acid digestion (ISO 15587-2:2002)
Water quality - Evaluation of ultimate aerobic biodegradability of organic compounds in aqueous medium - Method by analysis of inorganic carbon in sealed vessels (CO2 headspace test)
Welding - Acceptance inspection of electron beam welding machines - Part 1: Principles and acceptance conditions
Welding - Acceptance inspection of electron beam welding machines - Part 2: Measurement of accelerating voltage characteristics
Welding - Acceptance inspection of electron beam welding machines - Part 3: Measurement of beam current characteristics
Welding - Acceptance inspection of electron beam welding machines - Part 4: Measurement of welding speed
Welding - Acceptance inspection of electron beam welding machines - Part 5: Measurement of run-out accuracy
Welding - Acceptance inspection of electron beam welding machines - Part 6: Measurement of stability of spot position
Welding \x96 Arc stud welding of metallic materials
Welding and allied processes - Flux and gas shielded electrical welding processes - Procurement guidelines for consumables
Welding consumables - Wire electrodes, strip electrodes, wires and rods for fusion welding of stainless and heat resisting steels - Classification
Welding consumables \x96 Determination of moisture resistance of manual metal arc welding electrodes by measurement of diffusible hydrogen
Welding consumables \x96 Wire electrodes and weld deposits for gas shielded metal arc welding of non alloy and fine grain steels \x96 Classification
Welding coordination - Tasks and responsibilities
Welding personnel \x96 Qualification testing of welding operators and weld setters for mechanized and automatic welding of metallic materials
Zinc coatings - Guidelines and recommendations for the protection against corrosion of iron and steel in structures - Part 2: Hot dip galvanizing
Zinc coatings \x96 Guidelines and recommendations for the protection against corrosion of iron and steel in structures \x96 Part 1: General principles of design and corrosion resistance (ISO 14713-1:2017)
Zinc coatings \x96 Guidelines and recommendations for the protection against corrosion of iron and steel in structures \x96 Part 3: Sherardizing (ISO 14713-3:2017)

<< Prev Next >>