Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
200
250
300
350
400
450
500
510
520
530
540
550
558
559
560
561
562
563
564
565
566
567
568
569
570
580
590
600
610
620
630
650
700
750
800
850
900
1000
1500
1620
| Product Name | Notes |
|---|---|
| Abdichtungsbahnen - Bestimmung des Widerstandes gegen Windlast von mechanisch befestigten Dachabdichtungsbahne n; Deutsche Fassung EN 16002:2010 | |
| Adjustable telescopic aluminium props - Product specifications, design and assessment by calculation and tests | |
| Air quality - Atmospheric measurements near ground with active Differential Optical Absorption Spectroscopy (DOAS) - Ambient air and diffuse emission measurements | |
| Air quality - Determination of the deposition of benz[a]anthracene, benzo[b]fluoranthene , benzo[j]fluoranthene , benzo[k]fluoranthene , benzo[a]pyrene, dibenz[a,h]anthracen e and indeno[1,2,3-cd]pyre ne | |
| Airport and aviation security services | |
| Ambient air - Biomonitoring with lichens - Assessing epiphytic lichen diversity | |
| Ambient air - Biomonitoring with mosses - Accumulation of atmospheric contaminants in mosses collected in situ: from the collection to the preparation of samples | |
| Animal feeding stuffs - Determination of arsenic by hydride generation atomic absorption spectrometry (HGAAS) after microwave pressure digestion (digestion with 65 % nitric acid and 30 % hydrogen peroxide) | |
| Animal feeding stuffs - Determination of decoquinate by HPLC with fluorescence detection | |
| Animal feeding stuffs - Determination of fluoride content after hydrochloric acid treatment by ion-sensitive electrode method (ISE) | |
| Animal feeding stuffs - Determination of Hydrocyanic acid by HPLC | |
| Animal feeding stuffs - Determination of Ochratoxin A in animal feed by immunoaffinity column clean-up and High Performance Liquid Chromatography with fluorescence detection | |
| Animal feeding stuffs - Determination of selenium by hydride generation atomic absorption spectrometry (HGAAS) after microwave digestion (digestion with 65 % nitric acid and 30 % hydrogen peroxide) | |
| Animal feeding stuffs - Determination of semduramicin content - Liquid chromatographic method using a "tree" analytical approach | |
| Animal feeding stuffs - Determination of the sum of fumonisin B 1 and B 2 in compound animal feed with immunoaffinity clean-up and RP-HPLC with fluorescence detection after pre- or... | |
| Anschluesse fuer Heiz- und Kuehlsysteme - Loesbare Verbindung mit Rohraussengewinde G 3/4 A und Innenkonus; Deutsche Fassung EN 16313:2013 | |
| Atemalkoholtestgerae te fuer den allgemeinen Gebrauch - Anforderungen und Pruefungen; Deutsche Fassung EN 16280:2012 | |
| Aussenluft - Bestimmung der Konzentration von Stickstoffdioxid mittels Passivsammler; Deutsche Fassung EN 16339:2013 | |
| Aussenluft - Bestimmung der Konzentration von Stickstoffdioxid mittels Passivsammler; Deutsche und Englische Fassung prEN 16339:2023 | |
| Auswahl von Normen und anderen normartigen Dokumenten fuer wehrtechnische Produkte und Dienstleistungen - Rangfolge; Deutsche Fassung EN 16341:2012 | |
| Automatic shut-off valves for gas burners and gas appliances | |
| Automatische Abblaseventile fuer Gasbrenner und Gasgeraete; Deutsche Fassung EN 16304:2013 | |
| Automotive fuels - Determination of high-boiling components including fatty acid methyl esters in petrol - Gas chromatographic method | |
| Automotive fuels - Determination of iodine value in fatty acid methyl esters (FAME) - Calculation method from gas chromatographic data | |
| Automotive fuels - Determination of manganese content in unleaded petrol - Flame atomic absorption spectrometric method (FAAS) | |
| Automotive fuels - Determination of manganese content in unleaded petrol - Inductively coupled plasma optical emission spectrometry (ICP OES) method | |
| Automotive fuels - Ethanol blending component and ethanol (E85) automotive fuel - Determination of electrical conductivity | |
| Bahnanwendungen - Automatische Kupplung - Leistungsanforderung en, spezifische Schnittstellengeomet rie und Pruefverfahren; Deutsche Fassung EN 16019:2014 | |
| Bahnanwendungen - Bremse - Anforderungen an Funktion und Leistungsfaehigkeit von Magnetschienenbremss ystemen fuer Schienenfahrzeuge; Deutsche Fassung EN 16207:2014 | |
| Bahnanwendungen - Bremssysteme fuer Triebzuege - Teil 1: Anforderungen und Definitionen; Deutsche Fassung EN 16185-1:2014 | |
| Bahnanwendungen - Bremssysteme fuer Triebzuege - Teil 2: Pruefverfahren; Deutsche Fassung EN 16185-2:2014 | |
| Bahnanwendungen - Fahrgastalarmsystem - Systemanforderungen; Deutsche Fassung EN 16334:2014 | |
| Bahnanwendungen - Fahrgastalarmsystem - Teil 1: Systemanforderungen fuer Vollbahnen; Deutsche Fassung EN 16334-1:2014+A1:2022 | |
| Bahnanwendungen - Fahrgastalarmsystem - Teil 2: Systemanforderungen fuer staedtische Schienenbahnen; Deutsche Fassung EN 16334-2:2020 | |
| Bahnanwendungen - Fuehrerraum - Teil 4: Gestaltung und Zugang; Deutsche Fassung EN 16186-4:2019 | |
| Bahnanwendungen - Fuehrerraum - Teil 5: Sichtbedingungen nach aussen bei Strassenbahnfahrzeug en; Deutsche Fassung EN 16186-5:2021 | |
| Bahnanwendungen - Fuehrerraum - Teil 7: Displaygestaltung fuer Strassenbahnfahrzeug e; Deutsche und Englische Fassung prEN 16186-7:2024 | |
| Bahnanwendungen - Fuehrerraum - Teil 9: Sichtbedingungen nach aussen bei U-Bahnfahrzeugen; Deutsche und Englische Fassung prEN 16186-9:2025 | |
| Bahnanwendungen - Oberbau - Laermschutzwaende und verwandte Vorrichtungen zur Beeinflussung der Luftschallausbreitun g - Pruefverfahren zur Bestimmung der akustischen Eigenschaften - Teil 1: Produktspezifische Merkmale - Schallabsorption (Labormethode) bei diffusen... | |
| Bahnanwendungen - Oberbau - Laermschutzwaende und verwandte Vorrichtungen zur Beeinflussung der Luftschallausbreitun g - Pruefverfahren zur Bestimmung der akustischen Eigenschaften - Teil 3-2: Standardisiertes Schienenverkehrslaer mspektrum und Einzahl-Angaben fuer | |
| Bahnanwendungen - Oberbau - Laermschutzwaende und verwandte Vorrichtungen zur Beeinflussung der Luftschallausbreitun g - Pruefverfahren zur Bestimmung der akustischen Eigenschaften - Teil 5: Produktspezifische Merkmale - In-situ-Werte zur Schallreflexion in... | |
| Bahnanwendungen - Oberbau - Laermschutzwaende und verwandte Vorrichtungen zur Beeinflussung der Luftschallausbreitun g - Pruefverfahren zur Bestimmung der akustischen Eigenschaften - Teil 6: Produktspezifische Merkmale - In-situ-Werte zur Luftschalldaemmung in... | |
| Bahnanwendungen - Spurkranzschmierung - Pruefung der Schmierstoffe; Deutsche Fassung EN 16028:2012, Berichtigung zu DIN EN 16028:2012-10 | |
| Bahnanwendungen - Spurkranzschmierung - Pruefung der Schmierstoffe; Deutsche Fassung EN 16028:2012 | |
| Bauelemente in gewerblichen Kuechen - Einrichtungen zur Be- und Entlueftung - Teil 2: Kuechenlueftungshaub en; Gestaltungs- und Sicherheitsanforderu ngen; Deutsche Fassung EN 16282-2:2016 | |
| Bauelemente in gewerblichen Kuechen - Einrichtungen zur Be- und Entlueftung - Teil 3: Kuechenlueftungsdeck en; Gestaltungs- und Sicherheitsanforderu ngen; Deutsche Fassung EN 16282-3:2016 | |
| Bekleidung - Physiologische Wirkungen - Klassifizierung von thermoregulierenden Eigenschaften; Deutsche Fassung EN 16422:2025 | |
| Benzindampf-Rueckfue hrung waehrend der Betankung von Kraftfahrzeugen an Tankstellen - Teil 1: Pruefverfahren fuer die Typzulassung der Effizienzbewertung von Gasrueckfuehrungssys temen; Deutsche Fassung EN 16321-1:2013 | |
| Beschichtungsstoffe - Bestimmung des Gehaltes an nichtfluechtigen Anteilen und der Ergiebigkeit von Bandbeschichtungssto ffen; Deutsche Fassung EN 16074:2011 | |
| Bestimmung der Rutschhemmung von Fussboeden - Ermittlungsverfahren ; Deutsche Fassung EN 16165:2021 | |
| Bitumen und bitumenhaltige Bindemittel - Bestimmung der Ausflusszeit von Bitumenemulsionen mit dem Redwood Nr. II-Viskosimeter; Deutsche Fassung EN 16345:2012 | |
| Bitumen und bitumenhaltige Bindemittel - Bestimmung der Brechzeit und des kurzfristigen Haftverhaltens von kationischen Bitumenemulsionen; Deutsche Fassung EN 16346:2023 | |
| BMX bicycles - Safety requirements and test methods | |
| Bodenverbesserungsmi ttel und Kultursubstrate - Bestimmung der aeroben biologischen Abbaurate organischer Substanz - Teil 1: Sauerstoffaufnahme (OUR); Deutsche und Englische Fassung prEN 16087-1:2025 | |
| Bodenverbesserungsmi ttel und Kultursubstrate - Bestimmung der aeroben biologischen Aktivitaet - Teil 1: Sauerstoffaufnahme (OUR); Deutsche Fassung EN 16087-1:2011 | |
| Bodenverbesserungsmi ttel und Kultursubstrate - Bestimmung der Pflanzenvertraeglich keit - Teil 1: Wachstumstest mit Chinakohl im Topf; Deutsche Fassung EN 16086-1:2011 | |
| Burning behaviour of industrial and technical textiles - Procedure to determine the flame spread of vertically oriented specimens | |
| Burning behaviour of industrial and technical textiles - Procedure to determine the ignitability of vertically oriented specimens | |
| Carbonatische Kalke - Bestimmung der Reaktivitaet - Automatisches Titrationsverfahren mit Citronensaeure; Deutsche Fassung EN 16357:2013 | |
| Catheters other than intravascular catheters - Test methods for common properties; German version EN 1618:1997 | |
| Cathodic protection of ship hulls | |
| Characterization of waste - Determination of brominated flame retardants (BFR) in solid waste | |
| Charakterisierung von Abfaellen - Analyse von Eluaten; Deutsche Fassung EN 16192:2011 | |
| Charakterisierung von Abfaellen - Screening-Verfahren zur Bestimmung der elementaren Zusammensetzung mit tragbaren Roentgenfluoreszenzs pektrometern; Deutsche Fassung EN 16424:2014 | |
| Charakterisierung von Abfall - Anleitung fuer Auswahl und Anwendung von Screening-Verfahren; Deutsche Fassung EN 16123:2013 | |
| Chemicals used for treatment of swimming pool water - Hydrogen peroxide | |
| Chemicals used for treatment of swimming pool water - Sodium chloride used for electrochlorinator systems | |
| Chemicals used for treatment of water for swimming pools - Sodium hydrogen sulfate | |
| Chemicals used for treatment of water intended for human consumption - Magnesium oxide | |
| Chemicals used for treatment of water intended for human consumption - Sodium hydrogen sulfate | |
| Child use and care articles - Chair mounted seat | |
| Child use and care articles - Infant swings | |
| Compost and digestate - Determination of the content of macroscopic impurities and stones; German and English version prEN 16202:2025 | |
| Conservation of cultural heritage - Guidelines for design of showcases for exhibition and preservation of objects - Part 1: General instructions; German and English version prEN 15999-1:2023 | |
| Conservation of cultural heritage - Guidelines for design of showcases for exhibition and preservation of objects - Part 1: General requirements | |
| Conservation of cultural heritage - Guidelines for design of showcases for exhibition and preservation of objects - Part 2: Technical aspects; German and English version prEN 15999-2:2023 | |
| Conservation of cultural heritage - Guidelines for design of showcases for exhibition and preservation of objects - Part 2: Technical aspects | |
| Conservation of cultural heritage - Procedures and instruments for measuring humidity in the air and moisture exchanges between air and cultural property | |
| Conservation of cultural property - Condition survey and report of built cultural heritage | |
| Conservation of Cultural property - Methodology for sampling from materials of cultural property - General rules | |
| Conservation of cultural property - Packing principles for transport | |
| Construction and testing of drains and sewers; Corrigendum to DIN EN 1610:2015-12 | |
| Construction and testing of drains and sewers | |
| Copper and copper alloys - Determination of copper content - Part 1: Electrolytic determination of copper in materials with copper content less than 99,85 % | |
| Copper and copper alloys - Estimation of average grain size by ultrasound | |
| Covered electrodes for manual metal arc welding of stainless and heat resisting steels - Classification | |
| Cryogenic vessels - Valves for cryogenic service | |
| Curriculum Exchange Format (CEF) - Data model | |
| Dentistry - Medical devices for dentistry - Dental implants | |
| Dentistry - Medical devices for dentistry - Equipment | |
| Dentistry - Medical devices for dentistry - Instruments | |
| Dentistry - Medical devices for dentistry - Materials | |
| Dienstleistungen in der Hoerakustik; Deutsche Fassung EN 15927:2010 | |
| Dieselkraftstoffe und Haushaltsheizoele - Bestimmung des Temperaturgrenzwerte s der Filtrierbarkeit - Verfahren mit einem linearen Kuehlbad; Deutsche Fassung EN 16329:2013 | |
| Domestic and non-domestic storage furniture - Test methods for the determination of strength, durability and stability | |
| Drilling and foundation equipment - Safety - Part 4: Foundation equipment | |
| Drilling and foundation equipment - Safety - Part 5: Diaphragm walling equipment | |
| Duengemittel - Bestimmung der Mahlfeinheit (trockenes Verfahren); Deutsche Fassung EN 15928:2010 | |
| Duengemittel - Bestimmung des Gehalts an komplexgebundenen Spurennaehrstoffione n und der komplexgebundenen Fraktion von Spurennaehrstoffen; Deutsche Fassung EN 15962:2011 | |
| Duengemittel - Bestimmung von Chlorid bei Abwesenheit organischer Stoffe; Deutsche Fassung EN 16195:2012 | |
| Duengemittel - Bestimmung von Elementspuren - Bestimmung von Arsen mit Atomemissionsspektro metrie mit induktiv gekoppeltem Plasma (ICP-AES) nach Koenigswasseraufschl uss; Deutsche Fassung EN 16317:2013 | |
| Duengemittel - Bestimmung von extrahiertem Natrium mit Emissions-Flammenspe ktrometrie; Deutsche Fassung EN 16199:2012 | |
| Duengemittel - Bestimmung von N-(1,2-Dicarboxyethy l)-D,L-asparaginsaeu re (Iminodibernsteinsae ure, IDHA) mit Hochleistungs-Fluess igchromatographie (HPLC); Deutsche Fassung EN 15950:2010 | |
| Duengemittel - Bestimmung von N-(2-Nitrophenyl)Pho sphorsaeure-Triamid (2-NPT) in Harnstoff und harnstoffhaltigen Duengemitteln - Verfahren mit Hochleistungs-Fluess igchromatographie (HPLC); Deutsche Fassung EN 16075:2011 | |
| Duengemittel - Extraktion des in 2%iger Citronensaeure loeslichen Phosphors; Deutsche Fassung EN 15920:2011 | |
| Duengemittel - Extraktion des in Mineralsaeuren loeslichen Phosphors; Deutsche Fassung EN 15956:2011 | |
| Duengemittel - Extraktion des in neutralem Ammoniumcitrat loeslichen Phosphors; Deutsche Fassung EN 15957:2011 | |
| Duengemittel - Extraktion des loeslichen Phosphors nach Petermann bei Raumtemperatur; Deutsche Fassung EN 15922:2011 | |
| Duengemittel - Extraktion und Bestimmung von elementarem Schwefel; Deutsche Fassung EN 16032:2011 | |
| Duengemittel - Extraktion von wasserloeslichem Schwefel, der in verschiedener Form vorliegen kann; Deutsche Fassung EN 15926:2011 | |
| Duengemittel - Komplexometrische Bestimmung von Magnesium; Deutsche Fassung EN 16198:2012 | |
| Duengemittel - Manganometrische Bestimmung von Calcium nach Oxalatfaellung; Deutsche Fassung EN 16196:2012 | |
| e-Competence Framework (e-CF) - A common European Framework for ICT Professionals in all industry sectors - Part 1: Framework | |
| Einfluss metallischer Werkstoffe auf Wasser fuer den menschlichen Gebrauch - Bestimmung des Rueckstands an Oberflaechenblei (Pb) - Extraktionsverfahren ; Deutsche Fassung EN 16057:2012 | |
| Einfluss von Materialien auf Wasser fuer den menschlichen Gebrauch - Vermehrung von Mikroorganismen; Deutsche Fassung EN 16421:2014 | |
| Einrichtungen in gewerblichen Kuechen - Elemente zur Be- und Entlueftung - Teil 1: Allgemeine Anforderungen einschliesslich Berechnungsmethoden; Deutsche Fassung EN 16282-1:2017 | |
| Einrichtungen in gewerblichen Kuechen - Elemente zur Be- und Entlueftung - Teil 1: Allgemeine Anforderungen einschliesslich Berechnungsmethoden; Deutsche und Englische Fassung prEN 16282-1:2025 | |
| Einrichtungen in gewerblichen Kuechen - Elemente zur Be- und Entlueftung - Teil 6: Aerosolabscheider; Gestaltungs- und Sicherheitsanforderu ngen; Deutsche Fassung EN 16282-6:2020 | |
| Einrichtungen in gewerblichen Kuechen - Elemente zur Be- und Entlueftung - Teil 8: Anlagen zur Aerosolnachbehandlun g; Anforderungen und Pruefung; Deutsche Fassung EN 16282-8:2017 | |
| Einrichtungen zur flammenlosen Explosionsdruckentla stung; Deutsche Fassung EN 16009:2011 | |
| Energieaudits - Teil 1: Allgemeine Anforderungen; Deutsche Fassung EN 16247-1:2012 | |
| Energieaudits - Teil 3: Prozesse; Deutsche Fassung EN 16247-3:2014 | |
| Energieaudits - Teil 4: Transport; Deutsche Fassung EN 16247-4:2014 | |
| Energieaudits - Teil 5: Kompetenz von Energieauditoren; Deutsche Fassung EN 16247-5:2015 | |
| Energieeffizienz-Ben chmarking-Methodik; Deutsche Fassung EN 16231:2012 | |
| Energiemanagementsys teme - Anforderungen mit Anleitung zur Anwendung; Deutsche Fassung EN 16001:2009 | |
| Energy audits - Part 2: Buildings | |
| Energy efficiency and savings calculation - Top-down and Bottom-up methods | |
| Engineering services - Terminology to describe engineering services for buildings, infrastructure and industrial facilities | |
| Engineering services - Terminology to describe engineering services for industrial products | |
| Enteral feeding catheters and enteral giving sets for single use and their connectors - Design and testing; English version of DIN EN 1615 | |
| Equipment for commercial kitchens - Components for ventilation in commercial kitchens - Part 4: Air inlets and outlets; design and safety requirements | |
| Equipment for commercial kitchens - Components for ventilation in commercial kitchens - Part 5: Air duct; Design and dimensioning | |
| Equipment for commercial kitchens - Components for ventilation in commercial kitchens - Part 7: Installation and use of fixed fire extinguishing systems; German and English version prEN 16282-7:2024 | |
| Equipment for commercial kitchens - Components for ventilation in commercial kitchens - Part 7: Installation and use of fixed fire suppression systems | |
| Erhaltung des kulturellen Erbes - Leitlinien und Verfahren fuer die Auswahl geeigneter Beleuchtung fuer Innenausstellungen; Deutsche Fassung EN 16163:2024 | |
| Erhaltung des kulturellen Erbes - Leitlinien und Verfahren fuer die Auswahl geeigneter Beleuchtung fuer Innenausstellungen; Deutsche und Englische Fassung prEN 16163:2023 | |
| Erhaltung des kulturellen Erbes - Pruefverfahren - Messung der Wasseraufnahme mit Pruefrohr; Deutsche Fassung EN 16302:2013 | |
| Erhaltung des kulturellen Erbes - Pruefverfahren - Trocknungsverhalten; Deutsche Fassung EN 16322:2013 | |
| Erhaltung des kulturellen Erbes - Richtlinien fuer den Umgang mit Umwelt- und Umgebungsbedingungen - Schaudepots: Definitionen und Merkmale von Sammlungszentren bestimmt fuer die Bewahrung und Pflege des kulturellen Erbes; Deutsche... | |
| Erhaltung des kulturellen Erbes - Zustandsaufnahme an beweglichem Kulturerbe; Deutsche Fassung EN 16095:2012 | |
| European Learner Mobility - Achievement information (EuroLMAI), Corrigendum to DIN EN 15981:2011-07 | |
| European Learner Mobility - Achievement information (EuroLMAI) | |
| Evakuierungsbeleucht ung in Strassentunneln; Deutsche Fassung EN 16276:2013 | |
| Evaluation of conformity of aggregates - Initial Type Testing and Factory Production Control | |
| Explosion diverters | |
| Faserverstaerkte Verbundwerkstoffe - Angabe von Werkstoffeigenschaft en - Teil 4: Spezifische Anforderungen an Gewebe; Deutsche Fassung EN 16245-4:2013 | |
| Faserverstaerkte Verbundwerkstoffe - Angabe von Werkstoffeigenschaft en - Teil 5: Spezifische Anforderungen an den Kernwerkstoff; Deutsche Fassung EN 16245-5:2013 | |
| Fertilizers - Determination of 1H-1,2,4-triazole in urea and in fertilizers containing urea - Method using high-performance liquid chromatography (HPLC) | |
| Fertilizers - Determination of 3,4-dimethyl-1H-pyra zole phosphate (DMPP) - Method using high-performance liquid chromatography (HPLC) | |
| Fertilizers - Determination of complexed micro-nutrient ions in fertilizers - Identification of lignosulfonates | |
| Fertilizers - Determination of extracted phosphorus | |
| Fertilizers - Determination of magnesium by atomic absorption spectrometry | |
| Fertilizers - Determination of the fineness of grinding of soft natural phosphates | |
| Fertilizers - Determination of trace elements - Determination of cadmium, chromium, lead and nickel by inductively coupled plasma-atomic emission spectrometry (ICP-AES) after aqua regia dissolution | |
| Fertilizers - Determination of trace elements - Determination of chromium (VI) by photometry (method A) and by ion chromatography with spectrophotometric detection (method B) | |
| Fertilizers - Determination of trace elements - Determination of mercury by vapour generation (VG) after aqua regia dissolution | |
| Fertilizers - Extraction of phosphorus soluble in 2 % formic acid | |
| Fertilizers - Extraction of phosphorus soluble in Joulie's alcaline ammonium citrate | |
| Fertilizers - Extraction of soluble phosphorus according to Petermann at 65 \xb0C | |
| Fertilizers - Extraction of total calcium, total magnesium, total sodium and total sulfur in the forms of sulfates | |
| Fertilizers - Extraction of total sulfur present in various forms | |
| Fertilizers - Extraction of water soluble phosphorus | |
| Fertilizers - Extraction of water-soluble calcium, magnesium, sodium and sulfur in the form of sulfates | |
| Feste Biobrennstoffe - Bestimmung der Laenge und des Durchmessers von Pellets; Deutsche Fassung EN 16127:2012 | |
| Festlegungen fuer Fluessiggasgeraete - Ortsveraenderliche und tragbare, nicht fuer den Hausgebrauch bestimmte Warmlufterzeuger ohne Waermeaustauscher mit erzwungener Konvektion; Deutsche Fassung EN 1596:1998 + A1:2004 | |
| Feuerwiderstandsprue fungen und Rauchschutzpruefunge n fuer Tueren, Tore, Abschluesse, Fenster und Baubeschlaege - Teil 1: Feuerwiderstandsprue fungen fuer Tueren, Tore, Abschluesse und Fenster; Deutsche Fassung EN 1634-1:2008 | |
| Feuerwiderstandsprue fungen und Rauchschutzpruefunge n fuer Tueren, Tore, Abschluesse, Fenster und Baubeschlaege - Teil 2: Charakterisierungspr uefung zum Feuerwiderstand von Baubeschlaegen; Deutsche Fassung EN 1634-2:2008 | |
| Fibre-reinforced plastic composites - Declaration of raw material characteristics - Part 1: General requirements | |
| Fibre-reinforced plastic composites - Declaration of raw material characteristics - Part 2: Specific requirements for resin, curing systems, additives and modifiers | |
| Fibre-reinforced plastic composites - Declaration of raw material characteristics - Part 3: Specific requirements for fibre | |
| Fibres - Elasticity of fibres - Test methods | |
| Fire resistance tests for door and shutter assemblies - Part 3: Smoke control doors and shutters; Corrigendum 1 to English translation of DIN EN 1634-3:2005-01 | |
| Fire resistance tests for door and shutter assemblies - Part 3: Smoke control doors and shutters | |
| Fire-fighting - Positive-pressure proportioning systems (PPPS) and compressed-air foam systems (CAFS) | |
| Flexible couplings - Part 1: Performance requirements | |
| Flexible Kupplungen - Teil 2: Eigenschaften und Pruefung von flexiblen Kupplungen, Uebergangsbauteilen und Ausgleichsringen mit Metallband; Deutsche Fassung EN 16397-2:2014 | |
| Flexible sheets for waterproofing - Determination of emissivity | |
| Flurfoerderzeuge - Sicherheitstechnisch e Anforderungen und Verifizierung - Teil 2: Zusaetzliche Anforderungen fuer motorkraftbetriebene Flurfoerderzeuge mit veraenderlicher Reichweite; Deutsche Fassung EN 16307-2:2023 | |
| Flurfoerderzeuge - Sicherheitstechnisch e Anforderungen und Verifizierung - Teil 5: Zusaetzliche Anforderungen fuer mitgaengerbetriebene Flurfoerderzeuge; Deutsche Fassung EN 16307-5:2013 | |
| Flurfoerderzeuge - Sicherheitstechnisch e Anforderungen und Verifizierung - Teil 6: Zusaetzliche Anforderungen fuer Lasten- und Personentransportfah rzeuge; Deutsche Fassung EN 16307-6:2014 | |
| Food data - Structure and interchange format | |
| Foodstuffs - Determination of lipophilic algal toxins (okadaic acid group toxins, yessotoxins, azaspiracids, pectenotoxins) in shellfish and shellfish products by LC-MS/MS | |
| Foodstuffs - Determination of sucralose - High performance liquid chromatographic method | |
| Founding - Compacted (vermicular) graphite cast irons | |
| Founding - Low-alloyed ferritic spheroidal graphite cast irons for elevated temperature applications | |
| Freizeitkarts - Teil 1: Sicherheitstechnisch e Anforderungen und Pruefverfahren fuer Karts; Deutsche Fassung EN 16230-1:2013 | |
| Futtermittel - Bestimmung von anorganischem Arsen mit Atomabsorptionsspekt rometrie-Hydridtechn ik (HD-AAS) nach Mikrowellen-Extrakti on und Trennung durch Festphasenextraktion (SPE); Deutsche Fassung EN 16278:2012 | |
| Futtermittel - Bestimmung von Dioxinen und dioxin-aehnlichen PCBs mittels GC/HRMS und von Indikator-PCBs mittels GC/HRMS; Deutsche Fassung EN 16215:2012 | |
| Futtermittel - Bestimmung von Quecksilber mit Kaltdampf-Atomabsorp tionsspektrometrie (KD-AAS) nach Mikrowellen-Druckauf schluss (Extraktion mit 65 % Salpetersaeure und 30 % Wasserstoffperoxid); Deutsche Fassung EN 16277:2012 | |
| Gas infrastructure - Safety Management System (SMS) for gas transmission infrastructure and Pipeline Integrity Management System (PIMS) for gas transmission pipelines - Functional requirements | |
| Gas meters - Additional functionalities | |
| Gasinfrastruktur - Rohrleitungen fuer einen maximal zulaessigen Betriebsdruck ueber 16 bar - Funktionale Anforderungen; Deutsche und Englische Fassung EN 1594:2024/prA1:2025 | |
| Gasversorgungssystem e - Rohrleitungen fuer einen maximal zulaessigen Betriebsdruck ueber 16 bar - Funktionale Anforderungen; Deutsche Fassung EN 1594:2009 | |
| Gelaendegaengige Fahrzeuge (ATV - Quads) - Sicherheitstechnisch e Anforderungen und Pruefverfahren; Deutsche Fassung EN 15997:2011 | |
| Geosynthetische Tondichtungsbahnen - Bestimmung der Durchflussrate - Triaxialzellen-Metho de mit konstanter Druckhoehe; Deutsche Fassung EN 16416:2013 | |
| Geraete fuer Bohr- und Gruendungsarbeiten - Sicherheit - Teil 1: Gemeinsame Anforderungen; Deutsche Fassung EN 16228-1:2014 | |
| Geraete fuer Bohr- und Gruendungsarbeiten - Sicherheit - Teil 2: Mobile Bohrgeraete fuer Tiefbau, Geotechnik und Gewinnung; Deutsche Fassung EN 16228-2:2014 | |
| Geraete fuer Bohr- und Gruendungsarbeiten - Sicherheit - Teil 3: Geraete fuer das gerichtete Horizontalbohrverfah ren (HDD); Deutsche Fassung EN 16228-3:2014 | |
| Geraete fuer Bohr- und Gruendungsarbeiten - Sicherheit - Teil 6: Geraete fuer Injektionsarbeiten; Deutsche Fassung EN 16228-6:2014 | |
| Geraete fuer Bohr- und Gruendungsarbeiten - Sicherheit - Teil 7: Auswechselbare Zusatzausruestungen; Deutsche Fassung EN 16228-7:2014 | |
| Getreide - Bestimmung der Feuchte und des Proteins - Verfahren der Nahinfrarot-Spektros kopie bei ganzen Koernern; Deutsche Fassung EN 15948:2012 | |
| Getreide - Bestimmung von Besatz in Mais (Zea mays, L.) und Hirse (Sorghum bicolor, L.); Deutsche Fassung EN 16378:2013 | |
| Glas im Bauwesen - Brandsicherheit, Feuerwiderstandsfaeh igkeit - Verfahrensweise von Glaspruefungen zur Klassifizierung; Deutsche Fassung EN 15998:2010 | |
| Glass packaging - Screw finishes - Depressed threads | |
| Glass packaging - Screw finishes for pressure capsules - MCA 7,5 RF finish | |
| Glass packaging - Screw finishes for pressure capsules - Part 1: Returnable glass MCA 1 finish | |
| Glass packaging - Screw finishes for pressure capsules - Part 1: Returnable glass MCA 3 finish | |
| Glass packaging - Screw finishes for pressure capsules - Part 1: Returnable glass MCA 7,5 R finish | |
| Glass packaging - Screw finishes for pressure capsules - Part 2: One way glass MCA 1 finish | |
| Glass-reinforced thermosetting plastics (GRP) pipes - Test methods for the effects of cyclic internal pressure | |
| Guarantees of Origin related to energy - Guarantees of Origin for Electricity | |
| Hardware for furniture - Strength and durability of locking mechanisms | |
| Hardware for furniture - Strength and loading capacity of shelf supports | |
| Hardware performance sheet (HPS) - Identification and summary of test evidence to facilitate the interchangeability of building hardware for application to fire resisting and/or smoke control doorsets and/or openable windows... | |
| Health and safety in welding and allied processes - Transparent welding curtains, strips and screens for arc welding processes (includes Amendment A1:2001); English version of DIN EN 1598:1997 + A1:2001... | |
| Healthcare provision by chiropractors | |
| HF seam welded aluminium and aluminium alloy tubes - Part 1: Technical conditions for inspection and delivery | |
| HF seam welded aluminium and aluminium alloy tubes - Part 2: Mechanical properties | |
| HF seam welded aluminium and aluminium alloy tubes - Part 3: Tolerances on dimensions and form for circular tubes | |
| HF seam welded aluminium and aluminium alloy tubes - Part 4: Tolerances on dimensions and form for square, rectangular and shaped tubes | |
| Holzbauwerke - Brettsperrholz - Anforderungen; Deutsche Fassung EN 16351:2015 | |
| Hyperbaric chambers - Specific requirements for fire extinguishing systems - Performance, installation and testing | |
| Industrial trucks - Safety requirements and verification - Part 1: Supplementary requirements for self-propelled industrial trucks, other than driverless trucks, variable-reach trucks and burden-carrier trucks; German and English version EN... | |
| Industrial trucks - Safety requirements and verification - Part 1: Supplementary requirements for self-propelled industrial trucks, other than driverless trucks, variable-reach trucks and burden-carrier trucks; German and English version prEN... | |
| Industrial trucks - Safety requirements and verification - Part 1: Supplementary requirements for self-propelled industrial trucks, other than driverless trucks, variable-reach trucks and burden-carrier trucks | |
| Industrial trucks - Safety requirements and verification - Part 3: Supplementary requirements for trucks with elevating operator position and trucks specifically designed to travel with elevated loads (additional requirements to... | |
| Influence of metallic materials on water intended for human consumption - Dynamic rig test for assessment of surface coatings with nickel layers - Long-term test method | |
| Influence of metallic materials on water intended for human consumption - Method to evaluate the passive behaviour of stainless steels | |
| Inorganic fertilizers and liming materials - Determination of specific elements - Determination of cadmium, chromium, copper, lead, nickel and zinc by inductively coupled plasma-atomic emission spectrometry (ICP-AES) after aqua regia... | |
| Intelligent transport systems - Automatic Vehicle and Equipment Registration (AVI/AEI) - Interoperable application profile for AVI/AEI and Electronic Register Identification using dedicated short range communication; English version EN 16312:2013 | |
| Intelligent transport systems - DATEX II data exchange specifications for traffic management and information - Part 2: Location referencing; English version EN 16157-2:2019 | |
| Intelligent transport systems - DATEX II data exchange specifications for traffic management and information - Part 3: Situation Publication; English version EN 16157-3:2018 | |
| Intelligent transport systems - DATEX II data exchange specifications for traffic management and information - Part 5: Measured and elaborated data publications; English version EN 16157-5:2020 | |
| Intelligent transport systems - eSafety - Pan-European eCall operating requirements; German and English version prEN 16072:2024 | |
| Intelligent transport systems - eSafety - Pan-European eCall operating requirements | |
| Intelligente Transportsysteme - eSicherheit - Anforderungen an Notruf-Anwendungspro tokolle; Deutsche Fassung EN 16062:2011, Berichtigung zu DIN EN 16062:2012-01 | |
| Intelligente Transportsysteme - eSicherheit - Anforderungen an Notruf-Anwendungspro tokolle; Deutsche Fassung EN 16062:2011 | |
| Intelligente Verkehrssysteme - DATEX II Datenaustauschspezif ikation fuer Verkehrsmanagement und Verkehrsinformatione n - Teil 1: Kontext und Rahmenwerk; Englische Fassung EN 16157-1:2018 | |
| Intelligente Verkehrssysteme - DATEX II Datenaustauschspezif ikation fuer Verkehrsmanagement und Verkehrsinformatione n - Teil 1: Kontext und Rahmenwerk; Englische Fassung prEN 16157-1:2024 | |
| Intelligente Verkehrssysteme - DATEX II Datenaustauschspezif ikation fuer Verkehrsmanagement und Verkehrsinformatione n - Teil 7: Gemeinsame Datenelemente; Englische Fassung EN 16157-7:2018 | |
| Intelligente Verkehrssysteme - DATEX-II-Datenaustau schspezifikation fuer Verkehrsmanagement und Verkehrsinformatione n - Teil 4: Publikation von Wechselverkehrszeich en und Wechseltextanzeigen; Englische Fassung EN 16157-4:2021 | |
| Intelligente Verkehrssysteme - Notruf - Betriebsanforderunge n fuer die Notruf-Unterstuetzun g durch Dritte; Deutsche Fassung EN 16102:2011 | |
| Kaelteanlagen und Waermepumpen - Qualifizierung der Dichtheit der Bauteile und Verbindungen; Deutsche Fassung EN 16084:2011, Berichtigung zu DIN EN 16084:2011-07 | |
| Kathodischer Korrosionsschutz fuer erdberuehrte und gegruendete Aussenflaechen von oberirdischen Lagertanks aus Stahl; Deutsche Fassung EN 16299:2013 | |
| Kinderschutzprodukte - Vom Verbraucher anzubringende kindersichernde Verschlussvorrichtun gen fuer Fenster und Balkontueren - Sicherheitstechnisch e Anforderungen und Pruefverfahren; Deutsche Fassung EN 16281:2013 | |
| Klassifizierung nicht elektrisch betriebener Quellen inkohaerenter optischer Strahlung; Deutsche Fassung EN 16237:2013 | |
| Klassifizierung von thermoregulierenden Eigenschaften; Deutsche und Englische Fassung prEN 16422:2023 | |
| Klebstoffe - Emulsionspolymerisie rtes Isocyanat (EPI) fuer tragende Holzbauteile - Klassifizierung und Leistungsanforderung en; Deutsche Fassung EN 16254:2013 | |
| Kosmetische Mittel - Untersuchung von kosmetischen Mitteln - Bestimmung von 3-Iod-2-propinylbuty lcarbamat (IPBC) in kosmetischen Mitteln, LC-MS-Verfahren; Deutsche Fassung EN 16343:2013 | |
| Kosmetische Mittel - Untersuchung von kosmetischen Mitteln - Quantitative Bestimmung von Zinkpyrithion, Pirocton-Olamin und Climbazol in tensidhaltigen kosmetischen Mitteln mit Antischuppenwirkstof fen; Deutsche Fassung EN 16342:2013 | |
| Kosmetische Mittel - Untersuchung von kosmetischen Mitteln - Screening und quantitative Bestimmung von 10 UV-Filtern in Sonnenschutzmitteln, HPLC-Verfahren; Deutsche Fassung EN 16344:2013 | |
| Kraftbetaetigte Tueren - Nutzungssicherheit - Anforderungen und Pruefverfahren; Deutsche Fassung EN 16005:2012, Berichtigung zu DIN EN 16005:2013-01; Deutsche Fassung EN 16005:2012/AC:2015 | |
| Kraftbetaetigte Tueren - Nutzungssicherheit - Anforderungen und Pruefverfahren; Deutsche Fassung EN 16005:2012 | |
| Kraftbetaetigte Tueren - Produktnorm, Leistungseigenschaft en - Tuersysteme, mit Ausnahme von Drehfluegeltueren, ohne Eigenschaften bezueglich Feuerschutz und Rauchdichtheit; Deutsche Fassung EN 16361:2013 | |
| Kraftstoffe fuer Kraftfahrzeuge - Paraffinischer Dieselkraftstoff aus Synthese oder Hydrierungsverfahren - Anforderungen und Pruefverfahren; Deutsche Fassung EN 15940:2016 | |
| Kunststoff- und Gummimaschinen - Reaktionsgiessmaschi nen - Teil 1: Sicherheitsanforderu ngen an Misch- und Dosiereinheiten; Deutsche Fassung EN 1612-1:1997+A1:2008 | |
| Kunststoff-Rohrleitu ngssysteme - Systeme innerhalb der Gebaeudestruktur - Montage und Befestigung von Bauteilen im Pruefgeraet fuer thermische Beanspruchung durch einen einzelnen brennenden Gegenstand; Deutsche Fassung EN 16000:2010 | |
| Kupfer und Kupferlegierungen - Bestimmung des Kupfergehaltes - Teil 2: Elektrolytische Bestimmung von Kupfer in Werkstoffen mit einem Kupfergehalt groesser als 99,80 %; Deutsche Fassung EN 16117-2:2012 | |
| Laminatboeden - Verlegeunterlagen - Spezifikationen, Anforderungen und Pruefverfahren; Deutsche Fassung EN 16354:2018 | |
| Laminate floor coverings - Test method for the determination of micro-scratch resistance | |
| Landmaschinen - Heckbaggerlader - Sicherheit; Deutsche Fassung EN 16246:2012 | |
| Large-scale process and production in biotechnology - Design of plant buildings according to the degree of hazard | |
| Large-scale process and production in biotechnology - General requirements for management and organization for strain preservation procedures | |
| Leather - Chamois leather for cleaning purposes - Classification and requirements | |
| Leather - Raw bovine hides and skins - Description, presentation and preservation; German and English version prEN 16055:2025 | |
| Leather - Raw bovine hides and skins - Description, presentation and preservation | |
| Leather - Terminology - Key definitions for the leather trade | |
| Lebensmittel - Bestimmung von Fumonisin B1 und Fumonisin B2 in Saeuglings- und Kleinkindernahrung auf Maisbasis - HPLC-Verfahren mit Reinigung an einer Immunoaffinitaetssae ule und Fluoreszenzdetektion nach Vorsaeulenderivatisi erung; Deutsche Fassung... | |
| Leder - Anforderungen an Bezeichnung und Beschreibung von Leder fuer Polsterungen und die Innenausstattung von Automobilen - Teil 1: Verwendungen bei Polstermoebeln; Deutsche Fassung EN 16223-1:2022 | |
| Leder - Anforderungen an Bezeichnung und Beschreibung von Leder fuer Polsterungen und die Innenausstattung von Automobilen - Teil 2: Verwendungen im Automobilinnenbereic h; Deutsche Fassung EN 16223-2:2022 | |
| Leder - Anforderungen an Bezeichnung und Beschreibung von Leder fuer Polsterungen und die Innenausstattung von Automobilen; Deutsche Fassung EN 16223:2012 | |
| Leder - Terminologie - Hauptdefinitionen fuer den Lederhandel; Deutsche Fassung prEN 15987:2009 | |
| Leisure karts - Part 2: Safety requirements for karting facilities | |
| Light transmitting flat multiwall polycarbonate (PC) sheets for internal and external use in roofs, walls and ceilings - Requirements and test methods | |
| Light transmitting flat solid polycarbonate (PC) sheets for internal and external use in roofs, walls and ceilings - Requirements and test methods | |
| Liquefied petroleum gases - Determination of dissolved residue - Gas chromatographic method using liquid, on-column injection | |
| Liquid petroleum products - Determination of ignition delay and derived cetane number (DCN) of middle distillate fuels - Fixed range injection period, constant volume combustion chamber method | |
| Liquid petroleum products - Determination of nickel and vanadium content - Inductively coupled plasma optical emission spectrometry method (ICP OES) | |
| Liquid petroleum products - Middle distillates and fatty acid methyl ester (FAME) fuels and blends - Determination of oxidation stability by rapid small scale oxidation method | |
| Logistics - Specifications for reporting crime incidents | |
| LPG Equipment and Accessories - Pipework systems and supports - LPG liquid phase and vapour pressure phase | |
| LPG equipment and accessories - Sealing caps and plugs for LPG cylinder and pressure vessel valves - Specification and testing | |
| Management consultancy services | |
| Maschinen zum Verdichten von Abfaellen oder recyclebaren Materialien - Horizontal arbeitende Ballenpressen - Sicherheitsanforderu ngen; Deutsche Fassung EN 16252:2012 | |
| Messung von Gehschall auf Fussboeden im Pruefstand; Deutsche Fassung EN 16205:2013 | |
| Metadata for Learning Opportunities (MLO) - Advertising | |
| Methode zur Berechnung und Deklaration des Energieverbrauchs und der Treibhausgasemission en bei Transportdienstleist ungen (Gueter- und Personenverkehr); Deutsche Fassung EN 16258:2012 | |
| Methods for analysis of allergens - Quantification of suspected fragrance allergens in consumer products - Step 1: GC analysis of ready-to-inject sample | |
| Mineraloelindustrie und -produkte - Bestimmung der Zusammensetzung von Heizgas fuer Raffinerien und Berechnung des Kohlenstoffgehaltes und des Heizwertes - Gaschromatographisch es Verfahren; Deutsche Fassung EN 15984:2011 | |
| Mit Kautschuk oder Kunststoff beschichtete Textilien - Mechanische Eigenschaften - Bestimmung der Dehnung unter Last und der verbleibenden Verformung; Deutsche Fassung EN 15977:2011 | |
| Mit Kautschuk oder Kunststoff beschichtete Textilien - Moebelstoffe - Verhalten gegenueber Anschmutzen; Deutsche Fassung EN 15973:2011 | |
| Mobile non-sewer-connected toilet cabins - Requirements of services and products relating to the deployment of cabins and sanitary products | |
| Moebel - Festigkeit, Dauerhaltbarkeit und Sicherheit - Anforderungen an Sitzmoebel fuer den Nicht-Wohnbereich; Deutsche Fassung EN 16139:2013 | |
| Moebel - Festigkeit, Dauerhaltbarkeit und Sicherheit - Anforderungen an Sitzmoebel fuer den Nicht-Wohnbereich; Deutsche und Englische Fassung prEN 16139:2022 | |
| Moebelbeschlaege - Festigkeit und Tragfaehigkeit von Schrankaufhaengern; Deutsche Fassung EN 15939:2011 | |
| Motorcyclists' protective clothing against mechanical impact - Part 1: Requirements and test methods for impact protectors | |
| Motorcyclists' protective clothing against mechanical impact - Part 2: Motorcyclists' back protectors; Requirements and test methods | |
| Motorcyclists' protective clothing against mechanical impact - Part 3: Motorcyclists' chest protectors - Requirements and test methods | |
| Motorradfahrer-Schut zkleidung gegen mechanische Belastung - Teil 4: Aufblasbare Protektoren fuer Motorradfahrer - Anforderungen und Pruefverfahren; Deutsche Fassung EN 1621-4:2013 | |
| Motorradfahrer-Schut zkleidung gegen mechanische Belastung - Teil 4: Aufblasbare Protektoren fuer Motorradfahrer - Anforderungen und Pruefverfahren; Deutsche und Englische Fassung prEN 1621-4:2025 | |
| Nachhaltigkeit von Bauwerken - Bewertung der sozialen Qualitaet von Gebaeuden - Berechnungsmethoden; Deutsche Fassung EN 16309:2014+A1:2014 | |
| Nachhaltigkeit von Bauwerken - Bewertung der umweltbezogenen Qualitaet von Gebaeuden - Berechnungsmethode; Deutsche Fassung EN 15978:2011 | |
| Nachhaltigkeit von Bauwerken - Bewertung der Umweltleistung von Gebaeuden - Methodik; Deutsche und Englische Fassung prEN 15978:2024 | |
| Nachhaltigkeit von Bauwerken - Umweltproduktdeklara tionen - Kommunikationsformat e zwischen Unternehmen; Deutsche Fassung EN 15942:2011 | |
| Nachhaltigkeitskrite rien fuer die Herstellung von Biokraftstoffen und fluessigen Biobrennstoffen fuer Energieanwendungen - Grundsaetze, Kriterien, Indikatoren und Pruefer - Teil 3: Biodiversitaet und Umweltaspekte im Zusammenhang mit Naturschutzzwecken; Deutsche F... | |
| Nachhaltigkeitskrite rien fuer die Herstellung von Biokraftstoffen und fluessigen Biobrennstoffen fuer Energieanwendungen - Grundsaetze, Kriterien, Indikatoren und Pruefer - Teil 4: Berechnungsmethoden der Treibhausgasemission sbilanz unter Verwendung einer Oekobila | |
| Non-destructive testing - Bubble emission techniques | |
| Non-destructive testing - Characterisation and verification of ultrasonic phased array equipment - Part 2: Probes | |
| Non-domestic storage furniture - Requirements for safety, strength, durability and stability | |
| Ophthalmic optics - Reference method for the testing of spectacle frames and sunglasses for nickel release; German and English version prEN 16128:2024 | |
| Packaging - Flexible aluminium tubes - Test method to measure the deformation of the aluminium tube body (Guillotine test) | |
| Packaging - Flexible aluminium tubes - Test method to measure the force to pierce the membrane | |
| Packaging - Flexible laminate and plastic tubes - Test method to determine the adhesive strength of the membrane | |
| Packaging - Glass packaging - Deep BVS finishes for still wines | |
| Packaging - Rigid plastic containers - PET finish 38 | |
| Paddel und Ruder/Riemen fuer Freizeitboote - Sicherheitstechnisch e Anforderungen und Pruefverfahren; Deutsche Fassung EN 16083:2012 | |
| Paints and varnishes - Assessment of emissions of substances from coatings into indoor air - Sampling, conditioning and testing | |
| Paints and varnishes - Laboratory method for determination of release of substances from coatings in intermittent contact with water | |
| Papier und Pappe - Bestimmung der Zytotoxizitaet von waessrigen Extrakten unter Verwendung einer metabolisch kompetenten Hepatom-Zelllinie (HepG2); Deutsche Fassung EN 16418:2014 | |
| Pedestrian doorsets, industrial, commercial, garage doors and openable windows - Product standard, performance characteristics - Fire resisting and/or smoke control characteristics | |
| Pedestrian doorsets, windows, curtain walling, grilles and shutters - Burglar resistance - Requirements and classification; German and English version EN 1627:2021/prA1:2024 | |
| Pedestrian doorsets, windows, curtain walling, grilles and shutters - Burglar resistance - Requirements and classification | |
| Pedestrian doorsets, windows, curtain walling, grilles and shutters - Burglar resistance - Test method for the determination of resistance under static loading | |
| Performance of reflecting surfaces for luminaires | |
| Petrol vapour recovery during refuelling of motor vehicles at service stations - Part 2: Test methods for verification of vapour recovery systems at service stations | |
| Petroleum products - Determination of content of Benzo(a)pyrene (BaP) and selected polycyclic aromatic hydrocarbons (PAH) in extender oils - Procedure using double LC cleaning and GC/MS analysis | |
| Petroleum products and fat and oil derivatives - Determination of phosphorus content in fatty acid methyl esters (FAME) - Optical emission spectral analysis with inductively coupled plasma (ICP OES) | |
| Plastics and rubber machines - Reaction moulding machines and plants - Safety requirements | |
| Pressure equipment made from borosilicate glass 3.3 - General rules for design, manufacture and testing | |
| Pressure regulators, automatic change-over devices, having a maximum regulated pressure of 4 bar, with a maximum capacity of 150 kg/h, associated safety devices and adaptors for butane, propane, and their... | |
| Pressure regulators, automatic change-over devices, having a maximum regulated pressure of 4 bar, with a maximum capacity of 150kg/h, associated safety devices and adaptors for butane, propane, and their mixtures... | |
| Products used for treatment of water intended for human consumption - Natural zeolite | |
| Produkte zur Aufbereitung von Schwimm- und Badebeckenwasser - Kaliumperoxomonosulf at; Deutsche Fassung EN 16380:2013 | |
| Produkte zur Aufbereitung von Schwimm- und Badebeckenwasser - Natriumperoxodisulfa t; Deutsche Fassung EN 16381:2013 | |
| Produkte zur Aufbereitung von Schwimm- und Badebeckenwasser - Natriumthiosulfat; Deutsche Fassung EN 16399:2013 | |
| Produkte zur Aufbereitung von Wasser fuer den menschlichen Gebrauch - Calciummagnesiumcarb onat; Deutsche Fassung EN 16003:2011 | |
| Produkte zur Aufbereitung von Wasser fuer den menschlichen Gebrauch - Dolomitkalk; Deutsche Fassung EN 16409:2013 | |
| Produkte zur Aufbereitung von Wasser fuer den menschlichen Gebrauch - Natriumchlorid zur elektrochemischen Erzeugung von Chlor vor Ort mittels Membranzellen; Deutsche Fassung EN 16370:2013 | |
| Protective gloves - Electrostatic properties | |
| Pruefverfahren fuer Naturstein - Bestimmung der Bestaendigkeit von Marmor bei zyklischer Belastung mit Waerme und Feuchtigkeit; Deutsche Fassung EN 16306:2013 | |
| Pruefverfahren fuer Naturstein - Bestimmung der Empfindlichkeit gegen unbeabsichtigte Fleckenbildung; Deutsche Fassung EN 16301:2013 | |
| Pruefverfahren fuer Naturwerkstein - Bestimmung der Empfindlichkeit gegen Aenderungen des aeusseren Erscheinungsbildes durch thermische Zyklen; Deutsche Fassung EN 16140:2011 | |
| Pumpen - Kreiselpumpen - Umwaelzpumpen in Nasslaeuferbauart - Teil 2: Berechnung des Energieeffizienzinde xes (EEI) von externen Umwaelzpumpen; Deutsche Fassung EN 16297-2:2012 | |
| Pumpen und Pumpenzubehoer fuer aufblasbare Verbraucherartikel - Teil 1: Kompatibilitaet von Ventilen und Ventiladaptern; Deutsche Fassung EN 16051-1:2012 | |
| Pumpen und Pumpenzubehoer fuer aufblasbare Verbraucherartikel - Teil 2: Sicherheitstechnisch e Anforderungen, Dauerhaltbarkeit, Gebrauchstauglichkei t, Kompatibilitaet und Pruefverfahren fuer Pumpen; Deutsche Fassung EN 16051-2:2012 | |
| Pumps - Rotodynamic pumps - Glandless circulators - Part 1: General requirements and procedures for testing and calculation of energy efficiency index (EEI) | |
| Pumps - Rotodynamic pumps - Glandless circulators - Part 3: Energy efficiency index (EEI) for circulators integrated in products | |
| Pyrotechnic articles - Fireworks, Categories 1, 2, and 3 - Part 1: Terminology; Trilingual version EN 15947-1:2010 | |
| Pyrotechnic articles - Fireworks, Categories 1, 2, and 3 - Part 4: Test methods | |
| Pyrotechnic articles - Fireworks, Categories 1, 2, and 3 - Part 5: Requirements for construction and performance | |
| Pyrotechnic articles - Fireworks, category 4 - Part 1: Terminology | |
| Pyrotechnic articles - Fireworks, Category 4 - Part 2: Requirements | |
| Pyrotechnic articles - Fireworks, Category 4 - Part 4: Minimum labelling requirements and instructions for use | |
| Pyrotechnic articles - Other pyrotechnic articles - Cartridges for powder actuated tools | |
| Pyrotechnic articles - Other pyrotechnic articles - Part 2: Requirements | |
| Pyrotechnic articles - Other pyrotechnic articles - Part 5: Minimum labelling requirements and instructions for use | |
| Pyrotechnic articles - Theatrical pyrotechnic articles - Part 2: Categories of theatrical pyrotechnic articles | |
| Pyrotechnic articles - Theatrical pyrotechnic articles - Part 3: Requirements for construction and performance | |
| Pyrotechnic articles - Theatrical pyrotechnic articles - Part 4: Minimum labelling requirements and instructions for use | |
| Pyrotechnic articles - Theatrical pyrotechnic articles - Part 5: Test methods | |
| Pyrotechnische Gegenstaende - Feuerwerkskoerper, Kategorie 4 - Teil 3: Pruefverfahren; Deutsche Fassung EN 16261-3:2012 | |
| Pyrotechnische Gegenstaende - Feuerwerkskoerper, Kategorien 1, 2 und 3 - Teil 2: Kategorien und Feuerwerkstypen; Deutsche Fassung EN 15947-2:2010 | |
| Pyrotechnische Gegenstaende - Feuerwerkskoerper, Kategorien 1, 2 und 3 - Teil 3: Mindestanforderungen an die Kennzeichnung; Deutsche Fassung EN 15947-3:2010 | |
| Pyrotechnische Gegenstaende - Pyrotechnische Gegenstaende fuer Buehne und Theater - Teil 1: Begriffe; Dreisprachige Fassung EN 16256-1:2012 | |
| Pyrotechnische Gegenstaende - Sonstige pyrotechnische Gegenstaende - Anzuendmittel; Deutsche Fassung EN 16265:2015 | |
| Pyrotechnische Gegenstaende - Sonstige pyrotechnische Gegenstaende - Anzuendmittel; Deutsche und Englische Fassung prEN 16265:2021 | |
| Pyrotechnische Gegenstaende - Sonstige pyrotechnische Gegenstaende - Teil 1: Begriffe; Dreisprachige Fassung EN 16263-1:2015 | |
| Pyrotechnische Gegenstaende - Sonstige pyrotechnische Gegenstaende - Teil 3: Kategorien und Typen; Deutsche Fassung EN 16263-3:2015 | |
| Pyrotechnische Gegenstaende - Sonstige pyrotechnische Gegenstaende - Teil 4: Pruefverfahren; Deutsche Fassung EN 16263-4:2015 | |
| Railway application - Testing for the acceptance of running characteristics of railway vehicles - Freight wagons - Conditions for dispensation of freight wagons with defined characteristics from on-track tests according... | |
| Railway applications - Design requirements for steps, handrails and associated access for staff - Part 1: Passenger vehicles, luggage vans and locomotives | |
| Railway applications - Design requirements for steps, handrails and associated access for staff - Part 2: Freight wagons | |
| Railway applications - Driver's cab - Part 1: Anthropometric data and visibility | |
| Railway applications - Driver's cab - Part 2: Integration of displays, controls and indicators | |
| Railway applications - Driver's cab - Part 3: Design of displays | |
| Railway applications - Driver's cab - Part 6: Integration of displays, controls and indicators for tram vehicles | |
| Railway applications - Driver's cab - Part 8: Tram vehicle layout and access | |
| Railway applications - Gangway systems between vehicles - Part 1: Main applications | |
| Railway applications - Gangway systems between vehicles - Part 2: Acoustic measurements | |
| Railway applications - Ground based services - Water restocking equipment | |
| Railway applications - Infrastructure - Demountable machines, trailers and associated equipment - Part 1: Technical requirements for travelling and working; German and English version prEN 15955-1:2022 | |
| Railway applications - Infrastructure - Demountable machines, trailers and associated equipment - Part 2: General safety requirements; German and English version prEN 15955-2:2022 | |
| Railway applications - Re-railing and recovery requirements for railway vehicles | |
| Railway applications - Slack adjuster | |
| Railway applications - Track - Demountable machines and associated equipment - Part 1: Technical requirements for running and working | |
| Railway applications - Track - Demountable machines and associated equipment - Part 2: General safety requirements | |
| Railway applications - Track - Forged rail transitions | |
| Railway applications - Track - Noise barriers and related devices acting on airborne sound propagation - Test method for determining the acoustic performance - Part 2: Intrinsic characteristics - Airborne... | |
| Railway applications - Track - Noise barriers and related devices acting on airborne sound propagation - Test method for determining the acoustic performance - Part 3-1: Normalized railway noise spectrum... | |
| Railway applications - Track - Noise barriers and related devices acting on airborne sound propagation - Test method for determining the acoustic performance - Part 4: Intrinsic characteristics - In... | |
| Railway applications - Track - Trailers and associated equipment - Part 1: Technical requirements for running and working | |
| Railway applications - Track - Trailers and associated equipment - Part 2: General safety requirements | |
| Reference test method for release of nickel from those parts of spectacle frames and sunglasses intended to come into close and prolonged contact with the skin | |
| Refrigerating systems and heat pumps - Qualification of tightness of components and joints | |
| Ride-on, motorized vehicles intended for the transportation of persons and not intended for use on public roads - Single-track two-wheel motor vehicles - Safety requirements and test methods | |
| Rueckhaltesysteme an Strassen - Validierungs- und Nachweisverfahren fuer die Nutzung von Computersimulationen bei Anprallpruefungen an Fahrzeug-Rueckhaltes ysteme; Deutsche Fassung EN 16303:2020 | |
| Rueckhaltesysteme an Strassen - Validierungs- und Nachweisverfahren fuer die Nutzung von Computersimulationen bei Anprallpruefungen an Fahrzeug-Rueckhaltes ysteme; Deutsche und Englische Fassung EN 16303:2020/prA1:2024 | |
| Sanitaerarmaturen - Ausziehbare Auslaeufe fuer Waschtisch- und Spuelbeckenarmaturen - Allgemeine technische Spezifikation; Deutsche Fassung EN 16145:2012 | |
| Sanitaerarmaturen - Ausziehbare Brauseschlaeuche fuer Sanitaerarmaturen fuer Wasserversorgungssys teme vom Typ 1 und Typ 2 - Allgemeine technische Spezifikation; Deutsche Fassung EN 16146:2012 | |
| Sawn timber - Appearance grading of softwood - Part 1: European spruces, firs, pines, Douglas firs and larches (includes Amendment A1:2002) | |
| Schlamm, behandelter Bioabfall und Boden - Aufschluss von mit Salpetersaeure loeslichen Anteilen von Elementen; Deutsche Fassung EN 16173:2012 | |
| Schlamm, behandelter Bioabfall und Boden - Bestimmung des pH-Werts; Deutsche Fassung EN 15933:2012 | |
| Schlamm, behandelter Bioabfall und Boden - Bestimmung von Elementen mittels optischer Emissionsspektrometr ie mit induktiv gekoppeltem Plasma (ICP-OES); Deutsche Fassung EN 16170:2016 | |
| Schlamm, behandelter Bioabfall und Boden - Bestimmung von polychlorierten Biphenylen (PCB) mittels Gaschromatographie mit massenspektrometrisc her Detektion (GC-MS) und Gaschromatographie mit Elektroneneinfangdet ektion (GC-ECD); Deutsche Fassung EN 16167:2012 | |
| Schlamm, behandelter Bioabfall und Boden - Bestimmung von Quecksilber - Teil 2: Kaltdampf-Atomfluore szenzspektrometrie (CV-AFS); Deutsche Fassung EN 16175-2:2016 | |
| Schnittstelle fuer einfaches Publizieren (Simple Publishing Interface - SPI); Englische Fassung EN 16425:2014 | |
| Schutzkleidung - Handschuhe mit Schutzwirkung fuer Fussballtorwarte; Deutsche Fassung EN 16027:2011 | |
| Security of drinking water supply - Guidelines for risk and crisis management - Part 1: Crisis management | |
| Security of drinking water supply - Guidelines for risk and crisis management - Part 2: Risk management | |
| Sicherheit von Flurfoerderzeugen - Pruefung der dynamischen Standsicherheit - Gegengewichtsstapler ; Deutsche Fassung EN 16203:2014 | |
| Sicherheit von Maschinen - Sicherheitsanforderu ngen an Stab-, Formstahl- und Drahtwalzwerke; Deutsche Fassung EN 15949:2012 | |
| Sicherheits- und Regeleinrichtungen fuer Brenner und Brennstoffgeraete fuer gasfoermige oder fluessige Brennstoffe - Abgasfuehler; Deutsche Fassung EN 16340:2014 | |
| Sludge, treated biowaste and soil - Determination of adsorbable organically bound halogens (AOX) | |
| Sludge, treated biowaste and soil - Determination of elements using inductively coupled plasma mass spectrometry (ICP-MS) | |
| Sludge, treated biowaste and soil - Determination of Kjeldahl nitrogen | |
| Sludge, treated biowaste and soil - Determination of mercury - Part 1: Cold-vapour atomic absorption spectrometry (CV-AAS) | |
| Sludge, treated biowaste and soil - Determination of total nitrogen using dry combustion method | |
| Sludge, treated biowaste and soil - Digestion of aqua regia soluble fractions of elements | |
| Sludge, treated biowaste and soil - Guidance for sample pretreatment | |
| Sludge, treated biowaste, soil and waste - Calculation of dry matter fraction after determination of dry residue or water content | |
| Sludge, treated biowaste, soil and waste - Determination of loss on ignition | |
| Sludge, treated biowaste, soil and waste - Determination of total organic carbon (TOC) by dry combustion | |
| Soil improvers and growing media - Determination of plant response - Part 2: Petri dish test using cress | |
| Soil improvers and growing media - Determination of the aerobic biological activity - Part 2: Self heating test for compost | |
| Soil improvers and growing media - Determination of the aerobic biological degradation rate of organic matter - Part 2: Self heating test for compost; German and English version prEN 16087-2:2025... | |
| Soil, treated biowaste and sludge - Determination of dioxins and furans and dioxin-like polychlorinated biphenyls by gas chromatography with high resolution mass selective detection (HR GC-MS) | |
| Soil, treated biowaste and sludge - Determination of polycyclic aromatic hydrocarbons (PAH) by gas chromatography (GC) and high performance liquid chromatography (HPLC) | |
| Solid biofuels - Determination of particle size distribution of disintegrated pellets | |
| Sterile drainage catheters and accessory devices for single use; German version EN 1617:1997 | |
| Sterile urethral catheters for single use (includes Amendment A1:1999) | |
| Sustainability criteria for the production of biofuels and bioliquids for energy applications - Principles, criteria, indicators and verifiers - Part 1: Terminology | |
| Sustainability of construction works - Data quality for environmental assessment of products and construction work - Selection and use of data | |
| Symbol zur Kennzeichnung von Medizinprodukten - Anforderungen zur Kennzeichnung von phthalathaltigen Medizinprodukten; Deutsche Fassung EN 15986:2011, mit CD-ROM | |
| Tanks for the transport of dangerous goods - Service equipment - Footvalve sizes other than 100 mm dia (nom) | |
| Tanks for transport of dangerous goods - Digital interface for the data transfer between tank vehicle and with stationary facilities - Part 1: Protocol specification - Control, measurement and event... | |
| Tanks fuer die Befoerderung gefaehrlicher Gueter - Bedienungsausruestun g - Kappe fuer VK-Kupplung fuer Untenbefuellung und -entladung; Deutsche Fassung EN 16249:2013 | |
| Tanks fuer die Befoerderung gefaehrlicher Gueter - Digitale Schnittstelle fuer den Datenaustausch zwischen Tankfahrzeugen und stationaeren Einrichtungen - Teil 2: Kommerzielle und logistische Daten; Deutsche Fassung EN 15969-2:2011 | |
| Testing of ceramic and basic materials - Direct determination of mass fractions of impurities in powders and granules of silicon carbide by inductively coupled plasma optical emission spectrometry (ICP OES)... | |
| Testing of ceramic raw and basic materials - Direct determination of mass fractions of impurities in powders and granules of silicon carbide by OES by DC arc excitation | |
| Testing of ceramic raw materials and ceramic materials - Direct determination of mass fractions of impurities in powders and granules of silicon carbide by inductively coupled plasma optical emission spectrometry... | |
| Testing of ceramic raw materials and ceramic materials - Direct determination of mass fractions of impurities in powders and granules of silicon carbide by optical emission spectrometry by direct current... | |
| Textiles - Silk woven fabrics for womenswear, silk squares, scarves and ties - Requirements and test methods | |
| Thermal and/or sound insulating products in building construction - Bound EPS ballastings - Part 1: Requirements for factory premixed EPS dry plaster | |
| Thermal and/or sound insulating products in building construction - Bound EPS ballastings - Part 2: Processing of the factory premixed EPS dry plaster | |
| Thermal insulating products for building applications - Determination of compressive creep (includes Amendment A1:2006) | |
| Thermal insulating products for building applications - Determination of deformation under specified compressive load and temperature conditions (includes Amendment A1:2006) | |
| Thermal insulating products for building applications - Determination of dimensional short term water absorption by partial immersion (includes Amendment A1:2006) | |
| Thermal insulating products for building applications - Determination of dimensional stability under constant normal laboratory conditions (23 \xb0C/50 % relative humidity) (includes Amendment A1:2006) | |
| Thermal insulating products for building applications - Determination of dimensional stability under specified temperature and humidity conditions (includes Amendment A1:2006) | |
| Thermal insulating products for building applications - Determination of tensile strength parallel to faces | |
| Thermal insulating products for building applications - Determination of tensile strength perpendicular to faces | |
| Thermal insulating products for building applications - Determination of the apparent density | |
| Thermal insulation for buildings - Reflective insulation products - Determination of the declared thermal performance | |
| Thermal insulation products for building applications - Determination of the hygrothermal behaviour of external thermal insulation composite systems with renders (ETICS) | |
| Thermal insulation products for building applications - Determination of the pull-through resistance of plate anchors through thermal insulation products | |
| Thermal insulation products for building applications - Determination of the pull-through resistance of plate and spiral anchors through thermal insulation products; German and English version prEN 16382:2024 | |
| Thermal insulation products for building applications - Determination of the water tightness of external thermal insulation composite kits with a rendering system (ETICS kits); German and English version prEN 16383:2024... | |
| Thermal insulation products for buildings - Factory made products of polyethylene foam (PEF) - Specification | |
| Transportation loads - Measurement and evaluation of climatic and other loads - Data acquisition and general requirements for measuring equipment | |
| Tueren, Fenster, Vorhangfassaden, Gitterelemente und Abschluesse - Einbruchhemmung - Pruefverfahren fuer die Ermittlung der Widerstandsfaehigkei t gegen manuelle Einbruchversuche; Deutsche Fassung EN 1630:2011 | |
| Tueren, Fenster, Vorhangfassaden, Gitterelemente und Abschluesse - Einbruchhemmung - Pruefverfahren fuer die Ermittlung der Widerstandsfaehigkei t unter dynamischer Belastung; Deutsche Fassung EN 1629:2011 | |
| Tueren, Tore und Fenster - Produktnorm, Leistungseigenschaft en - Feuer- und/oder Rauchschutzeigenscha ften; Deutsche Fassung EN 16034:2014; Berichtigung 1 | |
| Tunnelbaumaschinen - Sicherheitstechnisch e Anforderungen; Deutsche Fassung EN 16191:2014 | |
| Unleaded petrol - Determination of organic oxygenate compounds and total organically bound oxygen content by gas chromatography (O-FID) | |
| Unregelmaessigkeiten an Schweissverbindungen von thermoplastischen Kunststoffen - Qualitaetsstufen; Deutsche Fassung EN 16296:2012 | |
| Value management - Functional expression of the need and functional performance specification - Requirements for expressing and validating the need to be satisfied within the process of purchasing or obtaining... | |
| Ventilation for buildings - Measurement of air flow rates on site - Methods; German and English version prEN 16211:2023 | |
| Ventilation for buildings - Measurement of air flows on site - Methods | |
| Verfahren zur Bestimmung des maximalen Explosionsdruckes und des maximalen zeitlichen Druckanstieges fuer Gase und Daempfe; Deutsche Fassung EN 15967:2011 | |
| Verpackung - Kunststoffbehaeltnis se - Bezeichnung von Kunststoffverschluss mundstuecken; Deutsche Fassung EN 16063:2011 | |
| Verpackung - Kunststoffbehaeltnis se - PET-Verschlussmundst ueck 26,7 (Gewindesteigung 6,35); Deutsche Fassung EN 16066:2011 | |
| Verpackung - Kunststoffbehaeltnis se - PET-Verschlussmundst ueck 26,7 (Gewindesteigung 9,00); Deutsche Fassung EN 16067:2011 | |
| Verpackung - Kunststoffbehaeltnis se - PET-Verschlussmundst ueck 30/25 flach (16,8); Deutsche Fassung EN 16065:2011 | |
| Verpackung - Kunststoffbehaeltnis se - PET-Verschlussmundst ueck 30/25 hoch (18,5); Deutsche Fassung EN 16064:2011 | |
| Verpackungen aus Glas - Schraubmundstuecke fuer Flaschen mit Innendruck - Teil 1: Mehrweg-MCA 2-Mundstueck; Deutsche Fassung EN 16291-1:2013 | |
| Verpackungen aus Glas - Schraubmundstuecke fuer Flaschen mit Innendruck - Teil 2: Einweg-MCA 2-Mundstueck; Deutsche Fassung EN 16291-2:2013 | |
| Verpackungen aus Glas - Schraubmundstuecke fuer Flaschen mit Innendruck - Teil 2: Einweg-MCA 3-(Glas-)Mundstueck; Deutsche Fassung EN 16288-2:2014 | |
| Verpackungen aus Glas - Schraubmundstuecke fuer Flaschen mit Innendruck - Teil 2: Einweg-MCA 7,5 R-(Glas-)Mundstueck; Deutsche Fassung EN 16290-2:2014 | |
| Waermepumpen mit elektrisch angetriebenen Verdichtern - Pruefungen und Anforderungen an die Kennzeichnung von Geraeten zum Erwaermen von Brauchwarmwasser; Deutsche Fassung EN 16147:2011, Berichtigung zu DIN EN 16147:2011-04; Deutsche Fassung EN... | |
| Waermepumpen mit elektrisch angetriebenen Verdichtern - Pruefungen und Anforderungen an die Kennzeichnung von Geraeten zum Erwaermen von Brauchwarmwasser; Deutsche Fassung EN 16147:2011 | |
| Wasserbeschaffenheit - Anleitung fuer die pro-rata Multi-Habitat-Proben ahme benthischer Makroinvertebraten in Fliessgewaessern; Deutsche und Englische Fassung prEN 16150:2025 | |
| Wasserbeschaffenheit - Anleitung fuer die pro-rata Multi-Habitat-Proben ahme benthischer Makroinvertebraten in Fluessen geringer Tiefe (watbar); Deutsche Fassung EN 16150:2012 | |
| Wasserbeschaffenheit - Visuelle Meeresbodenuntersuch ungen mittels ferngesteuerter Geraete und/oder Schleppgeraeten zur Erhebung von Umweltdaten; Deutsche Fassung EN 16260:2012 | |
| Water quality - Determination of the threshold odour number (TON) and threshold flavour number (TFN) | |
| Water quality - Guidance on quantitative and qualitative investigations of marine phytoplankton | |
| Water quality - Guidance on the use of in vivo absorption techniques for the estimation of chlorophyll-a concentration in marine and fresh water samples | |
| Water quality - Guidance standard for designing and selecting taxonomic keys | |
| Water quality - Guidance standard on assessing the hydromorphological features of lakes | |
| Water quality - Guidance standard on interlaboratory comparison studies for ecological assessment | |
| Winter and road service area equipment - Power system and related controls - Power hydraulic system and electric interfaces | |
| Woerterbuch fuer Begriffe der Abwassertechnik; Dreisprachige Fassung EN 16323:2014 | |
| Zerstoerungsfreie Pruefung - Durchstrahlungsverfa hren - Computertomografie - Teil 1: Terminologie; Dreisprachige Fassung EN 16016-1:2011 | |
| Zerstoerungsfreie Pruefung - Durchstrahlungsverfa hren - Computertomografie - Teil 2: Grundlagen, Geraete und Proben; Deutsche Fassung EN 16016-2:2011 | |
| Zerstoerungsfreie Pruefung - Durchstrahlungsverfa hren - Computertomografie - Teil 3: Durchfuehrung und Auswertung; Deutsche Fassung EN 16016-3:2011 | |
| Zerstoerungsfreie Pruefung - Durchstrahlungsverfa hren - Computertomografie - Teil 4: Qualifizierung; Deutsche Fassung EN 16016-4:2011 | |
| Zerstoerungsfreie Pruefung - Terminologie - Begriffe der Ultraschallpruefung mit phasengesteuerten Arrays; Dreisprachige Fassung EN 16018:2011 | |
| Zigaretten - Beurteilung der Zuendneigung - Sicherheitsanforderu ng; Deutsche Fassung EN 16156:2010 |
| << Prev | Next >> |