Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
200
250
300
350
400
450
500
510
520
530
540
550
555
556
557
558
559
560
561
562
563
564
565
566
567
570
580
590
600
610
620
650
700
750
800
850
900
1000
1500
1620
| Product Name | Notes |
|---|---|
| Abdichtungsbahnen - Bitumenbahnen mit Traegereinlage fuer Abdichtungen von Betonbruecken und andere Verkehrsflaechen aus Beton - Definitionen und Eigenschaften; Deutsche Fassung EN 14695:2010 | |
| Abfallsammelfahrzeug e - Allgemeine Anforderungen und Sicherheitsanforderu ngen - Teil 2: Seitenlader; Deutsche und Englische Fassung prEN 1501-2:2025 | |
| Abfallsammelfahrzeug e - Allgemeine Anforderungen und Sicherheitsanforderu ngen - Teil 3: Frontlader; Deutsche und Englische Fassung prEN 1501-3:2025 | |
| Abfallsammelfahrzeug e und die dazugehoerigen Schuettungen - Allgemeine Anforderungen und Sicherheitsanforderu ngen - Teil 2: Seitenlader; Deutsche Fassung EN 1501-2:2005+A1:2009 | |
| Abgasanlagen - Anforderungen und Pruefverfahren fuer Metall-Abgasanlagen und materialunabhaengige Luftleitungen fuer raumluftunabhaengige Anlagen - Teil 2: Abgas- und Luftleitungen fuer raumluftunabhaengige Feuerstaetten; Deutsche Fassung EN 14989-2:2007 | |
| Adhesives - Determination of tensile lap-shear strength of bonded assemblies | |
| Adhesives for non-pressure thermoplastic piping systems - Specifications | |
| Adhesives for paper and board, packaging and disposable sanitary products - Determination of friction properties of films potentially suitable for bonding | |
| Aerosol containers - Aluminium containers - Dimensions of one-piece cans with 25,4 mm aperture | |
| Aerosol containers - Aluminium containers - Tolerances of the fundamental dimensions in connection with the clinch | |
| Aerosol containers - Compartmented aerosol containers | |
| Aerosol containers - Glass containers - Dimensions of aerosol valve ferrules | |
| Aerosol containers - Glass containers - Dimensions of the neck finish | |
| Aerosol containers - Metal containers with 25,4 mm aperture - Dimensions of valve cups Corrigendum 1 to English version of DIN EN 14848:2006-02 | |
| Aerosol containers - Metal containers with 25,4 mm aperture - Dimensions of valve cups | |
| Aerosol containers - Metal containers with 25,4 mm aperture - Measurement of contact height | |
| Aerosol containers - Tinplate containers - Dimensions of the 25,4 mm aperture | |
| Air conditioners, liquid chilling packages and heat pumps, with electrically driven compressors, for space heating and cooling - Testing and rating at part load conditions and calculation of seasonal performance... | |
| Air conditioners, liquid chilling packages and heat pumps, with electrically driven compressors, for space heating and cooling, commercial and process cooling - Testing and rating at part load conditions and... | |
| Air filters for general air cleaning - Terminology; Trilingual version EN 14799:2006 | |
| Air quality - Stationary source emissions - Determination of total mercury: Automated measuring systems | |
| Aluminium and aluminium alloys - Chemical analysis - Guideline for spark optical emission spectrometric analysis | |
| Ambient air quality - Standard gravimetric measurement method for the determination of the PM2,5 mass fraction of suspended particulate matter | |
| Ambient air quality - Standard method for measurement of benzene concentrations - Part 2: Pumped sampling followed by solvent desorption and gas chromatography | |
| Ambient air quality - Standard method for measurement of benzene concentrations - Part 3: Automated pumped sampling with in situ gas chromatography | |
| Ambient air quality - Standard method for measurement of benzene concentrations - Part 4: Diffusive sampling followed by thermal desorption and gas chromatography | |
| Ambient air quality - Standard method for measurement of benzene concentrations - Part 5: Diffusive sampling followed by solvent desorption and gas chromatography | |
| Ambient air quality - Standard method for the measurement of Pb, Cd, As and Ni in the PM10 fraction of suspended particulate matter; Corrigendum 1 to English version of DIN... | |
| Ambient air quality - Standard method for the measurement of Pb, Cd, As and Ni in the PM10 fraction of suspended particulate matter | |
| Ambient air quality - Standard method for the measurement of the concentration of carbon monoxide by nondispersive infrared spectroscopy | |
| Ambient air quality - Standard method for the measurement of the concentration of ozone by ultraviolet photometry | |
| Anlagen fuer Benutzer von Rollsportgeraeten - Sicherheitstechnisch e Anforderungen und Pruefverfahren; Deutsche Fassung EN 14974:2006+A1:2010 | |
| Anlagen und Ausruestung fuer Fluessigerdgas - Auslegung und Pruefung von Schiffsuebergabesyst emen - Teil 1: Auslegung und Pruefung von Verladearmen; Deutsche Fassung EN 1474-1:2008 | |
| Anlagen und Ausruestung fuer Fluessigerdgas - Auslegung und Pruefung von Schiffsuebergabesyst emen - Teil 2: Auslegung und Pruefung von Uebergabeschlaeuchen ; Deutsche Fassung EN 1474-2:2008 | |
| Anlagen und Ausruestung fuer Fluessigerdgas - Auslegung und Pruefung von Schiffsuebergabesyst emen - Teil 3: Offshore-Uebergabesy steme; Deutsche Fassung EN 1474-3:2008 | |
| Anlagen zur Behandlung von Trinkwasser innerhalb von Gebaeuden - Dosiersysteme - Nicht einstellbare Dosiersysteme - Anforderungen an Ausfuehrung, Sicherheit und Pruefung; Deutsche Fassung EN 14812:2005+A1:2007 | |
| Anlagen zur Behandlung von Trinkwasser innerhalb von Gebaeuden - Enthaerter - Anforderungen an Ausfuehrung, Sicherheit und Pruefung; Deutsche Fassung EN 14743:2005+A1:2007 | |
| Anlagen zur Behandlung von Trinkwasser innerhalb von Gebaeuden - Geraete mit Quecksilberdampf-Nie derdruckstrahlern - Anforderungen an Ausfuehrung, Sicherheit und Pruefung; Deutsche Fassung EN 14897:2006+A1:2007 | |
| Anlagen zur Behandlung von Trinkwasser innerhalb von Gebaeuden - Membranfilteranlagen - Anforderungen an Ausfuehrung, Sicherheit und Pruefung; Deutsche Fassung EN 14652:2005+A1:2007 | |
| Anwendungsschnittste lle fuer Chipkarten, die zur Erzeugung qualifizierter elektronischer Signaturen verwendet werden - Teil 2: Zusaetzliche Dienste; Deutsche Fassung EN 14890-2:2008 | |
| Application Interface for smart cards used as Secure Signature Creation Devices - Part 1: Basic services | |
| Armaturen - Werkstoffe fuer Gehaeuse, Oberteile und Deckel - Teil 4: Kupferlegierungen, die in Europaeischen Normen festgelegt sind; Deutsche Fassung EN 1503-4:2016 | |
| Aufblasbare Spielgeraete - Teil 1: Sicherheitstechnisch e Anforderungen und Pruefverfahren; Deutsche Fassung EN 14960-1:2019 | |
| Aufblasbare Spielgeraete - Teil 3: Zusaetzliche sicherheitstechnisch e Anforderungen und Pruefverfahren fuer aufblasbare Snappys; Deutsche Fassung EN 14960-3:2020 | |
| Ausfuehrung von besonderen geotechnischen Arbeiten (Spezialtiefbau) - Tiefreichende Bodenstabilisierung; Deutsche Fassung EN 14679:2005, Berichtigungen zu DIN EN 14679:2005-07; Deutsche Fassung EN 14679:2005/AC:2006 | |
| Ausfuehrung von besonderen geotechnischen Arbeiten (Spezialtiefbau) - Tiefreichende Bodenstabilisierung; Deutsche Fassung EN 14679:2005 | |
| Ausfuehrung von besonderen geotechnischen Arbeiten (Spezialtiefbau) - Tiefreichende Bodenstabilisierung; Deutsche und Englische Fassung prEN 14679:2025 | |
| Aussenluft - Verfahren zur Messung von Benzolkonzentratione n - Teil 1: Probenahme mit einer Pumpe, gefolgt von Thermodesorption und Gaschromatographie; Deutsche Fassung EN 14662-1:2023 | |
| Bahnanwendungen - Abschleppkupplung - Leistungsanforderung en, spezifische Schnittstellengeomet rie und Pruefverfahren; Deutsche und Englische Fassung EN 15020:2022/prA1:2025 | |
| Bahnanwendungen - Luftbehandlung in Schienenfahrzeugen des staedtischen, Vorort- und Regionalverkehrs - Behaglichkeitsparame ter und Typpruefungen; Deutsche Fassung EN 14750:2024 | |
| Bahnanwendungen - Oberbau - Aluminothermisches Schweissen von Schienen - Teil 1: Zulassung der Schweissverfahren; Deutsche Fassung EN 14730-1:2006+A1:2010 | |
| Bahnanwendungen - Schmierfette fuer Radsatzlager - Teil 1: Pruefung der Schmierfaehigkeit; Deutsche Fassung EN 14865-1:2009 | |
| Beschichtungen und Auskleidungen aus organischen Werkstoffen zum Schutz von industriellen Anlagen gegen Korrosion durch aggressive Medien - Teil 4: Auskleidungen fuer Bauteile aus metallischen Werkstoffen; Deutsche Fassung EN 14879-4:2007 | |
| Beschichtungen und Auskleidungen aus organischen Werkstoffen zum Schutz von industriellen Anlagen gegen Korrosion durch aggressive Medien - Teil 6: Kombinierte Auskleidung mit Plattierungen (Plattenlagen) und Ausmauerungen; Deutsche Fassung EN 14879-6:2009... | |
| Betonfertigteile - Hohlkastenelemente; Deutsche Fassung EN 14844:2006+A1:2008 | |
| Bicycles - Accessories for bicycles - Luggage carriers | |
| Bicycles for young children - Safety requirements and test methods (includes Amendment A1:2008) | |
| Biological durability of wood and wood-based products - Quantitative determination of pentachlorophenol in wood - Gas chromatographic method; German and English version prEN 14823:2025 | |
| Bitumen and bituminous binders - Accelerated long-term ageing conditioning by a Pressure Ageing Vessel (PAV) | |
| Bitumen and bituminous binders - Bituminous emulsions, fluxed and cut-back bitumen factory production control (includes Amendment A1:2010) | |
| Bitumen and bituminous binders - Determination of complex shear modulus and phase angle - Dynamic Shear Rheometer (DSR) | |
| Bitumen and bituminous binders - Determination of the flexural creep stiffness - Bending Beam Rheometer (BBR) | |
| Bitumen and bituminous binders - Stabilisation of binder from bituminous emulsions or from cut-back and fluxed bituminous binders | |
| Building hardware - Fittings for shutters - Requirements and test methods | |
| Building hardware - Locks and latches - Electromechanically operated locks and striking plates - Requirements and test methods | |
| Building valves - Expansion groups - Tests and requirements; English version of DIN EN 1488 | |
| Building valves - Expansions valves - Tests and requirements; English version of DIN EN 1491 | |
| Building valves - Hydraulic safety groups - Tests and requirements; English version of DIN EN 1487 | |
| Building valves - Pressure safety valves - Tests and requirements; English version of DIN EN 1489 | |
| Calcium aluminate cement - Composition, specifications and conformity criteria Corrigendum 1 to English version of DIN EN 14647:2006-01 | |
| Calcium aluminate cement - Composition, specifications and conformity criteria | |
| Characterisation of sludges - Filtration properties - Part 1: Capillary suction time (CST) | |
| Characterisation of sludges - Settling properties - Part 1: Determination of settleability (Determination of the proportion of sludge volume and sludge volume index) | |
| Characterisation of sludges - Settling properties - Part 2: Determination of thickenability | |
| Characterization of sludges - Determination of total phosphorus | |
| Characterization of sludges - Filtration properties - Part 2: Determination of the specific resistance to filtration | |
| Characterization of sludges - Filtration properties - Part 3: Determination of the compressibility | |
| Characterization of sludges - Filtration properties - Part 4: Determination of the drainability of flocculated sludges | |
| Characterization of sludges - Laboratory chemical conditioning procedure | |
| Characterization of sludges - Pre-treatment for the determination of extractable ammonia using 2 mol/l potassium chloride | |
| Characterization of waste - Leaching behaviour test - Influence of pH on leaching with continuous pH control | |
| Characterization of waste - Preparation of test portions from the laboratory sample | |
| Characterization of waste - Preparation of waste samples for ecotoxicity tests; German version EN 14735:2005, Corrigenda to DIN EN 14735:2005-11 | |
| Characterization of waste - Preparation of waste samples for ecotoxicity tests | |
| Characterization of waste - Sampling of waste materials - Framework for the preparation and application of a sampling plan | |
| Charakterisierung von Schlaemmen - Absetzeigenschaften - Teil 3: Bestimmung der Zonen-Absetzgeschwin digkeit (ZSV); Deutsche Fassung EN 14702-3:2019 | |
| Chemical disinfectants and antiseptics - Application of European Standards for chemical disinfectants and antiseptics | |
| Chemical disinfectants and antiseptics - Hygienic handrub - Test method and requirements (phase 2/step 2) | |
| Chemical disinfectants and antiseptics - Hygienic handwash - Test method and requirements (phase 2/step 2) | |
| Chemical disinfectants and antiseptics - Quantitative suspension test for the evaluation of virucidal activity of chemical disinfectants and antiseptics used in the veterinary area - Test method and requirements (phase... | |
| Chemicals used for treatment of swimming pool water - Aluminium based coagulants | |
| Chemicals used for treatment of water intended for human consumption - Antiscalants for membranes - Phosphonic acids and salts | |
| Chemicals used for treatment of water intended for human consumption - Antiscalants for membranes - Polycarboxilic acids and salts | |
| Chemicals used for treatment of water intended for human consumption - Iron (III) sulfate, solid | |
| Chemicals used for treatment of water intended for human consumption - Silver salts for intermittent use; Corrigendum 1 to English translation of DIN EN 15030:2006-06 | |
| Chemicals used for treatment of water intended for human consumption - Silver salts for intermittent use | |
| Chemicals used for treatment of water intended for human consumption - Sodium chlorate | |
| Chemicals used for treatment of water intended for human consumption - Sodium chloride for on site electrochlorination using non-membrane technology | |
| Child care articles - Carry cots and stands - Safety requirements and test methods (includes Amendment A1:2007) | |
| Child use and care articles - Carry cots and stands - Safety requirements and test methods, Corrigendum to DIN EN 1466:2015-02 | |
| Children's high chairs - Part 1: Safety requirements | |
| Children's high chairs - Part 2: Test methods | |
| Children's high chairs - Requirements and test methods | |
| City and trekking bicycles - Safety requirements and test methods | |
| Conditions for pressure classification of products for water and wastewater pipelines | |
| Continuous handling equipment and systems - General safety requirements for continuous handling equipment for opencast lignite mining (includes Amendment A1:2010) | |
| Conveyor belts for use in underground installations - Electrical and flammability safety requirements (includes Amendment A1:2008) | |
| Conveyor belts for use in underground installations - Electrical and flammability safety requirements; German and English version prEN 14973:2024 | |
| Copper and copper alloys - Detection of tensile stress - 5 % ammonia test | |
| Copper and copper alloys - Determination of aluminium content - Part 1: Titrimetric method | |
| Copper and copper alloys - Determination of aluminium content - Part 2: FAAS method | |
| Copper and copper alloys - Determination of antimony content - Part 1: Spectrophotometric method | |
| Copper and copper alloys - Determination of antimony content - Part 2: FAAS method | |
| Copper and copper alloys - Determination of arsenic content - Part 2: FAAS method | |
| Copper and copper alloys - Determination of beryllium content - FAAS method | |
| Copper and copper alloys - Determination of chromium content - Part 2: FAAS method | |
| Copper and copper alloys - Determination of cobalt content - FAAS method | |
| Copper and copper alloys - Determination of impurities in pure copper - ET AAS method | |
| Copper and copper alloys - Determination of tin content - Part 3: Low tin content - Flame atomic absorption spectrometry method (FAAS) | |
| Copper and copper alloys - Determination of tin content - Part 4: Medium tin content - Flame atomic absorption spectrometric method (FAAS) | |
| Copper and copper alloys - Determination of zinc content - Part 2: Flame atomic absorption spectrometry method (FAAS) | |
| Cranes - Slewing jib cranes | |
| Crude tar and crude benzole - Characteristics and test methods | |
| Derivatives from coal pyrolysis - Coal tar based oils: fluxing oils - Specifications and test methods | |
| Design of fans working in potentially explosive atmospheres | |
| Determination of the elasticity of fabrics - Part 1: Strip tests | |
| Determination of the elasticity of fabrics - Part 2: Multiaxial tests | |
| Determination of the elasticity of fabrics - Part 3: Narrow fabrics | |
| Determination of the limiting oxygen concentration (LOC) for flammable gases and vapours | |
| Domestic and kitchen storage units and worktops - Safety requirements and test methods | |
| Domestic cookware - Graphical symbols (pictograms) | |
| Drain and sewer systems outside buildings - Management and control of activities - Part 4: Control of inputs from users | |
| Ductile iron pipes, fittings and accessories - Epoxy coating (heavy duty) of ductile iron fittings and accessories - Requirements and test methods | |
| Ductile iron pipes, fittings and accessories - External polyethylene coating for pipes - Requirements and test methods | |
| Ductile iron pipes, fittings and accessories - Requirements and test methods - Part 1: PE coatings | |
| Ductile iron pipes, fittings and accessories - Requirements and test methods for organic coatings of ductile iron fittings and accessories - Part 1: Epoxy coating (heavy duty) (includes Amendment A1:2019)... | |
| Duengemittel und Calcium-/Magnesium-B odenverbesserungsmit tel - Probenahme und Probenvorbereitung - Teil 1: Probenahme; Deutsche Fassung EN 1482-1:2007 | |
| Duengemittel und Calcium-/Magnesium-B odenverbesserungsmit tel - Probenahme und Probenvorbereitung - Teil 2: Probenvorbereitung; Deutsche Fassung EN 1482-2:2007 | |
| Duengemittel, Kalkduenger und Inhibitoren - Probenahme und Probenvorbereitung - Teil 4: Probenahme fuer das Vorkommen von Mikroorganismen; Deutsche Fassung EN 1482-4:2024 | |
| Durability of wood and wood-based products - Determination of treatability of timber species to be impregnated with wood preservatives - Laboratory method (includes Corrigendum :2023) | |
| Einfluss von zementgebundenen Produkten auf Wasser fuer den menschlichen Gebrauch - Pruefverfahren - Teil 1: Einfluss fabrikmaessig hergestellter zementgebundener Produkte auf organoleptische Parameter; Deutsche Fassung EN 14944-1:2006 | |
| Emails und Emaillierungen - Email-Schichten auf Stahl fuer Schreibtafeln - Anforderungen; Deutsche Fassung EN 14864:2005+A1:2007 | |
| Emissionen aus stationaeren Quellen - Nachweis der Gleichwertigkeit eines Alternativverfahrens mit einem Referenzverfahren; Deutsche Fassung EN 14793:2017 | |
| Entwaesserungssystem e ausserhalb von Gebaeuden - Management und Ueberwachung von Massnahmen - Teil 3: Kanalreinigung; Deutsche Fassung EN 14654-3:2021 | |
| Erdoel- und Erdgasindustrie - Im Induktionsverfahren gefertigte Rohrboegen, Fittings und Flansche fuer Rohrleitungs-Transpo rtsysteme - Teil 1: Im Induktionsverfahren gefertigte Rohrboegen (ISO 15590-1:2009, modifiziert); Englische Fassung EN 14870-1:2011 | |
| Execution of special geotechnical works - Ground treatment by deep vibration | |
| Explosion venting devices | |
| Explosionsschutz in untertaegigen Bergwerken - Geraete und Schutzsysteme zur Absaugung von Grubengas; Deutsche Fassung EN 14983:2007 | |
| Extruded particleboards - Specifications | |
| Fahrbare oder ortsveraenderliche Hubgeraete und verwandte Einrichtungen; Deutsche Fassung EN 1494:2000+A1:2008 | |
| Fahrzeug-Hebebuehnen ; Deutsche Fassung EN 1493:1998+A1:2008 | |
| Fahrzeug-Hebebuehnen ; Deutsche und Englische Fassung prEN 1493:2024 | |
| Fasteners - Tightening performance - Torque/Angle simplified test method | |
| Fertilizers and liming materials - Determination of cadmium content | |
| Fertilizers and liming materials - Determination of water content - Guidelines and recommendations | |
| Fertilizers and liming materials - Sampling and sample preparation - Part 3: Sampling of static heaps | |
| Feste Biobrennstoffe - Bestimmung des Aschegehaltes; Deutsche Fassung EN 14775:2009 | |
| Feste Biobrennstoffe - Bestimmung des Wassergehaltes - Ofentrocknung - Teil 1: Gesamtgehalt an Wasser - Referenzverfahren; Deutsche Fassung EN 14774-1:2009 | |
| Feste Biobrennstoffe - Bestimmung des Wassergehaltes - Ofentrocknung - Teil 3: Wassergehalt in allgemeinen Analysenproben; Deutsche Fassung EN 14774-3:2009 | |
| Feste Biobrennstoffe - Brennstoffspezifikat ionen und -klassen - Teil 1: Allgemeine Anforderungen; Deutsche Fassung EN 14961-1:2010 | |
| Feste Biobrennstoffe - Brennstoffspezifikat ionen und -klassen - Teil 2: Holzpellets fuer nichtindustrielle Verwendung; Deutsche Fassung EN 14961-2:2011 | |
| Feste Biobrennstoffe - Brennstoffspezifikat ionen und -klassen - Teil 4: Holzhackschnitzel fuer nichtindustrielle Verwendung; Deutsche Fassung EN 14961-4:2011 | |
| Feste Biobrennstoffe - Brennstoffspezifikat ionen und -klassen - Teil 5: Stueckholz fuer nichtindustrielle Verwendung; Deutsche Fassung EN 14961-5:2011 | |
| Feste Biobrennstoffe - Brennstoffspezifikat ionen und -klassen - Teil 6: Nicht-holzartige Pellets fuer nichtindustrielle Verwendung; Deutsche Fassung EN 14961-6:2012 | |
| Feste Biobrennstoffe - Probenahme; Deutsche Fassung EN 14778:2011 | |
| Feuerloeschpumpen - Feuerloeschkreiselpu mpen ohne Entlueftungseinricht ung - Teil 1: Klassifizierung, allgemeine Anforderungen und Sicherheitsanforderu ngen; Deutsche Fassung EN 14710-1:2005+A1:2008 , Berichtigung zu DIN EN 14710-1:2008-09 | |
| Feuerloeschpumpen - Feuerloeschkreiselpu mpen ohne Entlueftungseinricht ung - Teil 1: Klassifizierung, allgemeine Anforderungen und Sicherheitsanforderu ngen; Deutsche Fassung EN 14710-1:2005+A2:2008 | |
| Fibreboard drums - Removable head (open head) drums with slip on lids with a nominal capacity of 5 l to 600 l | |
| Fibres for concrete - Part 1: Steel fibres - Definitions, specifications and conformity | |
| Fibres for concrete - Part 2: Polymer fibres - Definitions, specifications and conformity | |
| Fire-fighting pumps - Fire-fighting centrifugal pumps without primer - Part 2: Verification of general and safety requirements (includes Amendment A2:2008) | |
| Fire-fighting pumps - Fire-fighting centrifugal pumps without primer - Part 2: Verification of general and safety requirements; Corrigendum 1 to English version of DIN EN 14710-2:2008-06 | |
| Firmenneutrale Datenkommunikation fuer die Gebaeudeautomation und Gebaeudemanagement - Gebaeude Netzwerk Protokoll - Teil 6: Anwendungselemente; Englische Fassung EN 14908-6:2010, nur auf CD-ROM | |
| Firmenneutrale Datenkommunikation fuer die Gebaeudeautomation und Gebaeudemanagement - Gebaeude-Netzwerk-Pr otokoll - Teil 10: Spezifikation der Webdienste fuer das Kontrollnetzwerkprot okoll; Englische Fassung prEN 14908-10:2023 | |
| Firmenneutrale Datenkommunikation fuer die Gebaeudeautomation und Gebaeudemanagement - Gebaeude-Netzwerk-Pr otokoll - Teil 2: Kommunikation ueber paarig verdrillte Leitungen; Englische Fassung EN 14908-2:2014 | |
| Firmenneutrale Datenkommunikation fuer die Gebaeudeautomation und Gebaeudemanagement - Gebaeude-Netzwerk-Pr otokoll - Teil 3: Kommunikation ueber die Stromversorgungsleit ungen; Englische Fassung EN 14908-3:2014 | |
| Firmenneutrale Datenkommunikation fuer die Gebaeudeautomation und Gebaeudemanagement - Gebaeude-Netzwerk-Pr otokoll - Teil 7: Kommunikation ueber Internetprotokolle; Englische Fassung EN 14908-7:2019 | |
| Firmenneutrale Datenkommunikation fuer die Gebaeudeautomation und Gebaeudemanagement - Gebaeudedatennetzpro tokoll - Teil 1: Datenprotokollschich tenmodell; Englische Fassung EN 14908-1:2005 | |
| Fixed firefighting systems - Gas extinguishing systems - Part 1: Design, installation and maintenance (ISO 14520-1:2006, modified) | |
| Fixed firefighting systems - Gas extinguishing systems - Part 2: Physical properties and system design of gas extinguishing systems for FK-5-1-12 extinguishant (ISO 14520-5:2006, modified) | |
| Fixed firefighting systems - Gas extinguishing systems - Part 2: Physical properties and system design of gas extinguishing systems for FK-5-1-12 extinguishant (ISO 14520-5:2024, modified); German and English version prEN... | |
| Fixed firefighting systems - Gas extinguishing systems - Part 6: Physical properties and system design of gas extinguishing systems for HFC 23 extinguishant (ISO 14520-10:2005, modified) | |
| Fixed firefighting systems - Water mist systems - Part 10: Test protocol for atrium protection with sidewall nozzles for open nozzle systems | |
| Fixed firefighting systems - Water mist systems - Part 1: Design, installation, inspection and maintenance - Amendment 1; German and English version EN 14972-1:2020/prA1:20 24 | |
| Fixed firefighting systems - Water mist systems - Part 1: Design, installation, inspection and maintenance | |
| Fixed firefighting systems - Water mist systems - Part 5: Test protocol for car garages for automatic nozzle systems | |
| Fixed firefighting systems - Water mist systems - Part 6: Test protocol for false floors and false ceilings for automatic nozzle systems | |
| Flanges and their joints - Quality assurance inspection and testing of gaskets in accordance with the series of standards EN 1514 and EN 12560 | |
| Flexible sheets for waterproofing - Bitumen damp proof courses - Definitions and characteristics | |
| Flexible sheets for waterproofing - Plastic and rubber damp proof courses - Definitions and characteristics | |
| Flexible sheets for waterproofing - Waterproofing of concrete bridge decks and other concrete surfaces trafficable by vehicles - Compatibility by heat conditioning | |
| Flexible sheets for waterproofing - Waterproofing of concrete bridge decks and other concrete surfaces trafficable by vehicles - Determination of resistance to dynamic water pressure after damage by pre-treatment | |
| Flexible sheets for waterproofing - Waterproofing of concrete bridge decks and other concrete surfaces trafficable by vehicles - Determination of the behaviour of bitumen sheets during application of mastic asphalt... | |
| Flexible sheets for waterproofing - Waterproofing of concrete bridge decks and other concrete surfaces trafficable by vehicles - Determination of the resistance to compaction of an asphalt layer | |
| Fluessig zu verarbeitende wasserundurchlaessig e Produkte im Verbund mit keramischen Fliesen- und Plattenbelaegen - Anforderungen, Pruefverfahren, Konformitaetsbewertu ng, Klassifizierung und Bezeichnung; Deutsche Fassung EN 14891:2007, Berichtigungen zu DIN EN 1489... | |
| Food processing machinery - Machinery for grinding and processing flour and semolina - Safety and hygiene requirements (includes Amendment A1:2009) | |
| Foodstuffs - Determination of trace elements - Determination of total arsenic and selenium by hydride generation atomic absorption spectrometry (HGAAS) after pressure digestion | |
| Foodstuffs - Determination of vitamin B6 (including its glycosylated forms) by HPLC | |
| Forestry machinery - Self propelled machinery - Safety requirements | |
| Fully supported metal sheet and strip for roofing, external cladding and internal lining - Product specification and requirements | |
| Funeral Services - Requirements | |
| Furniture - Links for non-domestic seating linked together in a row - Strength requirements and test methods | |
| Furniture removal activities - Storage of furniture and personal effects for private individuals - Part 1: Specification for the storage facility and related storage provision | |
| Furniture removal activities - Storage of furniture and personal effects for private individuals - Part 2: Provision of the service | |
| Garden equipment - Walk-behind combustion engine powered trimmers - Safety (includes Amendment A1:2009) | |
| Gas infrastructure - Gas installation pipework with an operating pressure greater than 0,5 bar for industrial installations and greater than 5 bar for industrial and non-industrial installations - Part 1:... | |
| Gas infrastructure - Gas installation pipework with an operating pressure greater than 0,5 bar for industrial installations and greater than 5 bar for industrial and non-industrial installations - Part 2:... | |
| Gebaeudearmaturen - Kombinierte Druck-Temperaturvent ile - Pruefungen und Anforderungen; Deutsche Fassung EN 1490:2000 | |
| Gebaeudearmaturen - Kombinierte Druck-Temperaturvent ile - Pruefungen und Anforderungen; Deutsche und Englische Fassung prEN 1490:2025 | |
| Glass packaging - Cork removal devices - General requirements | |
| Glass packaging - Hand-held crown bottle openers - Dimensions | |
| Guidelines for the determination of total organic carbon (TOC) and dissolved organic carbon (DOC) in water | |
| Heat exchangers - Method of measurement and evaluation of thermal performances of wet cooling towers | |
| Heating boilers - Condensing heating boilers for fuel oil | |
| Heating boilers - Special requirements for oil fired room sealed units up to 70 kW | |
| Heating boilers - Test regulations for airborne noise emissions from heat generators - Part 1: Airborne noise emissions from heat generators | |
| Heating boilers - Test regulations for airborne noise emissions from heat generators - Part 2: Flue gas noise emissions at the outlet of the heat generator | |
| Identification and/or determination of the quantity of waste | |
| Imperfections in thermoplastic welds - Classification | |
| Inflatable play equipment - Part 2: Additional safety requirements for inflatable bouncing pillows intended for permanent installation | |
| Inflatable play equipment - Part 4: Additional safety requirements and test methods for bungee runs; German and English version prEN 14960-4:2022 | |
| Inflatable play equipment - Part 4: Additional safety requirements and test methods for bungee runs | |
| Inflatable play equipment - Safety requirements and test methods | |
| Influence of cement based products on water intended for human consumption - Test methods - Part 2: Influence of site-applied cement based materials and associated non-cement based products/materials on organoleptic... | |
| Influence of cement based products on water intended for human consumption - Test methods - Part 4: Migration of substances from site-applied cement based materials and associated non-cement based products/materials... | |
| Influence of cementitious products on water intended for human consumption - Test methods - Part 2: Influence of migration from siteapplied cementitious products and associated noncementitious products on the organoleptic... | |
| Influence of cementitious products on water intended for human consumption - Test methods - Part 3: Migration of substances from factory-made cementitious products | |
| Influence of cementitious products on water intended for human consumption - Test methods - Part 4: Migration of substances from site applied cementitious materials and associated noncementitious products/materials; German and... | |
| Influence of organic materials on water intended for human consumption - Determination of the chlorine demand - Test method | |
| Inland navigation vessels - Boarding ladders | |
| Inland navigation vessels - Connection nozzle for equipment and devices at cargo tanks - Dimensions | |
| Inland navigation vessels - Flat bollards | |
| Inland navigation vessels - Studless anchor chain - Cable lifter | |
| Inland navigation vessels and sea-going vessels - Navigation light | |
| Innen- und Aussenbekleidungen aus massivem Laubholz - Profilholz; Deutsche und Englische Fassung prEN 14951:2025 | |
| Innen- und Aussenbekleidungen aus massivem Laubholz - Profilholzelemente; Deutsche Fassung EN 14951:2006 | |
| Installation and equipment for liquefied natural gas - Design of onshore installations | |
| Joint fillers and sealants - Test methods for preformed joint seals | |
| Klebstoffe - Bestimmung des Schaelwiderstandes von hochfesten Klebungen - Rollenschaelversuch (ISO 4578:1990, modifiziert); Deutsche Fassung EN 1464:1994 | |
| Klebstoffe fuer Druckrohrleitungssys teme aus thermoplastischen Kunststoffen fuer Fluide - Festlegungen; Deutsche Fassung EN 14814:2007 | |
| Kompensatoren mit metallischen Baelgen fuer Druckanwendungen; Deutsche Fassung EN 14917:2009, Berichtigung zu DIN EN 14917:2009-07 | |
| Kompensatoren mit metallischen Baelgen fuer Druckanwendungen; Deutsche Fassung EN 14917:2009 | |
| Kompensatoren mit metallischen Baelgen fuer Druckanwendungen; Deutsche und Englische Fassung EN 14917:2021/prA1:2024 | |
| Konvektions-Raumheiz er ohne Abgasabfuehrung fuer gasfoermige Brennstoffe mit einer Nennwaermebelastung kleiner oder gleich 6 kW; Deutsche Fassung EN 14829:2007, Berichtigung zu DIN EN 14829:2007-11 | |
| Konvektions-Raumheiz er ohne Abgasabfuehrung fuer gasfoermige Brennstoffe mit einer Nennwaermebelastung kleiner oder gleich 6 kW; Deutsche Fassung EN 14829:2007 | |
| Krane - Bruecken- und Portalkrane; Deutsche Fassung EN 15011:2011 | |
| Krane - Bruecken- und Portalkrane; Deutsche und Englische Fassung prEN 15011:2025 | |
| Kunststoff- und Gummimaschinen - Bandmesserschneidmas chinen fuer Blockschaum - Sicherheitsanforderu ngen; Deutsche Fassung EN 14886:2008 | |
| Kunststoff-Rohrleitu ngssysteme - Rohrleitungssysteme fuer Warm- und Kaltwasser nicht fuer den menschlichen Gebrauch - Eigenschaften fuer die Gebrauchstauglichkei t von Rohren, Formstuecken und deren Verbindungen; Deutsche Fassung EN 15015:2007 | |
| Kunststoff-Rohrleitu ngssysteme - Rohrleitungssysteme zum Ableiten von Abwasser innerhalb der Gebaeudestruktur - Eigenschaften fuer die Gebrauchstauglichkei t von Rohren, Formstuecken und deren Verbindungen; Deutsche Fassung EN 15012:2007 | |
| Kunststoff-Rohrleitu ngssysteme fuer drucklos betriebene Abwasserkanaele und -leitungen - Gefuellte Polyesterharzformsto ffe (PRC) - Teil 1: Rohre und Formstuecke mit flexiblen Verbindungen; Deutsche Fassung EN 14636-1:2009 | |
| Kunststoff-Rohrleitu ngssysteme fuer drucklos betriebene Abwasserkanaele und -leitungen - Gefuellte Polyesterharzformsto ffe (PRC) - Teil 2: Einsteigschaechte und Kontrollschaechte; Deutsche Fassung EN 14636-2:2009 | |
| Kupfer und Kupferlegierungen - Bestimmung des Bismutgehaltes - Teil 2: Flammenatomabsorptio nsspektrometrisches Verfahren (FAAS); Deutsche Fassung EN 14938-2:2010 | |
| Kupfer und Kupferlegierungen - Bestimmung des Magnesiumgehaltes - Flammenatomabsorptio nsspektrometrisches Verfahren (FAAS); Deutsche Fassung EN 15025:2010 | |
| Kupfer und Kupferlegierungen - Bestimmung des Nickelgehaltes - Teil 3: Flammenatomabsorptio nsspektrometrisches Verfahren (FAAS); Deutsche Fassung EN 15023-3:2010 | |
| Laboratory furniture - Storage units for laboratories - Requirements and test methods | |
| Laminate floor coverings - Elements with acrylic based surface layer, electron beam cured - Specifications, requirements and test methods | |
| Land- und forstwirtschaftliche Maschinen und Gartengeraete - Mitgaengergefuehrte und handgehaltene Maschinen - Bestimmung der Zugaenglichkeit von heissen Oberflaechen; Deutsche Fassung EN 14930:2007+A1:2009 | |
| Language study tour providers - Requirements | |
| Leather - Leather for automotive - Test methods and testing parameters; German and English version prEN 14906:2025 | |
| Leather - Leather for automotive - Test methods and testing parameters | |
| Lifting platforms - Mast climbing work platforms (includes Amendment A2:2009) | |
| Liming materials - Determination of product effect on soil pH - Soil incubation method | |
| Liquid applied water impermeable products for use beneath ceramic tiling bonded with adhesives - Requirements, test methods, evaluation of conformity, classification and designation; Corrigendum 2 to English translation of DIN... | |
| Liquid applied water impermeable products for use beneath ceramic tiling bonded with adhesives - Requirements, test methods, evaluation of conformity, classification and designation | |
| Loft ladders - Requirements, marking and testing (includes Amendment A1:2010) | |
| Loft ladders - Requirements, marking and testing; German and English version prEN 14975:2025 | |
| LPG equipment and accessories - Construction and performance of LPG equipment for automotive filling stations - Part 1: Dispensers (includes Amendment A1:2009) | |
| LPG equipment and accessories - Construction and performance of LPG equipment for automotive filling stations - Part 3: Refuelling installations at commercial and industrial premises | |
| LPG equipment and accessories - Cylinder and drum marking | |
| LPG equipment and accessories - Discharge procedures for LPG rail tankers | |
| LPG equipment and accessories - Equipment for Liquefied Petroleum Gas automotive filling stations - Part 2: Components other than dispensers, and installation requirements | |
| LPG equipment and accessories - Inspection and maintenance of LPG cylinder valves at time of periodic inspection of cylinders | |
| LPG equipment and accessories - Transportable Liquefied Petroleum Gas (LPG) welded steel pressure drums with a capacity between 150 litres and 1000 litres | |
| Luftkonditionierer, Fluessigkeitskuehlsa etze und Waermepumpen mit elektrisch angetriebenen Verdichtern zur Raumbeheizung und -kuehlung - Pruefung und Leistungsbemessung unter Teillastbedingungen und Berechnung der jahreszeitbedingten Leistungszahl; Deutsche und En | |
| Management and control of cleaning operations in drains and sewers - Part 1: Sewer cleaning | |
| Management und Ueberwachung von betrieblichen Massnahmen in Abwasserleitungen und -kanaelen - Teil 2: Sanierung; Deutsche Fassung EN 14654-2:2013 | |
| Manually operated hydraulic shoring systems for groundwork support - Part 1: Product specifications | |
| Manually operated hydraulic shoring systems for groundwork support - Part 2: Assessment by calculation or test | |
| Metal aerosol containers - Aluminium containers - Dimensions of the 25,4 mm aperture | |
| Metal aerosol containers - Tinplate containers - Dimensions of two and three-piece cans | |
| Mountain-bicycles - Safety requirements and test methods | |
| Nahrungsmittelmaschi nen - Baguette-Schneidemas chinen - Sicherheits- und Hygieneanforderungen ; Deutsche Fassung EN 14655:2005+A1:2010 | |
| Nahrungsmittelmaschi nen - Geschirrspuelmaschin en mit Transporteinrichtung - Sicherheits- und Hygieneanforderungen ; Deutsche Fassung EN 14957:2006+A1:2010 | |
| Natural stone - Rough blocks - Requirements | |
| Natural stone - Rough slabs - Requirements | |
| Natursteinprodukte - Bekleidungsplatten - Anforderungen; Deutsche Fassung EN 1469:2004 | |
| Non-destructive testing - Industrial computed radiography with storage phosphor imaging plates - Part 1: Classification of systems | |
| Non-destructive testing - Industrial computed radiography with storage phosphor imaging plates - Part 2: General principles for testing of metallic materials using X-rays and gamma rays | |
| Open Data Communication in Building Automation, Controls and Building Management - Control Network Protocol - Part 4: IP Communication; English version EN 14908-4:2014 | |
| Open Data Communication in Building Automation, Controls and Building Management - Control Network Protocol - Part 9: Wireless Communication in ISM bands; English version EN 14908-9:2021 | |
| Open Data Communication in Building Automation, Controls and Building Management Implementation Guideline - Control Network Protocol - Part 5: Implementation; English version EN 14908-5:2009 | |
| Open Date Communication in Building Automation, Controls and Building Management - Control Network Protocol - Part 8: Communication using Broadband over Power Line Networks - with internet protocols; English version... | |
| Organic coating systems and linings for protection of industrial apparatus and plants against corrosion caused by aggressive media - Part 1: Terminology, design and preparation of substrate | |
| Organic coating systems and linings for protection of industrial apparatus and plants against corrosion caused by aggressive media - Part 2: Coatings on metallic components | |
| Organic coating systems and linings for protection of industrial apparatus and plants against corrosion caused by aggressive media - Part 3: Coatings on concrete components | |
| Organic coating systems and linings for protection of industrial apparatus and plants against corrosion caused by aggressive media - Part 5: Linings on concrete components | |
| Ortsbewegliche Gasflaschen - Wiederbefuellbare geschweisste Gefaesse mit einem Fassungsraum von nicht mehr als 150 Liter - Teil 3: Flaschen aus geschweisstem Kohlenstoffstahl, ausgelegt nach experimentellen Verfahren; Deutsche Fassung EN 14638-3:2010... | |
| Ortsfeste Brandbekaempfungsanl agen - Feinsprueh-Loeschanl agen - Teil 16: Brandversuchsprotoko ll fuer industrielle Grossfrittieranlagen fuer Feinsprueh-Loeschanl agen mit offenen Duesen; Deutsche Fassung EN 14972-16:2019 | |
| Ortsfeste Brandbekaempfungsanl agen - Feinsprueh-Loeschanl agen - Teil 8: Pruefprotokoll fuer Maschinen in Gehaeusen ueber 260 m 3 fuer offene Duesensysteme; Deutsche Fassung EN 14972-8:2020 | |
| Ortsfeste Brandbekaempfungsanl agen - Feinsprueh-Loeschanl agen - Teil 9: Pruefprotokoll fuer Maschinen in Gehaeusen bis 260 m 3 fuer offene Duesensysteme; Deutsche Fassung EN 14972-9:2020 | |
| Ortsfeste Brandbekaempfungsanl agen - Loeschanlagen mit gasfoermigen Loeschmitteln - Teil 10: Physikalische Eigenschaften und Anlagenauslegung fuer Feuerloeschmittel IG-541 (ISO 14520-15:2005, modifiziert); Deutsche Fassung EN 15004-10:2008 | |
| Ortsfeste Brandbekaempfungsanl agen - Loeschanlagen mit gasfoermigen Loeschmitteln - Teil 11: Physikalische Eigenschaften und Anlagenauslegung fuer Feuerloeschmittel Halocarbon Blend 55 (ISO 14520-17:2022, modifiziert); Deutsche Fassung EN 15004-11:2024 | |
| Ortsfeste Brandbekaempfungsanl agen - Loeschanlagen mit gasfoermigen Loeschmitteln - Teil 3: Physikalische Eigenschaften und Anlagenauslegung fuer Feuerloeschmittel HCFC/A (ISO 14520-6:2006, modifiziert); Deutsche Fassung EN 15004-3:2008 | |
| Ortsfeste Brandbekaempfungsanl agen - Loeschanlagen mit gasfoermigen Loeschmitteln - Teil 4: Physikalische Eigenschaften und Anlagenauslegung fuer Feuerloeschmittel HFC 125 (ISO 14520-8:2006, modifiziert); Deutsche Fassung EN 15004-4:2008 | |
| Ortsfeste Brandbekaempfungsanl agen - Loeschanlagen mit gasfoermigen Loeschmitteln - Teil 5: Physikalische Eigenschaften und Anlagenauslegung fuer Feuerloeschmittel HFC 227ea (ISO 14520-9:2006, modifiziert); Deutsche Fassung EN 15004-5:2008 | |
| Ortsfeste Brandbekaempfungsanl agen - Loeschanlagen mit gasfoermigen Loeschmitteln - Teil 7: Physikalische Eigenschaften und Anlagenauslegung fuer Feuerloeschmittel IG-01 (ISO 14520-12:2005, modifiziert); Deutsche Fassung EN 15004-7:2008 | |
| Ortsfeste Brandbekaempfungsanl agen - Loeschanlagen mit gasfoermigen Loeschmitteln - Teil 8: Physikalische Eigenschaften und Anlagenauslegung fuer Feuerloeschmittel IG-100 (ISO 14520-13:2005, modifiziert); Deutsche Fassung EN 15004-8:2008 | |
| Ortsfeste Brandbekaempfungsanl agen - Loeschanlagen mit gasfoermigen Loeschmitteln - Teil 9: Physikalische Eigenschaften und Anlagenauslegung fuer Feuerloeschmittel IG-55 (ISO 14520-14:2005, modifiziert); Deutsche Fassung EN 15004-9:2008 | |
| Ortsfeste Brandbekaempfungsanl agen - Wassernebelsysteme - Teil 11: Pruefprotokoll fuer Kabeltunnel fuer offene Duesensysteme; Deutsche Fassung EN 14972-11:2023 | |
| Ortsfeste Brandbekaempfungsanl agen - Wassernebelsysteme - Teil 12: Pruefprotokoll fuer kommerzielle Frittier- und Fettbackgeraete fuer manuell betaetigte offene Duesensysteme; Deutsche Fassung EN 14972-12:2024 | |
| Ortsfeste Brandbekaempfungsanl agen - Wassernebelsysteme - Teil 13: Pruefprotokoll fuer Nassbaenke und andere aehnliche Verarbeitungsanlagen fuer offene Duesensysteme; Deutsche und Englische Fassung prEN 14972-13:2024 | |
| Ortsfeste Brandbekaempfungsanl agen - Wassernebelsysteme - Teil 14: Brandversuchsprotoko ll fuer Verbrennungsturbinen in Gehaeusen ueber 260 m\xb3 fuer offene Duesensysteme; Deutsche Fassung EN 14972-14:2021 | |
| Ortsfeste Brandbekaempfungsanl agen - Wassernebelsysteme - Teil 15: Brandversuchsprotoko ll fuer Verbrennungsturbinen in Gehaeusen bis 260 m 3 fuer offene Duesensysteme; Deutsche Fassung EN 14972-15:2021 | |
| Ortsfeste Brandbekaempfungsanl agen - Wassernebelsysteme - Teil 17: Pruefprotokoll fuer Wohnbelegungen fuer automatische Duesensysteme; Deutsche Fassung EN 14972-17:2025 | |
| Ortsfeste Brandbekaempfungsanl agen - Wassernebelsysteme - Teil 17: Pruefprotokoll fuer Wohnbelegungen fuer automatische Duesensysteme; Deutsche und Englische Fassung prEN 14972-17:2024 | |
| Ortsfeste Brandbekaempfungsanl agen - Wassernebelsysteme - Teil 2: Pruefprotokoll fuer Einkaufsbereiche fuer automatische Duesensysteme; Deutsche und Englische Fassung prEN 14972-2:2024 | |
| Ortsfeste Brandbekaempfungsanl agen - Wassernebelsysteme - Teil 3: Pruefprotokoll fuer Bueros, Schulen und Hotels fuer automatische Duesensysteme; Deutsche Fassung EN 14972-3:2021 | |
| Ortsfeste Brandbekaempfungsanl agen - Wassernebelsysteme - Teil 4: Pruefprotokoll fuer Nicht-Lager-Belegung en fuer automatische Duesensysteme; Deutsche Fassung EN 14972-4:2024 | |
| Ortsfeste Brandbekaempfungsanl agen - Wassernebelsysteme - Teil 7: Pruefprotokoll fuer kommerzielle Belegung geringer Gefaehrdung fuer automatische Duesensysteme; Deutsche Fassung EN 14972-7:2023 | |
| Packaging - Flexible plastic/metal laminate tubes - Dimensions and tolerances of nozzle S 13 | |
| Packaging - Plastic freezer bags - Specifications and test methods | |
| Packaging - Preliminary evaluation of the disintegration of packaging materials under simulated composting conditions in a laboratory scale test | |
| Performance of portable locating leak detectors and of fixed gas detectors for all refrigerants; German and English version prEN 14624:2025 | |
| Personal fall protection equipment - Rescue harnesses | |
| Personal fall protection equipment - Rescue lifting devices | |
| Personal fall protection equipment - Rescue loops | |
| Petroleum and related products - Determination of the hydrolytic stability of fire-resistant phosphate ester fluids | |
| Petroleum and related products - Determination of the oxidation stability and corrosivity of fire-resistant phosphate ester fluids | |
| Plastics - Evaluation of compostability - Test scheme and specifications | |
| Plastics - Evaluation of disposability in waste water treatment plants - Test scheme for final acceptance and specifications | |
| Plastics - Stretch thermoplastic films for wrapping bales - Requirements and test methods | |
| Plastics - Thermoplastic stretch films for wrapping silage bales; German and English version prEN 14932:2024 | |
| Plastics piping and ducting systems - Thermoplastics shafts or risers for inspection chambers and manholes - Determination of ring stiffness | |
| Plastics piping systems - Buried and above ground systems for water and other fluids under pressure - Performance characteristics for pipes, fittings and their joints | |
| Plastics piping systems - Thermoplastics shafts or risers for inspection chambers and manholes - Determination of resistance against surface and traffic loading | |
| Plastics piping systems for non-pressure underground drainage and sewerage - Polypropylene with mineral modifiers (PP-MD) - Part 1: Specifications for pipes, fittings and the system (includes Amendment A1:2009) | |
| Precast concrete products - Beam-and-block floor systems - Part 1: Beams | |
| Precast concrete products - Beam-and-block floor systems - Part 2: Concrete blocks (includes Amendment A1:2011) | |
| Precast concrete products - Beam-and-block floor systems - Part 3: Clay blocks (includes Amendment A1:2011) | |
| Precast concrete products - Beam-and-block floor systems - Part 4: Expanded polystyrene blocks | |
| Precast concrete products - Beam-and-block floor systems - Part 5: Lightweight blocks for simple formwork | |
| Precast concrete products - Foundation elements | |
| Precast concrete products - General rules for factory production control of metallic fibered concrete | |
| Precast concrete products - Stairs | |
| Precast concrete products - Test method for strength retention of glass fibres in cement and concrete (SIC TEST) | |
| Precast concrete products - Wall elements | |
| Pressure vessels for human occupancy (PVHO) - Multi-place pressure chamber systems for hyperbaric therapy - Performance, safety requirements and testing | |
| Products and systems for the protection and repair of concrete structures - Test methods - Determination of carbonation depth in hardened concrete by the phenolphthalein method | |
| Products and systems for the protection and repair of concrete structures - Test methods - Determination of chloride content in hardened concrete | |
| Products used for treatment of water intended for human consumption - Iron (III) hydroxide oxide | |
| Produkte zur Aufbereitung von Schwimm- und Badebeckenwasser - Trichlorisocyanursae ure; Deutsche Fassung EN 15032:2006+A1:2008 | |
| Produkte zur Aufbereitung von Wasser fuer den menschlichen Gebrauch - Eisen(III)sulfat, fest; Deutsche und Englische Fassung prEN 14664:2025 | |
| Protection of metallic materials against corrosion - Guidance on the assessment of corrosion likelihood in closed water circulation systems | |
| Protective clothing - Determination of resistance to penetration by sprayed liquid chemicals, emulsions and dispersions - Atomizer test | |
| Protective clothing for fire-fighters - Test methods and requirements for reflective clothing for specialised fire-fighting | |
| Pulp, paper and board - Determination of the Diisopropylnaphthale ne (DIPN) content by solvent extraction | |
| Racing bicycles - Safety requirements and test methods | |
| Railway applications - Air conditioning for driving cabs - Part 1: Comfort parameters | |
| Railway applications - Air conditioning for driving cabs - Part 2: Type tests | |
| Railway applications - Air conditioning for urban and suburban rolling stock - Part 1: Comfort parameters | |
| Railway applications - Air conditioning for urban and suburban rolling stock - Part 2: Type tests | |
| Railway applications - Axlebox lubricating greases - Part 2: Method to test the mechanical stability to cover vehicle speeds up to 200 km/h (includes Amendment A1:2009) | |
| Railway applications - Bodyside entrance systems for rolling stock; German and English version prEN 14752:2024 | |
| Railway applications - Bodyside entrance systems | |
| Railway applications - Rescue coupler - Performance requirements, specific interface geometry and test methods | |
| Railway applications - Suspension components - Air spring control elements | |
| Railway applications - Technical documents - Part 2: Parts lists; German and English version EN 15016-2:2023/prA1:20 25 | |
| Railway applications - Track - Aluminothermic welding of rails - Part 2: Qualification of aluminothermic welders, approval of contractors and acceptance of welds | |
| Railway applications - Track - Qualification system for railway track work contractors | |
| Railway applications - Track - Special purpose rail - Grooved and associated construction Corrigendum 1 to English version of DIN EN 14811:2006-10 | |
| Railway applications - Track - Special purpose rail - Grooved and associated construction | |
| Refractory products and materials - Spectrometric determination of chromium(VI) in chrome bearing refractories, before and after use | |
| Refuse collection vehicles - General requirements and safety requirements - Part 1: Rear loaded refuse collection vehicles; German and English version prEN 1501-1:2025 | |
| Refuse collection vehicles - General requirements and safety requirements - Part 5: Lifting devices for refuse collection vehicles; German and English version prEN 1501-5:2025 | |
| Refuse collection vehicles - General requirements and safety requirements - Part 5: Lifting devices for refuse collection vehicles | |
| Refuse collection vehicles and their associated lifting devices - General requirements and safety requirements - Part 1: Rear-end loaded refuse collection vehicles (includes Amendment A2:2009) | |
| Refuse collection vehicles and their associated lifting devices - General requirements and safety requirements - Part 3: Front loaded refuse collection vehicles | |
| Refuse collection vehicles and their associated lifting devices - General requirements and safety requirements - Part 4: Noise test code for refuse collection vehicles | |
| Residential space heating appliances fired by wood pellets - Requirements and test methods | |
| Respiratory protective devices - Filtering half masks to protect against particles - Requirements, testing, marking (includes Amendment A1:2009) | |
| Respiratory protective devices - Threads for facepieces - Part 1: Standard thread connection | |
| Respiratory protective devices - Threads for facepieces - Part 2: Centre thread connection | |
| Respiratory protective devices - Threads for facepieces - Part 3: Thread connection M 45 x 3 | |
| Rigid underlays for discontinuous roofing - Definitions and characteristics | |
| Road marking materials - Retroreflecting road studs - Part 1: Initial performance requirements | |
| Road marking materials - Retroreflecting road studs - Part 2: Road test performance specifications; English version of DIN EN 1463-2 | |
| Rohre, Formstuecke und Zubehoer aus duktilem Gusseisen - Anforderungen und Pruefverfahren fuer organische Beschichtungen von Formstuecken und Zubehoer aus duktilem Gusseisen - Teil 2: Beschichtung aus thermoplastisch saeuremodifiziertem Polyolefin; Deutsche... | |
| Roof coverings - Continuous rooflights of plastics with or without upstands - Classification, requirements and test methods | |
| Room sealed storage water heaters for the production of sanitary hot water using LPG for vehicles and boats | |
| Rubber or plastic coated fabrics - Determination of the static and dynamic coefficient of friction | |
| Safety of children's clothing - Cords and drawstrings on children's clothing - Specifications | |
| Safety of machinery - Safety requirements for extrusion presses for steel and non-ferrous metals (includes Amendment A1:2010) | |
| Sanitary appliances - Wash basins - Functional requirements and test methods | |
| Schloesser und Baubeschlaege - Elektrisch gesteuerte Feststellanlagen fuer Feuer-/Rauchschutztu eren - Anforderungen, Pruefverfahren, Anwendung und Wartung; Deutsche Fassung EN 14637:2007 | |
| Schweissen und verwandte Prozesse - Umweltcheckliste; Deutsche Fassung EN 14717:2005 | |
| Self-supporting metal sheet for roofing, external cladding and internal lining - Product specification and requirements | |
| Semantics for groundwater data interchange | |
| Shutters - Acoustic insulation relative to airborne sound - Expression of performance | |
| Sicherheit von Flurfoerderzeugen - Kraftbetriebene Stapler mit veraenderlicher Reichweite - Spezifikation, Leistung und Pruefbedingungen fuer Lastmomentanzeiger in Laengsrichtung und Lastmomentbegrenzer in Laengsrichtung; Deutsche Fassung EN 15000:2008 | |
| Sicherheit von Maschinen - Sekundaermetallurgie - Maschinen und Anlagen zur Behandlung von Fluessigstahl; Deutsche Fassung EN 14677:2008 | |
| Sicherheit von Maschinen - Sicherheitsanforderu ngen an hydraulisch angetriebene Warm-Freiformschmied epressen zum Schmieden von Stahl und NE-Metallen; Deutsche Fassung EN 14673:2006+A1:2010 | |
| Sicherheit von Maschinen - Sicherheitsanforderu ngen fuer Anlagen und Einrichtungen zur Erzeugung von Stahl mittels Elektrolichtbogenofe n; Deutsche Fassung EN 14681:2006+A1:2010 | |
| Sicherheit von Maschinen - Sicherheitsanforderu ngen fuer Maschinen und Einrichtungen zum Stranggiessen von Stahl; Deutsche Fassung EN 14753:2007 | |
| Single-use containers for human venous blood specimen collection | |
| Solid biofuels - Determination of calorific value | |
| Solid biofuels - Determination of moisture content - Oven dry method - Part 2: Total moisture - Simplified method | |
| Solid biofuels - Fuel specifications and classes - Part 3: Wood briquettes for non-industrial use | |
| Solid biofuels - Sample preparation | |
| Solid wood panelling and cladding - Characteristics, evaluation of conformity and marking Corrigendum 1 to DIN EN 14915:2006-11 | |
| Solid wood panelling and cladding - Characteristics, evaluation of conformity and marking | |
| Space engineering - Ground systems and operations - Part 1: Principles and requirements | |
| Space engineering - Multipaction design and test; English version EN 14777:2004 | |
| Space product assurance - Hazard analysis | |
| Space product assurance - Quality assurance for test centres | |
| Space project management - Tailoring of space standards | |
| Stationary source emissions - Determination of mass concentration of nitrogen oxides (NO x ) - Reference method: Chemiluminescence | |
| Stationary source emissions - Determination of mass concentration of sulphur dioxide - Reference method | |
| Stationary source emissions - Determination of the water vapour in ducts | |
| Stationary source emissions - Determination of volume concentration of oxygen (O 2 ) - Reference method - Paramagnetism | |
| Stretched ceilings - Requirements and tests methods | |
| Strukturklebstoffe - Bestimmung des Scherverhaltens struktureller Klebungen - Teil 1: Torsionspruefverfahr en unter Verwendung stumpf verklebter Hohlzylinder (ISO 11003-1:2001, modifiziert); Deutsche Fassung EN 14869-1:2011 | |
| Strukturklebstoffe - Bestimmung des Scherverhaltens struktureller Klebungen - Teil 2: Scherpruefung fuer dicke Fuegeteile (ISO 11003-2:2001, modifiziert); Deutsche Fassung EN 14869-2:2011 | |
| Surface active agents - Determination of anionic surface active agents and soaps in detergents and cleansers - Potentiometric two-phase titration method | |
| Surface active agents - Determination of content of high boiling solvents in liquid detergents by GLC | |
| Surface active agents - Determination of inorganic sulphate content in anionic surface active agents - Potentiometric lead selective electrode titration method | |
| Surface active agents - Determination of low boiling solvents in liquid formulations - Gas chromatographic method | |
| Surface active agents - Determination of N-(3-dimethylaminopr opyl)-alkylamide content in alkylamidopropylbeta ines - Gas chromatographic method | |
| Surface active agents - Determination of physical stability in alkaline and acid solutions | |
| Surface active agents - Determination of quaternary ammonium surface active agents in raw materials and formulated products - Potentiometric two-phase titration method | |
| Surface active agents - Determination of tetraacetyl ethylene diamine (TAED) content in TAED granules - Gas chromatographic method | |
| Surface active agents - Sodium dodecyl sulfate - Analytical method | |
| Surfaces for sports areas - Determination of composition and particle shape of unbound mineral surfaces for outdoor sports areas | |
| Surfaces for sports areas - Determination of hardness of natural turf and unbound mineral surfaces for outdoor sports areas | |
| Surfaces for sports areas - Determination of shock absorption | |
| Surfaces for sports areas - Determination of slip resistance | |
| Surfaces for sports areas - Determination of spike resistance | |
| Surfaces for sports areas - Determination of thickness of unbound mineral surfaces for outdoor sports areas | |
| Surfaces for sports areas - Determination of vertical deformation Corrigendum 1 to English version of DIN EN 14809:2006-03 | |
| Surfaces for sports areas - Determination of vertical deformation | |
| Surfaces for sports areas - Determination of water absorption of unbound minerals | |
| Surfaces for sports areas - Determination of water content of unbound mineral surfaces for outdoor sports areas | |
| Surfaces for sports areas - Indoor surfaces for multi-sports use - Specification | |
| Surfaces for sports areas - Multi-sports floor systems for indoor use - Test method for determination of rotational friction | |
| Surgical masks - Requirements and test methods | |
| Synthetic surfaces for outdoor sports areas - Exposure to artificial weathering Corrigendum 1 to English version of DIN EN 14836:2006-03 | |
| Synthetic surfaces for outdoor sports areas - Exposure to artificial weathering | |
| Synthetic surfaces for outdoor sports areas - Specification | |
| Technical drawings - Railway applications - Part 2: Parts lists; EN 15016-2:2004 Corrigendum 1 to English version of DIN EN 15016-2:2005-01 | |
| Technical drawings - Railway applications - Part 2: Parts lists | |
| Technical drawings - Railway applications - Part 3: Handling of modifications of technical documents | |
| Technical drawings - Railway applications - Part 4: Data exchange | |
| Technische Zeichnungen - Bahnanwendungen - Teil 1: Allgemeine Grundsaetze; Deutsche Fassung EN 15016-1:2004 | |
| Test method for metallic fibre concrete - Measuring the fibre content in fresh and hardened concrete (includes Amendment A1:2007) | |
| Test method for metallic fibre concrete - Measuring the flexural tensile strength (limit of proportionality (LOP), residual) (includes Amendment A1:2007) | |
| Test methods for fibres in concrete - Part 1: Reference concretes | |
| Test methods for fibres in concrete - Part 2: Effect on concrete | |
| Textile Anschlagmittel - Sicherheit - Teil 1: Flachgewebte Hebebaender aus Chemiefasern fuer allgemeine Verwendungszwecke; Deutsche Fassung EN 1492-1:2000+A1:2008 | |
| Textile Anschlagmittel - Sicherheit - Teil 2: Rundschlingen aus Chemiefasern fuer allgemeine Verwendungszwecke; Deutsche Fassung EN 1492-2:2000+A1:2008 | |
| Textile Anschlagmittel - Sicherheit - Teil 4: Anschlag-Faserseile fuer allgemeine Verwendung aus Natur- und Chemiefaserseilen; Deutsche Fassung EN 1492-4:2004+A1:2008 | |
| Textile Bodenbelaege - Einstufung von Nadelvlies-Bodenbela egen, ausgenommen Polvlies-Bodenbelaeg e; Deutsche Fassung EN 1470:2008 | |
| Textile floor coverings - Assessment of changes in appearance (includes amendment A1:2003) | |
| Textile floor coverings - Determination of the density of the textile fleece backing | |
| Textiles - Burning behaviour of children's nightwear - Specification; Corrigendum 1 to English version of DIN EN 14878:2007-08 | |
| Textiles - Burning behaviour of children's nightwear - Specification | |
| Textiles - Knitted fabrics - Determination of number of stitches per unit length and unit area | |
| Textiles - Knitted fabrics - Determination of stitch length and yarn linear density in weft knitted fabrics | |
| Textiles - Mattress ticking - Specifications and test methods | |
| Textiles - Terry towels and terry towel fabrics - Specification and methods of test | |
| Thermal insulation and light weigth fill products for civil engineering applications - Factory made products of expanded polystyrene (EPS) - Specification | |
| Thermal insulation products for building equipment and industrial installations - Determination of maximum service temperature | |
| Thermal spraying - Thermal sprayed coatings - Symbolic representation on drawings | |
| Thermoplastics inspection chamber and manhole bases - Test methods for buckling resistance | |
| Thermoplastics piping and ducting systems - Joints for buried non-pressure applications - Test method for the long-term sealing performance of joints with elastomeric seals by estimating the sealing pressure | |
| Touch and close fasteners - Determination of resistance to fraying after washing | |
| Translation services - Service requirements | |
| Transport service - City logistics - Guideline for the definition of limited access to city centers | |
| Transport services - Logistics - Glossary of terms | |
| Transportable gas cylinders - Periodic inspection and testing of welded steel pressure drums | |
| Transportable gas cylinders - Refillable welded receptacles of a capacity not exceeding 150 litres - Part 1: Welded austenitic stainless steel cylinders made to a design justified by experimental methods... | |
| Transportable wall saw and wire saw equipment for job site - Safety (includes Amendment A1:2009) | |
| Transportable wall saw and wire saw equipment for job site - Safety; German and English version prEN 15027:2023 | |
| Valves - Materials for bodies, bonnets and covers - Part 1: Steels specified in European standards; English version of DIN EN 1503-1 | |
| Valves - Materials for bodies, bonnets and covers - Part 2: Steels other than those specified; English version of DIN EN 1503-2 | |
| Valves - Materials for bodies, bonnets and covers - Part 3: Cast irons specified in European standards; English version of DIN EN 1503-3 + AC:2001 | |
| Verpackungen aus Glas - Kronenmundstueck 26 H 126 - Masse; Deutsche Fassung EN 14635:2010 | |
| Verpackungen aus Glas - Kronenmundstueck 26 H 180 - Masse; Deutsche Fassung EN 14634:2010 | |
| Vitreous and porcelain enamels - Determination of the edge covering on enamelled steel plate to be used in heat exchangers | |
| Vitreous and porcelain enamels - Regenerative, enamelled and packed panels for air-gas and gas-gas heat exchangers - Specifications | |
| Waerme- und feuchtetechnisches Verhalten von Bauteilen und Bauelementen - Bewertung der Feuchteuebertragung durch numerische Simulation; Deutsche Fassung EN 15026:2007 | |
| Waermedaemmstoffe fuer die Haustechnik und fuer betriebstechnische Anlagen - Bestimmung der oberen Anwendungsgrenztempe ratur von vorgeformten Rohrdaemmstoffen; Deutsche Fassung EN 14707:2005+A1:2007 | |
| Waermedaemmung und leichte Fuellprodukte fuer Anwendungen im Tiefbau - Werkmaessig hergestellte Produkte aus extrudiertem Polystyrolschaum (XPS) - Spezifikation; Deutsche Fassung EN 14934:2007 | |
| Water conditioning equipment inside buildings - Active media filters - Requirements for performance, safety and testing (includes Amendment A1:2007) | |
| Water quality - Determination of mercury - Method using atomic absorption spectrometry | |
| Water quality - Guidance on assuring the quality of biological and ecological assessments in the aquatic environment | |
| Water quality - Guidance on the scope and selection of fish sampling methods | |
| Water quality - Sampling of fish with multi-mesh gillnets | |
| Welding consumables - Welding consumables for hard-facing | |
| Wood flooring - Sampling procedures for evaluation of conformity | |
| Wood flooring - Solid wood parquet - Vertical finger, wide finger and module brick (includes Amendment A1:2008) |
| << Prev | Next >> |