Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
200
250
300
350
400
450
500
510
520
530
540
550
556
557
558
559
560
561
562
563
564
565
566
567
568
570
580
590
600
610
620
650
700
750
800
850
900
1000
1500
1620
| Product Name | Notes |
|---|---|
| Adhesives - Determination of shear strength of anaerobic adhesives using pin-and-collar specimens (ISO 10123:1990, modified) | |
| Adhesives - Determination of the time to rupture of bonded joints under static load (ISO 15109:1998 modified) | |
| Adhesives - One component polyurethane (PUR) for load-bearing timber structures - Classification and performance requirements; German and English version EN 15425:2023/prA1:2025 | |
| Adhesives for leather and footwear materials - Sole-upper bonds - Minimum strength requirements | |
| Adhesives for leather and footwear materials - Solvent-based and dispersion adhesives - Testing ageing of bonds under specified conditions | |
| Adhesives for load bearing timber structures other than phenolic and aminoplastic - Test methods - Part 2: Static load test of multiple bondline specimens in compression shear | |
| Adhesives for load bearing timber structures other than phenolic and aminoplastic - Test methods - Part 3: Creep deformation test at cyclic climate conditions with specimens loaded in bending shear... | |
| Adhesives for load bearing timber structures other than phenolic and aminoplastic - Test methods - Part 4: Determination of open assembly time for one component polyurethane adhesives | |
| Adhesives for load bearing timber structures other than phenolic and aminoplastic - Test methods - Part 4: Determination of open assembly time under referenced conditions; German and English version prEN... | |
| Adhesives for load bearing timber structures other than phenolic and aminoplastic - Test methods - Part 5: Determination of minimum pressing time under referenced conditions; German and English version prEN... | |
| Adhesives for load bearing timber structures other than phenolic and aminoplastic - Test methods - Part 5: Determination of minimum pressing time under referenced conditions | |
| Advanced technical ceramics - Ceramic composites - Determination of elastic properties by resonant beam method up to 2000 \xb0C | |
| Advanced technical ceramics - Mechanical properties of ceramic composites at high temperature in air at atmospheric pressure - Determination of fatigue properties at constant amplitude English version of EN 15157:2006... | |
| Advanced technical ceramics - Mechanical properties of ceramic composites at high temperature under inert atmosphere - Determination of fatigue properties at constant amplitude | |
| Advanced technical ceramics - Mechanical properties of ceramic composites at room temperature - Determination of fatigue properties at constant amplitude | |
| Advanced technical ceramics - Mechanical properties of ceramic fibres at high temperature in a non-reactive environment - Determination of creep behaviour by the cold end method | |
| Advanced technical ceramics - Mechanical properties of ceramic fibres at high temperature in a non-reactive environment - Determination of creep behaviour by the cold grip method; German and English version... | |
| Agglomerated stone - Slabs and tiles for wall finishes (internal and external) | |
| Air conditioners and liquid chilling packages with evaporatively cooled condenser and with electrically driven compressors for space cooling - Terms, definitions, test conditions, test methods and requirements | |
| Air quality - Certification of automated measuring systems - Part 2: Initial assessment of the AMS manufacturer´s quality management system and post certification surveillance for the manufacturing process | |
| Air quality - Certification of automated measuring systems - Part 3: Performance criteria and test procedures for automated measuring systems for monitoring emissions from stationary sources | |
| Aluminium and aluminium alloys - Structural products for construction works - Technical conditions for inspection and delivery | |
| Anti-seismic devices | |
| Ausfuehrung von Arbeiten im Spezialtiefbau - Schlitzwaende; Deutsche Fassung EN 1538:2010 | |
| Ausfuehrung von besonderen geotechnischen Arbeiten (Spezialtiefbau) - Verpressanker; Deutsche Fassung EN 1537:1999 + AC: 2000, Berichtigung zu DIN EN 1537:2001-01 | |
| Automotive fuels - Automotive ethanol (E85) fuel - Requirements and test methods | |
| Automotive fuels - Ethanol as a blending component for petrol - Requirements and test methods (includes Amendment A1:2009) | |
| Bahnanwendungen - Begrenzungslinien - Teil 1: Allgemeines - Gemeinsame Vorschriften fuer Infrastruktur und Fahrzeuge; Deutsche Fassung EN 15273-1:2009 | |
| Bahnanwendungen - Begrenzungslinien - Teil 2: Fahrzeugbegrenzungsl inien; Deutsche Fassung EN 15273-2:2009 | |
| Bahnanwendungen - Begrenzungslinien - Teil 3: Lichtraumprofile; Deutsche Fassung EN 15273-3:2009 | |
| Bahnanwendungen - Behandlung der Reibung zwischen Rad und Schiene - Spurkranzschmierung; Deutsche Fassung EN 15427:2008 | |
| Bahnanwendungen - Bremsanzeigevorricht ungen; Deutsche Fassung EN 15220:2016 | |
| Bahnanwendungen - Bremsanzeigevorricht ungen; Deutsche und Englische Fassung prEN 15220:2023 | |
| Bahnanwendungen - Bremse - Steuerventile und Bremsabsperreinricht ungen; Deutsche Fassung EN 15355:2008 | |
| Bahnanwendungen - Bremsen - Anforderungen fuer die Bremsausruestung von Reisezugwagen; Deutsche Fassung EN 15179:2007 | |
| Bahnanwendungen - Bremsen - Bremsbelaege; Deutsche Fassung EN 15328:2020 | |
| Bahnanwendungen - Bremsen - Bremsbelaege; Deutsche Fassung prEN 15328:2005 | |
| Bahnanwendungen - Bremsen - Bremsklotzschuh und Federriegel fuer Schienenfahrzeuge; Deutsche Fassung EN 15329:2015 | |
| Bahnanwendungen - Fahrgastnotrufsystem - Teil 1: Allgemeine Anforderungen und Schnittstellen fuer das Fahrgastnotbremssyst em; Deutsche Fassung EN 15327-1:2008 | |
| Bahnanwendungen - Federungselemente - Drehstabfedern aus Stahl; Deutsche Fassung EN 15049:2007 | |
| Bahnanwendungen - Frontscheiben von Fuehrerraeumen; Deutsche Fassung EN 15152:2007 | |
| Bahnanwendungen - Im Betrieb befindliche Radsaetze - Instandhaltung der Radsaetze im eingebauten oder ausgebauten Zustand; Deutsche Fassung EN 15313:2010 | |
| Bahnanwendungen - Kennzeichnungssystem atik fuer Schienenfahrzeuge - Teil 4: Funktionsgruppen; Deutsche Fassung EN 15380-4:2013 | |
| Bahnanwendungen - Kennzeichnungssystem atik fuer Schienenfahrzeuge - Teil 5: Systemstruktur; Deutsche Fassung EN 15380-5:2014 | |
| Bahnanwendungen - Reibungsmanagement zwischen Rad und Schiene - Teil 1-1: Vorrichtungen und Anwendung - Spurkranzschmierstof fe; Deutsche Fassung EN 15427-1-1:2022 | |
| Bahnanwendungen - Reibungsmanagement zwischen Rad und Schiene - Teil 2-1: Eigenschaften und Merkmale - Spurkranzschmierstof fe; Deutsche Fassung EN 15427-2-1:2022 | |
| Bahnanwendungen - Schweissen von Schienenfahrzeugen und -fahrzeugteilen - Teil 2: Qualitaetsanforderun gen und Zertifizierung von Schweissbetrieben; Deutsche Fassung EN 15085-2:2007 | |
| Bahnanwendungen - Schweissen von Schienenfahrzeugen und -fahrzeugteilen - Teil 5: Pruefung und Dokumentation; Deutsche Fassung EN 15085-5:2007 | |
| Bahnanwendungen - Schweissen von Schienenfahrzeugen und -fahrzeugteilen - Teil 6: Anforderungen fuer die schweisstechnische Instandsetzung; Deutsche Fassung EN 15085-6:2022 | |
| Bahnanwendungen - Schweissen von Schienenfahrzeugen und -fahrzeugteilen - Teil 6: Anforderungen fuer die schweisstechnische Instandsetzung; Deutsche und Englische Fassung prEN 15085-6:2020 | |
| Bahnanwendungen - Verfahren zur Bestimmung der aequivalenten Konizitaet; Deutsche Fassung EN 15302:2008 | |
| Bauholz - Bauholz fuer tragende Zwecke mit Schutzmittelbehandlu ng gegen biologischen Befall; Deutsche Fassung EN 15228:2009 | |
| Bergsteigerausruestu ng - Bremsgeraete - Teil 2: Manuelle Bremsgeraete, sicherheitstechnisch e Anforderungen und Pruefverfahren; Deutsche Fassung EN 15151-2:2012 | |
| Bestimmung des Energieverbrauchs von Gasbackoefen; Deutsche Fassung EN 15181:2008 | |
| Bestimmung des Energieverbrauchs von Gasbackoefen; Deutsche und Englische Fassung prEN 15181:2025 | |
| Betonfertigteile - Festlegung fuer Glasfasern als Bewehrung in Moertel und Beton; Deutsche Fassung EN 15422:2008 | |
| Betonfertigteile - Klassifizierung der Leistungseigenschaft en von Glasfaserbeton; Deutsche Fassung EN 15191:2009 | |
| Betonfertigteile - Klassifizierung der Leistungseigenschaft en von Glasfaserbeton; Deutsche und Englische Fassung prEN 15191:2023 | |
| Beurteilung der Korrosionswahrschein lichkeit durch Wechselstrom an erdverlegten Rohrleitungen anwendbar fuer kathodisch geschuetzte Rohrleitungen; Deutsche Fassung EN 15280:2013 | |
| Biological durability of wood and wood-based products - Determination of emissions from preservative treated wood to the environment - Part 1: Wood held in the storage yard after treatment and... | |
| Bitumen and bituminous binders - Accelerated long-term ageing/conditioning by the rotating cylinder method (RCAT) | |
| Bitumen and bituminous binders - Framework for specifying cut-back and fluxed bituminous binders | |
| Bitumen and bituminous binders - Measurement of density and specific gravity - Capillary-stoppered pyknometer method (includes Amendment A1:2009) | |
| Bodenverbesserungsmi ttel und Kultursubstrate - Bestimmung der Partikelgroessenvert eilung; Deutsche Fassung EN 15428:2007 | |
| Building hardware - Hardware for sliding doors and folding doors - Requirements and test methods | |
| Building valves - Inline hot water supply tempering valves - Tests and requirements | |
| Candles - Specification for sooting behaviour | |
| Cathodic protection - Competence levels and certification of cathodic protection personnel | |
| Characterisation of waste and soil - Determination of Chromium(VI) in solid material by alkaline digestion and ion chromatography with spectrophotometric detection | |
| Characterization of waste - Determination of loss on ignition in waste, sludge and sediments | |
| Characterization of waste - Determination of total dissolved solids (TDS) in water and eluates | |
| Characterization of waste and soil - Determination of elemental composition by X-ray fluorescence | |
| Charakterisierung von Abfaellen - Bestimmung ausgewaehlter polychlorierter Biphenyle (PCB) in festem Abfall unter Anwendung der Kapillar-Gaschromato graphie mit Elektroneneinfang-De tektion oder massenspektrometrisc her Detektion; Deutsche Fassung EN 15308:2008 | |
| Charakterisierung von Schlaemmen - Bestimmung des Brenn- und Heizwertes; Deutsche Fassung EN 15170:2008 | |
| Chemicals used for treatment of swimming pool water - Chlorine | |
| Chemicals used for treatment of swimming pool water - Ozone; German and English version prEN 15074:2024 | |
| Chemicals used for treatment of swimming pool water - Ozone | |
| Chemicals used for treatment of swimming pool water - Sodium hydrogen carbonate | |
| Chemicals used for treatment of swimming pool water - Sodium hydroxide | |
| Chemicals used for treatment of swimming pool water - Sodium hypochlorite; German and English version prEN 15077:2024 | |
| Chemicals used for treatment of swimming pool water - Sodium hypochlorite | |
| Chemicals used for treatment of swimming pool water - Sulfuric acid | |
| Chemicals used for treatment of water intended for human consumption - Antiscalants for membranes - Polyphosphates | |
| Chimneys - Design, installation and commissioning of chimneys - Part 1: Chimneys for non-roomsealed heating appliances (includes Amendment A1:2010) | |
| Chimneys - Design, installation and commissioning of chimneys - Part 2: Chimneys for roomsealed appliances | |
| Container shells for mobile waste containers with a capacity up to 1700 l - Performance requirements and test methods | |
| Copper and copper alloys - Analysis by spark source optical emission spectrometry (S-OES) | |
| Copper and copper alloys - Determination of main constituents and impurities by wavelength dispersive X-ray fluorescence spectrometry (XRF) - Part 1: Guidelines to the routine method | |
| Copper and copper alloys - Determination of main constituents and impurities by wavelength dispersive X-ray fluorescence spectrometry (XRF) - Part 2: Routine method | |
| Cranes - Requirements for container handling spreaders (includes Amendment A1:2009) | |
| Cranes - Requirements for container handling spreaders; German and English version prEN 15056:2025 | |
| Criteria for design, management and control of maintenance services for buildings | |
| Decorative wallcoverings - Roll and panel form products | |
| Design and application of gypsum blocks | |
| Determination of flexural strength of lightweight aggregate concrete with open structure | |
| Determination of hexavalent chromium in corrosion protection layers - Qualitative analysis | |
| Determination of pesticides and polychlorinated biphenyls (PCBs) in fatty food - Part 1: General | |
| Determination of pesticides and polychlorinated biphenyls (PCBs) in fatty food - Part 2: Extraction of fat, pesticides and PCBs, and determination of fat content | |
| Determination of pesticides and polychlorinated biphenyls (PCBs) in fatty food - Part 3: Clean-up methods | |
| Determination of pesticides and polychlorinated biphenyls (PCBs) in fatty food - Part 4: Determination, confirmatory tests, miscellaneous | |
| Determination of the freeze-thaw resistance of autoclaved aerated concrete | |
| Determination of the influence of the corrosion protection coating on the anchorage capacity of the transverse anchorage bars in prefabricated reinforced components of autoclaved aerated concrete | |
| Determination of the spontaneous ignition behaviour of dust accumulations | |
| Door leaves - General and local flatness - Tolerance classes; English version of DIN EN 1530 | |
| Door leaves - Height, width, thickness and squareness - Tolerance classes; English version of DIN EN 1529 | |
| Driverless industrial trucks and their systems | |
| Dryers and ovens, in which flammable substances are released - Safety requirements | |
| Ductile iron pipes, fittings and accessories - External polyurethane coating for pipes - Requirements and test methods | |
| Durability of wood and wood-based products - Determination of emissions from preservative treated wood to the environment - Part 1: Wood held in the storage yard after treatment and wooden... | |
| Durability of wood and wood-based products - Determination of emissions from preservative treated wood to the environment - Part 2: Wooden commodities exposed in Use Class 4 or 5 (in... | |
| Elastische, textile, Laminat- und modulare mechanisch verriegelnde Bodenbelaege - Standardisierte Symbole fuer Bodenbelaege; Deutsche Fassung EN 15398:2020 | |
| Elemente zur Produktidentifikatio n bei Notfallanfragen; Deutsche Fassung EN 15178:2007 | |
| Emergency safety showers - Part 3: Non plumbed-in body showers; German and English version prEN 15154-3:2025 | |
| Emergency safety showers - Part 4: Non plumbed-in eyewash units; German and English version prEN 15154-4:2025 | |
| Emergency safety showers - Part 5: Water overhead body showers for sites other than laboratories | |
| Emergency safety showers - Part 6: Plumbed-in multiple nozzle body showers for sites other than laboratories | |
| Energetische Bewertung von Gebaeuden - Energetische Anforderungen an die Beleuchtung - Teil 1: Spezifikationen, Modul M9; Deutsche Fassung EN 15193-1:2017 | |
| Energetische Bewertung von Gebaeuden - Verfahren zur Berechnung der Energieanforderungen und Nutzungsgrade der Anlagen - Teil 2: Waermeuebergabesyste me (Raumheizung und -kuehlung), Modul M3-5, M4-5; Deutsche Fassung EN 15316-2:2017 | |
| Energetische Bewertung von Gebaeuden - Verfahren zur Berechnung der Energieanforderungen und Nutzungsgrade der Anlagen - Teil 3: Waermeverteilungssys teme (Trinkwassererwaermu ng, Heizung und Kuehlung), Modul M3-6, M4-6, M8-6; Deutsche Fassung... | |
| Energetische Bewertung von Gebaeuden - Verfahren zur Berechnung der Energieanforderungen und Nutzungsgrade der Anlagen - Teil 5: Raumheizung und Speichersysteme fuer erwaermtes Trinkwasser (keine Kuehlung), Modul M3-7, M8-7; Deutsche Fassung... | |
| Energetische Bewertung von Gebaeuden - Verfahren zur Berechnung der Energieanforderungen und Nutzungsgrade der Anlagen - Teil 5: Raumheizung und Speichersysteme fuer erwaermtes Trinkwasser (keine Kuehlung), Modul M3-7, M8-7; Deutsche und... | |
| Energy performance of buildings - Calculation of energy needs for space heating and cooling using dynamic methods - General criteria and validation procedures | |
| Energy performance of buildings - Energy requirements for lighting | |
| Energy performance of buildings - Heating and DHW systems in buildings - Part 3: Measured energy performance, Module M3-10, M8-10 | |
| Energy performance of buildings - Heating systems and DHW in buildings - Part 1: Inspection of boilers, heating systems and DHW, Module M3-11, M8-11 | |
| Energy performance of buildings - Impact of Building Automation, Controls and Building Management | |
| Energy performance of buildings - Method for calculation of system energy requirements and system efficiencies - Part 4-10: Wind power generation systems, Module M11-8-7 | |
| Energy performance of buildings - Methods for expressing energy performance and for energy certification of buildings | |
| Energy Performance of Buildings - Part 1: Impact of Building Automation, Controls and Building Management - Modules M10-4, 5, 6, 7, 8, 9, 10 | |
| Erweiterte Anwendung von Pruefergebnissen zur Feuerwiderstandsfaeh igkeit und/oder Rauchdichtigkeit von Tueren, Toren und zu oeffnenden Fenstern einschliesslich ihrer Baubeschlaege - Teil 12: Feuerwiderstandsfaeh igkeit von Verbundtueren; Deutsche und Englische Fass... | |
| Erweiterte Anwendung von Pruefergebnissen zur Feuerwiderstandsfaeh igkeit und/oder Rauchdichtigkeit von Tueren, Toren und zu oeffnenden Fenstern einschliesslich ihrer Baubeschlaege - Teil 5: Feuerwiderstandsfaeh igkeit von verglasten Drehfluegeltueren und zu oeffnen... | |
| Erweiterter Anwendungsbereich der Ergebnisse aus Feuerwiderstandsprue fungen - Nichttragende Waende - Teil 2: Mauersteine und Gips-Wandbauplatten; Deutsche Fassung EN 15254-2:2009 | |
| Erweiterter Anwendungsbereich der Ergebnisse aus Feuerwiderstandsprue fungen - Teil 12: Tragende Mauerwerkswaende; Deutsche Fassung EN 15080-12:2011 | |
| Erweiterter Anwendungsbereich der Ergebnisse aus Feuerwiderstandsprue fungen - Teil 8: Balken; Deutsche Fassung EN 15080-8:2009 | |
| Erweiterter Anwendungsbereich von Pruefergebnissen zur Feuerwiderstandsfaeh igkeit und/oder Rauchdichtigkeit von Tueren, Toren und Fenstern einschliesslich ihrer Baubeschlaege - Teil 20: Rauchdichtigkeit von Tueren, Toren, Abschluessen, Gewebevorhaengen und zu oeff | |
| Erweiterter Anwendungsbereich von Pruefergebnissen zur Feuerwiderstandsfaeh igkeit und/oder Rauchdichtigkeit von Tueren, Toren und Fenstern einschliesslich ihrer Baubeschlaege - Teil 5: Feuerwiderstandsfaeh igkeit von verglasten Drehfluegeltueren und zu oeffnenden F | |
| Erweiterter Anwendungsbereich von Pruefergebnissen zur Feuerwiderstandsfaeh igkeit und/oder Rauchdichtigkeit von Tueren, Toren und Fenstern, einschliesslich ihrer Baubeschlaege - Teil 11: Feuerwiderstandsfaeh igkeit von Feuerschutzvorhaenge n; Deutsche Fassung EN 152 | |
| Execution of special geotechnical work - Bored piles | |
| Execution of special geotechnical works - Ground anchors; English version of DIN EN 1537:1999 + AC:2000 | |
| Execution of special geotechnical works - Vertical drainage | |
| Explosions-Entkopplu ngssysteme; Deutsche Fassung EN 15089:2009 | |
| Explosions-Entkopplu ngssysteme; Deutsche und Englische Fassung prEN 15089:2024 | |
| Exposition am Arbeitsplatz - Messung des Staubungsverhaltens von Schuettguetern - Teil 3: Verfahren mit kontinuierlichem Fall; Deutsche Fassung EN 15051-3:2013 | |
| Exposition am Arbeitsplatz - Messung des Staubungsverhaltens von Schuettguetern - Teil 3: Verfahren mit kontinuierlichem Fall; Deutsche und Englische Fassung prEN 15051-3:2024 | |
| Exposition am Arbeitsplatz - Terminologie; Dreisprachige Fassung EN 1540:2011 | |
| Extended application of results from fire resistance tests - Non-loadbearing ceilings - Part 7: Metal sandwich panel construction; German and English version prEN 15254-7:2024 | |
| Extended application of results from fire resistance tests - Non-loadbearing ceilings - Part 7: Metal sandwich panel construction | |
| Extended application of results from fire resistance tests - Non-loadbearing walls - Part 3: Lightweight partitions | |
| Extended application of results from fire resistance tests - Non-loadbearing walls - Part 4: Glazed constructions | |
| Extended application of results from fire resistance tests - Non-loadbearing walls - Part 5: Metal sandwich panel construction; German and English version prEN 15254-5:2024 | |
| Extended application of results from fire resistance tests - Non-loadbearing walls - Part 5: Metal sandwich panel construction | |
| Extended application of results from fire resistance tests - Non-loadbearing walls - Part 6: Curtain walling | |
| Extended application of test results for fire resistance and/or smoke control for door, shutter and openable window assemblies including their elements of building hardware - Part 10: Fire resistance of... | |
| Extended application of test results for fire resistance and/or smoke control for door, shutter and openable window assemblies, including their elements of building hardware - Part 1: General requirements Corrigendum... | |
| Extended application of test results for fire resistance and/or smoke control for door, shutter and openable window assemblies, including their elements of building hardware - Part 1: General requirements | |
| Extended application of test results for fire resistance and/or smoke control for door, shutter and openable window assemblies, including their elements of building hardware - Part 20: Smoke control for... | |
| Extended application of test results for fire resistance and/or smoke control for door, shutter and openable window assemblies, including their elements of building hardware - Part 2: Fire resistance of... | |
| Extended application of test results for fire resistance and/or smoke control for door, shutter and openable window assemblies, including their elements of building hardware - Part 3: Fire resistance of... | |
| Extended application of test results for fire resistance and/or smoke control for door, shutter and openable window assemblies, including their elements of building hardware - Part 7: Fire resistance for... | |
| External cathodic protection of well casings | |
| Facility Management - Part 2: Guidance on how to prepare Facility Management agreements | |
| Facility Management - Part 3: Guidance on quality in Facility Management | |
| Facility Management - Part 4: Taxonomy, Classification and Structures in Facility Management | |
| Facility Management - Part 6: Area and Space Measurement in Facility Management | |
| Facility Management - Part 7: Guidelines for Performance Benchmarking | |
| Facility Management - Teil 1: Begriffe; Deutsche Fassung EN 15221-1:2006 | |
| Facility Management - Teil 5: Leitfaden fuer Facility Management Prozesse; Deutsche Fassung EN 15221-5:2011 | |
| Fahrraeder - Elektromotorisch unterstuetzte Raeder - EPAC-Fahrraeder; Deutsche Fassung EN 15194:2009 | |
| Fahrraeder - Elektromotorisch unterstuetzte Raeder - EPAC; Deutsche und Englische Fassung EN 15194:2017/prA2:2022 | |
| Fahrzeuge der Binnenschifffahrt - Ausruestung zur Seilfuehrung - Teil 3: Rollenbock; Deutsche Fassung EN 15272-3:2007 | |
| Fahrzeuge der Binnenschifffahrt - Ausruestung zur Seilfuehrung - Teil 4: Kluese; Deutsche Fassung EN 15272-4:2007 | |
| Fertilizers - Determination of dicyandiamide - Method using high-performance liquid chromatography (HPLC) | |
| Feste Biobrennstoffe - Bestimmung der Partikeldichte; Deutsche Fassung EN 15150:2011 | |
| Feste Biobrennstoffe - Bestimmung der Schuettdichte; Deutsche Fassung EN 15103:2009 | |
| Feste Biobrennstoffe - Qualitaetssicherung von Brennstoffen - Teil 1: Allgemeine Anforderungen; Deutsche Fassung EN 15234-1:2011 | |
| Feste Biobrennstoffe - Qualitaetssicherung von Brennstoffen - Teil 3: Holzbriketts fuer nichtindustrielle Verwendung; Deutsche Fassung EN 15234-3:2012 | |
| Feste Biobrennstoffe - Qualitaetssicherung von Brennstoffen - Teil 5: Stueckholz fuer nichtindustrielle Verwendung; Deutsche Fassung EN 15234-5:2012 | |
| Feste Biobrennstoffe - Qualitaetssicherung von Brennstoffen - Teil 6: Nicht-holzartige Pellets fuer nichtindustrielle Verwendung; Deutsche Fassung EN 15234-6:2012 | |
| Feste Biobrennstoffe - Umwandlung von Analysenergebnissen einer Bezugsbasis in Ergebnisse mit anderer Bezugsbasis; Deutsche Fassung EN 15296:2011 | |
| Feste Sekundaerbrennstoffe - Bestimmung der Partikelgroessenvert eilung - Teil 1: Siebverfahren fuer kleine Partikel; Deutsche Fassung EN 15415-1:2011 | |
| Feste Sekundaerbrennstoffe - Bestimmung des Aschegehaltes; Deutsche Fassung EN 15403:2011 | |
| Feste Sekundaerbrennstoffe - Bestimmung des Gehaltes an fluechtigen Substanzen; Deutsche Fassung EN 15402:2011 | |
| Feste Sekundaerbrennstoffe - Spezifikationen und Klassen; Deutsche Fassung EN 15359:2011 | |
| Feste Sekundaerbrennstoffe - Terminologie, Definitionen und Beschreibungen; Deutsche Fassung EN 15357:2011 | |
| Feste Sekundaerbrennstoffe - Verfahren zur Bestimmung des Gehaltes an Kohlenstoff (C), Wasserstoff (H) und Stickstoff (N); Deutsche Fassung EN 15407:2011 | |
| Feste Sekundaerbrennstoffe - Verfahren zur Bestimmung des Gehaltes an Schwefel (S), Chlor (Cl), Fluor (F) und Brom (Br); Deutsche Fassung EN 15408:2011 | |
| Fibre cement profiled sheets - Impact resistance test method | |
| Flanges and their joints - Bolting - Part 1: Selection of bolting | |
| Flanges and their joints - Bolting - Part 2: Classification of bolt materials for steel flanges, PN designated; English version of DIN EN 1515-2 | |
| Flanges and their joints - Bolting - Part 3: Classification of bolt materials for steel flanges, Class designated | |
| Flanges and their joints - Dimensions of gaskets for PN-designated flanges - Part 3: Non-metallic PTFE envelope gaskets | |
| Flanges and their joints - Dimensions of gaskets for PN-designated flanges - Part 4: Corrugated, flat or grooved metallic and filled metallic gaskets for use with steel flanges | |
| Flanges and their joints - Dimensions of gaskets for PN-designated flanges - Part 6: Covered serrated metal gaskets for use with steel flanges | |
| Flanges and their joints - Dimensions of gaskets for PN-designated flanges - Part 8: Polymeric O-Ring gaskets for grooved flanges | |
| Flanges and their joints - Gaskets for PN-designated flanges - Part 2: Spiral wound gaskets for use with steel flanges | |
| Flanges and their joints - Gaskets for PN-designated flanges - Part 7: Covered metal jacketed gaskets for use with steel flanges | |
| Flansche und ihre Verbindungen - Masse fuer Dichtungen fuer Flansche mit PN-Bezeichnung - Teil 1: Flachdichtungen aus nichtmetallischem Werkstoff mit oder ohne Einlagen; Deutsche Fassung EN 1514-1:1997 | |
| Flansche und ihre Verbindungen - Schrauben und Muttern - Teil 4: Auswahl von Schrauben und Muttern zur Anwendung im Gueltigkeitsbereich der Druckgeraeterichtlin ie 97/23/EG; Deutsche Fassung EN 1515-4:2009 | |
| Foodstuffs - Determination of isomalt, lactitol, maltitol, mannitol, sorbitol and xylitol in foodstuffs | |
| Footwear for firefighters | |
| Frei zugaengliche Multisportgeraete - Anforderungen einschliesslich Sicherheit und Pruefverfahren; Deutsche und Englische Fassung prEN 15312:2025 | |
| Frei zugaengliche Multisportgeraete - Anforderungen, einschliesslich Sicherheit und Pruefverfahren; Deutsche Fassung EN 15312:2007+A1:2010 | |
| Furniture - Assessment of the surface resistance to scratching | |
| Furniture - Strength, durability and safety - Requirements for non-domestic seating | |
| Gas-fired central heating boilers - Specific requirements for condensing boilers with a nominal heat input greater than 70 kW but not exceeding 1000 kW | |
| Gasinfrastruktur - Sicherheitsmanagemen tsystem fuer Gasnetze mit maximalem Betriebsdruck bis einschliesslich 16 bar; Deutsche Fassung EN 15399:2018 | |
| General principles of design of fibrous (gypsum) plaster works | |
| General purpose adhesives for structural assembly - Requirements and test methods | |
| Geosynthetische Dichtungsbahnen - Eigenschaften, die fuer die Anwendung in Verkehrsbauten erforderlich sind; Deutsche Fassung EN 15382:2008 | |
| Geotextiles and geotextile-related products - Characteristics required for use in pavements and asphalt overlays | |
| Ground granulated blast furnace slag for use in concrete, mortar and grout - Part 1: Definitions, specifications and conformity criteria | |
| Gypsum boards with fibrous reinforcement - Definitions, requirements and test methods - Part 1: Gypsum boards with mat reinforcement (includes Amendment A1:2009) | |
| Gypsum boards with fibrous reinforcement - Definitions, requirements and test methods - Part 2: Gypsum fibre boards (includes Amendment A1:2009) | |
| Hand-held branchpipes for fire service use - Part 2: Combination branchpipes PN 16 (includes Amendment A1:2009) | |
| Hand-held branchpipes for fire service use - Part 3: Smooth bore jet and/or one fixed spray jet angle branchpipes PN 16 (includes Amendment A1:2009) | |
| Health care services - Quality management systems - Requirements based on EN ISO 9001:2008 | |
| Heating boilers - Energy assessment of hot water storage systems | |
| Heating systems in buildings - Method for calculation of system energy requirements and system efficiencies - Part 1: General | |
| Heating systems in buildings - Method for calculation of system energy requirements and system efficiencies - Part 2-1: Space heating emission systems | |
| Heating systems in buildings - Method for calculation of system energy requirements and system efficiencies - Part 2-3: Space heating distribution systems | |
| Heating systems in buildings - Method for calculation of system energy requirements and system efficiencies - Part 3-2: Domestic hot water systems, distribution | |
| Heating systems in buildings - Method for calculation of system energy requirements and system efficiencies - Part 3-3: Domestic hot water systems, generation | |
| Heating systems in buildings - Method for calculation of system energy requirements and system efficiencies - Part 4-2: Space heating generation systems, heat pump systems | |
| Heating systems in buildings - Method for calculation of system energy requirements and system efficiencies - Part 4-3: Heat generation systems, thermal solar systems | |
| Heating systems in buildings - Method for calculation of system energy requirements and system efficiencies - Part 4-4: Heat generation systems, building-integrated cogeneration systems | |
| Heating systems in buildings - Method for calculation of system energy requirements and system efficiencies - Part 4-5: Space heating generation systems, the performance and quality of district heating and... | |
| Heating systems in buildings - Method for calculation of system energy requirements and system efficiencies - Part 4-6: Heat generation systems, photovoltaic systems | |
| Heating systems in buildings - Method for calculation of system energy requirements and system efficiencies - Part 4-8: Space heating generation systems, air heating and overhead radiant heating systems | |
| Heizkessel fuer gasfoermige Brennstoffe - Heizkesssel der Bauart C mit einer Nennwaermebelastung groesser als 70 kW aber gleich oder kleiner als 1 000 kW; Deutsche Fassung EN 15420:2010 | |
| Heizungsanlagen in Gebaeuden - Planung von eingebetteten Flaechenheiz- und Kuehlsystemen mit Wasser als Arbeitsmedium - Teil 1: Bestimmung der Auslegungs-Heiz- bzw. Kuehlleistung; Deutsche Fassung EN 15377-1:2008 | |
| Heizungsanlagen in Gebaeuden - Planung von eingebetteten Flaechenheiz- und kuehlsystemen mit Wasser als Arbeitsmedium - Teil 3: Optimierung fuer die Nutzung erneuerbarer Energiequellen; Deutsche Fassung EN 15377-3:2007 | |
| Heizungsanlagen in Gebaeuden - Verfahren zur Berechnung der Energieanforderungen und Nutzungsgrade der Anlagen - Teil 3-1: Trinkwassererwaermun g, Charakterisierung des Bedarfs (Zapfprogramm); Deutsche Fassung EN 15316-3-1:2007 | |
| Heizungsanlagen in Gebaeuden - Verfahren zur Berechnung der Energieanforderungen und Nutzungsgrade der Anlagen - Teil 4-1: Waermeerzeugung fuer die Raumheizung, Verbrennungssysteme (Heizungskessel); Deutsche Fassung EN 15316-4-1:2008 | |
| Heizungsanlagen in Gebaeuden - Verfahren zur Berechnung der Energieanforderungen und Nutzungsgrade der Anlagen - Teil 4-7: Waermeerzeugung fuer die Raumheizung, Biomassewaermeerzeug er; Deutsche Fassung EN 15316-4-7:2008 | |
| Heizungssysteme in Gebaeuden - Inspektion von Kesseln und Heizungssystemen; Deutsche Fassung EN 15378:2007 | |
| Holzschutzmittel - Bestimmung der vorbeugenden Wirksamkeit einer Schutzbehandlung von verarbeitetem Holz gegen Blaeuepilze - Laboratoriumsverfahr en; Deutsche Fassung EN 152:2011 | |
| Huettensandmehl zur Verwendung in Beton, Moertel und Einpressmoertel - Teil 2: Konformitaetsbewertu ng; Deutsche Fassung EN 15167-2:2006 | |
| Hydraulisches Bindemittel fuer nichttragende Anwendungen - Definition, Anforderungen und Konformitaetskriteri en; Deutsche Fassung EN 15368:2008+A1:2010 | |
| Identifikationskarte nsysteme - Landgebundene Transportanwendungen - Interoperable Anwendungen fuer den oeffentlichen Verkehr - Rahmenwerk; Deutsche Fassung EN 15320:2007 | |
| Indoor environmental input parameters for design and assessment of energy performance of buildings addressing indoor air quality, thermal environment, lighting and acoustics | |
| Industriearmaturen - Anforderungen an die Gebrauchstauglichkei t von Armaturen aus Thermoplasten bei Verwendung als Bauprodukte; Deutsche Fassung EN 15389:2008 | |
| Industriearmaturen - Montagesaetze fuer Anschluesse von Schwenkantrieben an Armaturen; Deutsche Fassung EN 15081:2007 | |
| Inland navigation vessels - Equipment for rope leading - Part 1: General requirements | |
| Inland navigation vessels - Equipment for rope leading - Part 2: Fairlead | |
| Innen- und Aussenbekleidungen aus massivem Nadelholz - Profilholz ohne Nut und Feder; Deutsche Fassung EN 15146:2006 | |
| Innen- und Aussenbekleidungen aus massivem Nadelholz - Profilholz ohne Nut und Feder; Deutsche und Englische Fassung prEN 15146:2025 | |
| Installations and equipment for liquefied natural gas - Ship-to-shore interface | |
| Intelligent transport systems - After-theft systems for the recovery of stolen vehicles - Part 1: Reference architecture and terminology | |
| Intelligent transport systems - After-theft systems for the recovery of stolen vehicles - Part 3: Interface and system requirements in terms of short range communication system | |
| Intelligent transport systems - After-theft systems for the recovery of stolen vehicles - Part 4: Interface and system requirements in terms of long range communication system | |
| Intelligente Transportsysteme - Systeme fuer das Wiederfinden gestohlener Fahrzeuge - Teil 2: Bestandteile allgemeiner Statusmitteilungen; Deutsche Fassung EN 15213-2:2013 | |
| Intelligente Transportsysteme - Systeme fuer das Wiederfinden gestohlener Fahrzeuge - Teil 5: Schnittstelle fuer die Mitteilungsuebermitt lung; Deutsche Fassung EN 15213-5:2013 | |
| Irrigation techniques - Localised irrigation - Hydraulic evaluation | |
| Irrigation techniques - Remote monitoring and control for irrigation systems - Part 1: General considerations | |
| Kehrmaschinen - Teil 1: Klassifizierung und Begriffe; Deutsche Fassung EN 15429-1:2007 | |
| Kehrmaschinen - Teil 2: Anforderungen an die Leistung und Pruefverfahren; Deutsche Fassung EN 15429-2:2012 | |
| Klebstoffe - Einkomponenten-Klebs toffe auf Polyurethanbasis fuer tragende Holzbauteile - Klassifizierung und Leistungsanforderung en; Deutsche Fassung EN 15425:2008 | |
| Klebstoffe fuer tragende Holzbauteile ausgenommen Phenolharzklebstoffe und Aminoplaste - Pruefverfahren - Teil 1: Langzeit-Zugpruefung senkrecht zur Klebfuge bei verschiedenen Klimabedingungen mit Pruefkoerpern senkrecht zur Klebstofffuge (Glashaus-Pruefung); Deut | |
| Klebstoffe fuer tragende Holzbauteile ausgenommen Phenolharzklebstoffe und Aminoplaste - Pruefverfahren - Teil 3: Pruefung der Kriechverformung unter zyklischen Klimabedingungen an Pruefkoerpern bei Biege-Scherbeanspruc hung; Deutsche und Englische Fassung prEN 154... | |
| Kuenstlich hergestellter Stein - Fliesen fuer Fussbodenbelaege und Stufenbelaege (innen und aussen); Deutsche Fassung EN 15285:2008 | |
| Kuenstlich hergestellter Stein - Platten und auf Mass geschnittene Produkte fuer Sanitaerbereichs- und Kuechenarbeitsflaech en; Deutsche Fassung EN 15388:2008 | |
| Kunststoffe - Extrudierte und/oder kalandrierte nichtverstaerkte Folien und Bahnen aus weichmacherhaltigem Polyvinylchlorid (PVC-P) - Charakterisierung und Bezeichnung; Deutsche Fassung EN 15354:2022 | |
| Kunststoffe - Kunststoff-Rezyklate - Charakterisierung von Kunststoffabfaellen; Deutsche Fassung EN 15347:2007 | |
| Kunststoffe - Kunststoff-Rezyklate - Charakterisierung von Polypropylen (PP)-Rezyklaten; Deutsche Fassung EN 15345:2007 | |
| Kunststoffe - Kunststoff-Rezyklate - Charakterisierung von Polypropylen(PP)-Rez yklaten; Deutsche und Englische Fassung prEN 15345:2024 | |
| Kunststoffe - Kunststoff-Rezyklate - Charakterisierung von Polystyrol (PS)-Rezyklaten; Deutsche Fassung EN 15342:2007 | |
| Kunststoffe - Kunststoff-Rezyklate - Charakterisierung von Polystyrol(PS)-Rezyk laten; Deutsche und Englische Fassung prEN 15342:2024 | |
| Kunststoffe - Kunststoff-Rezyklate - Rueckverfolgbarkeit bei der Kunststoffverwertung und Bewertung der Konformitaet und des Rezyklatgehalts; Deutsche Fassung EN 15343:2007 | |
| Kunststoffe - Sortierte Kunststoffabfaelle - Teil 2: Qualitaetsstufen von sortierten Polyethylen(PE)-Abfa ellen und spezifische Pruefverfahren; Deutsche Fassung EN 15347-2:2025 | |
| Kunststoffe - Sortierte Kunststoffabfaelle - Teil 2: Qualitaetsstufen von sortierten Polyethylen(PE)-Abfa ellen und spezifische Pruefverfahren; Deutsche und Englische Fassung prEN 15347-2:2024 | |
| Kunststoffe - Sortierte Kunststoffabfaelle - Teil 3: Qualitaetsstufen von sortierten Polypropylen(PP)-Abf aellen und spezifische Pruefverfahren; Deutsche Fassung EN 15347-3:2025 | |
| Kunststoffe - Sortierte Kunststoffabfaelle - Teil 3: Qualitaetsstufen von sortierten Polypropylen(PP)-Abf aellen und spezifische Pruefverfahren; Deutsche und Englische Fassung prEN 15347-3:2024 | |
| Kunststoffe - Sortierte Kunststoffabfaelle - Teil 4: Qualitaetsstufen von sortierten Polyethylenterephtha lat(PET)-Abfaellen und spezifische Pruefverfahren; Deutsche Fassung EN 15347-4:2025 | |
| Kunststoffe - Sortierte Kunststoffabfaelle - Teil 4: Qualitaetsstufen von sortierten Polyethylenterephtha lat(PET)-Abfaellen und spezifische Pruefverfahren; Deutsche und Englische Fassung prEN 15347-4:2024 | |
| Kunststoffe - Sortierte Kunststoffabfaelle - Teil 5: Qualitaetsstufen von sortierten Polyvinylchlorid(PVC )-Abfaellen und spezifische Pruefverfahren; Deutsche Fassung EN 15347-5:2025 | |
| Kunststoffe - Sortierte Kunststoffabfaelle - Teil 5: Qualitaetsstufen von sortierten Polyvinylchlorid(PVC )-Abfaellen und spezifische Pruefverfahren; Deutsche und Englische Fassung prEN 15347-5:2024 | |
| Kunststoffe - Sortierte Kunststoffabfaelle - Teil 6: Qualitaetsstufen von sortierten Polystyrol(PS)-Abfae llen und spezifische Pruefverfahren; Deutsche Fassung EN 15347-6:2025 | |
| Kunststoffe - Sortierte Kunststoffabfaelle - Teil 6: Qualitaetsstufen von sortierten Polystyrol(PS)-Abfae llen und spezifische Pruefverfahren; Deutsche und Englische Fassung prEN 15347-6:2024 | |
| Liquid petroleum products - Determination of ignition delay and derived cetane number (DCN) of middle distillate fuels by combustion in a constant volume chamber | |
| LPG equipment and accessories - Essential operational dimensions for LPG cylinder valve outlet and associated equipment connections | |
| Luftbeschaffenheit - Messung von Emissionen aus stationaeren Quellen - Anforderungen an Messstrecken und Messplaetze und an die Messaufgabe, den Messplan und den Messbericht; Deutsche Fassung EN 15259:2007 | |
| Luftbeschaffenheit - Zertifizierung von automatischen Messeinrichtungen - Teil 1: Grundlagen; Deutsche Fassung EN 15267-1:2009 | |
| Luftbeschaffenheit - Zertifizierung von automatischen Messeinrichtungen - Teil 4: Mindestanforderungen und Pruefprozeduren fuer automatische Messeinrichtungen fuer wiederkehrende Messungen von Emissionen aus stationaeren Quellen; Deutsche Fassung EN 15267-4:2017 | |
| Machines and installations for the exploitation and processing of natural stone - Safety - Part 1: Requirements for stationary diamond wire saws | |
| Machines and installations for the exploitation and processing of natural stone - Safety - Part 2: Requirements for transportable diamond wire saws | |
| Machines and installations for the exploitation and processing of natural stone - Safety - Requirements for diamond wire saws | |
| Machines and plants for mining and tooling of natural stone - Safety - Requirements for chain- and belt-slotting machines | |
| Machines and plants for mining and tooling of natural stone - Safety requirements for gang saws | |
| Maintenance - Maintenance Key Performance Indicators | |
| Materials and articles in contact with food stuffs - Test method for the resistance to microwave heating of ceramic, glass, glass-ceramic or plastic cookware | |
| Materials and articles in contact with foodstuffs - Certain epoxy derivates subject to limitation - Determination of NOGE and its hydroxy and chlorinated derivatives | |
| Materials and articles in contact with foodstuffs - Certain epoxy derivatives subject to limitation - Determination of BADGE, BFDGE and their hydroxy and chlorinated derivatives in food simulants | |
| Methodik zur Risikobewertung fuer nicht-elektrische Geraete und Komponenten zur Verwendung in explosionsgefaehrdet en Bereichen; Deutsche Fassung EN 15198:2007 | |
| Methodology for functional safety assessment of protective systems for potentially explosive atmospheres | |
| Methods of measuring the energy consumption of electric mains operated household refrigerators, frozen food storage cabinets, food freezers and their combinations, together with associated characteristics | |
| Mineraloelerzeugniss e - Gaschromatographisch e Bestimmung des Siedeverlaufes - Teil 3: Rohoele; Deutsche Fassung EN 15199-3:2008 | |
| Moebel - Bestimmung der Lichtbestaendigkeit von Oberflaechen; Deutsche Fassung EN 15187:2006 | |
| Moebel - Bewertung der Abriebfestigkeit von Oberflaechen; Deutsche Fassung EN 15185:2011 | |
| Moebel - Festigkeit, Dauerhaltbarkeit und Sicherheit - Anforderungen an Tische fuer den Nicht-Wohnbereich; Deutsche Fassung EN 15372:2008 | |
| Moebelbeschlaege - Festigkeit und Dauerhaltbarkeit von Auszuegen und deren Komponenten; Deutsche Fassung EN 15338:2007+A1:2010 | |
| Mountaineering equipment - Braking devices - Part 1: Braking devices with manually assisted locking, safety requirements and test methods | |
| Nahrungsmittelmaschi nen - Automatische Rueckenspaltmaschine n fuer Schlachttierkoerper - Sicherheits- und Hygieneanforderungen ; Deutsche Fassung EN 15166:2008 | |
| Nahrungsmittelmaschi nen - Formmaschinen - Sicherheits- und Hygieneanforderungen ; Deutsche Fassung EN 15165:2014 | |
| Nahrungsmittelmaschi nen - Nahrungsmittelportio niermaschinen - Sicherheits- und Hygieneanforderungen ; Deutsche Fassung EN 15180:2014 | |
| Nahrungsmittelmaschi nen - Nahrungsmittelportio niermaschinen - Sicherheits- und Hygieneanforderungen ; Deutsche und Englische Fassung prEN 15180:2021 | |
| Nichtrostende biegbare Wellrohrbausaetze in Gebaeuden fuer Gas mit einem Arbeitsdruck bis 0,5 bar; Deutsche Fassung EN 15266:2007 | |
| Non fatty foods - Determination of chlormequat and mepiquat - LC-MS method | |
| Non fatty foods - Determination of chlormequat and mepiquat - LC-MS/MS method | |
| Non-destructive testing - Leak testing - Characterization of mass spectrometer leak detectors | |
| Non-destructive testing - Test method for residual stress analysis by X-ray diffraction; Corrigendum 1 to English version of DIN EN 15305:2009-01 | |
| Non-destructive testing - Test method for residual stress analysis by X-ray diffraction | |
| Non-destructive testing - Ultrasonic testing - Characterization and verification of ultrasonic thickness measuring equipment | |
| Non-preloaded structural bolting assemblies - Part 1: General requirements | |
| Non-preloaded structural bolting assemblies - Part 2: Suitability test | |
| Ortsfeste Brandbekaempfungsanl agen - Loeschanlagen fuer konzentrierte Aerosole - Teil 1: Anforderungen und Pruefverfahren fuer Bauteile; Deutsche Fassung EN 15276-1:2019 | |
| Ortsfeste Brandbekaempfungsanl agen - Loeschanlagen fuer konzentrierte Aerosole - Teil 2: Planung, Installation und Instandhaltung; Deutsche Fassung EN 15276-2:2019 | |
| Packaging - Flexible aluminium tubes - Determination of the adhesion of the internal and external protective lacquering | |
| Packaging - Flexible aluminium tubes - Test method to determine the porosity of the internal coating | |
| Packaging - Flexible laminate tubes - Test methods to assess the strength of the side seam | |
| Packaging - Flexible laminate tubes - Test methods to determine the strength of the head welding | |
| Packaging - Test method to determine the porosity of the internal coating of flexible aluminium tubes - Part 1: Sodium chloride test | |
| Packmittel - Laminat- und Kunststofftuben - Pruefverfahren zur Bestimmung der Haftfestigkeit der Bedruckung; Deutsche Fassung EN 15386:2007 | |
| Packmittel - Pruefverfahren zur Bestimmung der Porositaet der Innenbeschichtung von Aluminiumtuben - Teil 2: Kupfersulfatverfahre n; Deutsche Fassung EN 15384-2:2017 | |
| Paints and varnishes - Guide for the classification and selection of coating systems for wood based materials in furniture for interior use | |
| Paper and board intended to come into contact with foodstuffs - Determination of formaldehyde in an aqueous extract; English version of DIN EN 1541 | |
| Pellet burners for small heating boilers - Definitions, requirements, testing, marking | |
| Petroleum products - Determination of boiling range distribution by gas chromatography method - Part 1: Middle distillates and lubricating base oils | |
| Petroleum products - Determination of boiling range distribution by gas chromatography method - Part 2: Heavy distillates and residual fuels | |
| Petroleum products - Determination of boiling range distribution by gas chromatography method - Part 4: Light fractions of crude oil; German and English version prEN 15199-4:2025 | |
| Petroleum products - Determination of boiling range distribution by gas chromatography method - Part 4: Light fractions of crude oil | |
| Plastics - Recycled Plastics - Characterisation of poly(ethylene terephthalate) (PET) recyclates | |
| Plastics - Recycled Plastics - Characterisation of poly(vinyl chloride) (PVC) recyclates | |
| Plastics - Recycled Plastics - Characterisation of Polyethylene (PE) recyclates | |
| Plastics - Recycled plastics - Characterization of Polyethylene (PE) recyclates; German and English version prEN 15344:2024 | |
| Plastics - Sorted plastics wastes - Part 1: General characterisation | |
| Plastics and rubber machines - Film converting machines for bags and sacks - Safety requirements | |
| Plastics piping systems for drainage and sewerage - Glass-reinforced thermosetting plastics (GRP) based on polyester resin (UP) - Manholes and inspection chambers; German and English version prEN 15383:2025 | |
| Plastics piping systems for drainage and sewerage - Glass-reinforced thermosetting plastics (GRP) based on polyester resin (UP) - Manholes and inspection chambers | |
| Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Polyethylene (PE) - Part 1: Specifications for pipes, fittings and the system | |
| Playing field equipment - Tennis equipment - Functional and safety requirements, test methods | |
| Power-operated mobile racking and shelving, carousels and storage lifts - Safety requirements (includes Amendment A1:2008) | |
| Precast concrete products - Bridge elements | |
| Precast concrete products - Retaining wall elements | |
| Precast lightweight concrete products with an open structure; German and English version prEN 1520:2025 | |
| Prefabricated reinforced components of lightweight aggregate concrete with open structure (includes corrigendum AC:2003) | |
| Products and systems for the production and repair of concrete structures - Test methods - Determination of tensile strength development for polymers | |
| Products and systems for the protection and repair of concrete structures - Definitions, Requirements, Quality control and evaluation of conformity - Part 10: Site application of products and systems and... | |
| Products and systems for the protection and repair of concrete structures - Definitions, requirements, quality control and evaluation of conformity - Part 1: Definitions | |
| Products and systems for the protection and repair of concrete structures - Definitions, requirements, quality control and evaluation of conformity - Part 2: Surface protection systems for concrete | |
| Products and systems for the protection and repair of concrete structures - Definitions, requirements, quality control and evaluation of conformity - Part 3: Structural and non-structural repair | |
| Products and systems for the protection and repair of concrete structures - Definitions, requirements, quality control and evaluation of conformity - Part 4: Structural bonding | |
| Products and systems for the protection and repair of concrete structures - Definitions, requirements, quality control and evaluation of conformity - Part 5: Concrete injection | |
| Products and systems for the protection and repair of concrete structures - Definitions, requirements, quality control and evaluation of conformity - Part 6: Anchoring of reinforcing steel bar | |
| Products and systems for the protection and repair of concrete structures - Definitions, requirements, quality control and evaluation of conformity - Part 7: Reinforcement corrosion protection | |
| Products and systems for the protection and repair of concrete structures - Definitions, requirements, quality control and evaluation of conformity - Part 8: Quality control and evaluation of conformity | |
| Products and systems for the protection and repair of concrete structures - Definitions, requirements, quality control and evaluation of conformity - Part 9: General principles for the use of products... | |
| Products and systems for the protection and repair of concrete structures - Test methods - Corrosion protection test | |
| Products and systems for the protection and repair of concrete structures - Test methods - Measurement of bond strength by pull-off | |
| Products and systems for the protection and repair of concrete structures - Test methods - Shear adhesion of coated steel to concrete (pull-out test) | |
| Produkte zur Aufbereitung von Schwimm- und Badebeckenwasser - Natriumcarbonat; Deutsche Fassung EN 15362:2007 | |
| Produkte zur Aufbereitung von Schwimm- und Badebeckenwasser - Natriumdichlorisocya nurat, wasserfrei; Deutsche Fassung EN 15072:2006+A1:2008 | |
| Produkte zur Aufbereitung von Schwimm- und Badebeckenwasser - Natriumdichlorisocya nurat-Dihydrat; Deutsche Fassung EN 15073:2006+A1:2008 | |
| Public passenger transport - Basic requirements and recommendations for systems that measure delivered service quality | |
| Railway applications - Brake indicators - Part 1: Pneumatically operated brake indicators | |
| Railway applications - Crashworthiness requirements for railway vehicle bodies | |
| Railway applications - Designation system for railway vehicles - Part 2: Product groups | |
| Railway applications - Designation system for railway vehicles - Part 3: Designation of installation sites and locations | |
| Railway applications - Designation systematic for railway vehicles - Part 1: General | |
| Railway applications - External visible and audible warning devices - Part 3: Visible warning devices for urban rail | |
| Railway applications - External visible and audible warning devices - Part 4: Audible warning devices for urban rail | |
| Railway applications - External visible and audible warning devices for high speed trains - Part 1: Head, marker and tail lamps | |
| Railway applications - External visible and audible warning devices for high speed trains - Part 2: Warning horns | |
| Railway applications - Welding of railway vehicles and components - Part 1: General | |
| Railway applications - Welding of railway vehicles and components - Part 3: Design requirements | |
| Railway applications - Welding of railway vehicles and components - Part 4: Production requirements | |
| Respiratory equipment - Open-circuit umbilical supplied compressed gas diving apparatus - Part 1: Demand apparatus; Corrigendum 1 to English translation of DIN EN 15333-1:2008-04 | |
| Respiratory equipment - Open-circuit umbilical supplied compressed gas diving apparatus - Part 1: Demand apparatus | |
| Respiratory equipment - Open-circuit umbilical supplied compressed gas diving apparatus - Part 2: Free flow apparatus | |
| Safety gas connection valves for metal hose assemblies used for the connection of domestic appliances using gaseous fuel | |
| Safety of industrial trucks - Additional requirements for automated functions on trucks (includes Amendment A1:2008) | |
| Safety of machinery - Safety requirements for hot flat rolling mills | |
| Safety of machinery - Safety requirements for strip processing line machinery and equipment (includes Amendment A1:2008) | |
| Sanitaerarmaturen - Sanitaerarmaturen mit elektronischer Oeffnungs- und Schliessfunktion; Deutsche Fassung EN 15091:2006, Berichtigungen zu DIN EN 15091:2007-03; Deutsche Fassung EN 15091:2006/AC:2007 | |
| Sanitaerarmaturen - Sanitaerarmaturen mit elektronischer Oeffnungs- und Schliessfunktion; Deutsche Fassung EN 15091:2006 | |
| Sanitaerarmaturen - Sanitaerarmaturen mit elektronischer Oeffnungs- und Schliessfunktion; Deutsche und Englische Fassung prEN 15091:2022 | |
| Sanitary appliances - Multifunction shower cabinets; Corrigendum 1 to English translation of DIN EN 15200:2007-08 | |
| Sanitary appliances - Multifunction shower cabinets | |
| Schuhe fuer die Feuerwehr; Deutsche und Englische Fassung prEN 15090:2024 | |
| Schwimmbaeder - Teil 1: Sicherheitstechnisch e Anforderungen an Planung und Bau; Deutsche Fassung EN 15288-1:2008+A1:2010 | |
| Sicherheit von Maschinen - Sicherheitsanforderu ngen an Kaltflachwalzwerke; Deutsche Fassung EN 15094:2008 | |
| Sicherheitsnotdusche n - Teil 1: Koerperduschen mit Wasseranschluss fuer Laboratorien; Deutsche Fassung EN 15154-1:2006 | |
| Sicherheitsnotdusche n - Teil 1: Koerperduschen mit Wasseranschluss fuer Laboratorien; Deutsche und Englische Fassung prEN 15154-1:2024 | |
| Sicherheitsnotdusche n - Teil 2: Augenduschen mit Wasseranschluss; Deutsche Fassung EN 15154-2:2006 | |
| Sicherheitsnotdusche n - Teil 2: Augenduschen mit Wasseranschluss; Deutsche und Englische Fassung prEN 15154-2:2024 | |
| Sicherheitsnotdusche n - Teil 3: Koerperduschen ohne Wasseranschluss; Deutsche Fassung EN 15154-3:2009 | |
| Sicherheitsnotdusche n - Teil 4: Augenduschen ohne Wasseranschluss; Deutsche Fassung EN 15154-4:2009 | |
| Sicherungseinrichtun gen zum Schutz des Trinkwassers gegen Verschmutzung durch Rueckfliessen - Rohrbeluefter fuer Schlauchanschluesse - DN 15 bis DN 25, Familie H, Typ B und Typ D - Allgemeine technische... | |
| Snow grooming equipment - Safety requirements | |
| Soil improvers and growing media - Determination of quantity for materials with particle size greater than 60 mm | |
| Solid biofuels - Determination of major elements - Al, Ca, Fe, Mg, P, K, Si, Na and Ti | |
| Solid biofuels - Determination of mechanical durability of pellets and briquettes - Part 1: Pellets | |
| Solid biofuels - Determination of mechanical durability of pellets and briquettes - Part 2: Briquettes | |
| Solid biofuels - Determination of minor elements - As, Cd, Co, Cr, Cu, Hg, Mn, Mo, Ni, Pb, Sb, V and Zn | |
| Solid biofuels - Determination of particle size distribution - Part 1: Oscillating screen method using sieve apertures of 1 mm and above | |
| Solid biofuels - Determination of the content of volatile matter | |
| Solid biofuels - Determination of the water soluble chloride, sodium and potassium content | |
| Solid biofuels - Determination of total content of carbon, hydrogen and nitrogen - Instrumental methods | |
| Solid biofuels - Determination of total content of sulfur and chlorine | |
| Solid biofuels - Fuel quality assurance - Part 2: Wood pellets for non-industrial use | |
| Solid biofuels - Fuel quality assurance - Part 4: Wood chips for non-industrial use | |
| Solid biofuels- Determination of particle size distribution - Part 2: Vibrating screen method using sieve apertures of 3,15 mm and below | |
| Solid recovered fuels - Determination of calorific value | |
| Solid recovered fuels - Determination of moisture content using the oven dry method - Part 3: Moisture in general analysis sample | |
| Solid recovered fuels - Determination of particle size distribution - Part 2: Maximum projected length method (manual) for large dimension particles | |
| Solid recovered fuels - Determination of particle size distribution - Part 3: Method by image analysis for large dimension particles | |
| Solid recovered fuels - Method for the determination of the content of major elements (Al, Ca, Fe, K, Mg, Na, P, Si, Ti) | |
| Solid recovered fuels - Methods for the determination of the content of trace elements (As, Ba, Be, Cd, Co, Cr, Cu, Hg, Mo, Mn, Ni, Pb, Sb, Se, Tl, V... | |
| Solid recovered fuels - Methods for the preparation of the test sample from the laboratory sample | |
| Solid recovered fuels - Quality management systems - Particular requirements for their application to the production of solid recovered fuels | |
| Speicherfeuerstaette n fuer feste Brennstoffe - Anforderungen und Pruefverfahren; Deutsche Fassung EN 15250:2007, Berichtigung zu DIN EN 15250:2007-06 | |
| Speicherfeuerstaette n fuer feste Brennstoffe - Anforderungen und Pruefverfahren; Deutsche Fassung EN 15250:2007 | |
| Spielfeldgeraete - Badmintoneinrichtung en - Funktionelle und sicherheitstechnisch e Anforderungen, Pruefverfahren; Deutsche Fassung EN 1509:2008 | |
| Sportboeden - Kunststoffrasenflaec hen und textile Sportflaechen - Teil 5: Spezifikation fuer Verfuellgut; Deutsche und Englische Fassung prEN 15330-5:2024 | |
| Sportboeden - Ueberwiegend fuer den Aussenbereich hergestellte Kunststoffrasenflaec hen und Nadelfilze - Teil 1: Festlegungen fuer Kunststoffrasen; Deutsche Fassung EN 15330-1:2007 | |
| Sportboeden - Ueberwiegend fuer den Aussenbereich hergestellte Kunststoffrasenflaec hen und Nadelfilze - Teil 2: Festlegungen fuer Nadelfilze; Deutsche Fassung EN 15330-2:2008 | |
| Sportboeden - Ueberwiegend fuer den Aussenbereich hergestellte Kunststoffrasenflaec hen und Nadelfilze - Teil 4: Festlegungen fuer Elastikschichten, die in Kunststoffrasenflaec hen, Nadelfilzen und textilen Sportbelaegen eingesetzt werden; Deutsche Fassung EN... | |
| Stationary source emissions - Determination of the mass concentration of carbon monoxide (CO) - Reference method: Non-dispersive infrared spectrometry | |
| Sterilization of medical devices - Low temperature steam and formaldehyde - Requirements for development, validation and routine control of a sterilization process for medical devices | |
| Strahlrohre fuer die Brandbekaempfung - Teil 1: Allgemeine Anforderungen; Deutsche Fassung EN 15182-1:2007+A1:2009 | |
| Strahlrohre fuer die Brandbekaempfung - Teil 4: Hochdruckstrahlrohre PN 40; Deutsche Fassung EN 15182-4:2007+A1:2009 | |
| Structural adhesives - Characterisation of anaerobic adhesives for co-axial metallic assembly in building and civil engineering structures; Corrigendum 1 to English translation of DIN EN 15275:2008-01 | |
| Structural adhesives - Characterisation of anaerobic adhesives for co-axial metallic assembly in building and civil engineering structures | |
| Structural adhesives - Test methods for assessing long term durability of bonded metallic structures | |
| Surface active agents - Determination of hydroxyl value - p-Toluensulfonyl isocyanate (TSI) method and potentiometric titration with tetrabutylammonium hydroxide | |
| Surface active agents - Determination of the active matter content of alkylamidopropylbeta ines | |
| Surfaces for outdoor sports areas - Exposure of synthetic turf to simulated wear | |
| Surfaces for sports areas - Determination of resistance of impact; English version of DIN EN 1517 | |
| Surfaces for sports areas - Determination of resistance to indentation; English version of DIN EN 1516 | |
| Surfaces for sports areas - Part 1: Determination of rotational resistance | |
| Surfaces for sports areas - Part 2: Determination of shear strength by dynamic top layer testing of unbound mineral surfaces in the laboratory | |
| Surfaces for sports areas - Synthetic turf and needle-punched surfaces primarily designed for outdoor use - Part 4: Specification for shockpads used with synthetic turf, needle-punch and textile sports surfaces... | |
| Surfaces for sports areas - Synthetic turf sports surfaces - Part 6: Specification for synthetic turf carpets; German and English Version prEN 15330-6:2025 | |
| Sweepers - Part 3: Efficiency of particulate matter collection - Testing and Evaluation | |
| Sweepers - Part 4: Symbols for operator controls and other displays | |
| Swimming pools - Part 2: Safety requirements for operation | |
| Tanks for transport of dangerous goods - Plug/socket connection and supply characteristics for service equipment in hazardous areas with 24 V nominal supply voltage | |
| Tanks for transport of dangerous goods - Sealed parcel delivery systems - Working principles and interface specifications | |
| Tankstellen - Sicherheitstechnisch e Anforderungen an die Bauweise von Tauchpumpen-Baugrupp en; Deutsche Fassung EN 15268:2008 | |
| Test methods for wood preservatives; laboratory method for determining the protective effectiveness of a preservative treatment against blue stain in service; part 2: application by methods other than brushing; german... | |
| Textile Bodenbelaege - Bestimmung der Wasserfleckenempfind lichkeit; Deutsche Fassung EN 15115:2006 | |
| Textile Bodenbelaege - Bestimmung der Wasserfleckenempfind lichkeit; Deutsche und Englische Fassung prEN 15115:2024 | |
| Textile Bodenbelaege - Einstufung textiler Bodenbelaege ohne Pol; Deutsche Fassung EN 15114:2006, Berichtigungen zu DIN EN 15114:2006-12; Deutsche Fassung EN 15114:2006/AC 2007 | |
| Thermal spraying - Components with thermally sprayed coatings - Technical supply conditions | |
| Thermal spraying - Safety requirements for thermal spraying equipment - Part 2: Gas control units | |
| Thermisches Spritzen - Bestimmung des Scherbeanspruchungsw iderstandes bei thermisch gespritzten Schichten; Deutsche Fassung EN 15340:2007 | |
| Thickness measurement of coatings and characterization of surfaces with surface waves - Part 1: Guide to the determination of elastic constants, density and thickness of films by laser induced surface... | |
| Thickness measurement of coatings and characterization of surfaces with surface waves - Part 2: Guide to the thickness measurement of coatings by photothermic method | |
| Umlauf-Wasserheizer fuer gasfoermige Brennstoffe, die sich aus Durchlauf-Wasserheiz ern ableiten | |
| Ventilation for buildings - Calculation methods for energy losses due to ventilation and infiltration in commercial buildings | |
| Ventilation for buildings - Calculation methods for the determination of air flow rates in buildings including infiltration | |
| Ventilation for buildings - Calculation of room temperatures and of load and energy for buildings with room conditioning systems | |
| Ventilation for buildings - Energy performance of buildings - Guidelines for inspection of air-conditioning systems | |
| Ventilation for buildings - Energy performance of buildings - Guidelines for inspection of ventilation systems | |
| Ventilation for buildings - Fire precautions for air distribution systems in buildings | |
| Ventilation for buildings - Sheet metal air ducts and fittings with circular cross-section - Dimensions | |
| Ventilation for buildings - Sheet metal air ducts and fittings with rectangular cross section - Dimensions | |
| Ventilation for buildings - Sheet metal air ducts with rectangular section - Requirements for strength and leakage | |
| Ventilation in buildings - Chilled beams - Testing and rating of active chilled beams | |
| Vitreous and porcelain enamels - Design of bolted steel tanks for the storage or treatment of water or municipal or industrial effluents and sludges | |
| Vitreous and porcelain enamels - Glass lined apparatus for process plants - Part 3: Thermal shock resistance | |
| Vitreous and porcelain enamels - Glass-lined apparatus for process plants - Part 1: Quality requirements for apparatus, components, appliances and accessories | |
| Vitreous and porcelain enamels - Glass-lined apparatus for process plants - Part 2: Designation and specification of resistance to chemical attack and thermal shock | |
| Vitreous and porcelain enamels - Production of specimens for testing enamel on sheet steel, sheet aluminium and cast iron | |
| Waermedaemmstoffe fuer Gebaeude - An der Verwendungsstelle hergestellter Waermedaemmstoff aus Zellulosefuellstoff (LFCI) - Teil 1: Spezifikation fuer die Produkte vor dem Einbau; Deutsche Fassung EN 15101-1:2013 | |
| Waermedaemmstoffe fuer Gebaeude - An der Verwendungsstelle hergestellter Waermedaemmstoff aus Zellulosefuellstoff (LFCI) - Teil 2: Spezifikation fuer die eingebauten Produkte; Deutsche Fassung EN 15101-2:2013 | |
| Waermetechnisches Verhalten von Gebaeuden - Berechnung der wahrnehmbaren Raumkuehllast - Allgemeine Kriterien und Validierungsverfahre n; Deutsche Fassung EN 15255:2007 | |
| Wasserversorgung - Anforderungen an Systeme und Bestandteile der Wasserspeicherung; Deutsche Fassung EN 1508:1998 | |
| Wasserversorgung - Anforderungen an Systeme und Bestandteile der Wasserspeicherung; Deutsche und Englische Fassung prEN 1508:2024 | |
| Water conditioning equipment inside buildings - Installation, operation, maintenance and repair | |
| Water conditioning equipment inside buildings - Nitrate removal devices - Requirements for performance, safety and testing (includes Amendment A1:2007) | |
| Water quality - Guidance on sampling and processing of the pupal exuviae of Chironomidae (Order Diptera) for ecological assessment | |
| Water quality - Guidance standard for the sampling of zooplankton from standing waters | |
| Water quality - Guidance standard on the enumeration of phytoplankton using inverted microscopy (Utermoehl technique) | |
| Windows, doors, shutters and blinds - Bullet resistance - Requirements and classification | |
| Windows, doors, shutters and blinds - Bullet resistance - Test method | |
| Winter and road service area maintenance equipments - Data acquisition and transmission - Part 1: In vehicle data acquisition | |
| Winter maintenance equipment - Terminology - Terms for winter maintenance; Trilingual version EN 15144:2007 | |
| Winterdienst- und Strassenbetriebsdien stausstattung - Antrieb und Steuerung von Anbaumaschinen - Anforderungen an Austauschbarkeit und Leistung; Deutsche Fassung EN 15431:2008 | |
| Winterdienst- und Strassenbetriebsdien stausstattung - Frontanbauausstattun gen - Teil 1: Feste Frontanbauplatten; Deutsche Fassung EN 15432-1:2011 | |
| Winterdienst- und Strassenbetriebsdien stausstattung - Mechanische Schnittstelle an Fahrzeugen fuer frontangebaute Maschinen - Austauschbarkeit; Deutsche Fassung EN 15432:2008 | |
| Wood and parquet flooring - Determination of resistance to indentation (Brinell) - Test method; English version of DIN EN 1534 | |
| Wood flooring - Determination of bending strength under static load - Test methods | |
| Workplace atmospheres - Measurement of the dustiness of bulk materials - Requirements and reference test methods | |
| Workplace exposure - Measurement of the dustiness of bulk materials - Part 1: Requirements and choice of test methods; German and English version prEN 15051-1:2024 | |
| Workplace exposure - Measurement of the dustiness of bulk materials - Part 1: Requirements and choice of test methods | |
| Workplace exposure - Measurement of the dustiness of bulk materials - Part 2: Rotating drum method; German and English version prEN 15051-2:2024 | |
| Workplace exposure - Measurement of the dustiness of bulk materials - Part 2: Rotating drum method | |
| Zerstoerungsfreie Pruefung - Dichtheitspruefung - Charakterisierung von massenspektrometrisc hen Leckdetektoren; Deutsche und Englische Fassung prEN 1518:2024 |
| << Prev | Next >> |