Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
500
1000
1150
1200
1250
1300
1350
1400
1440
1450
1460
1470
1480
1490
1493
1494
1495
1496
1497
1498
1499
1500
1501
1502
1503
1504
1505
1510
1520
1530
1540
1550
1560
1600
1620
| Product Name | Notes |
|---|---|
| Acoustic material 8548. Bitumen mat, with and without sheet steel covering | |
| Activating agent for glass 8604 | |
| Adhesive 8090 Contact adhesive | |
| Adhesive 8093 | |
| Adhesive 8094 | |
| Adhesive 8217 | |
| Adhesive 8369 Sprayable, solvent-based adhesive on polychloroprene rubber base. | |
| Adhesive 8393 Thermally-activated dispersion adhesive on EVA base. | |
| Adhesive 8483 Sprayable, solvent-based adhesive on styrene rubber base | |
| Adhesive 8492 Moisture-curing PU-adhesive | |
| Adhesive 8519 One-component epoxy adhesive | |
| Adhesive 8527 Non-hardening, fusible adhesive based on thermoplastics/elast omers | |
| Adhesive 8530 Single-component, hardening, fusible adhesive on polyurethane base | |
| Adhesive 8747 | |
| Adhesive 8751 Chemical curing PUR adhesive | |
| Adhesive 8767 Non-flammable contact adhesive | |
| Adhesive 8787 Contact adhesive on CR-base, organic solvent | |
| Adhesive 8790 | |
| Adhesive 8802 Ethyl cyanoacrylate based, rapid bonding, adhesive | |
| Adhesive/sealant 8728 For anti-flutter purpose | |
| Air borne sound absorbent 8683 Sound absorbent with and without adhesive | |
| Air-borne sound absorbent | |
| Aluminium 4120. Al-Mg 2,5 (AA 5052). Wrought aluminium | |
| Aluminium 4190. Al 99,9 Mg 1. Wrought aluminium | |
| Aluminium 4191. Al 99,9 Mg 0,5. Wrought aluminium | |
| Aluminium 4212. Al-Si 1 Mg Mn (AA 6082). Wrought aluminium | |
| Aluminium 4245. Type Al-Si 7 Mg. Aluminium alloy castings | |
| Aluminium 4250. Al-Si 9 Cu 3. Aluminium alloy castings | |
| Aluminium 4251. Type Al Si 7 Cu 3. Aluminium alloy castings | |
| Aluminium 4252. Type Al Si 9 Cu 3. Aluminium alloy castings | |
| Aluminium 4253. Type Al Si 10 Mg. Aluminium alloy castings | |
| Aluminium 4260. Type Al Si 12 Cu. Aluminium alloy castings | |
| Aluminium 4261. Type Al Si 12. Aluminium alloy castings | |
| Aluminium 4355. Al-Cu 6 Bi Pb (AA 2011). Wrought aluminium | |
| Aluminium 4425. Al-Zn 4,5 Mg 1 (AA 7020). Wrought aluminium | |
| Aluminium 94508 | |
| Anti-corrosion agents Determination of disturbing odour Testing method | |
| Anti-corrosion agents Determination of penetration into gaps Testing method | |
| Anti-freeze solution 8425 | |
| Anti-friction varnish 8595 Dry lubricants | |
| Assessment of adhesion High pressure water test Paint and enamel | |
| Assessment of appearance, interior surface material Testing method with definition of defect types | |
| Assessment of low temperature brittleness of anti-corrosion film Testing method | |
| Banjo Screws | |
| Basic requirements for polymeric materials and interior materials Zone E3 - Interior surfaces not exposed to sunlight. From top of sill to headlining. | |
| Basic requirements for polymeric materials and interior materials Zone E4 - Interior surfaces not exposed to sunlight. Headlining (table 1) and - Interior surfaces exposed to sunlight. Headlining, loose parts... | |
| Basic requirements for polymeric materials and interior materials Zone E5 - Interior surfaces exposed to sunlight. Rear shelf. | |
| Basic requirements for polymeric materials and interior materials Zone E7 - Interior surfaces exposed to sunlight. Instrument panel, horizontal surfaces. | |
| Basic requirements for polymeric materials and interior materials Zone E7 - Interior surfaces exposed to sunlight. Instrument panel, vertical surfaces. | |
| Basic requirements for polymeric materials and interior materials Zone F - Interior surfaces not exposed to sunlight. Luggage compartment. | |
| Brass 5122. Cu Zn 30 | |
| Brass 5150. Cu Zn 37 | |
| Brass 5165. Cu Zn 38 Pb 1 | |
| Brass 5170. Cu Zn 39 Pb 3. Free machining brass | |
| Brass 5238. Cu Zn 35 Mn 2 Al Fe | |
| Bronze 5428. Cu Sn 6 | |
| Cable sleeves Non-metallic, braided Required characteristics and testing | |
| Cable sleeves, expandable Non-metallic, braided | |
| Cable tie. For fastening in holes. Openable | |
| CAD - data organization | |
| CAD - drawings | |
| CAD Geometry | |
| CAD solids | |
| CAD-Standard UG | |
| Carpet 8006 Tufted carpet Needle felt | |
| Carpet 8152. Needle felt | |
| Carpet 8648 Tufted carpet | |
| Carpet 8716 Tufted carpet | |
| Cast iron S 0490 Special grey iron | |
| Cellular elastomer 8713. SBR/EP | |
| Cellular plastic 8291 Self adhesive Polyethylene cellular plastic | |
| Cellular plastic 8636 PP | |
| Cellular plastic 8660 PEX Foamed, crosslinked PELD with closed cells | |
| Cellular plastic 8746 E/VAC Self-adhering distance blocks | |
| Cellular plastic 8763 PUR+GF | |
| Cellular plastic 8774. PEX | |
| Cellular plastic 8775 PUR Polyurethan cellular plastic on polyeter basis | |
| Cellular plastic 8777 EVA | |
| Cellular plastic 8779 PUR Polyether foam | |
| Cellular plastic 8783 PS+PPO | |
| Cellular plastic 8786 PUR | |
| Cellular plastic 8789 PS | |
| Cellular plastics 8538 | |
| Cellular rubber 8270 Ethylene propylene (EPDM) | |
| Cellular rubber 8275 Chloroprene (CR) | |
| Cellular rubber 8552 Materials for extruded sealing strips of closed cell (expanded) rubber | |
| Cellular rubber 8792. NBR/PVC | |
| Chemical Resistance Interior materials Test method | |
| Chemical resistance Testing method | |
| Colour/Gloss tolerances | |
| Copper 5013. Tough pitch copper | |
| Copper 5015. Phosphorized copper | |
| Copper 5059. Cadmium-bearing copper | |
| Corrosion preventing agent 8199 | |
| Corrosion protection oil 8664 | |
| Corrosion resistance, surface treatment Test method | |
| Corrugated hose made of modified PP | |
| Corrugated hose made of Polyamide | |
| Cycling of climate Testing method | |
| D\xe9cor 8745 D\xe9cor with carrier | |
| Deep-drawing agent 8444 | |
| Determination of crevice penetration Testing Method | |
| Determination of film weight Testing method | |
| Determination of nitrocarburizing depth in steel Test method | |
| Determination of surface roughness, Ra-macro Test method | |
| Determination of the corrosion protection on a damp surface Testing Method | |
| Determination of the film weight after heat treatment Testing method | |
| Dimensional Tolerances. Writing Methods. Drawings in Other Systems than UG | |
| DRILLING AND WELL SERVICING STRUCTURES | |
| Dynamic fatigue Testing Method | |
| Electrolytic Zinc / Iron Coatings On Steel | |
| Engine oil 8579 | |
| Environmental zoning of a car - Zone E, Interior and Zone F, Luggage compartment | |
| Flock 8756. PA66 | |
| Foam plastic 8442 PE Polyethylene | |
| Foam plastic 8450 | |
| Foam plastic 8464 Urethan | |
| Foam plastics 8001 Crash padding | |
| Foam plastics 8055 PUR Ether urethane cellular plastic | |
| Foam plastics 8223 Foam plastics laminated with undercloth | |
| Foam plastics 8279. Polyeten (PE) | |
| Foam plastics 8417 Cold-curing polyurethan polyether, TDI free | |
| Foam plastics 8427 PVC | |
| Frequent notes on drawings and Technical Regulations | |
| Gear box gears and shafts Material and supply specification of blanks | |
| General technical requirements for delivery and inspection of metal products | |
| Glass 8364 Laminated glass. Float and mirror glass | |
| Glass 8365 Toughened glass. Float and mirror glass | |
| Glass fibre 8005 Compression modulded parts | |
| Glass primer 8725 For window adhesives | |
| Glazing paint 8782 | |
| Global dimensioning and tolerancing - Addendum - 2004 | |
| Glue 8455 Chemical curing PUR adhesive | |
| Grading scales for environmental zone related requirements | |
| Grease 8371 Universal grease with EP additive Rolling-contact bearing grease | |
| Grease 8372 Special grease with MoS2 (molybdenum disulphide) | |
| Grease 8484 | |
| Heat absorbing automotive glass Product requirements and testing regulations | |
| Heavy layer sound insulation | |
| Hexagon head thread forming screws with flange, for plastics | |
| Hexagon Head Thread Forming Screws With Flange | |
| Hexagon screws with flange | |
| Hexagon screws, with chamfer | |
| Hexagon socket head cap screws | |
| High viscosity anti corrosion oil 8268 | |
| Hose made of PVC | |
| Hydraulic fluid 8600 | |
| Impact strength - Free falling weight Testing method | |
| Insulating material 8084. Pressure adhesive foam plastic with or without paperboard | |
| Insulating material 8088. Heat adhesive bitumen mat | |
| Key Characteristic Designation System (KCDS) Indications of KPC on drawings | |
| Laminated fibreboard 8534 | |
| Leather 8436 | |
| Lines. Drawings in Other Systems than UG | |
| Locking liquid 8242 | |
| Lubricant 8505, wax | |
| Lubricant 8578 Petroleum jelly, white | |
| Luggage net 8761 | |
| Marking of glass | |
| Metallic coatings on plastic parts Testing regulations | |
| Miniature fuse tab type | |
| Modification of Drawings, Textual Information. Drawings in Other Systems than UG | |
| Naphta 8589 | |
| Paint and enamel paint Resistance to outdoor exposure Method of testing | |
| Paint protector 8186 Trade name 35-0-065 | |
| Parameters for specifying of requirements for surface texture | |
| Part Identification | |
| Parts Shown On Drawing Chart | |
| Petrol 8581 | |
| Plane gasket 8562 Rubber bounded (NBR) aramide fibre. Antistick treated | |
| Plasic 8385. PP with 30% GF | |
| Plastic 8051. Polypropylene (PP) | |
| Plastic 8209. Polyoximethylene (POM). Acetal resin | |
| Plastic 8221 (PE HD). High molecular | |
| Plastic 8241 Polyamide 6/6 (PA 6/6) | |
| Plastic 8246 Polypropene (PP) with 20% talc. | |
| Plastic 8246. Polypropylene (PP) with 30% glass fibre | |
| Plastic 8254. PA6 | |
| Plastic 8256 (PPO modified) | |
| Plastic 8257. Acrylonitrile-butadi ene-styrene (ABS) | |
| Plastic 8258 PEHD High density | |
| Plastic 8259. Acrylonitrile-butadi ene-styrene (ABS) | |
| Plastic 8261. CAB | |
| Plastic 8264. (PA6). 30% glass fibre | |
| Plastic 8265 (PC with 20% GF) | |
| Plastic 8271. ABS | |
| Plastic 8272. POM | |
| Plastic 8277. Polycarbonate (PC) | |
| Plastic 8282. PE | |
| Plastic 8286 (PMMA) | |
| Plastic 8300. PA6 | |
| Plastic 8357.HPDE | |
| Plastic 8361 ABS | |
| Plastic 8362. Polypropylene (PP) with 20% glass fibre | |
| Plastic 8370. Polypropylene (PP) with 40% talc | |
| Plastic 8380 Wood flour filler moulding compound | |
| Plastic 8384 (PA6.6). 30% glass fibre | |
| Plastic 8402 PELD Low density | |
| Plastic 8406. PA66 | |
| Plastic 8408. POM with 30%GF | |
| Plastic 8416. Polypropylene (PP) with 40% chalk | |
| Plastic 8419. Polybutyleneterephta late (PBTP) | |
| Plastic 8434 (PA 12) | |
| Plastic 8435. PA11 | |
| Plastic 8437 (POM) | |
| Plastic 8438 PP | |
| Plastic 8450. POM | |
| Plastic 8451. Thermoset polyurethane | |
| Plastic 8462. POM | |
| Plastic 8472. PA12 | |
| Plastic 8498. POM | |
| Plastic 8522 (EVA) | |
| Plastic 8528 PPO/PA | |
| Plastic 8541. PA6.6 | |
| Plastic 8574 PA6.6 | |
| Plastic 8575. PA6 with 30% mineral | |
| Plastic 8606 PA6.6 20% Mineral material/filler | |
| Plastic 8613. POM | |
| Plastic 8616 PP 20% talc | |
| Plastic 8619. POM | |
| Plastic 8624 PP/PE-T20 | |
| Plastic 8628 POM | |
| Plastic 8630 PA 6 | |
| Plastic 8654 ASA+PC | |
| Plastic 8661. PA 66 | |
| Plastic 8662. PP/PE | |
| Plastic 8663. PP+EPDM-T20 | |
| Plastic 8665. ASA | |
| Plastic 8666. PP/PE | |
| Plastic 8667. PA 46 | |
| Plastic 8668. PP with fillers | |
| Plastic 8669. SEBS | |
| Plastic 8670. ABS | |
| Plastic 8671. POM | |
| Plastic 8672. PP/PE | |
| Plastic 8673. PA6-GF10+GB20 | |
| Plastic 8675. PC | |
| Plastic 8676. PEHD | |
| Plastic 8677. ASA | |
| Plastic 8678. PP/EPDM-T8 | |
| Plastic 8679. PEHD | |
| Plastic 8687. PP+EPDM-M | |
| Plastic 8690. ABS+PC or ASA+PC | |
| Plastic 8691. POM | |
| Plastic 8692. PP | |
| Plastic 8693. PA66 | |
| Plastic 8694. PA12 | |
| Plastic 8695. PPA-GF45 | |
| Plastic 8696. POM | |
| Plastic 8697. PP+EPDM | |
| Plastic 8698. ABS+PC-GF10 | |
| Plastic 8705 PVC | |
| Plastic 8731 ABS | |
| Plastic 8733 PP/EPDM-T30 | |
| Plastic 8737 PP-GM20 | |
| Plastic 8739 ABS+PA6 | |
| Plastic 8740 PP+EPDM | |
| Plastic 8743 ABS | |
| Plastic 8752 PA66-GB20 | |
| Plastic 8754 PUR | |
| Plastic 8755 PVC/ABS | |
| Plastic 8757 PUR | |
| Plastic 8764 PA6 | |
| Plastic 8765 PVC, rigid | |
| Plastic 8766 PVC, plasticized | |
| Plastic 8770 PP/PE | |
| Plastic 8780 PUR | |
| Plastic 8781 PP/PE-M | |
| Plastic foil 8053 PVC foil | |
| Plastic foil 8149 PVC foil | |
| Plastic foil 8251. ABS/PVC-foil | |
| Plastic foil 8358. PVC foil | |
| Plastic foil 8657 PVC foil | |
| Plastic foil 8738 TPO foil, vacuum forming quality | |
| Plastic optical fibre, POF Required characteristics and testing | |
| Plastic-coated fabric 8079 Plastic coated knitted fabric laminated with cellular plastic | |
| Plastic-coated fabric 8769 Plastic-coated knitted fabric, PUR | |
| Plastics 8054 Plasticized PVC | |
| Plastics 8214 PVC | |
| Plastics 8367 PELD Low density | |
| Plywood 8387 | |
| Plywood 8813 | |
| Pressure Vessel Inspection Code - Maintenance Inspection, Rating, Repair, and Alteration | |
| Process Data (PD). Car projects created in UG | |
| Protecting hoses Required characteristics and testing | |
| PUR coated glass fibre braid | |
| Reference list Swedish standard - foreign standard. Metallic materials | |
| Resistance to mould Test method | |
| Resistance to wear. Textiles | |
| Rubber 8056 Natural/Styrene (NR/SBR) | |
| Rubber 8059 Natural/Styrene (NR/SBR) | |
| Rubber 8061 Natural/Styrene (NR/SBR) | |
| Rubber 8063 Natural/Styrene (NR/SBR) | |
| Rubber 8065 Ethylene propylene (EPDM) | |
| Rubber 8066 Radiator hose Ethylene propylene (EPDM) | |
| Rubber 8067 Nitrile (NBR) | |
| Rubber 8068 PVC/Nitrile mixture (PVC/NBR) | |
| Rubber 8069 PVC/Nitrile mixture (PVC/NBR) | |
| Rubber 8070 Chloroprene (CR) | |
| Rubber 8074 Vacuum hose | |
| Rubber 8075 Clutch hose | |
| Rubber 8247 Oil cooling hose | |
| Rubber 8249. Thermoplastic elastomer (TPE). Olefinic type | |
| Rubber 8267 Ethylene propylene (EPDM) | |
| Rubber 8273 Chloroprene (CR) | |
| Rubber 8294 Epichlorohydrin (ECO) | |
| Rubber 8379 FKM Fluoro | |
| Rubber 8381 Silicone (Q) | |
| Rubber 8404 Ethyleneacrylic (EACM) | |
| Rubber 8405. Norbornen (PNR) | |
| Rubber 8466 EACM-FKM, PVC/NBR-FKM, ECO-FKM Hose | |
| Rubber 8494 Chlorethylene (CM) | |
| Rubber 8576 Nitrile (NBR) | |
| Rubber 8643 Hydrogenated Nitrile (HNBR) | |
| Rubber 8644 O-ring. Hydrogenated Nitrile (HNBR), black | |
| Rubber 8645 Hydrogenated Nitrile (HNBR) | |
| Rubber 8646 O-ring. Hydrogenated Nitrile (HNBR), blue | |
| Rubber 8647 Ethylene propylene (EPDM) | |
| Rust-proofing agent 8107 | |
| Scratch resistance Test method | |
| Screened cable with ETFE insulation | |
| Screened cable with PVC insulation | |
| Screened low-tension cables and multi-core cables Required characteristics and testing | |
| Sealant 8720. For flanges | |
| Shrink tube Required characteristics and testing | |
| Silicon rubber coated glass braid | |
| Silicone paste 8297 | |
| Six point socket head cap screws | |
| Six point socket screws for plastics | |
| Sound insulation material 8262. Heavy layer with foam layer | |
| Sound insulation material 8280. Heavy layer with self-sticking foam layer | |
| Sound insulation material 8281. Heavy layer with foam layer | |
| SPECIFICATION FOR DRILLING AND WELL SERVICING STRUCTURES | |
| SPECIFICATION FOR GUYED PORTABLE MASTS (Tentative) | |
| Specification for Rig Irons | |
| SPECIFICATION FOR STEEL DERRICKS; SUPPLEMENT 1-1976, INCLUDES FORMS 4A1 AUGUST 1962, 4A2 AUGUST 1962, 4B1 AUGUST 1962, 4B2 AUGUST 1962 (WITHDRAWN) | |
| Standard Rigs and Derricks | |
| Steel 1159. Steel for plastic coated sheet. Drawing quality | |
| Steel 1211. Steel for drawn wire | |
| Steel 1370. Steel for case hardening | |
| Steel 1672. Steel for hardening and tempering | |
| Steel 1912. Free cutting steel | |
| Steel 1914. Free cutting steel | |
| Steel 1922. Free cutting steel | |
| Steel 1926. Free cutting steel | |
| Steel 1957. Free cutting steel | |
| Steel 2090. Spring steel | |
| Steel 2234. Steel for hardening and tempering | |
| Steel 2253. Spring steel | |
| Steel 2258. Steel for hardening and tempering | |
| Steel 2304. Stainless steel | |
| Steel 2314. Tool steel | |
| Steel 2332. Stainless steel | |
| Steel 2383. Stainless free-cutting steel | |
| Steel 2506. Steel for case hardening | |
| Steel 2511. Steel for case hardening | |
| Steel 2993. HSLA (High strength steel | |
| Steel 61010 | |
| Steel S 2152. Special steel | |
| Steels for case hardening | |
| Stiffness determination Leather/Textile Test method | |
| Stiffness of carpets, flexural strength Testing method | |
| Strength gaining from shot peening on case hardened gears | |
| Structure-borne noise-suppression material | |
| Structure-borne sound attenuation material 8194 Pressure-adhering, thermally bonded, bituminous matting | |
| Structure-borne sound attenuation material Aluminium-faced , pressure-adhering, bituminous matting | |
| Structure-borne sound attenuation material Pressure adhesive impregnated paper board | |
| Structure-borne sound attenuation material Requirement specification for alternative structure-borne sound attenuation material | |
| Summary Aluminium | |
| Summary and material recommendations Steels for case hardening | |
| Summary and material recommendations Steels for hardening and tempering | |
| Summary and material recommendations Steels for induction and flame hardening | |
| Summary and material recommendations. Steel for screws, nuts and rivets | |
| Summary Spring steels | |
| Summary Stainless steels | |
| Summary. Cast iron | |
| Summary. Copper, brass and bronze | |
| Summary. High-strength steels for cold forming | |
| Summary. Precipitation hardening steels | |
| Summary. Steel for cold rolled sheet for drawing and steel for cold rolled strip | |
| Summary. Structural steels and steels for general engineering | |
| Surface treatment of assembly parts - General instructions | |
| Tape 8243 Thread sealing tape | |
| Tape 8299 Double-sided tape with base material of PP and rubber-based adhesive | |
| Tape 8409 Self-adhesive decorative and labelling tape | |
| Tape 8446 Decorative tape for two-colour painting | |
| Tape 8608 | |
| Tape 8618 Tape for masking when doing paint jobs | |
| Tape 8635 Antisqueak tape | |
| Tape 8650 Stone guard | |
| Tape 8732 Double adhesive | |
| Tape 8784 Double adhesive | |
| Tape Butyl tape | |
| Tape Woven tape Packing tape | |
| Tension cracking of plastics Testing method | |
| Textile 8163. Polyester cloth laminated with foam plastic and undercloth | |
| Textile 8196 Polyamide cloth laminated with foam plastics, with or without undercloth | |
| Textile 8227 Narrow fabric | |
| Textile 8441 Textile fibre, moulded material | |
| Textile 8443 Narrow fabric | |
| Textile 8459 Velcro tape | |
| Textile 8463. Polyester cloth laminated with foam plastic | |
| Textile 8486 Felt | |
| Textile 8504 String, loop | |
| Textile 8506 | |
| Textile 8509 Jute fabric | |
| Textile 8518 | |
| Textile 8546. Wad | |
| Textile 8558. Polyester | |
| Textile 8597 Carpet, polyester needle felt | |
| Textile 8599. Polyester | |
| Textile 8623. Polyester tape | |
| Textile 8641 | |
| Textile 8652 Polyester needle felt | |
| Textile 8655 Carpet, polyester needle felt | |
| Textile 8709 Polyester knitted fabric laminated with foam plastics | |
| Textile 8712 Polyester knitted fabric laminated with foam plastics | |
| Textile 8714. Polyester cloth | |
| Textile 8715 Polyester needle filt | |
| Textile 8734 Carpet, polyester needle felt | |
| Textile 8735 Polyester cloth | |
| Textile 8742 | |
| Textile 8749 Carpet, polyester needle felt | |
| Textile 8753 Elastic keeper used as storing bag | |
| Textile 8762. Polyester knitted fabric | |
| Textile 8772 Narrow fabric | |
| Textile felt 8542 Felt with self-adhesive glue | |
| Textile felt 8688 | |
| Textile-backed vinyl plastic 8078 | |
| The determination of the removability of an anticorrosion agent and its effect on car body paint Testing Method | |
| Thermoplastic elastomer 8583. EPDM+PP | |
| Thermoplastic elastomer 8649. PP/EPDM | |
| Thermoplastic elastomer 8674. TEEE | |
| Thermoplastic elastomer 8729. PP+EPDM | |
| Thermoplastic elastomer 8741. SEBS | |
| Thermoplastic elastomer 8771. SEBS | |
| Thread 8760 | |
| Title Block. Drawings in Other Systems than UG | |
| Title block. Material and Surface Treatment Information. Drawings in Other Systems than UG | |
| Title block | |
| TPE 8474. TEEE | |
| TPE 8629. SEBS | |
| TPE 8680. EPDM+PP | |
| TPE 8689. TEEE | |
| TPE 8736 SEBS+PP | |
| TPE 8736. SEBS+PP | |
| TPE 8778. PP/EPDM-T30 | |
| Transmission fluid 8580 | |
| Unscreened low-tension cables Required characteristics and testing | |
| Unscreened low-tension cables with insulation made crosslinked PE | |
| Unscreened low-tension cables with insulation made of ETFE | |
| Unscreened low-tension cables with insulation made of PVC. High flexible | |
| Unscreened low-tension cables with insulation made of PVC | |
| Unscreened low-tension cables with insulation made of siliconrubber, SIR. | |
| Velcro fastener 8800 (PA66) | |
| Views. Drawings in Other Systems than UG | |
| Washer fluid 8050 | |
| Washer, circular type SPB | |
| Water absorption, thickness swelling and drying time. Fibre material Testing Method | |
| Water resistance Paint and enamel | |
| Water-borne base and top coat Oven cured, water-borne coat intended for painting of bodies | |
| Water-borne surfacer | |
| Wear test of upholstery and covering | |
| Wood fibre board 8080 | |
| WOODEN DERRICKS | |
| Zinc 7030. Zn Al 4 Cu 1 |
| << Prev | Next >> |