Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
500
1000
1150
1200
1250
1300
1350
1400
1430
1440
1450
1460
1470
1480
1489
1490
1491
1492
1493
1494
1495
1496
1497
1498
1499
1500
1501
1510
1520
1530
1540
1550
1560
1600
1620
| Product Name | Notes |
|---|---|
| "S" CERTIFICATION MARK REQUIRED CODE BOOKS - ASME POWER BOILERS CERTIFICATION & ACCREDITATION PACKAGE - INCLUDES ASME BPVC-I, ASME BPVC-II A, ASME BPVC-II B, ASME BPVC-II C, ASME BPVC-II D,... | |
| 12 Gb/s Signal/Data Serial Interface - Electrical - Amendment 1 | |
| 12 Gb/s Signal/Data Serial Interface - Electrical | |
| 2048 \xd7 1080 and 4096 \xd7 2160 Digital Cinematography Production Image Formats FS/709 - Amendment 1 | |
| 2048 \xd7 1080 and 4096 \xd7 2160 Digital Cinematography Production Image Formats FS/709 \x97 Roadmap for the 2048 Document Suite | |
| 2048 \xd7 1080 and 4096 \xd7 2160 Digital Cinematography Production Image Formats FS/709 | |
| 2048 \xd7 1080 Digital Cinematography Production Image FS/709 Formatting for Serial Digital Interface | |
| 2160-Line and 1080-Line Source Image and Ancillary Data Mapping for Single-Link 6G-SDI | |
| 2160-line Source Image and Ancillary Data Mapping for 12G-SDI | |
| 2160-line Source Image and Ancillary Data Mapping for Dual-link 6G-SDI | |
| 4096\xd72160 Digital Cinematography Production Image Formats FS/709 - Mapping into Multi-link 10 Gb/s Serial Signal/Data Interface | |
| 4320-line and 2160-line Source Image and Ancillary Data Mapping for Dual-link 12G-SDI | |
| 4320-line and 2160-line Source Image and Ancillary Data Mapping for Quad-link 12G-SDI | |
| 4320-line and 2160-line Source Image and Ancillary Data Mapping for Quad-link 6G-SDI | |
| 6 Gb/s Signal/Data Serial Interface - Electrical - Amendment 1 | |
| 6 Gb/s Signal/Data Serial Interface - Electrical | |
| A CFD Study to Identify Methods to Increase Maximum Velocity of Makeup Air for Atrium Smoke Control | |
| A Simulation-Based Study on Different Control Strategies for Variable-Speed Pumps in Distributed Ground-Source Heat Pump Systems | |
| Academy Color Encoding Specification (ACES) | |
| Academy Density Exchange Encoding (ADX) \x97 Encoding Academy Printing Density (APD) Values | |
| Academy Printing Density (APD) \x97 Spectral Responsivities, Reference Measurement Device and Spectral Calculation | |
| ACES Image Container File Layout | |
| Analyzing the Performance of a Kitchen Exhaust Air Duct with Regards to Recent Standards-A CFD/Thermal-Stress Simulation | |
| Arc Flash Standard | |
| Archive eXchange Format (AXF) - Part 1: Structure & Semantics | |
| ASME and AWS Procedures for SMAW and FCAW of Structural Steels (P-No. 1, Group 1 or 2) | |
| ASME AND AWS PROCEDURES FOR SMAW AND FCAW OF STRUCTURAL STEELS | |
| ASME GTAW & SMAW Weld Procedure for Carbon Steel Pipe - Maximum 1-Inch Material Thickness | |
| ASME Procedure for Welding Monel Alloy (ASME P-No. 42) to Carbon Steel (ASME P-No. 1) | |
| ASME Procedure for Welding Monel Alloy (ASME P-No. 42) to Stainless Steel (ASME P-No. 8) | |
| ASME Procedure For Welding Monel Alloy (ASME P-No. 42) | |
| ASME Procedure for Welding Nitronic 40 Stainless Steel Alloy to 300 Series Austenitic Stainless Steel | |
| ASME Procedure for Welding Nitronic 40 Stainless Steel Alloy | |
| ASME WELD PROCEDURE FOR CARBON STEEL PIPE (SMAW) | |
| ASME Weld Procedure for Joining Stainless Steel By GTAW Wire | |
| Assessing Effectiveness of Ceiling-Ventilated Mock Airborne Infection Isolation Room in Preventing Hospital-Acquired Influenza Transmission to Health Care Workers | |
| Audio Channel Assignments for Digital Television Recorders (DTRs) - Amendment 1 | |
| Audio Channel Assignments for Digital Television Recorders (DTRs) | |
| Audio to Video Synchronization Measurement - Fingerprint Generation | |
| Audio to Video Synchronization Measurement - Fingerprint Transport | |
| AUTOMATIC, GENERAL PURPOSE ETHYLENE OXIDE STERILIZERS AND ETHYLENE OXIDE STERILANT SOURCES INTENDED FOR USE IN HEALTH CARE FACILITIES | |
| Biological Indicators for Ethylene Oxide Sterilization Process in Health Care Facilities | |
| Broadcast Exchange Format (BXF) \x97 General Information and Informative Notes | |
| Broadcast Exchange Format (BXF) \x97 Protocol | |
| Broadcast Exchange Format (BXF) Schema Documentation | |
| Calibration Reference Wideband Digital Pink Noise Signal | |
| Carriage of Ancillary Data Packets in an MPEG-2 Transport Stream | |
| Carriage of DVB/SCTE VBI Data in VANC | |
| Carriage of Level 65 VC-2 Compressed Video Over the SDTV SDI | |
| Carriage of VC-2 Compressed Video over HD-SDI | |
| Certified Weld Wire/Rod | |
| Characterizing the Performance of Fixed-Airflow Series Fan-Powered Terminal Units Using a Mass and Energy Balance Approach | |
| Control and Optimization of Vapor Compression Systems Using Recursive Estimation | |
| Creo Model Based Computer-Aided Design Standard | |
| D-Cinema Immersive Audio Channels and Soundfield Groups | |
| Data and Interfaces for Advanced Building Operations and Maintenance | |
| Definition and Representation of Haptic-Tactile Essence for Broadcast Production Applications | |
| Depth Map Representation | |
| Design, Installation and Maintenance of Sitewide Natural Gas Distribution System | |
| DIG PERMIT STANDARD (FORM SSC-618) | |
| Disparity Map Representation for Stereoscopic 3D | |
| DRY-TYPE TRANSFORMERS FOR GENERAL APPLICATIONS | |
| Dynamic Metadata for Color Volume Transform - Application #2 | |
| Dynamic Metadata for Color Volume Transform - Application #3 | |
| Dynamic Metadata for Color Volume Transform - KLV Encoding and MXF Mapping | |
| Dynamic Metadata for Color Volume Transform \x96 Application #1 | |
| Dynamic Metadata for Color Volume Transform \x96 Core Components | |
| Dynamic Metadata for Color Volume Transform \x97 Application #4 | |
| Effects of Halogenated Unsaturated Contaminants on the Reliability of HVAC&R Equipment | |
| Evaluation of Refrigerant Mixtures in Three Different Cold-Climate Residential Air-Source Heat Pumps | |
| Examination of the Reactions of R-40 with R-134a and POE Refrigeration System Materials | |
| Experimental Setup and Methodology on Active Mechanisms for Enhancing Heat and Mass Transfer in Sorption Fluids | |
| FLUX CORED ARC WELDING (FCAW) OF STRUCTURAL CARBON STEEL | |
| FOR MOTION-PICTURE FILM (35-MM) - MOTION-PICTURE PRINTS - PROJECTABLE IMAGE AREA | |
| Format for Active Format Description and Bar Data | |
| Format for Non-PCM Audio and Data in AES3 - AC-4 Data Type | |
| Format for Non-PCM Audio and Data in AES3 \x97 MPEG-4 AAC and HE AAC Compressed Digital Audio in ADTS and LATM / LOAS Wrappers | |
| Format for Non-PCM Audio in AES3 - Type17 Compressed Audio | |
| Format for Non-PCM Audio in AES3 \x97 MPEG Layer I, II, and III Audio | |
| Format for Non-PCM Audio in AES3 \x97 MPEG-2 AAC and HE AAC Audio in ADTS | |
| Format for Pan-Scan Information | |
| Format of Audio Metadata and Description of the Asynchronous Serial Bitstream Transport | |
| Forward Error Correction for High Bit Rate Media Transport Over IP Networks | |
| Forward Error Correction for Real-Time Video/Audio Transport Over IP Networks | |
| Gas Tungsten Arc Welding (GTAW) of Aluminum (P-No. 23) | |
| GAS TUNGSTEN ARC WELDING OF ASTM A333 GRADE 3 MATERIAL | |
| Generation and Alignment of Interface Signals to the SMPTE Epoch | |
| High Dynamic Range Electro - Optical Transfer Function of Mastering Reference Displays | |
| High Pressure Industrial Water Piping "AG" | |
| High Pressure Industrial Water Piping \x93AG\x94 | |
| HVAC and Domestic Hot Water Design Standard | |
| Identification of Piping Systems and Above-Ground Markers | |
| Immersive Audio Bitstream Level 0 Plug-in | |
| Immersive Audio Bitstream Specification | |
| Improving Variable-Speed Pumping Control to Maximize Savings | |
| Index of the Standards for Facility Piping Systems | |
| Interoperable Master Format - Application #2 Extended | |
| Interoperable Master Format - Application #2 | |
| Interoperable Master Format - Application #3 | |
| Interoperable Master Format - Application #4 Cinema Mezzanine Amendment 1 | |
| Interoperable Master Format - Application #4 Cinema Mezzanine | |
| Interoperable Master Format - Application #5 ACES | |
| Interoperable Master Format - Common Audio Labels | |
| Interoperable Master Format - Common Image Pixel Color Schemes | |
| Interoperable Master Format - Composition Playlist | |
| Interoperable Master Format - Core Constraints | |
| Interoperable Master Format - Essence Component - Amendment 1 | |
| Interoperable Master Format - Essence Component | |
| Interoperable Master Format - Output Profile List - Common Audio Definition and Macros | |
| Interoperable Master Format - Output Profile List - Common Image Definitions and Macros | |
| Interoperable Master Format - Output Profile List | |
| Interoperable Master Format \x96 Isochronous Stream of XML Documents (ISXD) Plug-in | |
| Interoperable Master Format \x97 Application #6 UHDTV Program Workflow (AVC) | |
| John C. Stennis Space Center ASME Procedure for Welding Monel Alloy (P-42) to Stainless Steel (P-8) | |
| Joint Software Systems Safety Engineering Handbook | |
| KLV Coding for Active Format Description, Bar Data and Pan-Scan Information | |
| Lighting Design, Operation, and Maintenance Standard for Energy Conservation | |
| Low Evaporator Airflow Detection Using Fan Power for Rooftop Units | |
| Low Latency Streaming MXF OP 1a | |
| Low Pressure Aluminum Pipe Systems with Piping Designator \x93E\x94 | |
| Low Pressure Vacuum Jacketed Pipe | |
| Mapping a VC-2 Stream into the MXF Generic Container | |
| Mapping EBU TECH 3264 (STL) into the MXF Generic Stream Container | |
| Mapping Metadata-Guided Audio (MGA) signals into the MXF Constrained Generic Container | |
| Mapping Metadata-Guided Audio (MGA) signals with S-ADM Metadata into the MXF Constrained Generic Container | |
| Mapping VC-1 into the MXF Generic Container | |
| Mapping VC-3 Coding Units into the MXF Generic Container | |
| Mastering Display Color Volume Metadata Supporting High Luminance and Wide Color Gamut Images | |
| Material Exchange Format - Mapping ACES Image Sequences into the MXF Generic Container | |
| Media Device Control - Part 1: Framework (MDCF) | |
| Media Device Control - Part 2: Protocol (MDCP) | |
| Media Device Control Discovery (MDCD) | |
| Media Dispatch Protocol (MDP) \x97 Basic Target Pull Profile Specification | |
| Media Dispatch Protocol (MDP) \x97 MDP/XML/HTTP Mapping Specification | |
| Media Dispatch Protocol (MDP) \x97 Protocol Specification | |
| Media Package for Storage, Distribution and Playback of Multimedia File Sets and Internet Resources | |
| Melting of PCM with Nanoparticles in a Triplex-Tube Thermal Energy Storage System | |
| Mesoscale Climate Modeling Procedure Development and Performance Evaluation | |
| Modeling Airflow through a Perforated Duct | |
| Modeling and Testing Multiple Precooling Strategies in Three Residential Building Types in the Phoenix Climate | |
| Motion-Picture and Television Equipment - Camera Mounting Connections - 1/4-Inch-20 Thread and 3/8-Inch-16 Thread Tripod Screws | |
| Motion-Picture Equipment (16-mm) - Camera Spools - 50- to 400-ft Capacity | |
| Motion-Picture Equipment (16-mm) - Projection Reels - 200- to 2300-ft Capacity | |
| Motion-Picture Equipment (35-mm) - Shipping Reels for Prints | |
| Motion-Picture Equipment (35-mm) - Universal Intermittent Sprockets | |
| Motion-Picture Equipment (8-mm Type R) - Double 8-mm Camera Spools - 100-ft Capacity | |
| Motion-Picture Equipment (8-mm Type R) - Projection Reels | |
| Motion-Picture Equipment (8-mm Type S) - Model 1 Camera Cartridge - Interface and Take-Up Core Drive (200-ft Capacity) | |
| Motion-Picture Equipment (8-mm Type S) - Model 1 Sound Camera Cartridge - Aperture, Profile, Film Position, Pressure Pad and Flatness (200-ft Capacity) | |
| Motion-Picture Equipment (8-mm Type S) - Projection Reels - 100- to 312-mm Diameter | |
| MOTION-PICTURE EQUIPMENT (8-MM TYPE S) - PROJECTION REELS - 78-MM DIAMETER | |
| MOTION-PICTURE EQUIPMENT - 35- AND 70-MM PROJECTION LENSES AND MOUNTS | |
| Motion-Picture Equipment - 35- and 70-mm Projection Reels | |
| Motion-Picture Film (16-mm) - 100-Mil Magnetic Audio Record | |
| Motion-Picture Film (16-mm) - 200-Mil Center-Position Magnetic Audio Record | |
| Motion-Picture Film (16-mm) - Magnetic Audio Records - Two Records on 16-mm Magnetic Film | |
| Motion-Picture Film (16-mm) - Magnetic-Photographi c Audio Records - Magnetic Striping of Prints | |
| Motion-Picture Film (16-mm) - Perforated 1R and 2R | |
| Motion-Picture Film (16-mm) - Perforated 2R-3000 - Magnetic Striping | |
| Motion-Picture Film (16-mm) - Perforated 8-mm Type R, 2R | |
| MOTION-PICTURE FILM (16-MM) - PERFORATED 8-MM TYPE S, (1-4) | |
| Motion-Picture Film (16-mm) - Projector Image Area and Projector Usage | |
| MOTION-PICTURE FILM (16-MM) - TYPE W CAMERA APERTURE IMAGE | |
| Motion-Picture Film (35-mm) - Four-Track Magnetic Audio Release Prints - Magnetic Striping | |
| Motion-Picture Film (35-mm) - Four-Track Sriped Release Prints - Recorded Characteristic of Magnetic Audio Records | |
| Motion-Picture Film (35-mm) - Perforated 16-mm, 3R (1-3-0) | |
| Motion-Picture Film (35-mm) - Perforated 8-mm Type S, 2R-1664 (1-0) | |
| Motion-Picture Film (35-mm) - Perforated 8-mm Type S, 5R (1-3-5-7-0) | |
| Motion-Picture Film (35-mm) - Perforated CS-1870 | |
| Motion-Picture Film (35-mm) - Perforated DH-1870 | |
| Motion-Picture Film (35-mm) - Perforated KS | |
| Motion-Picture Film (35-mm) - Photographic Audio Reproduction Characteristics | |
| Motion-Picture Film (35-mm) - Prints - Two-Track Photographic Audio Records | |
| Motion-Picture Film (35-mm) - Prints Made on Continuous Contact Printers - Exposed Areas for Picture and Audio | |
| Motion-Picture Film (35-mm) - Projector Usage - Release Prints Having Four Perforations per Frame | |
| Motion-Picture Film (35-mm) - Release Prints - Four Magnetic Audio Records | |
| Motion-Picture Film (65-mm) - Camera Aperture Image | |
| Motion-Picture Film (65-mm) - Perforated KS | |
| Motion-Picture Film (70-mm) - Projectable Image Area | |
| Motion-Picture Film (70-mm) - Six-Track Audio Release Prints - Magnetic Striping | |
| Motion-Picture Film (70-mm) - Striped Release Prints - Recorded Characteristic of Magnetic Audio Records | |
| Motion-Picture Film (70-mm) \x97 Perforated 65-mm, KS-1870 | |
| Motion-Picture Film (70-mm) \x97 Six Magnetic Records on Release Prints \x97 Position, Dimensions, Reproducing Speed and Identity | |
| Motion-Picture Film (8-mm Type R) - Camera Aperture Image and Usage | |
| Motion-Picture Film (8-mm Type R) - Length of Film on Camera Spools - 25-ft Capacity | |
| Motion-Picture Film (8-mm Type R) - Projectable Image Area and Projector Usage | |
| Motion-Picture Film (8-mm Type S) - 16-mm Film Perforated 2R-1667 (1-3) - Magnetic Striping | |
| Motion-Picture Film (8-mm Type S) - 16-mm Film Perforated 8-mm Type S (1-3) - Printed Areas | |
| Motion-Picture Film (8-mm Type S) - 16-mm Film Perforated 8-mm Type S (1-4) - Printed Areas | |
| Motion-Picture Film (8-mm Type S) - 16-mm Film Perforated 8-mm Type S, (1-3) | |
| Motion-Picture Film (8-mm Type S) - 35-mm Film Perforated 2R (1-0) and 5R (1-3-5-7-0) - Printed Areas | |
| Motion-Picture Film (8-mm Type S) - 35-mm Film Perforated 8-mm Type S, 5R - Magnetic Striping | |
| Motion-Picture Film (8-mm Type S) - 50-ft Model 1 Sound Camera Cartridge - Aperture, Pressure Pad and Film Position | |
| Motion-Picture Film (8-mm Type S) - 50-ft Model 1 Sound Camera Cartridge - Cartridge, Cartridge-Camera Interface, and Take-Up Core | |
| Motion-Picture Film (8-mm Type S) - 50-ft Model 1 Sound Camera Cartridge - Pressure Pad Flatness and Camera Aperture Profile | |
| Motion-Picture Film (8-mm Type S) - Camera Aperture Image and Usage | |
| Motion-Picture Film (8-mm Type S) - Exposure Control and Stock Identification - Sound and Silent Camera Cartridge Notches | |
| Motion-Picture Film (8-mm Type S) - Magnetic Audio Record - Position, Dimensions, and Reproducing Speed | |
| Motion-Picture Film (8-mm Type S) - Magnetic Audio Records - Recorded Characteristic | |
| Motion-Picture Film (8-mm Type S) - Magnetic Striping - 16-mm Film Perforated 8-mm Type S, (1-4); (Revision and Redesignation of ANSI PH22.162-1980) | |
| Motion-Picture Film (8-mm Type S) - Magnetic Striping | |
| Motion-Picture Film (8-mm Type S) - Model 1 Camera Cartridge - Aperture, Profile, Film Position, Pressure Pad and Flatness | |
| Motion-Picture Film (8-mm Type S) - Model 1 Camera Cartridge - Camera Run Length, Perforation Cutout and End-Of-Run Notch | |
| Motion-Picture Film (8-mm Type S) - Model 1 Camera Cartridge - Cartridge-Camera Interface and Take-up Core Drive | |
| Motion-Picture Film (8-mm Type S) - Perforated 1R | |
| Motion-Picture Film (8-mm Type S) - Projectable Image Area and Projector Usage | |
| MOTION-PICTURE FILM - 16- AND 35-MM VARIABLE-AREA PHOTOGRAPHIC AUDIO RECORDS - SIGNAL-TO-NOISE RATIO | |
| Motion-Picture Film - 16- and 8-mm Reversal Color Camera Films - Determination of Speed | |
| Motion-Picture Film - 35- and 16-mm Magnetic Audio Records - Recorded Characteristics | |
| Motion-Picture Film - 35-and 16-mm Prints for Television Transmission - Film Image Area for Review Room Viewing | |
| Motion-Picture Film - Indoor Theater and Review Room Projection - Screen Luminance and Viewing Conditions | |
| Motion-Picture Film - Photographic Audio Level Test Films - Measurement of Photoelectric Output Factor | |
| Motion-Picture Film - Photographic Audio Record - Spectral Diffuse Density | |
| Motion-Picture Film - Raw Stock Identification and Labeling | |
| Motion-Picture Film - Safety Film | |
| Motion-Pictures \x97 Dubbing Stages (Mixing Rooms), Screening Rooms and Indoor Theaters \x97 B-Chain Electroacoustic Response | |
| MPEG TS Packets Carried in VANC | |
| MXF - Mapping VC-5 Video Essence into the MXF Generic Container | |
| Office Trailer Requirements | |
| Open Binding of Content Identifiers (OBID) | |
| Open Binding of Distribution Channel IDs and Timestamps (OBID-TLC) | |
| Optimizing Excess Air in Relation to Energy, Temperature, and Reduction of Emissions of Methane Gas in a Combustion Nozzle\x97 Using Numerical Combustion Modeling | |
| Performance Analysis of a Ground-Source Heat Pump System Using Mine Water as Heat Sink and Source | |
| Performance of Stairwell Pressurization System with Open Stairwell Doors | |
| Pipe System 3-1/2% Nickel for High Pressure Gas Service \x93Y\x94 | |
| PIPE SYSTEM 3-1/2% NICKEL FOR HIGH PRESSURE SERVICE \x93Y\x94 | |
| PIPE, STEEL, (CEMENT-MORTAR LINING AND REINFORCED CEMENT-MORTAR COATING) | |
| PIPE: CONCRETE, (PRESSURE, REINFORCED PRETENSIONED REINFORCEMENT STEEL CYLINDER TYPE) | |
| PLASTER, DENTAL, IMPRESSION AND MODELING | |
| PLASTER, GYPSUM | |
| PREPARATION OF CONSTRUCTION SPECIFICATIONS | |
| PRINCIPIOS DE PROTECCION CONTRA INCENDIOS - PRINCIPLES OF FIRE PROTECTION | |
| Procedure for GTAW of 625 Alloy to 300 Series Stainless Steel | |
| PROCEDURE FOR WELDING COPPER TUBE | |
| Procudure for GTAW of 625 Alloy to 300 Series Stainless Steel | |
| Professional Media over Managed IP Networks: AES3 Transparent Transport | |
| Professional Media Over Managed IP Networks: Constant Bit-Rate Compressed Video | |
| Professional Media Over Managed IP Networks: PCM Digital Audio | |
| Professional Media Over Managed IP Networks: SMPTE ST 291-1 Ancillary Data | |
| Professional Media over Managed IP Networks: System Timing and Definitions | |
| Professional Media Over Managed IP Networks: Traffic Shaping and Delivery Timing for Video | |
| Professional Media Over Managed IP Networks: Uncompressed Active Video | |
| PUMICE; GROUND, ABRASIVE | |
| Quantifying Efficiency Gains of Refrigeration Systems Using Advanced Expansion Valve Technology | |
| Reference Viewing Environment for Evaluation of HDTV Images | |
| Reference White Luminance Level and Chromaticity for HDTV | |
| Refrigerant Tubing System | |
| Register Interchange Format | |
| Relief Devices \x96 Inspection and Testing | |
| REQUIREMENTS FOR NUMBERING AND MOUNTING LOCATOR PLATES TO SSC MECHANICAL COMPONENTS AND PRESSURIZED VESSELS AND TANKS | |
| ROAD AND PAVING MATERIALS; METHODS OF SAMPLING AND TESTING | |
| ROOF-COATING, ASPHALT-BASE EMULSION | |
| ROOFING FELT (ROLL, ASPHALT PREPARED, MINERAL SURFACED) | |
| ROOFING FELT, ASPHALT PREPARED, SMOOTH SURFACE | |
| Ruggedized Fiber-Optic Connectors for HDTV and UHDTV SDI | |
| Salt, Rock and Evaporated | |
| SCREEN, WINDOW, METAL (ALUMINUM TUBULAR FRAME, AND TENSION) | |
| SDTV Component Video Signal Coding 4:4:4 and 4:2:2 for 13.5 MHz and 18 MHz Systems | |
| SEALANT, JOINT, NON-JET-FUEL-RESISTA NT, HOT-APPLIED, FOR PORTLAND CEMENT AND ASPHALT CONCRETE PAVEMENTS | |
| SEALANTS, JOINT, JET-FUEL-RESISTANT, HOT-APPLIED, FOR PORTLAND CEMENT AND TAR CONCRETE PAVEMENTS | |
| SEALANTS, JOINT, TWO-COMPONENT, JET-BLAST-RESISTANT, COLD-APPLIED, FOR PORTLAND CEMENT CONCRETE PAVEMENT | |
| SEALER, WATER AND WEATHER RESISTANT, FOR ASPHALT, CONCRETE, AND MASONRY SURFACES | |
| SEALING COMPOUND, COLD-APPLICATION MASTIC MULTIPLE COMPONENT TYPE-FOR JOINTS IN CONCRETE | |
| SEALING COMPOUND, JET-FUEL RESISTANT, HOT APPLIED, CONCRETE PAVING | |
| SEALING COMPOUND, PREFORMED PLASTIC, FOR EXPANSION JOINTS AND PIPE JOINTS | |
| SEALING COMPOUND, SEWER, BITUMINOUS TWO COMPONENT, MINERAL FILLED, COLD APPLIED | |
| SEALING COMPOUND, TWO COMPONENT, ELASTOMERIC, POLMER TYPE, COLD APPLIED, CONCRETE PAVING JOINTS | |
| Seamless Protection Switching of SMPTE ST 2022 IP Datagrams | |
| SHEETS, FLAT, ASBESTOS-CEMENT | |
| Siding (Shingles, Clapboards, and Sheets) Asbestos-Cement | |
| Simplified Procedure for Calculating Exhaust/Intake Separation Distances | |
| Simulated Energy-Efficient Voltage Frequency Ratios of Variable-Frequency Drives on Induction Motors | |
| SLAG AND STONE, CRUSHED; GRAVEL, CRUSHED AND UNCRUSHED (FOR SEWAGE TRICKLING FILTER MEDIA) | |
| SMPTE Core Metadata | |
| SMPTE Metadata Registers | |
| SMPTE Profile for Use of IEEE-1588 Precision Time Protocol in Professional Broadcast Applications | |
| SODIUM BORATE, DECAHYDRATE, TECHNICAL, (BORAX) | |
| SOUND CONTROLLING (ACOUSTICAL) TILES AND PANELS | |
| SOUND CONTROLLING MATERIALS (TROWEL AND SPRAY APPLICATIONS) | |
| Specifications for Safe Action and Safe Title Areas for Television | |
| SSC Requirements for Materials Used in LOX/GOX Service | |
| STANDARD FOR CARBON STEEL PIPING SYSTEMS A, CC, D, J, J1, K1, K2, L, M, M1, N, Q, S, SS, V, and W | |
| Standard for Carbon Steel Piping Systems | |
| Standard for Qualifying Welders and Welding Procedures | |
| STANDARD FOR STAINLESS STEEL PIPING SYSTEMS AA, ACK1, ACK4, ACK6, B, BCK1, BCK3, BCK4, BCK6, BCK10, C, EE, G, H, JJ, K3, L1, L2, NCK1, NCK2, NCK3, NCK10, NCK11, NCK12,... | |
| STANDARD FOR STAINLESS STEEL PIPING SYSTEMS AA, ACK1, ACK4, ACK6, B, BCK1, BCK3, BCK4, BCK6, BCK10, C, EE, G, H, JJ, K3, L1, L2, NCK1, NCK2, NCK3, NCK10, NCK11, P,... | |
| Stereoscopic 3D Frame Compatible Packing and Signaling for HDTV | |
| Stereoscopic 3D Full Resolution Contribution Link Based on MPEG-2 TS | |
| Stereoscopic 3D in MXF for Operations - Common Provisions | |
| Stereoscopic 3D in MXF for Operations - OP-Atom or Single Track OP-1a Mapping | |
| Stereoscopic 3D in MXF for Operations - OP1a Mapping | |
| Sterilization of health care products - Biological indicators - Part 3: Biological indicators for moist heat sterilization | |
| STONES, SHARPENING TYPE I - MOUNTED-IN-BOX CLASS B - NATURAL (NOVACULITE) STYLE 1 - RECTANGULAR | |
| STONES, SHARPENING TYPE II - UNMOUNTED STONES CLASS A-2 - ARTIFICIAL (SILICON CARBIDE) | |
| STONES, SHARPENING TYPE II - UNMOUNTED STONES CLASS B - NATURAL (NOVACULITE) | |
| STONES, SHARPENING TYPE II - UNMOUNTED STONES COMBINATION STONES (SEE TABLE I FOR CLASSES) STYLE 1 - RECTANGULAR | |
| STONES, SHARPENING TYPE III - TAPER ROUND STONES CLASS A-1 - ARTIFICIAL (ALUMINUM OXIDE) | |
| STONES, SHARPENING TYPE IV - SCYTHE STONES CLASS A-2 - ARTIFICIAL (SILICON CARBIDE) | |
| STONES, SHARPENING TYPE V - KNIFE SHARPENING STONES CLASS A-2 - ARTIFICIAL (SILICON CARBIDE) | |
| STONES, SHARPENING TYPE VI - GROOVED, SURGICAL AND DENTAL STONES CLASS B - NATURAL (NOVACULITE) | |
| STONES, SHARPENING TYPE VII - AX SHARPENING STONES CLASS A-2 - ARTIFICIAL (SILICON CARBIDE) | |
| STONES, SHARPENING | |
| Technical Assessment of Ground-Source, Air-Source, and Hybrid Heat Pumps for Single-Family Buildings in Cold Climates | |
| Television - 1125-Line High-Definition Production Systems - Signal Parameters | |
| Television - Component Video Signal 4:2:2 - Bit-Parallel Digital Interface | |
| TELEVISION - COMPOSITE ANALOG VIDEO SIGNAL - NTSC FOR STUDIO APPLICATIONS | |
| Television - Control and Review Rooms - Monitor System Electroacoustic Response | |
| Television - Digital Control Interface - Electrical and Mechanical Characteristics | |
| Television - System M/NTSC Composite Video Signals - Bit-Parallel Digital Interface | |
| Television - Three-Channel RGB Analog Video Interface | |
| Television \x97 Time and Control Code | |
| Television \x97 Transmission of Time Code in the Ancillary Data Space | |
| Television Analog Recording - 1-in Type B Helical Scan - Basic System Parameters | |
| Television Analog Recording - 1-in Type B Helical Scan - Frequency Response and Operating Level | |
| Television Analog Recording - 1-in Type B Helical Scan - Records | |
| Television Analog Recording - 1-in Type C - Basic System and Transport Geometry Parameters | |
| Television Analog Recording - 1-in Type C - Records | |
| Television Analog Recording - 1-in Type C Recorders and Reproducers - Longitudinal Audio Characteristics | |
| Television Analog Recording - 1/2-in Type L - Electrical Parameters, Control Code and Tracking Control | |
| Television Analog Recording - 1/2-in Type L - Records | |
| Television Analog Recording - 1/2-in Type L - Tapes and Cassettes | |
| Television Analog Recording - 1/2-in Type M-2 - Electrical Parameters of Video, Audio, Time and Control Code and Tracking Control | |
| Television Analog Recording - 1/2-in Type M-2 - Pulse Code Modulation Audio | |
| Television Analog Recording - 1/2-in Type M-2 - Records | |
| Television Analog Recording - 1/2-in Type M-2 - Tapes and Cassettes | |
| Television Digital Component Recording - 19-mm Type D-1 - Helical Data and Control Records | |
| Television Digital Component Recording - 19-mm Type D-1 - Magnetic Tape | |
| Television Digital Component Recording - 19-mm Type D-1 - Tape Record | |
| Television Digital Component Recording - 19-mm Type D-1 - Time and Control Code and Cue Records | |
| Television Digital Recording - 19-mm Tape Cassettes | |
| Television Digital Recording - 19-mm Type D-2 Composite Format - Cue Record and Time and Control Code Record | |
| Television Digital Recording - 19-mm Type D-2 Composite Format - Helical Data and Control Records | |
| Television Digital Recording - 19-mm Type D-2 Composite Format - Magnetic Tape | |
| Television Digital Recording - 19-mm Type D-2 Composite Format - Tape Record | |
| Television Recording - 1-in Reels | |
| TILE, DRAIN, CLAY | |
| TILE, FLOOR, ASPHALT | |
| TILE, FLOOR, WALL, AND TRIM UNITS, CERAMIC (AND TRIM UNITS) | |
| TILE, FLOOR: ASPHALT, RUBBER, VINYL, AND VINYL COMPOSITION | |
| TILE, GYPSUM (INTERIOR; FLOOR AND ROOF, PRECAST) | |
| TILE: STRUCTURAL, CLAY, LOAD-BEARING, WALL | |
| Time and Control Code - Amendment 1 | |
| Time and Control Code | |
| Time Code for High Frame Rate Signals and Formatting in the Ancillary Data Space | |
| Timed Text Format (SMPTE-TT) | |
| Transmission of Time Code in the Ancillary Data Space - Amendment 1 | |
| Transmission of Time Code in the Ancillary Data Space | |
| Transport of High Bit Rate Media Signals over IP Networks (HBRMT) | |
| Transport of Multiple 3Gb/s or 1.5Gb/s signals on a 6G-SDI link | |
| Transport of Multiple 6Gb/s, 3Gb/s or 1.5Gb/s signals on a 12G-SDI link | |
| TUBING SYSTEMS FOR FACILITY SYSTEMS, SPECIAL TEST EQUIPMENT, AND AEROSPACE HARDWARE | |
| Two-Frame Marker for 50-Hz and 60(/1.001)-Hz Progressive Digital Video Signals on 1.5 Gb/s and 3 Gb/s Interfaces - Amendment 1 | |
| Two-Frame Marker for 50-Hz and 60(/1.001)-Hz Progressive Digital Video Signals on 1.5 Gb/s and 3 Gb/s Interfaces | |
| Types Dictionary Structure | |
| Ultra High Definition Television - Multi-link 10 Gb/s Signal/Data Interface Using 12-Bit Width Container | |
| Ultra High Definition Television \x96 Mapping into Single-link or Multi-link 10 Gb/s Serial Signal/Data Interface | |
| Ultra High Definition Television \x97 Image Parameter Values for Program Production | |
| Ultra High Definition Television1 \x97 Audio Characteristics and Audio Channel Mapping for Program Production | |
| Unidirectional Transport of Constant Bit Rate MPEG-2 Transport Streams on IP Networks | |
| Unidirectional Transport of Non-Piecewise Constant Variable Bit Rate MPEG-2 Streams on IP Networks | |
| Unidirectional Transport of Variable Bit Rate MPEG-2 Transport Streams on IP Networks | |
| Uniform Resource Names for SMPTE Resources | |
| Unique Digital Media Identifier (C4 ID) | |
| Using a Mass and Energy Balance Approach to Model the Performance of Parallel Fan-Powered Terminal Units with Fixed-Airflow Fans | |
| VC-2 Level Definitions | |
| VC-2 Video Compression | |
| VC-3 Picture Compression and Data Stream Format \x96 Amendment 1 | |
| VC-3 Picture Compression and Data Stream Format | |
| VC-3 Type Data Stream Mapping over SDTI | |
| VC-4 Layered Video Extension Bitstream Format and Decoding Process | |
| VC-5 Video Essence - Part 3: Image Formats | |
| VC-5 Video Essence - Part 4: Subsampled Color Difference Components | |
| VC-5 Video Essence \x96 Part 5: Layers | |
| VC-5 Video Essence \x96 Part 6: Sections | |
| VC-5 Video Essence Part 1: Elementary Bitstream | |
| VC-5 Video Essence Part 7. Metadata | |
| Vertical Ancillary Data Mapping of Active Format Description and Bar Data | |
| Vertical Ancillary Data Mapping of ANSI/SCTE 104 Messages | |
| Vertical Ancillary Data Mapping of Audio Metadata \x97 Method A | |
| Vertical Ancillary Data Mapping of Audio Metadata \x97 Method B | |
| Vertical Ancillary Data Mapping of Pan-Scan Information | |
| Video Recording - 2-in Magnetic Recording Tape | |
| Video Recording - 3/4-in Type E Helical Scan - Cassette | |
| Video Recording - 3/4-in Type E Helical Scan - Records | |
| Video Recording - Quadruplex Recorders Operating at 7.5 in/s - Audio Level and Multifrequency Test Tape | |
| WALL BASE: RUBBER, AND VINYL PLASTIC | |
| Washer-disinfectors - Part 2: Requirements and tests for washer-disinfectors employing thermal disinfection for surgical instruments, anesthetic equipment, bowls, dishes, receivers, utensils, glassware, etc. | |
| Washer-disinfectors - Part 3: Requirements and tests for washer-disinfectors employing thermal disinfection for human waste containers | |
| Washer-disinfectors \x97 Part 1: General requirements, terms and definitions and tests | |
| Water for the processing of medical devices | |
| WATER-REPELLENT, COLORLESS, SILICON RESIN BASE | |
| Welding Procedure for ASTM A514 (B) HSLA (T-1 Steel) Plate & Pipe - Maximum 2-Inch Material Thickness | |
| Welding Procedure for GTAW of Austenitic S/S Pipe/Plate | |
| XML Representation of SMPTE Registered Data (Reg-XML) - AAF and MXF Data | |
| XML Representation of SMPTE Registered Data (Reg-XML) - Mapping Rules | |
| Y'D'ZD'X Color-Difference Computations for High Dynamic Range X'Y'Z' Signals |
| << Prev | Next >> |