Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
500
1000
1150
1200
1250
1300
1350
1400
1430
1440
1450
1460
1470
1480
1485
1486
1487
1488
1489
1490
1491
1492
1493
1494
1495
1496
1497
1500
1510
1520
1530
1540
1550
1600
1620
| Product Name | Notes |
|---|---|
| Acoustics - Declaration and verification of noise emission values of machinery and equipment | |
| Acoustics - Description, measurement and assessment of environmental noise - Part 1: Basic quantities and assessment procedures (ISO 1996-1:2003) | |
| Acoustics - Determination of sound power levels and sound energy levels of noise sources using sound pressure - Engineering/survey methods for use in situ in a reverberant environment | |
| Acoustics - Determination of sound power levels and sound energy levels of noise sources using sound pressure - Precision methods for reverberation test rooms | |
| Acoustics - Determination of sound power levels of noise sources using sound pressure - Engineering method in an essentially free field over a reflecting plane (ISO 3744:1994) | |
| Acoustics - Determination of sound power levels of noise sources using sound pressure - Precision methods for anechoic and semi-anechoic rooms | |
| Acoustics - Statistical methods for determining and verifying stated noise emission values of machinery and equipment - Part 2 : Methods for stated values for individual machines (ISO 7574-2:1985) | |
| Agricultural machinery - Safety - Part 1: General requirements (ISO 4254-1:2005) | |
| An Assessment of Education and Training Needs Among Construction Personnel | |
| An Automatic Transmitter Identification System (ATIS) For Analogue-Modulation Transmissions for Satellite News Gathering and Outside Broadcasts | |
| Anaesthetic and respiratory equipment - Vocabulary (ISO 4135:2001) | |
| Animal and vegetable fats and oils - Gas chromatography of fatty acid methyl esters - Part 1: Guidelines on modern gas chromatography of fatty acid methyl esters | |
| Anodizing of aluminium and its alloys - Assessment of resistance of anodic oxidation coatings to cracking by deformation | |
| Anodizing of aluminium and its alloys - Estimation of loss of absorptive power of anodic oxidation coatings after sealing - Dye-spot test with prior acid treatment | |
| Antecedentes de los Metodos de Ensayo de Ligantes Asfaltico | |
| Anti-bribery management systems - Requirements with guidance for use | |
| Application of a Coating System to Interior Surfaces of Covered Steel Hopper Rail Cars in Plastic, Food, and Chemical Service | |
| Application of a Coating System to Interior Surfaces of New and Used Rail Tank Cars in Concentrated (90 to 98%) Sulfuric Acid Service | |
| Application of a Coating System to Interior Surfaces of New and Used Rail Tank Cars | |
| Application of Cathodic Protection for External Surfaces of Steel Well Casings | |
| Application of Cathodic Protection to Control External Corrosion of Carbon Steel On-Grade Storage Tank Bottoms | |
| Application of Internal Plastic Coatings for Oilfield Tubular Goods and Accessories | |
| Atmospheric (Above Grade) Corrosion Control of Existing Electric Transmission, Distribution, and Substation Structures by Coating Systems | |
| Automated Handling Equipment (AHE) | |
| Auxiliary coordination satellite circuits for SNG terminals | |
| Avoiding Caustic Stress Corrosion Cracking of Carbon Steel Refinery Equipment and Piping | |
| BALL VALVES THREADED, SOCKET-WELDING, SOLDER JOINT, GROOVED AND FLARED ENDS | |
| Basic human body measurements for technological design - Part 1: Body measurement definitions and landmarks | |
| Belled End Socket Welding Fittings, Stainless Steel and Copper Nickel | |
| Bellows Seals for Globe and Gate Valves | |
| Bellows Seals for Instrument Valves | |
| Below-Grade Corrosion Control of Transmission, Distribution, and Substation Structures by Coating Repair Systems | |
| Below-Grade Inspection and Assessment of Corrosion on Steel Transmission, Distribution, and Substation Structures | |
| Bracing for Piping Systems Seismic - Wind - Dynamic Design, Selection, Application | |
| Bracing for Piping Systems: Seismic \x96 Wind \x96 Dynamic Design, Selection, and Application | |
| Building in hot climates | |
| Cardiovascular implants - Cardiac valve prostheses (ISO 5840:2005) | |
| Cardiovascular implants - Endovascular devices - Part 1: Endovascular prostheses | |
| Care, Handling, and Installation of Internally Plastic-Coated Oilfield Tubular Goods and Accessories | |
| Cast Copper Alloy Flanges and Flanged Fittings Class 125, 150 and 300 | |
| Cathodic Protection of Reinforcing Steel in Buried or Submerged Concrete Structures | |
| Cathodic Protection to Control External Corrosion of Concrete Pressure Pipelines and Mortar-Coated Steel Pipelines for Water or Waste Water Service | |
| Cellular plastics and rubbers - Determination of apparent density | |
| Chemical analysis of refractory products by X-ray fluorescence (XRF) - Fused cast-bead method | |
| Cleanrooms and associated controlled environments - Part 1: Classification of air cleanliness by particle concentration | |
| Cleanrooms and associated controlled environments - Part 3: Test methods (ISO 14644-3:2005) | |
| Clinical investigation of medical devices for human subjects - Part 1: General requirements (ISO 14155-1:2003) | |
| Clinical investigation of medical devices for human subjects - Part 2: Clinical investigation plans (ISO 14155-2:2003) | |
| Coating Technical File in Accordance with the IMO Performance Standard for Protective Coatings | |
| Coatings and Linings over Concrete for Chemical Immersion and Containment Service | |
| Commercial Grade Power Tool Cleaning | |
| Common Operating Parameters to Ensure Interoperability for Transmission of Digital Television Satellite News Gathering | |
| Compact Steel Globe & Check Valves Flanged, Flangeless, Threaded & Welding Ends (Chemical & Petroleum Refinery Service) | |
| Compact Steel Globe & Check Valves Flanged, Flangeless, Threaded, & Welding Ends (Chemical & Petroleum Refinery Service) | |
| Compression Packing Systems for Instrument Valves | |
| Conformity assessment - Fundamentals of product certification and guidelines for product certification schemes | |
| Conformity assessment - Requirements for bodies certifying products, processes and services | |
| Conformity assessment - Requirements for bodies providing audit and certification of management systems - Part 1: Requirements | |
| Conformity assessment - Vocabulary and general principles (ISO/IEC 17000:2004); Trilingual version EN ISO/IEC 17000:2004 | |
| Conformity assessment \x96 Requirements for bodies providing audit and certification of management systems | |
| Connecting Joint between Tapping Machine and Tapping Valves | |
| Considerations in the Selection and Evaluation of Rust Preventives and Vapor Corrosion Inhibitors for Interim (Temporary) Corrosion Protection | |
| Construction Work Force Recruitment Resources Guide | |
| Contemporary Models of the Orbital Environment | |
| Control of Corrosion Under Thermal Insulation and Fireproofing Materials\x97A Systems Approach | |
| Control of External Corrosion on Underground or Submerged Metallic Piping Systems | |
| Control of Internal Corrosion in Steel Pipelines and Piping Systems | |
| Copper Alloy Gate, Globe, Angle, and Check Valves for Low Pressure/Low Temperature Plumbing Applications | |
| Copper-Nickel Socket-Welding Fittings and Unions | |
| Corrosion Control and Monitoring in Seawater Injection Systems | |
| Corrosion Control of Offshore Structures by Protective Coatings | |
| Corrosion Control of Submerged Areas of Permanently Installed Steel Offshore Structures Associated with Petroleum Production | |
| Corrosion Management System for Atmospherically Exposed Reinforced Concrete Structures | |
| Corrosion of metals and alloys - Corrosion and fouling in industrial cooling water systems - Part 1: Guidelines for conducting pilot-scale evaluation of corrosion and fouling control additives for open... | |
| Corrosion Resistant Pipe Fittings Threaded and Socket Welding Class 150 and 1000 | |
| Corrosion tests in artificial atmospheres - Salt spray tests (ISO 9227:1990) | |
| Corrosion tests in artificial atmospheres \x96 Salt spray tests | |
| Cylindrical gears - ISO system of accuracy - Part 1: Definitions and allowable values of deviations relevant to corresponding flanks of gear teeth (ISO 1328-1:1995) | |
| Cylindrical gears - ISO system of accuracy - Part 2: Definitions and allowable values of deviations relevant to radial composite deviations and runout information (ISO 1328-2:1997) | |
| Definition of Set Soluble Salt Levels by Conductivity Measurements | |
| Design Considerations for Corrosion Control of Reinforcing Steel in Concrete | |
| Design, Fabrication, and Inspection of Storage Tank Systems for Concentrated Fresh and Process Sulfuric Acid and Oleum at Ambient Temperatures | |
| Design, Fabrication, and Inspection of Tanks for the Storage of Petroleum Refining Alkylation Unit Spent Sulfuric Acid at Ambient Temperatures | |
| Design, Fabrication, and Surface Finish Practices for Tanks and Vessels to Be Lined for Immersion Service | |
| Design, Installation, and Operation of Thermoplastic Liners for Oilfield Pipelines | |
| Destructive tests on welds in metallic materials - Hardness testing - Part 1: Hardness test on arc welded joints | |
| Destructive tests on welds in metallic materials - Hardness testing - Part 2: Microhardness testing of welded joints | |
| Destructive tests on welds in metallic materials - Macroscopic and microscopic examination of welds | |
| Detection, Repair, and Mitigation of Cracking in Refinery Equipment in Wet H2S Environments | |
| Digital transmission of high-definition television for satellite news gathering and outside broadcasting | |
| Discontinuity (Holiday) Testing of New Protective Coatings on Conductive Substrates | |
| Ductile Iron Gate Valves | |
| Ductile Iron Swing Check Valves | |
| Durability requirements for steel structures and components | |
| Earth-moving machinery - Access systems | |
| Earth-moving machinery - Wheeled or high-speed rubbertracked machines - Performance requirements and test procedures for brake systems | |
| Electrical installations in dairy sheds | |
| Electrochemical Realkalization and Chloride Extraction for Reinforced Concrete | |
| Electron and laser-beam welded joints - Requirements and recommendations on quality levels for imperfections - Part 2: Aluminium, magnesium and their alloys and pure copper | |
| Electronic or Automated Sphygmomanometers | |
| Energy efficiency of industrial trucks - Test methods Part 3: Container handling lift trucks | |
| Energy management systems - Requirements with guidance for use - Climate action changes; Amendment A1 | |
| Energy management systems - Requirements with guidance for use | |
| Environmental labels and declarations - Self-declared environmental claims (Type II environmental labelling) (ISO 14021:1999) | |
| Environmental management - Life cycle assessment - Requirements and guidelines | |
| Environmental management - Water footprint - Principles, requirements and guidelines | |
| Environmental management \x96 Life cycle assessment \x96 Principles and framework | |
| Environmental management systems - General guidelines on principles, systems and support techniques | |
| Environmental management systems - Guidelines for incorporating ecodesign | |
| Environmental management systems - Requirements with guidance for use - Climate action changes; Amendment A1 | |
| Environmental management systems - Requirements with guidance for use; Corrigendum AC | |
| Environmental management systems - Requirements with guidance for use | |
| Ergonomics - Danger signals for public and work areas - Auditory danger signals (ISO 7731:2003) | |
| Ergonomics of human-system interaction - Part 210: Human-centred design for interactive systems | |
| Ergonomics of the thermal environment - Analytical determination and interpretation of thermal comfort using calculation of the PMV and PPD indices and local thermal comfort criteria (ISO 7730:2005) | |
| Excess Flow Valves for Fuel Gas Service, NPS 1\xbd through 12 | |
| Excess Flow Valves for Low Pressure Fuel Gas Appliances | |
| Excess Flow Valves, 1 1/4 NPS and Smaller, for Fuel Gas Service | |
| Explosive atmospheres - Part 34: Application of quality systems for equipment manufacture | |
| External Corrosion Control of Underground Storage Tank Systems by Cathodic Protection | |
| External Corrosion Direct Assessment (ECDA) Integrity Data Exchange (IDX) Format | |
| Extruded Polyolefin Resin Coating Systems with Soft Adhesives for Underground or Submerged Pipe | |
| Fabricated Tapping Sleeves | |
| FACTORY-MADE WROUGHT BELLED END PIPE FITTINGS STANDARD | |
| Fasteners - Bolts, screws, studs and nuts - Symbols and descriptions of dimensions | |
| Field Application of Bonded Tape Coatings for External Repair, Rehabilitation, and Weld Joints on Buried Metal Pipelines | |
| Field Measurement of Surface Profile of Abrasive Blast-Cleaned Steel Surfaces Using a Replica Tape | |
| Field-Applied Underground Wax Coating Systems for Underground Metallic Pipes: Application, Performance, and Quality Control | |
| Field-Applied, Heat-Shrinkable-Slee ve Coating System for Pipelines: Application, Performance, and Quality Control | |
| Fire, Explosion, Compatibility, and Safety Hazards of Hypergols - Hydrazine | |
| Fire, Explosion, Compatibility, and Safety Hazards of Hypergols - Monomethylhydrazine | |
| Fire, Explosion, Compatibility, and Safety Hazards of Nitrogen Tetroxide | |
| Flexible Graphite Packing System for Rising Stem Steel Valves (Design Requirements) | |
| Food safety management systems - Requirements for any organization in the food chain - Climate action changes; Amendment A1 | |
| Food safety management systems - Requirements for any organization in the food chain | |
| Foodstuffs - Determination of aflatoxin B1, and the total content of aflatoxins B1, B2, G1 and G2 in cereals, nuts and derived products - High-performance liquid chromatographic method | |
| Foodstuffs - Methods of analysis for the detection of genetically modified organisms and derived products - Qualitative nucleic acid based methods (ISO 21569:2005) | |
| Foodstuffs - Methods of analysis for the detection of genetically modified organisms and derived products - Quantitative nucleic acid based methods (ISO 21570:2005) | |
| Format, Content, and Guidelines for Developing a Materials Selection Diagram | |
| Foundations for Equipment and Machinery | |
| Fusion-Bonded Epoxy Coating of Steel Reinforcing Bars | |
| Future Air Traffic Control and Navigation Systems | |
| Future of Aerospace Standards | |
| Galvanic Anode Cathodic Protection of Internal Submerged Surfaces of Steel Water Storage Tanks | |
| Gas cylinders - Refillable seamless aluminium alloy gas cylinders - Design, construction and testing | |
| Gaseous hydrogen - Fuelling stations - Part 3: Valves | |
| Gaseous hydrogen land vehicle refuelling connection devices | |
| General requirements for the competence of reference material producers | |
| General requirements for the competence of testing and calibration laboratories | |
| Geographic information - Metadata (ISO 19115:2003) | |
| Geographic information - Metadata; Corrigendum AC | |
| Geographic information \x96 Data quality Part 2: XML schema implementation | |
| Geometrical product specifications (GPS) - Dimensional tolerancing - Part 1: Linear sizes | |
| Geometrical product specifications (GPS) - General concepts and requirements for GPS measuring equipment | |
| Geometrical product specifications (GPS) - Geometrical tolerancing - General geometrical specifications and general size specifications | |
| Geometrical product specifications (GPS) - Inspection by measurement of workpieces and measuring equipment - Part 1: Decision rules for proving conformity or nonconformity with specification | |
| Gray-Iron and Ductile-Iron Tapping Sleeves | |
| Greenhouse gases - Part 1: Specification with guidance at the organization level for quantification and reporting of greenhouse gas emissions and removals | |
| Greenhouse gases - Part 2: Specification with guidance at the project level for quantification, monitoring and reporting of greenhouse gas emission reductions or removal enhancements | |
| Greenhouse gases - Part 3: Specification with guidance for the validation and verification of greenhouse gas assertions | |
| Grey Iron and Ductile Iron In-Line, Spring-Loaded, Center-Guided Check Valves | |
| Guidance on social responsibility | |
| Guided Wave Technology for Piping Applications | |
| Guidelines for Data Collection and Analysis of Railroad Tank Car Interior Coating/Lining Condition | |
| Guidelines for quality and/or environmental management systems auditing | |
| Handling and Proper Usage of Inhibited Oilfield Acids | |
| Health and Disability Sector Standards (Children and Young People) Audit Workbook | |
| Health informatics - Information security management in health using ISO/IEC 27002 | |
| Hexagon socket head cap screws with metric fine pitch thread | |
| High Pressure Knife Gate Valves | |
| High Pressure Steel Knife Gate Valves | |
| High Pressure, Lug- and Wafer-Type, Iron and Ductile Iron Knife Gate Valves | |
| High-Voltage Electrical Inspection of Pipeline Coatings | |
| Holiday Detection of Fusion-Bonded Epoxy External Pipeline Coatings of 250 to 760 um (10 to 30 Mils) | |
| Hot dip galvanized coatings on fabricated iron and steel articles - Specifications and test methods | |
| Hydraulic fluid power - Flange connectors with split or one-piece flange champs and metric or inch screws - Part 2: Flange connectors for use at pressures of 35 MPa (350... | |
| Hydraulic fluid power - Fluid contamination - Determination of particulate contamination by the counting method using an optical microscope (ISO 4407:2002) | |
| Hydraulic fluid power - Fluid contamination - Determination of particulate contamination by the gravimentric method (ISO 4405:1991) | |
| Hydraulic fluid power - Fluids - Method for coding the level of contamination by solid particles (ISO 4406:1999) | |
| Hydraulic fluid power - General rules and safety requirements for systems and their components | |
| IAEI SOARES BOOK ON GROUNDING | |
| Impermeable sintered metal materials and hardmetals - Determination of density | |
| Implants for surgery - Metallic materials - Part 3: Wrought titanium 6-aluminium 4-vanadium alloy | |
| Implementing Nondestructive Evaluation Technologies to Evaluate Buried Pipe in Nuclear Power Plants | |
| Impressed Current Cathodic Protection of Internal Submerged Surfaces of Carbon Steel Water Storage Tanks | |
| Impressed Current Cathodic Protection of Reinforcing Steel in Atmospherically Exposed Concrete Structures | |
| In-Line Inspection of Pipelines | |
| Industrial Blast Cleaning | |
| Industrial trucks - Safety requirements and verification - Part 4: Driverless industrial trucks and their systems | |
| Infection Control Audit Workbook | |
| Inflatable boats - Part 4: Boats with a hull length of between 8 m and 24 m with a motor power rating of 15 kW and greater | |
| Information and documentation - Records management - Part 1: General (ISO 15489-1:2001) | |
| Information and documentation - Records management - Part 2: Guidelines (ISO/TR 15489-2:2001) | |
| Information technology - Automatic identification and data capture techniques - Bar code print quality test specification - Two-dimensional symbols | |
| Information technology - Automatic identification and data capture techniques - Bar code symbology specifications - Code 39 (ISO/IEC 16388:1999) | |
| Information technology - Automatic identification and data capture techniques - Bar code symbology specifications - Interleaved 2 of 5 (ISO/IEC 16390:1999) | |
| Information technology - Automatic identification and data capture techniques; bar code symbology specifications - Code 128 (ISO/IEC 15417:2000) | |
| Information technology - EAN/UCC application identifiers and fact data identifiers and maintenance (ISO/IEC 15418:1999) | |
| Information technology - Security techniques - Code of practice for information security controls; Corrigendum AC | |
| Information technology - Security techniques - Code of practice for information security management (ISO/IEC 17799:2005) | |
| Information technology - Security techniques - Code of practice for information security management | |
| Information technology - Service management - Part 1: Specification | |
| Information technology - Service management - Part 2: Code of practice | |
| Information technology - Syntax for high-capacity automatic data capture (ADC) media | |
| Innovation management - Tools and methods for innovation partnership - Guidance | |
| Inspection Methods for Corrosion Evaluation of Conventionally Reinforced Concrete Structures | |
| Inspection of Lining Application in Steel and Concrete Equipment | |
| Inspection, Cleaning, and Remediation Technology for Water Piping in Buildings | |
| Installation of Stainless Chromium-Nickel Steel and Nickel-Alloy Roll-Bonded and Explosion-Bonded Clad Plate in Air Pollution Control Equipment | |
| Installation of Thin Metallic Wallpaper Lining in Air Pollution Control and Other Process Equipment | |
| Instrument Valves for Code Applications | |
| Internal Cathodic Protection (CP) Systems in Oil-Treating Vessels | |
| Internal Corrosion Direct Assessment Methodology for Liquid Petroleum Pipelines | |
| Internal Corrosion Direct Assessment Methodology for Pipelines Carrying Normally Dry Natural Gas (DG-ICDA) | |
| Interpreting SNT-TC-1A | |
| Knife Gate Valves for Double Block and Bleed | |
| Leather - Physical and mechanical tests - Determination of softness | |
| Liquid hydrocarbons - Dynamic measurement - Proving systems for volumetric meters - Part 2: Pipe provers (ISO 7278-2:1988) | |
| Liquid-Applied Internal Protective Coatings for Oilfield Production Equipment | |
| Live-Loaded Valve Stem Packing Systems | |
| Low Pressure Flanged or Lugged Carbon Steel and Iron or Ductile Iron, Cast or Fabricated, Bonnetless, Knife Gate Valves without Liners | |
| Low Pressure Knife Gate Valves for Double Block and Bleed | |
| Maintenance and Rehabilitation Considerations for Corrosion Control of Atmospherically Exposed Existing Steel-Reinforced Concrete Structures | |
| Maintenance Painting of Electrical Substation Apparatus Including Flow Coating of Transformer Radiators | |
| Managing for the sustained success of an organization - A quality management approach | |
| Manual for Small (Special) Project Management | |
| Manual of Standard Practice | |
| Masonry Expert | |
| Materials for the Handling and Storage of commercial Concentrated (90 to 100%) Sulfuric Acid at Ambient Temperatures | |
| Measurement of gas flow by means of critical flow Venturi nozzles (ISO 9300:2005) | |
| Mechanical properties of fasteners made of carbon steel and alloy steel - Part 1: Bolts, screws and studs (ISO 898-1:1999) | |
| Mechanical vibration - Evaluation of machine vibration by measurements on non-rotating parts - Part 1: General guidelines (ISO 10816-1:1995) | |
| Mechanical vibration - Evaluation of machine vibration by measurements on non-rotating parts - Part 3: Industrial machines with nominal power above 15 kW and nominal speeds between 120 r/min and... | |
| Mechanical vibration - Measurement and evaluation of human exposure to hand-transmitted vibration - Part 1: General requirements | |
| Mechanical vibration - Measurement and evaluation of human exposure to hand-transmitted vibration - Part 2: Practical guidance for measurement at the workplace | |
| Medical devices - Application of risk management to medical devices; Amendment A1: Rationale for requirements (ISO 14971:2000/AMD 1:2003) | |
| Medical devices - Application of risk management to medical devices | |
| Medical devices - Quality management - Medical device nomenclature data structure | |
| Medical devices - Quality management systems - Requirements for regulatory purposes (ISO 13845:2003) | |
| Medical devices - Quality management systems - Requirements for regulatory purposes; Corrigendum AC | |
| Medical devices - Symbols to be used with medical device labels, labelling and information to be supplied - Part 1: General requirements | |
| Medical laboratories - Requirements for quality and competence | |
| MEO/LEO Constellations: U.S. Laws, Policies, and Regulations on Orbital Debris Mitigation | |
| Metal Ball Valves for Low Pressure/Low Temperature Plumbing Applications | |
| Metallic and other inorganic coatings - Electrodeposited coatings of chromium for engineering purposes | |
| Metallic and other inorganic coatings - Electroplated coatings of zinc with supplementary treatments on iron or steel | |
| Metallic coatings on metallic substrates - Electrodeposited and chemically deposited coatings - Review of methods available for testing adhesion | |
| Metallic Manually Operated Gas Distribution Valves | |
| Metallic materials - Brinell hardness test - Part 1: Test method (ISO 6506-1:2005) | |
| Metallic materials - Calibration of extensometer systems used in uniaxial testing | |
| Metallic materials - Charpy pendulum impact test - Part 1: Test method | |
| Metallic materials - Tensile testing - Part 1: Method of test at room temperature | |
| Metallic materials - Vickers hardness test - Part 2: Verification and calibration of testing machines (ISO 6507-2:2005) | |
| Metallic tube connections for fluid power and general use - Test methods for hydraulic fluid power connections (ISO 19879:2005) | |
| Metallic tube fittings for fluid power and general use - Part 2: 37\xb0 flared fittings (ISO 8434-2:1994) | |
| Metallurgical and Inspection Requirements for Cast Galvanic Anodes for Offshore Applications | |
| Metallurgical and Inspection Requirements for Offshore Pipeline Bracelet Anodes | |
| Methods and Controls to Prevent In-Service Environmental Cracking of Carbon Steel Weldments in Corrosive Petroleum Refining Environments | |
| Methods of Validating Equivalence to ISO 8502-9 on Measurement of the Levels of Soluble Salts | |
| Microbiology of food and animal feeding stuffs - Protocol for the validation of alternative methods (ISO 16140:2003) | |
| Microbiolological Surveillance of Flexible Hollow Endoscopes | |
| Mitigation of Alternating Current and Lightning Effects on Metallic Structures and Corrosion Control Systems | |
| Modification of New Water Works Valves | |
| Monitoring Corrosion in Oil and Gas Production with Iron Counts | |
| Multi-Turn and Check Valve Modifications | |
| Multi-Turn Valve Actuator Attachment Flange and Driving Component Dimensions and Performance Characteristics | |
| Multiphase Flow Internal Corrosion Direct Assessment (MP-ICDA) Methodology for Pipelines | |
| Natural gas - Calculation of compression factor - Part 1: Introduction and guidelines (ISO 12213-1:1997) | |
| Natural gas - Correlation between water content and water dew point (ISO 18453:2004) | |
| Natural gas - Vocabulary (ISO 14532:2001 including Corrigendum 1:2002) | |
| Near-Field Immunity Scanning - Component/Module/PCB Level | |
| Near-White Metal Blast Cleaning | |
| Near-White Metal Wet Abrasive Blast Cleaning | |
| Non-destructive testing - Magnetic particle testing - Part 3: Equipment (ISO 9934-3:2002) | |
| Non-destructive testing - Penetrant testing - Part 1: General principles | |
| Non-destructive testing of welds - Magnetic particle testing - Acceptance levels | |
| Non-Ferrous Threaded and Solder-Joint Unions for Use with Copper Water Tube | |
| Occupational health and safety management systems - Requirements with guidance for use | |
| Online Monitoring of Cooling Water Systems | |
| Ophthalmic implants \x96 Intraocular lenses \x96 Part 9: Multifocal intraocular lenses | |
| Orbital Debris Mitigation Techniques: Technical, Legal, and Economic Aspects | |
| Organizing for Project Success | |
| OVEN, REVOLVING TRAY, BAKING AND ROASTING, HEAVY DUTY (GAS, OIL, ELECTRICALLY HEATED) | |
| OVENS, MICROWAVE, ELECTRIC | |
| OVENS, REVOLVING TRAY, BAKING AND ROASTING, COMPACT (GAS, ELECTRIC) | |
| Packaging - Flexible intermediate bulk containers (FIBCs) for non-dangerous goods | |
| Packaging - Pictorial marking for handling of goods | |
| Paints and varnishes - Determination of mar resistance | |
| Paints and varnishes \x96 Rapid-deformation (impact resistance) tests \x96 Part 2: Falling-weight test, small-area indenter (ISO 6272-2:2002) | |
| Pallets for materials handling - Vocabulary | |
| Part-Turn Valve Actuator Attachment FA Flange and Driving Component Dimensions and Performance Characteristics | |
| Part-Turn Valve Actuator Attachment Flange and Driving Component Dimensions and Performance Characteristics | |
| Performing Close-Interval Potential Surveys and DC Surface Potential Gradient Surveys on Buried or Submerged Metallic Pipelines | |
| Personal protective equipment - Test methods for footwear (ISO 20344:2004) | |
| Personnel Qualification and Certification in Nondestructive Testing | |
| Petroleum and natural gas industries - Completion fluids and materials - Part 1: Measurement of viscous properties of completion fluids (ISO 13503-1:2003) | |
| Petroleum and natural gas industries - Completion fluids and materials - Part 2: Measurement of properties of proppants used in hydraulic fracturing and gravel-packing operations - Amendment 1: Addition of... | |
| Petroleum and natural gas industries - Completion fluids and materials - Part 2: Measurement of properties of proppants used in hydraulic fracturing and gravel-packing operations | |
| Petroleum and natural gas industries - Completion fluids and materials - Part 3: Testing of heavy brines (ISO 13503-3:2005) | |
| Petroleum and natural gas industries - Completion fluids and materials - Part 4: Procedure for measuring stimulation and gravel-pack fluid leakoff under static conditions | |
| Petroleum and natural gas industries - Design and installation of piping systems on offshore production platforms; Corrigendum AC | |
| Petroleum and natural gas industries - Installation and equipment for liquefied natural gas - Ship-to-shore interface and port operations | |
| Petroleum and natural gas industries \x96 Design and operation of subsea production systems \x96 Part 6: Subsea production control systems | |
| Petroleum and natural gas industries \x97 Cathodic protection of pipeline transportation systems \x97 Part 2: Offshore pipelines | |
| Petroleum, petrochemical and natural gas industries \x97 Cathodic protection of pipeline transportation systems \x97 Part 2: Offshore pipelines | |
| Pilot Projects: Tools for Implementation | |
| Pipeline External Corrosion Confirmatory Direct Assessment | |
| Pipeline Integrity Method Selection | |
| Plastic Industrial Ball Valves | |
| Plastic-Lined Metal Valves | |
| Plastics - Determination of dynamic mechanical properties - Part 1: General principles | |
| Plastics - Determination of dynamic mechanical properties - Part 4: Tensile vibration - Non-resonance method (ISO 6721-4:1994) | |
| Plastics - Determination of dynamic mechanical properties - Part 6: Shear vibration - Non-resonance method ISO 6721-6:1996) | |
| Plastics - Determination of flexural properties (ISO 178:2001) | |
| Plastics - Methods of exposure to laboratory light sources - Part 3: Fluorescent UV lamps | |
| Plastics - Thermomechanical analysis (TMA) - Part 2: Determination of coefficient of linear thermal expansion and glass transition temperature (ISO 11359-2:1999) | |
| Plastics - Thermomechanical analysis (TMA) - Part 3: Determination of penetration temperature (ISO 11359-3:2002) | |
| Pneumatic fluid power - General rules and safety requirements for systems and their components | |
| Point-of-care testing (POCT) - Requirements for quality and competence (ISO 22870:2006) | |
| Power Tool Cleaning to Bare Metal | |
| Preformed Elastomeric and Polytetrafluoroethyl ene (PTFE) V-Ring Packing Sets for Waterworks Valves | |
| Preparation of steel substrates before application of paints and related products - Visual assessment of surface cleanliness - Informative Supplement to part 1: Representative photographic examples of the change of... | |
| Preparation of steel substrates before application of paints and related products - Visual assessment of surface cleanliness - Part 1: Rust grades and preparation grades of uncoated steel substrates and... | |
| Preparation, Installation, Analysis, and Interpretation of Corrosion Coupons in Oilfield Operations | |
| Pressure Seal Bonnet Valves | |
| Pressure Testing of Knife Gate Valves | |
| Primary packaging materials for medicinal products - Particular requirements for the application of ISO 9001:2008, with reference to Good Manufacturing Practice (GMP) | |
| Procedural Standards for Measurement of Sound and Vibration 2nd Ed. - CD | |
| Product Advisory: Imported Chinese LVL Scaffold Plank | |
| Protection of Austenitic Stainless Steels and Other Austenitic Alloys from Polythionic Acid Stress Corrosion Cracking During a Shutdown of Refinery Equipment | |
| Qualification Requirements for Elastomer Diaphragms for Nuclear Service Diaphragm Type Valves | |
| QUALIFICATION REQUIREMENTS FOR ELASTOMER DIAPHRAGMS FOR NUCLEAR SERVICE DIAPHRAGM VALVES | |
| Qualification test of welders - Fusion welding - Part 2: Aluminium and aluminium alloys (ISO 9606-2:2004) | |
| Qualification Testing Methods for Stem Packing for Rising Stem Steel Valves | |
| Quality management systems - Fundamentals and vocabulary (ISO 9000:2005) | |
| Quality management systems - Particular requirements for the application of ISO 9001:2008 for automotive production and relevant service part organizations | |
| Quality management systems - Requirements - Climate action changes; Amendment A1 | |
| Quality management systems - Requirements; Corrigendum AC | |
| Quality management systems - Requirements | |
| Quality requirements for fusion welding of metallic materials - Part 1: Criteria for the selection of the appropriate level of quality requirements (ISO 3834-1:2005) | |
| Quality requirements for fusion welding of metallic materials - Part 2: Comprehensive quality requirements (ISO 3834- 2:2005) | |
| Quality requirements for fusion welding of metallic materials - Part 3: Standard quality requirements (ISO 3834-3:2005) | |
| Quality requirements for welding - Resistance welding of metallic materials - Part 1: Comprehensive quality requirements | |
| Quality requirements for welding - Resistance welding of metallic materials - Part 2: Elementary quality requirements | |
| QUALITY STANDARD FOR EVALUATION OF CAST SURFACE FINISHES - VISUAL AND TACTILE METHOD - INCLUDES THE MSS SP 112 STANDARD AND THE THREE DIMENSIONAL CAST SURFACE COMPARATOR | |
| QUALITY STANDARD FOR EVALUATION OF CAST SURFACE FINISHES - VISUAL AND TACTILE METHOD - THREE DIMENSIONAL CAST SURFACE COMPARATOR | |
| Quality Standard for Evaluation of Cast Surface Finishes Visual and Tactile Method | |
| Quality Standard for Steel Castings Used in Standard Class Steel Valves - Sampling Method for Evaluating Casting Quality | |
| Quality Standard Practice for Oxygen Cleaning of Valves & Fittings | |
| Quality Standard Practice for Preparation of Valves and Fittings for Silicone-Free Service | |
| Radiological protection - Sealed radioactive sources - General requirements and classification | |
| Rail systems for supporting medical equipment | |
| Reciprocating internal combustion engine driven alternating current generating sets - Part 10: Measurement of airborne noise by the enveloping surface method (ISO 8528-10:1998) | |
| Reciprocating internal combustion engine driven alternating current generating sets - Part 9: Measurement and evaluation of mechanical vibration (ISO 8528-9:1995) | |
| Recommendations for Training and Qualifying Personnel as Railcar Coating and Lining Inspectors | |
| Recommended Design Practices for Conceptual Nuclear Fusion Space Propulsion Systems | |
| Recommended Practice Corrosion Control of Sucker Rods by Chemical Treatment | |
| Recommended Practice for Prevention, Detection, and Correction of Deaerator Cracking | |
| Refinery Injection and Process Mix Points | |
| Risk management - Vocabulary | |
| Road vehicles - Connections for on-board electrical wiring harnesses - Part 2: Definitions, test methods and general performance requirements | |
| Road vehicles - Environmental conditions and testing for electrical and electronic equipment - Part 1: General (ISO 16750-1:2003) | |
| Road vehicles - Environmental conditions and testing for electrical and electronic equipment - Part 2: Electrical loads (ISO 16750-2:2003) | |
| Road vehicles - Environmental conditions and testing for electrical and electronic equipment - Part 3: Mechanical loads (ISO 16750-3:2003) | |
| Road vehicles - Environmental conditions and testing for electrical and electronic equipment - Part 4: Climatic loads (ISO 16750-4:2003) | |
| Road vehicles - Environmental conditions and testing for electrical and electronic equipment - Part 5: Chemical loads | |
| Rotary shaft lip type seals - Part 1 : Nominal dimensions and tolerances (ISO 6194-1:1982) | |
| Rubber and plastics hoses \x96 Determination of adhesion between components | |
| Rubber hoses - Determination of abrasion resistance of the outer cover (ISO 6945:1991) | |
| Rubber hoses - Determination of abrasion resistance of the outer cover (ISO 6945:1991, amendment 1:1998); Amendment A1 | |
| Sacrificial Cathodic Protection of Reinforcing Steel in Atmospherically Exposed Concrete Structures | |
| Safe Practices | |
| Safety devices for protection against excessive pressure - Part 1: Safety valves (ISO 4126-1:2004) | |
| Safety of machinery - Anthropometric requirements for the design of workstations at machinery | |
| Safety of machinery - General principles for design - Risk assessment and risk reduction | |
| Safety of machinery - Hygiene requirements for the design of machinery | |
| Safety of machinery - Safety-related parts of control systems - Part 1: General principles for design; Corrigendum AC | |
| Safety of machinery - Safety-related parts of control systems - Part 1: General principles for design | |
| Safety of machinery - Safety-related parts of control systems - Part 2: Validation | |
| Satellite news gathering carriers universal access procedures | |
| SECONDARY OPERATIONS COMPILATION: THEORY & EQUIPMENT RELATED | |
| Selection and Application of a Coating System to Interior Surfaces of New and Used Rail Tank Cars in Molten Sulfur Service | |
| Service Line Valves and Fittings for Drinking Water Systems | |
| Shaped insulating refractory products \x96 Determination of cold crushing strength | |
| Sheet Rubber Linings for Abrasion and Corrosion Service | |
| Small craft - Stability and buoyancy assessment and categorization - Part 1: Non-sailing boats of hull length greater than or equal to 6 m | |
| Smart home guidelines | |
| Societal security - Business continuity management systems - Guidance | |
| Societal security - Business continuity management systems - Requirements | |
| Societal security - Emergency management - Requirements for incident response | |
| Sodium Persulfate CAS #s 7775-27-1 ORAL RISK ASSESSMENT DOCUMENT | |
| Soft Magnetism Fundamentals for Powder Metallurgy and Metal Injection Molding | |
| Software engineering - Guidelines for the application of ISO 9001:2000 to computer software (ISO/IEC 90003:2004) | |
| Software engineering - Software product Quality Requirements and Evaluation (SQuaRE) - Guide to SQuaRE | |
| Soil Mechanics Lab Manual | |
| Soil quality - Digital exchange of soil-related data | |
| Soluble Salt Testing Frequency and Locations on Previously Coated Surfaces | |
| SOLVENT CLEANING AVAILABLE AS ELECTRONIC DELIVERY IN PDF ONLY | |
| Sound and Vibration Design and Analysis | |
| Space systems - Risk management (ISO 17666:2003) | |
| Specification and qualification of welding procedures for metallic materials - General rules (ISO 15607:2003) | |
| Specification and qualification of welding procedures for metallic materials - Qualification based on previous welding experience (ISO 15611:2003) | |
| Specification and qualification of welding procedures for metallic materials - Qualification based on tested welding consumables (ISO 15610:2003) | |
| Specification and qualification of welding procedures for metallic materials - Qualification by adoption of a standard welding procedure (ISO 15612:2004) | |
| Specification and qualification of welding procedures for metallic materials - Welding procedure test - Part 10: Hyperbaric dry welding (ISO 11111-7:2005) | |
| Specification and qualification of welding procedures for metallic materials - Welding procedure test - Part 1: Arc and gas welding of steels and arc welding of nickel and nickel alloys... | |
| Specification and qualification of welding procedures for metallic materials - Welding procedure test - Part 2: Arc welding of aluminium and its alloys (ISO 15614-2:2005) | |
| Spices and condiments - Sampling | |
| SSPC Surface Preparation Standard NACE WAB-1/SSPC-SP 5 (WAB), White Metal Wet Abrasive Blast Cleaning | |
| SSPC Surface Preparation Standard NACE WAB-2/SSPC-SP 10 (WAB) Near-White Metal Wet Abrasive Blast Cleaning | |
| SSPC Surface Preparation Standard NACE WAB-3/SSPC-SP 6 (WAB) Commercial Wet Abrasive Blast Cleaning | |
| SSPC Surface Preparation Standard NACE WAB-4/SSPC-SP 7 (WAB) Brush-Off Wet Abrasive Blast Cleaning | |
| SSPC Surface Preparation Standard NACE WAB-8/SSPC-SP 14 (WAB) Industrial Wet Abrasive Blast Cleaning | |
| Stainless steels for springs - Part 1: Wire | |
| Standard for Hull Roughness Measurements on Ship Hulls in Dry Dock | |
| Standard for Inspection, Repair and Modification of Shop-Fabricated Underground Tanks for Storage of Flammable and Combustible Liquids | |
| Standard for Repair of Shop-Fabricated Aboveground Tanks for Storage of Flammable and Combustible Liquids | |
| Standard for the Inspection of Aboveground Storage Tanks | |
| Standard Format for Collection and Compilation of Data for Computerized Material Corrosion Resistance Database Input | |
| Standard Format for Computerized Electrochemical Polarization Curve Data Files | |
| Standard Practice Design, Installation, Operation, and Maintenance of Impressed Current Deep Anode Beds | |
| Standard Practice Electrical Isolation of Cathodically Protected Pipelines | |
| Standard Practice for In-Use Resistance Testing of Gloves and Finger Cots | |
| Standard Practice Pipeline External Corrosion Direct Assessment Methodology | |
| Standard Practice Steel-Cased Pipeline Practices | |
| Standard Specifications for Structural Concrete ACI 301-96 with Selected ACI and ASTM References | |
| Standardization for Commercial Space Transportation Operations | |
| Status of Inflight Icing Forecasting Products and Plans for Future Development | |
| Steel In-Line Spring-Assisted Center Guided Check Valves | |
| Sterilization of health care products \x96 Moist heat \x96 Part 1: Requirements for the development, validation and routine control of a sterilization process for medical devices | |
| Sterilization of medical devices - Information to be provided by the manufacturer for the processing of resterilizable devices (ISO 17664:2004) | |
| Stress Corrosion Cracking (SCC) Direct Assessment Methodology | |
| Surface Finishing of Welds Prior to Coating- Weld and NACE Written Standard SP0178 | |
| Surface Preparation of Concrete | |
| System Level Electrostatic Discharge (ESD) Simulator Verification Standard Practice | |
| Textiles - Domestic washing and drying procedures for textile testing | |
| Textiles - Natural fibres - Generic names and definitions | |
| Textiles - Quantitative chemical analysis - Part 1: General principles of testing | |
| Textiles - Quantitative chemical analysis - Part 2: Ternary fibre mixtures | |
| Textiles - Quantitative chemical analysis - Part 3: Mixtures of acetate and certain other fibres (method using acetone) | |
| Textiles \x96 Determination of the abrasion resistance of fabrics by the Martindale method \x96 Part 1: Martindale abrasion testing apparatus | |
| Textilien; Bestimmung der Geruchsentwicklung von Ausruestungen (Sinnenpruefung) | |
| The building limestones of France | |
| The building limestones of the British Isles | |
| The Use of Coupons for Cathodic Protection Monitoring Applications | |
| Timber selection by properties \x96 the species for the job; Volume 2. Furniture | |
| Tissue paper and tissue products - Part 1: General guidance on terms | |
| Tissue paper and tissue products - Part 3: Determination of thickness, bulking thickness and apparent bulk density (ISO 12625-3:2005) | |
| Tissue paper and tissue products - Part 4: Determination of tensile strength, stretch at break and tensile energy absorption (ISO 12625-4:2005) | |
| Tissue paper and tissue products - Part 5: Determination of wet tensile strength (ISO 12625-5:2005) | |
| Tissue paper and tissue products - Part 8: Water-absorption time and water-absorption capacity, basket-immersion test method | |
| Transition Union Fittings for Joining Metal and Plastic Products | |
| Uniform operational procedures for digital satellite news gathering (DSNG) | |
| Uniform operational procedures for satellite news gathering (SNG) | |
| Uniform technical standards (analogue) for satellite news gathering (SNG) | |
| Uniform Technical Standards (Digital) for Satellite News Gathering (SNG) | |
| USE OF DIGITAL TRANSMISSION TECHNIQUES FOR SATELLITE NEWS GATHERING (SNG) (SOUND) | |
| Valves for Cryogenic Service Including Requirements for Body/Bonnet Extensions | |
| Valves for Use in Hydrogen Peroxide Service | |
| Washer-disinfectors \x96 Part 1: General requirements, terms and definitions and tests | |
| Weld-Fabricated Copper Solder-Joint Pressure Fittings | |
| Welded Fabricated Copper Solder Joint Pressure Fittings | |
| Welding - Fusion-welded joints in steel, nickel, titanium and their alloys (beam welding excluded) - Quality levels for imperfections | |
| Welding and allied processes - Joint preparation - Part 2: Submerged arc welding of steels (ISO 9692-2:1998) | |
| Welding and allied processes - Nomenclature of processes and reference numbers (ISO 4063:1998) | |
| Welding and allied processes - Recommendations for joint preparation - Part 3: Metal inert gas welding and tungsten inert gas welding of aluminium and its alloys (ISO 9692-3:2000); Amendment A1... | |
| Welding and allied processes - Welding positions | |
| Welding consumables - Solid wire electrodes, solid strip electrodes, solid wires and solid rods for fusion welding of nickel and nickel alloys - Classification | |
| Welding consumables - Technical delivery conditions for welding filler materials - Type of product, dimensions, tolerances and markings (ISO 544:2003) | |
| Wet Gas Internal Corrosion Direct Assessment Methodology for Pipelines | |
| Worksheet for the Selection of Oilfield Nonmetallic Seal Systems | |
| Wrought Copper and Copper Alloy Insert Fittings for Polybutylene Systems | |
| Wrought Copper Solder Joint Pressure Fittings |
| << Prev | Next >> |