AENOR Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 9 10 11 12 13 14 15 16 17 18 19 20 21 30 40 50 60 70 80 100 150 180
Product Name Notes
Aerospace series - Bolts in heat resisting steel FE-PM1708 (FV535) - Classification: 1 000 MPa/550 °C - Technical specification
Aerospace series - Bushes with self-lubricating liner - Technical specification
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 031: Cable outlet, style K, straight, for heat shrinkable boot, shielded, sealed - Product...
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 032: Cable outlet, style K, straight, for heat shrinkable boot, shielded, sealed - Product...
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 034: Memory metal rings, style Z, for the attachment of screens - Product standard...
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 035: Cable outlet, style K, 90°, for heat shrinkable boot, shielded, sealed - Product...
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 066: Cable outlet, style K, 90°, for heat shrinkable boot, shielded, sealed - Product...
Aerospace series - Cable, electrical, fire resistant - Operating temperatures between -65 °C and 260 °C - Part 005: DW family, single UV laser printable and multicore assembly - Light...
Aerospace series - Cable, electrical, for signal transmission - Part 009: Cable, coaxial, light weight, 50 ohms, 180 °C, type KW (light WN) - Product standard
Aerospace series - Cables, electrical, aircraft use - Test methods - Part 701: Strippability and adherence of insulation to the conductor
Aerospace series - Cables, electrical, aircraft use - Test methods - Part 707: Stabilization of assembly
Aerospace series - Cables, electrical, for general purpose - Operating temperatures between -55 °C and 260 °C - Part 009: DRA family, single and multicore assembly - Product standard
Aerospace series - Cables, electrical, single and multicore for general purpose - Operating temperatures between - 55 °C and 260 °C - Part 002: Screened and jacketed - General
Aerospace series - Carbon fibre thermosetting resin - Unidirectional laminates - Compression test parallel to fibre direction
Aerospace series - Characteristics of aircraft electrical supplies
Aerospace series - Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A - Part 006: 6,3 mm blade terminal - Product standard
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 001: Technical specification
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 002: Specification of performance and contact arrangements
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 142: Size 4 receptacle for rack and panel application,...
Aerospace series - Connectors, coaxial, radio frequency - Part 220: Type 2, TNC interface - Crimp version - Straight plug - Product standard
Aerospace series - Connectors, coaxial, radio frequency - Part 221: Type 2, TNC interface - Crimp version - Right angle plug - Product standard
Aerospace series - Connectors, coaxial, radio frequency - Part 222: Type 2, TNC interface - Crimp version - Square flange receptacle - Product standard
Aerospace series - Connectors, coaxial, radio frequency - Part 320: Type 3, N interface - Crimp version - Straight plug - Product standard
Aerospace series - Connectors, coaxial, radio frequency - Part 321: Type 3, N interface - Crimp assembly version - Right angle plug - Product standard
Aerospace series - Connectors, coaxial, radio frequency - Part 322: Type 3, N interface - Crimp version - Square flange receptacle - Product standard
Aerospace series - Connectors, coaxial, radio frequency - Part 420: Type 4, C interface - Crimp assembly version - Straight plug - Product standard
Aerospace series - Connectors, coaxial, radio frequency - Part 421: Type 4, C interface - Crimp assembly version - Right angle plug - Product standard
Aerospace series - Connectors, coaxial, radiofrequency - Part 002: Specification of performances
Aerospace series - Connectors, electrical, circular, bayonet coupling, operating temperature 175 °C or 200 °C continuous - Part 005: Receptacle, hermetic, square flange mounting - Product standard
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures - 65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak -...
Aerospace series - Connectors, electrical, rectangular, modular - Operating temperature 175 °C continuous - Part 025: Single module receptacle - Product standard
Aerospace series - Electrical cables, installation - Protection sleeve in meta-aramid fibres - Part 008: Self-wrapping shielded (EMI) protective sleeve with nickel copper braid, flexible post installation operating temperature from...
Aerospace series - Electrical cables, installation - Protection sleeve in meta-aramid fibres - Part 009: Self-wrapping fire protection sleeve, flexible, post-installation, operating temperature from -55 °C to 260 °C -...
Aerospace series - Electrical cables, installation - Protection sleeves - Test methods - Part 202: Dimensions and mass
Aerospace series - Electrical cables, installation - Protection sleeves - Test methods - Part 301: Sun light exposure
Aerospace series - Electrical cables, installation - Protection sleeves - Test methods - Part 302: High temperature exposure
Aerospace series - Electrical cables, installation - Protection sleeves - Test methods - Part 303: Resistance to fluids
Aerospace series - Electrical cables, installation - Protection sleeves - Test methods - Part 304: Flammability
Aerospace series - Electrical cables, installation - Protection sleeves - Test methods - Part 503: Temperature rise due to rated current injected on the sleeve
Aerospace series - Electrical cables, installation - Self-wrapping shielding (EMI) protective sleeve - Part 001: Technical specification
Aerospace series - Electrical cables, installation - Self-wrapping shielding (EMI) protective sleeve - Part 003: Open sleeve - Inside pressurized area - EMI protection 5 kA - Temperature range -...
Aerospace series - Electrical cables, installation - Self-wrapping shielding (EMI) protective sleeve - Part 004: Open sleeve - Outside pressurized area - EMI protection 10 kA - Temperature range -...
Aerospace series - Electrical contacts used in elements of connection - Part 074: Contacts, electrical, quadrax, size 8, male, type E, crimp, class R - Product standard
Aerospace series - Electrodeposition of Chromium for Engineering Purposes
Aerospace series - Elements of electrical and optical connection - Crimping tools and associated accessories - Part 003: Positioner for crimping tool M22520/2-01 - Product standard
Aerospace Series - Elements of Electrical and Optical Connection - Crimping Tools and Associated Accessories - Part 004: Die for Crimping Tool M22520/5-01 - Product standard
Aerospace series - Fibre reinforced plastics - Determination of the effect of exposure to humid atmosphere on physical and mechanical characteristics
Aerospace series - Flange couplings - Cap, in heat resisting steel - Inch series
Aerospace series - Flange couplings - Gasket seal with fluorocarbon seal on aluminium plate with 3 fastening holes - Inch series
Aerospace series - Flange couplings - Gasket seal with fluorocarbon seal on aluminium plate with 4 fastening holes - Inch series
Aerospace series - Flange couplings - Gasket seal with nickel alloy C seal - Technical specification - Inch series
Aerospace series - Flange couplings - Gasket seal with nickel alloy C seal on heat resisting steel plate with 3 fastening holes - Inch series
Aerospace series - Flange couplings - Gasket seal with nickel alloy C seal on heat resisting steel plate with 4 fastening holes - Inch series
Aerospace series - Flange couplings - Swivel flange with 3 fastening holes, in heat resisting steel - Inch series
Aerospace series - Flange couplings - Swivel flange with 3 fastening holes, in nickel alloy - Inch series
Aerospace series - Flange couplings - Swivel flange with 4 fastening holes, in heat resisting steel - Inch series
Aerospace series - Flange couplings - Swivel flange with 4 fastening holes, in nickel alloy - Inch series
Aerospace series - Flange couplings - Weld coupling, 90° elbow, in heat resisting steel - Inch series
Aerospace series - Flange couplings - Weld coupling, 90° elbow, in nickel alloy - Inch series
Aerospace series - Flange couplings - Weld coupling, Straight, in heat resisting steel - Inch series
Aerospace series - Flange couplings - Weld coupling, Straight, in nickel alloy - Inch series
Aerospace series - Flange couplings up to 21 000 kPa - Technical specification - Inch series
Aerospace series - Fluorocarbon rubber (FKM) - Low compressions set - Hardness 70 IRHD
Aerospace series - Heat resisting - Nickel base alloy Ni-Cr20Co3Fe3 - Annealed - Bars
Aerospace series - Heat resisting nickel base alloy Ni-Cr20Co3Fe3 - Rp 0,2 = 310 MPa - Sheets and strips 0,25 mm < a = 3 mm
Aerospace series - Heat shrinkable moulded shapes - Part 002: Index of product standards and product dimensions
Aerospace series - Hexagonal steel bars drawn - Dimensions - Tolerances h 11 and h 12
Aerospace series - Metallic materials, Filler metal for brazing - Technical specification
Aerospace series - Metric bolts, normal hexagon head, coarse tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature)/315 °C
Aerospace series - Molybdenum disulphide dry film lubricants graphite and halogen free - Technical specification
Aerospace series - Non-metallic materials - Test method - Analysis of thermoset systems by High Performance Liquid Chromatography (HPLC)
Aerospace series - Quick release fastening systems for non-structural and lining applications - Part 02: Spring clamp stud combination
Aerospace series - Quick release fastening systems for non-structural and lining applications - Part 03: Stud - quick-release and locking
Aerospace series - Quick release fastening systems for non-structural and lining applications - Part 04: Spring clamp
Aerospace series - Quick release fastening systems for non-structural and lining applications - Part 05: Retaining washer
Aerospace series - Rectangular steel bars rolled - Dimensions - Tolerance js 16
Aerospace series - Rod-ends, adjustable, single fork with UNJ threaded shank min. engagement: 1,5 x thread diameter in corrosion resisting steel - Dimensions and loads - Inch series
Aerospace series - Round steel bars drawn and/or descaled - Dimensions - Tolerance h 11
Aerospace series - Round steel bars ground - Dimensions - Tolerance h 8
Aerospace series - Sealants - Test method - determination of the application time
Aerospace series - Simplex high speed data transmission system
Aerospace series - Sleeving, heat-shrinkable, for binding, insulation and identification - Part 101: Polyolefin sleeving - Operating temperatures -55 °C to 135 °C - Product standard
Aerospace series - Sleeving, heat-shrinkable, for binding, insulation and identification - Part 104: Semi-rigid polyvinylidene fluoride (PDVF) - Operating temperature - 55 °C to 175 °C - Product Standard
Aerospace series - Static inverters for aircraft - Technical specification
Aerospace series - Steel - Sheet and strip, cold rolled - Thickness 0,1 mm = a = 3 mm - Dimensions
Aerospace series - Steel - Sheets and plates, hot rolled - Dimensions
Aerospace series - Steel FE-CM68 - Solution treated - Rm = 485 MPa - Castings - Sand or investment casting
Aerospace series - Strips, cold rolled in steel, Thickness 0,1 mm = a = 2,5 mm - Dimensions
Aerospace series - Test methods for aluminium and aluminium alloy products - Part 7: Reference blocks for the calibration of measuring equipment used in the determination of electrical conductivity of...
Aerospace series - Test methods for metallic materials - Determination of density according to displacement method
Aerospace series - Titanium TI-P99002 - Not heat treated - Grade 2 forging stock, for annealed forgings - a or D = 300 mm
Aerospace series - Trivalent chromium based chemical conversion coatings for aluminium and aluminium alloys
Aerospace series - U-section aluminium alloy folded profiles - Dimensions
Aerospace series - Washers, wire locking in aluminium alloy, anodized
Aerospace series - Welded and brazed assemblies for aerospace constructions - Joints of metallic materials by electron beam welding - Part 001: Quality of welded assemblies
Application Interface for Secure Elements for Electronic Identification, Authentication and Trusted Services - Part 1: Introduction and common definitions
Application Interface for Secure Elements for Electronic Identification, Authentication and Trusted Services - Part 3: Device authentication protocols
Audio, video and information technology equipment - Routine electrical safety testing in production
Building hardware - Single-axis hinges - Requirements and test methods
Classification of environmental conditions - Part 2-1: Environmental conditions appearing in nature - Temperature and Humidity
Classification of environmental conditions - Part 2-2: Environmental conditions appearing in nature - Precipitation and wind
Classification of environmental conditions - Part 2-3: Environmental conditions appearing in nature - Air pressure
Collection, logistics & treatment requirements for end-of-life household appliances containing volatile fluorocarbons or volatile hydrocarbons
Collection, logistics & treatment requirements for WEEE - Part 2-3: Treatment requirements for temperature exchange equipment and other WEEE containing VFC and/or VHC
Collection, logistics & treatment requirements for WEEE - Part 2-4: Treatment requirements for photovoltaic panels
Combined flexible materials for electrical insulation - Part 1: Definitions and general requirements
Combined flexible materials for electrical insulation -- Part 2: Methods of test
Communications protocol to transport satellite delivered signals over IP networks
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 14-1: Cords with IEC 60793-2-50 singlemode category B1.1 and B1.3 fibre for...
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 17-1: Type FPFT (factory polished field terminated) simplex connector factory terminated with...
Connector sets and Interconnect components to be used in optical fibre communication systems - Product specifications - Part 17-2: Type FPFT (factory polished field terminated) simplex connector factory terminated with...
Connectors for electronic equipment - Part 7-1: Detail specification for 8-way, shielded, free and fixed connectors
Connectors for electronic equipment - Part 7-81: Detail specification for 8-way, shielded, free and fixed connectors, for data transmissions with frequencies up to 2 000 MHz
Connectors for electronic equipment - Part 7-82: Detail specification for 8-way, 12 contacts, shielded, free and fixed connectors, for data transmission with frequencies up to 2 000 MHz
Connectors for electronic equipment - Tests and measurements - Part 16-21: Mechanical tests on contacts and terminations - Test 16u: Whisker test via the application of external mechanical stresses
Connectors for electronic equipment - Tests and measurements - Part 17-2: Cable clamping tests - Test 17b: Cable clamp resistance to cable rotation
Connectors for electronic equipment - Tests and measurements - Part 24-1: Magnetic interference tests - Test 24a: Residual magnetism
Connectors for electronic equipment - Tests and measurements - Part 27-100: Signal integrity tests up to 500 MHz on IEC 60603-7 series connectors - Tests 27a to 27g
Connectors for electronic equipment - Tests and measurements - Part 28-100: Signal integrity tests up to 1 000 MHz on IEC 60603-7 and IEC 61076-3 series connectors - Tests 28a...
Connectors for electronic equipment - Tests and measurements - Part 29-100: Signal integrity tests up to 500 MHz on M12 style connectors - Tests 29a to 29g
Connectors for electronic equipment - Tests and measurements - Part 7-2: Impact tests (free connectors) - Test 7b: Mechanical strength impact
Connectors for electronic equipment - Tests and measurements - Part 8-3: Static load tests (fixed connectors) - Test 8c: Robustness of actuating lever
Connectors for electronic equipment - Tests and measurements - Part 9-2: Endurance tests - Test 9b: Electrical load and temperature
Connectors for electronic equipment - Tests and measurements - Part 9-4: Endurance tests - Test 9d: Durability of contact retention system and seals (maintenance, ageing)
Connectors for electronic equipment - Tests and measurements - Part 9-5: Endurance tests - Test 9e: Current loading, cyclic
Connectors for electronic equipment - Tests and measurements - Part 99-001: Test schedule for engaging and separating connectors under electrical load - Test 99a: Connectors used in twisted pair communication...
Connectors for electronic equipment - Tests and measurements -- Part 17-1: Cable clamping tests - Test 17a: Cable clamp robustness
Connectors for electronic equipment - Tests and measurements -- Part 17-3: Cable clamping tests - Test 17c: Cable clamp resistance to cable pull (tensile)
Connectors for electronic equipment - Tests and measurements -- Part 17-4: Cable clamping tests - Test 17d: Cable clamp resistance to cable torsion
Connectors for electronic equipment - Tests and measurements -- Part 19-1: Chemical resistance tests - Test 19a: Fluid resistance of pre-insulated crimp barrels
Connectors for electronic equipment - Tests and measurements -- Part 20-1: Fire hazard tests - Test 20a: Flammability, needle-flame
Connectors for electronic equipment - Tests and measurements -- Part 20-3: Fire hazard tests - Test 20c: Flammability, glow-wire
Connectors for electronic equipment - Tests and measurements -- Part 21-1: R.F. resistance tests - Test 21a: R.F. shunt resistance
Connectors for electronic equipment - Tests and measurements -- Part 22-1: Capacitance tests - Test 22a: Capacitance
Connectors for electronic equipment - Tests and measurements -- Part 23-2: Screening and filtering tests - Test 23b: Suppression characteristics of integral filters
Connectors for electronic equipment - Tests and measurements -- Part 7-1: Impact tests (free connectors) - Test 7a: Free fall (repeated)
Connectors for electronic equipment - Tests and measurements -- Part 8-1: Static load tests (fixed connectors) - Test 8a: Static load, transverse
Connectors for electronic equipment - Tests and measurements -- Part 8-2: Static load tests (fixed connectors) - Test 8b: Static load, axial
Connectors for electronic equipment - Tests and measurements -- Part 9-1: Endurance tests - Test 9a: Mechanical operation
Connectors for electronic equipment - Tests and measurements -- Part 9-3: Endurance tests - Test 9c: Mechanical operation (mating and un-mating) with electrical load
Connectors for electronic equipment -- Part 7-2: Detail specification for 8-way, unshielded, free and fixed connectors, for data transmissions with frequencies up to 100 MHz
Connectors for electronic equipment -- Part 7-3: Detail specification for 8-way, shielded, free and fixed connectors, for data transmission with frequencies up to 100 MHz
Connectors for electronic equipment -- Part 7-41: Detail specification for 8-way, unshielded, free and fixed connectors, for data transmissions with frequencies up to 500 MHz
Connectors for electronic equipment -- Part 7-4: Detail specification for 8-way, unshielded, free and fixed connectors, for data transmissions with frequencies up to 250 MHz
Connectors for electronic equipment -- Part 7-51: Detail specification for 8-way, shielded, free and fixed connectors, for data transmissions with frequencies up to 500 MHz
Connectors for electronic equipment -- Part 7-5: Detail specification for 8-way, shielded, free and fixed connectors, for data transmissions with frequencies up to 250 MHzMHz
Connectors for electronic equipment -- Part 7-71: Detail specification for 8-way, shielded, free and fixed connectors, for data transmission with frequencies up to 1 000 MHz
Connectors for electronic equipment -- Part 7-7: Detail specification for 8-way, shielded, free and fixed connectors for data transmission with frequencies up to 600 MHz
Connectors for frequencies below 3 MHz - Part 9: Circular connectors for radio and associated sound equipment
Conveyor belts - Indentation rolling resistance related to belt width - Requirements, testing
Coupling capacitors and capacitor dividers - Part 1: General rules
Coupling capacitors and capacitor dividers - Part 2: AC or DC single-phase coupling capacitor connected between line and ground for power line carrier-frequency (PLC) application
Coupling capacitors and capacitor dividers - Part 3: AC or DC coupling capacitors for harmonic-filters applications
Dependability management - Part 3-3: Application guide - Life cycle costing
Diagnostic X-ray imaging equipment - Characteristics of general purpose and mammographic anti-scatter grids
Direct acting indicating analogue electrical measuring instruments and their accessories - Part 1: Definitions and general requirements common to all parts
Directly heated negative temperature coefficient thermistors - Part 1: Generic specification
Disc springs - Calculation
Disc springs - Quality specifications - Dimensions
Electric strength of insulating materials - Test methods - Part 1: Tests at power frequencies
Electric strength of insulating materials - Test methods - Part 2: Additional requirements for tests using direct voltage
Electric strength of insulating materials - Test methods - Part 3: Additional requirements for 1,2/50 µs impulse tests
Electrical and loading characteristics of X-ray tube assemblies for medical diagnosis
Electrical installations in ships - Part 504: Automation, control and instrumentation
Electrical installations in ships - Part 507 - Small vessels
Electrical insulating materials - Determination of the effects of ionizing radiation - Part 1: Radiation interaction and dosimetry
Electrical insulating materials - Determination of the effects of ionizing radiation - Part 5: Procedures for assessment of ageing in service
Electrical insulating materials - Determination of the effects of ionizing radiation on insulating materials - Part 2: Procedures for irradiation and test
Electrical insulating materials - Thermal endurance properties - Part 1: Ageing procedures and evaluation of test results
Electrical insulating materials - Thermal endurance properties - Part 8: Instructions for calculating thermal endurance characteristics using simplified procedures
Electroacoustics - Audiometric equipment - Part 1: Equipment for pure-tone and speech audiometry
Electroacoustics - Hearing aids - Part 13: Electromagnetic compatibility (EMC)
Electroacoustics - Simulators of human head and ear - Part 3: Acoustic coupler for the calibration of supra-aural earphones used in audiometry
Electromagnetic compatibility of multimedia equipment - Emission requirements (Fully anechoic Room measurement techniques)
Electromagnetic compatibility of multimedia equipment - Emission requirements (Measurement uncertainty)
Electromagnetic compatibility of multimedia equipment - Emission requirements (Other test methods for radiated emissions)
Electromagnetic compatibility of multimedia equipment - Emission requirements (Test channels for broadcast receivers)
Electromagnetic compatibility of multimedia equipment - Emission requirements
Electromagnetic compatibility of multimedia equipment - Immunity requirements
Environmental testing - Part 1: General and guidance
Environmental testing - Part 2-18: Tests – Test R and guidance: Water
Environmental testing - Part 2-58: Tests - Test Td: Test methods for solderability, resistance to dissolution of metallization and to soldering heat of surface mounting devices (SMD)
Environmental testing - Part 2-65: Tests - Test Fg: Vibration - Acoustically induced method
Environmental testing - Part 2-69: Tests - Test Te/Tc: Solderability testing of electronic components and printed boards by the wetting balance (force measurement) method
Environmental testing - Part 2-75: Tests - Test Eh: Hammer tests
Environmental testing - Part 3-13: Supporting documentation and guidance on Test T - Soldering
Environmental testing -- Part 2-55: Tests - Test Ee and guidance: Loose cargo testing including bounce
Environmental testing -- Part 2-83: Tests - Test Tf: Solderability testing of electronic components for surface mounting devices (SMD) by the wetting balance method using solder paste
Explosive atmospheres - Part 33: Equipment protection by special protection “s”
Ferrite cores - Guide on the limits of surface irregularities - Part 5: Planar-cores
Ferrite cores - Guidelines on the limits of surface irregularities - Part 1: General Specification
Ferrite cores - Guidelines on the limits of surface irregularities - Part 2: RM-cores
Ferrite cores - Guidelines on the limits of surface irregularities - Part 3: ETD-cores, EER-cores, EC-cores and E-cores
Ferrite cores - Guidelines on the limits of surface irregularities - Part 4: Ring-cores
Ferrite cores - Guidelines on the limits of surface irregularities - Part 8: PQ-cores
Fibre organisers and closures to be used in optical fibre communication systems - Product specifications - Part 2-2: Sealed pan fibre splice closures Type 1, for category S & A...
Fibre organisers and closures to be used in optical fibre communication systems - Product specifications - Part 2-3: Sealed inline fibre splice closures Type 1, for category S & A...
Fibre organisers and closures to be used in optical fibre communication systems - Product specifications - Part 2-4: Sealed dome fibre splice closures Type 1, for category S & A...
Fibre organisers and closures to be used in optical fibre communication systems - Product specifications - Part 6-1: Unprotected microduct for category S and A
Fixed capacitors for use in electronic equipment - Part 13: Sectional specification - Fixed polypropylene film dielectric metal foil d.c. capacitors
Fixed capacitors for use in electronic equipment - Part 14-1: Blank detail specification - Fixed capacitors for electromagnetic interference suppression and connection to the supply mains - Assessment level DZ...
Fixed capacitors for use in electronic equipment - Part 14-2: Blank detail specification - Fixed capacitors for electromagnetic interference suppression and connection to the supply mains - Safety tests only...
Fixed capacitors for use in electronic equipment - Part 14: Sectional specification - Fixed capacitors for electromagnetic interference suppression and connection to the supply mains
Fixed capacitors for use in electronic equipment - Part 18: Sectional specification - Fixed aluminium electrolytic surface mount capacitors with solid (MnO2) and non-solid electrolyte
Fixed capacitors for use in electronic equipment - Part 20: Sectional specification - Fixed metallized polyphenylene sulfide film dielectric surface mount d.c. capacitors
Fixed capacitors for use in electronic equipment - Part 21: Sectional specification - Fixed surface mount multilayer capacitors of ceramic dielectric, Class 1
Fixed capacitors for use in electronic equipment - Part 22: Sectional specification - Fixed surface mount multilayer capacitors of ceramic dielectric, Class 2
Fixed capacitors for use in electronic equipment - Part 24: Sectional specification - Fixed tantalum electrolytic surface mount capacitors with conductive polymer solid electrolyte
Fixed capacitors for use in electronic equipment - Part 25: Sectional specification - Fixed aluminium electrolytic surface mount capacitors with conductive polymer solid electrolyte
Fixed capacitors for use in electronic equipment - Part 26: Sectional specification - Fixed aluminium electrolytic capacitors with conductive polymer solid electrolyte
Fixed capacitors for use in electronic equipment - Part 2: Sectional specification - Fixed metallized polyethylene terephthalate film dielectric d.c. capacitors
Fixed capacitors for use in electronic equipment - Part 3: Sectional specification - Surface mount fixed tantalum electrolytic capacitors with solid (MnO2) electrolyte
Fixed capacitors for use in electronic equipment - Part 4: Sectional specification - Fixed aluminium electrolytic capacitors with solid (MnO2) and non-solid electrolyte
Fixed capacitors for use in electronic equipment - Part 8: Sectional specification: Fixed capacitors of ceramic dielectric, Class 1
Fixed capacitors for use in electronic equipment - Part 9: Sectional specification: Fixed capacitors of ceramic dielectric, Class 2
Fixed capacitors for use in electronic equipment -- Part 26-1: Blank detail specification - Aluminum electrolytic capacitors with conductive polymer solid electrolyte - Assessment level EZ
Fixed resistors for use in electronic equipment - Part 2: Sectional specification: Leaded fixed low power film resistors
Fixed resistors for use in electronic equipment - Part 8-1: Blank detail specification: Fixed surface mount (SMD) low power film resistors for general electronic equipment, classification level G
Flanges for waveguides - Part 1: General requirements
Flanges for waveguides - Part 2: Relevant specifications for flanges for ordinary rectangular waveguides
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 214: Heat-shrinkable, polyolefin sleeving, not flame retarded, thick and medium wall
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 247: Heat-shrinkable polyolefin sleeving, dual wall, not flame retarded, thick and medium wall
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 271: Heat-shrinkable elastomer sleevings, flame retarded, fluid resistant, shrink ratio 2:1
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 280: Heat-shrinkable, polyolefin sleeving, anti-tracking
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 283: Heat-shrinkable, polyolefin sleeving, for bus-bar insulation
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 284: Heat-shrinkable, sleevings, for oil barrier applications
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 285: Heat-shrinkable polyolefin sleeving, for medium voltage joint insulation
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheets 116 and 117: Extruded polychloroprene, general purpose
Flexible insulating sleeving -- Part 2: Methods of test
Flexible insulating sleeving -- Part 3: Specification for individual types of sleeving -- Sheet 209: Heat-shrinkable polyolefin sleeving, general purpose, flame retarded
Flexible insulating sleeving -- Part 3: Specifications for individual types of sleeving -- Sheet 205: Heat-shrinkable chlorinated polyolefin sleeving, flame retarded, nominal shrink ratio 1,7:1 and 2:1
Flexible insulating sleeving -- Part 3: Specifications for individual types of sleeving -- Sheet 281: Heat-shrinkable, polyolefin sleeving, semiconductive
Flexible insulating sleeving -- Part 3: Specifications for individual types of sleeving -- Sheet 282: Heat-shrinkable, polyolefin sleeving - Stress control
Food processing machinery - Combined machines and batch freezers - Safety and hygiene requirements
Generic cabling systems - Specification for the testing of balanced communication cabling in accordance with EN 50173-4 - Screened straight patch cords and straight work area cords for class D...
Generic cabling systems - Specification for the testing of balanced communication cabling in accordance with EN 50173-4 - Screened straight patch cords and straight work area cords for class E...
Generic cabling systems - Specification for the testing of balanced communication cabling in accordance with EN 50173-4 - Unscreened straight patch cords and straight work area cords for class D...
Generic cabling systems - Specification for the testing of balanced communication cabling in accordance with EN 50173-4 - Unscreened straight patch cords and straight work area cords for class E...
Generic standard for assessment of electronic and electrical equipment related to human exposure restrictions for electromagnetic fields (0 Hz - 300 GHz)
Generic standard to demonstrate the compliance of equipment used by workers with limits on exposure to electromagnetic fields (0 Hz - 300 GHz), when put into service or in situ...
High-pressure sodium vapour lamps - Performance specifications
High-voltage fuses for the external protection of shunt capacitors
Hollow metallic waveguides - Part 1: General requirements and measuring methods
Hollow metallic waveguides - Part 2: Relevant specifications for ordinary rectangular waveguides
Home and Building Electronic Systems (HBES) - Part 4-3: Media independent layers - Communication over IP (EN 13321-2)
Home and Building Electronic Systems (HBES) - Part 5-3: Media and media dependent layers - Radio Frequency for HBES Class 1
Household and similar electrical appliances - Safety - Part 2-113: Particular requirements for cosmetic and beauty care appliances incorporating lasers and intense light sources
Household and similar electrical appliances - Safety - Part 2-15: Particular requirements for appliances for heating liquids
Household and similar electrical appliances - Safety - Part 2-21: Particular requirements for storage water heaters
Household and similar electrical appliances - Safety - Part 2-31: Particular requirements for range hoods and other cooking fume extractors
Household and similar electrical appliances - Safety - Part 2-35: Particular requirements for instantaneous water heaters
Household and similar electrical appliances - Safety - Part 2-40: Particular requirements for electrical heat pumps, air-conditioners and dehumidifiers
Household and similar electrical appliances - Safety - Part 2-41: Particular requirements for pumps
Household and similar electrical appliances - Safety - Part 2-64: Particular requirements for commercial electric kitchen machines
Household and similar electrical appliances - Safety - Part 2-67: Particular requirements for floor treatment machines for commercial use
Household and similar electrical appliances - Safety - Part 2-6: Particular requirements for stationary cooking ranges, hobs, ovens and similar appliances
Household and similar electrical appliances - Safety - Part 2-75: Particular requirements for commercial dispensing appliances and vending machines
Household and similar electrical appliances - Safety - Part 2-92: Particular requirements for pedestrian-controlle d mains-operated lawn scarifiers and aerators
Household and similar electrical appliances - Safety - Part 2-95: Particular requirements for drives for vertically moving garage doors for residential use
Household and similar electrical appliances - Safety - Part 2-9: Particular requirements for grills, toasters and similar portable cooking appliances
Household and similar electrical appliances - Safety -- Part 1: General requirements
Household and similar electrical appliances - Safety -- Part 2-107: Particular requirements for robotic lawnmowers
Household and similar electrical appliances - Safety -- Part 2-27: Particular requirements for appliances for skin exposure to ultraviolet and infrared radiation
Household and similar electrical appliances - Safety -- Part 2-4: Particular requirements for spin extractors
Household and similar electrical appliances - Safety -- Part 2-7: Particular requirements for washing machines
Household and similar electrical appliances - Safety -- Part 2-9: Particular requirements for grills, toasters and similar portable cooking appliances
Household electric cooking appliances - Part 1: Ranges, ovens, steam ovens and grills - Methods for measuring performance
Industrial electroheating equipment - Test methods for direct arc furnaces
Industrial electroheating equipment - Test methods for submerged-arc furnaces
Industrial, scientific and medical equipment - Radio frequency disturbance characteristics - Limits and methods of measurement - Fraction project f2: General maintenance (GM) for CISPR 11 Ed.5.1 (2010)
Industrial, scientific and medical equipment - Radio-frequency disturbance characteristics - Limits and methods of measurement - Fraction project f4: General maintenance (GM) for CISPR 11 Ed.5.1 (2010)
Industrial, scientific and medical equipment - Radio-frequency disturbance characteristics - Limits and methods of measurement - Fraction project f5: Supplement of CISPR 11 with emission requirements for Grid Connected Power...
Industrial, scientific and medical equipment - Radio-frequency disturbance characteristics - Limits and methods of measurement - Supplement of CISPR 11 with emission requirements for Grid Connected Power Converters (GCPC)
Industrial, scientific and medical equipment - Radio-frequency disturbance characteristics - Limits and methods of measurement - Supplement of CISPR 11 with the APD method and associated limits for assessment of...
Industrial-process control valves - Part 2-1: Flow capacity - Sizing equations for fluid flow under installed conditions
Industrial-process control valves - Part 2-3: Flow capacity - Test procedures
Industrial-process control valves - Part 8-2: Noise considerations - Laboratory measurement of noise generated by hydrodynamic flow through control valves
Industrial-process control valves - Part 8-4: Noise considerations - Prediction of noise generated by hydrodynamic flow
Industrial-process control valves -- Part 7: Control valve data sheet
Industrial-process control valves -- Part 8-3: Noise considerations - Control valve aerodynamic noise prediction method
Information technology - Automated infrastructure management (AIM) systems - Requirements, data exchange and applications
Information technology - Data centre facilities and infrastructures - Part 4-1: Overview of and general requirements for key performance indicators
Information technology - Data centre facilities and infrastructures - Part 4-2: Power Usage Effectiveness
Information technology - Data centre facilities and infrastructures - Part 4-3: Renewable Energy Factor
Installations for electroheating and electromagnetic processing - General performance test methods
Intelligent transport systems - Public transport - Identification of Fixed Objects in Public Transport (IFOPT)
Lampholders for tubular fluorescent lamps and starterholders
Luminaires - Part 1: General requirements and tests
Luminaires - Part 2: Particular requirements - Section 4: Portable general purpose luminaires
Magnetic materials - Part 15: Methods for the determination of the relative magnetic permeability of feebly magnetic materials
Magnetic materials - Part 1: Classification
Magnetic materials - Part 5: Permanent magnet (magnetically hard) materials - Methods of measurement of magnetic properties
Magnetic materials - Part 8-1: Specifications for individual materials - Magnetically hard materials
Magnetic materials - Part 8-6: Specifications for individual materials - Soft magnetic metallic materials
Marking codes for resistors and capacitors
Measurement of quartz crystal unit parameters - Part 6: Measurement of drive level dependence (DLD)
Measurement of quartz crystal unit parameters - Part 8 : Test fixture for surface mounted quartz crystal units
Measurement of quartz crystal unit parameters -- Part 11: Standard method for the determination of the load resonance frequency fL and the effective load capacitance CLeff using automatic network analyzer...
Measurement of the dimensions of a cylindrical component with axial terminations
Measuring relays and protection equipment - Part 121: Functional requirements for distance protection
Measuring relays and protection equipment - Part 127: Functional requirements for over/under voltage protection
Measuring relays and protection equipment - Part 149: Functional requirements for thermal electrical relays
Measuring relays and protection equipment - Part 26: Electromagnetic compatibility requirements
Measuring relays and protection equipment - Part 27: Product safety requirements
Mechanical standardization of semiconductor devices - Part 6-12: General rules for the preparation of outline drawings of surface mounted semiconductor device packages - Design guidelines for fine-pitch land grid array...
Mechanical standardization of semiconductor devices - Part 6-13: Design guideline of open-top-type sockets for Fine-pitch Ball Grid Array (FBGA) and Fine-pitch Land Grid Array (FLGA)
Mechanical standardization of semiconductor devices - Part 6-17: General rules for the preparation of outline drawings of surface mounted semiconductor device packages - Design guide for stacked packages - Fine-pitch...
Mechanical standardization of semiconductor devices - Part 6-1: General rules for the preparation of outline drawings of surface mounted semiconductor device packages - Design guide for gull-wing lead terminals
Mechanical standardization of semiconductor devices - Part 6-22: General rules for the preparation of outline drawings of surface mounted semiconductor device packages - Design guide for semiconductor packages Silicon Fine-pitch...
Mechanical standardization of semiconductor devices - Part 6-5: General rules for the preparation of outline drawings of surface mounted semiconductor device packages - Design guide for fine-pitch ball grid array...
Mechanical standardization of semiconductor devices -- Part 6-18: General rules for the preparation of outline drawings of surface mounted semiconductor device packages - Design guide for ball grid array (BGA)...
Mechanical standardization of semiconductor devices -- Part 6-19: Measurement methods of the package warpage at elevated temperature and the maximum permissible warpage
Mechanical standardization of semiconductor devices -- Part 6-20: General rules for the preparation of outline drawings of surface mounted semiconductor device packages - Measuring methods for package dimensions of small...
Mechanical standardization of semiconductor devices -- Part 6-21: General rules for the preparation of outline drawings of surface mounted semiconductor device packages - Measuring methods for package dimensions of small...
Mechanical standardization of semiconductor devices -- Part 6: General rules for the preparation of outline drawings of surface mounted semiconductor device packages
Mechanical structures for electrical and electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 3-109: Dimensions of chassis for embedded computing devices
Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 3-107: Dimensions of subracks and plug-in units, small form factor
Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 3-108: Dimensions of R-type subracks and plug-in units
Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series -- Part 3-100: Basic dimensions of front panels, subracks, chassis, racks and cabinets...
Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series -- Part 3-105: Dimensions and design aspects for 1U high chassis
Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series -- Part 3-106: Adaptation dimensions for subracks and chassis applicable with metric cabinets...
Medical electrical equipment - Part 1-11: General requirements for basic safety and essential performance - Collateral Standard: Requirements for medical electrical equipment and medical electrical systems used in the home...
Medical electrical equipment - Part 1-2: General requirements for basic safety and essential performance - Collateral Standard: Electromagnetic disturbances - Requirements and tests
Medical electrical equipment - Part 2-10: Particular requirements for the basic safety and essential performance of nerve and muscle stimulators
Medical electrical equipment - Part 2-11: Particular requirements for the basic safety and essential performance of gamma beam therapy equipment
Medical electrical equipment - Part 2-16: Particular requirements for the basic safety and essential performance of haemodialysis, haemodiafiltration and haemofiltration equipment
Medical electrical equipment - Part 2-17: Particular requirements for the basic safety and essential performance of automatically-contro lled brachytherapy afterloading equipment
Medical electrical equipment - Part 2-22: Particular requirements for basic safety and essential performance of surgical, therapeutic and diagnostic laser equipment
Medical electrical equipment - Part 2-23: Particular requirements for the basic safety and essential performance of transcutaneous partial pressure monitoring equipment
Medical electrical equipment - Part 2-24: Particular requirements for the basic safety and essential performance of infusion pumps and controllers
Medical electrical equipment - Part 2-26: Particular requirements for the basic safety and essential performance of electroencephalograp hs
Medical electrical equipment - Part 2-27: Particular requirements for the basic safety and essential performance of electrocardiographic monitoring equipment
Medical electrical equipment - Part 2-34: Particular requirements for the basic safety and essential performance of invasive blood pressure monitoring equipment
Medical electrical equipment - Part 2-36: Particular requirements for the basic safety and essential performance of equipment for extracorporeally induced lithotripsy
Medical electrical equipment - Part 2-43: Particular requirements for basic safety and essential performance of X-ray equipment for interventional procedures
Medical electrical equipment - Part 2-46: Particular requirements for the basic safety and essential performance of operating tables
Medical electrical equipment - Part 2-47: Particular requirements for the basic safety and essential performance of ambulatory electrocardiographic systems
Medical electrical equipment - Part 2-4: Particular requirements for the basic safety and essential performance of cardiac defibrillators
Medical electrical equipment - Part 2-62: Particular requirements for the basic safety and essential performance of high intensity therapeutic ultrasound (HITU) equipment
Medical electrical equipment - Part 2-63: Particular requirements for the basic safety and essential performance of dental extra-oral X-ray equipment
Medical electrical equipment - Part 2-64: Particular requirements for the basic safety and essential performance of light ion beam medical electrical equipment
Medical electrical equipment - Part 2-65: Particular requirements for the basic safety and essential performance of dental intra-oral X-ray equipment
Medical electrical equipment - Part 2-68: Particular requirements for the basic safety and essential performance of X-ray-based image-guided radiotherapy equipment for use with electron accelerators, light ion beam therapy equipment...
Medical electrical equipment - Part 2-6: Particular requirements for the basic safety and essential performance of microwave therapy equipment
Medical electrical equipment - Part 2-8: Particular requirements for the basic safety and essential performance of therapeutic X-ray equipment operating in the range 10 kV to 1 MV
Medical electrical equipment - Particular requirements for the basic safety and essential performance of medical beds for children
Medical electrical equipment -- Part 2-33: Particular requirements for the basic safety and essential performance of magnetic resonance equipment for medical diagnosis
Medical electrical equipment -- Part 2-45: Particular requirements for the basic safety and essential performance of mammographic X-ray equipment and mammographic stereotactic devices
Method of measurement of current noise generated in fixed resistors
Method of measurement of non-linearity in resistors
Miniature fuses - Part 2: Cartridge fuse-links
Miniature fuses - Part 3: Sub-miniature fuse-links
Miniature fuses - Part 5: Guidelines for quality assessment of miniature fuse-links
Miniature fuses - Part 6: Fuse-holders for miniature fuse-links
Miniature fuses - Part 7: Miniature fuse-links for special applications
Packaging of components for automatic handling - Part 2: Tape packaging of components with unidirectional leads on continuous tapes
Packaging of components for automatic handling - Part 3: Packaging of surface mount components on continuous tapes
Packaging of components for automatic handling - Part 4: Stick magazines for electronic components encapsulated in packages of different forms
Piezoelectric filters of assessed quality -- Part 3: Standard outlines and lead connections
Plastic films for electrical purposes - Part 3: Specifications for individual materials - Sheet 8: Balanced biaxially oriented polyethylene naphthalate (PEN) films used for electrical insulation
Potentiometers for use in electronic equipment - Part 2: Sectional specification - Lead-screw actuated and rotary preset potentiometers
Potentiometers for use in electronic equipment - Part 5: Sectional specification - Single-turn rotary low-power wirewound and nonwirewound potentiometers
Potentiometers for use in electronic equipment - Part 6: Sectional specification - Surface mount preset potentiometers
Power transformers - Part 57-1202: Liquid immersed phase-shifting transformers
Preferred diameters of wire terminations of capacitors and resistors
Preferred number series for resistors and capacitors
Primary batteries - Part 1: General
Primary batteries - Part 2: Physical and electrical specifications
Primary batteries - Part 4: Safety of lithium batteries
Product standard for electromagnetic fields from household appliances and similar electrical apparatus with regard to human exposure
Product standard to demonstrate the compliance of base station equipment with radiofrequency electromagnetic field exposure limits (110 MHz - 100 GHz), when placed on the market
Product standard to demonstrate the compliance of base station equipment with radiofrequency electromagnetic field exposure limits (110 MHz - 100 GHz), when put into service
Product standard to demonstrate the compliance of wireless communication devices with the basic restrictions and exposure limit values related to human exposure to electromagnetic fields in the frequency range from...
Product standard to demonstrate the compliance of wireless communication devices, with the basic restrictions and exposure limit values related to human exposure to electromagnetic fields in the frequency range from...
Protective clothing for firefighters - Performance requirements for protective clothing for firefighting
Quartz crystal controlled oscillators of assessed quality - Part 3: Standard outlines and lead connections
Quartz crystal controlled oscillators of assessed quality - Part 6: Phase jitter measurement method for quartz crystal oscillators and SAW oscillators - Application guidelines
Quartz crystal units of assessed quality -- Part 3: Standard outlines and lead connections
Radio-frequency cables -- Part 0-1: Guide to the design of detail specifications - Section 1: Coaxial cables
Railway applications - The Specification and Demonstration of Reliability, Availability, Maintainability and Safety (RAMS) - Part 1: Generic RAMS process
Railway applications - The Specification and Demonstration of Reliability, Availability, Maintainability and Safety (RAMS) - Part 2: Systems approach to safety
Railway applications - The Specification and Demonstration of Reliability, Availability, Maintainability and Safety (RAMS) - Part 4: Functional Safety - Electrical/Electroni c/Programmable electronic systems
Railway applications - The Specification and Demonstration of Reliability, Availability, Maintainability and Safety (RAMS) - Part 5: Functional Safety - Software
Resin based reactive compounds used for electrical insulation - Part 2: Methods of test
Resin based reactive compounds used for electrical insulation - Part 3: Specifications for individual materials - Sheet 8: Resins for cable accessories
Road marking materials - Paint, thermoplastic and cold plastic materials - Specifications
Road marking materials - Preformed road markings
Rotating electrical machines - Part 12: Starting performance of single-speed three-phase cage induction motors
Rotating electrical machines - Part 18-21: Functional evaluation of insulation systems - Test procedures for wire-wound windings - Thermal evaluation and classification
Rotating electrical machines - Part 18-41: Partial discharge free electrical insulation systems (Type I) used in rotating electrical machines fed from voltage converters - Qualification and quality control tests
Rotating electrical machines - Part 18-42: Partial discharge resistant electrical insulation systems (Type II) used in rotating electrical machines fed from voltage converters - Qualification tests
Rotating electrical machines - Part 1: Rating and performance
Rotating electrical machines - Part 2-1: Standard methods for determining losses and efficiency from tests (excluding machines for traction vehicles)
Rotating electrical machines - Part 2-3: Specific test methods for determining losses and efficiency of converter-fed AC motors
Rotating electrical machines - Part 27-3: Dielectric dissipation factor measurement on stator winding insulation of rotating electrical machines
Rotating electrical machines - Part 30-1: Efficiency classes of line operated AC motors (IE code)
Safety in electroheat installations - Part 6: Specifications for safety in industrial microwave heating equipment
Safety in electroheating installations - Part 10: Particular requirements for electrical resistance trace heating systems for industrial and commercial applications
Safety in electroheating installations - Part 12: Particular requirements for infrared electroheating installations
Safety in electroheating installations - Part 1: General requirements
Safety in electroheating installations - Part 4: Particular requirements for arc furnace installations
Safety in installations for electroheating and electromagnetic processing - Part 1: General requirements
Safety of household and similar appliances - Part 2-107: Particular requirements for robotic battery powered electrical lawnmowers
Safety requirements for radio transmitting equipment - General requirements and terminology
Satellite signal distribution over a single coaxial cable - Second generation
Secondary cells and batteries containing alkaline or other non-acid electrolytes - Vented nickel-cadmium prismatic rechargeable single cells
Security requirements for device for authentication - Part 1: Protection profile for core functionality
Security requirements for device for authentication - Part 2: Protection profile for extension for trusted channel to certificate generation application
Security requirements for device for authentication - Part 3: Additional functionality for security targets
Semiconductor converters - General requirements and line commutated converters -- Part 1-1: Specification of basic requirements
Series capacitors for power systems - Part 1: General
Series capacitors for power systems - Part 2: Protective equipment for series capacitor banks
Series capacitors for power systems - Part 3: Internal fuses
Series capacitors for power systems -- Part 4: Thyristor controlled series capacitors
Solderless connections - Part 5: Press-in connections - General requirements, test methods and practical guidance
Solderless connections - Part 8: Compression mount connections - General requirements, test methods and practical guidance
Sound and television broadcast receivers and associated equipment - Radio disturbance characteristics - Limits and methods of measurement
Sound system equipment - Part 3: Amplifiers
Sound system equipment - Part 4: Microphones
Sound system equipment: headphones and earphones associated with personal music players - maximum sound pressure level measurement methodology - Part 3: measurement method for sound dose management
Sound systems for emergency purposes
Space engineering - Cleanliness requirements for spacecraft propulsion hardware
Space engineering - Communications
Space engineering - Compatibility testing for liquid propulsion components, subsystems and systems
Space engineering - Control performances
Space engineering - Electromagnetic compatibility
Space engineering - Fracture control
Space engineering - Human factors engineering
Space engineering - Interface and communication protocol for MIL-STD-1553B data bus onboard spacecraft
Space engineering - Liquid and electric propulsion for spacecraft
Space engineering - Liquid propulsion for launchers
Space engineering - Method for the calculation of radiation received and its effects, and a policy for design margins
Space engineering - Modal survey assessment
Space engineering - Part 10-06: Technical requirements specification
Space engineering - Part 34: Environmental control and life support (ECLS)
Space engineering - Part 40: Software
Space engineering - Propulsion general requirements
Space engineering - Radio frequency and modulation
Space engineering - Ranging and Doppler tracking
Space engineering - Reference coordinate system
Space engineering - Satellite AOCS requirements
Space engineering - Solid propulsion for spacecrafts and launchers
Space engineering - Space data links - Telecommand protocols, synchronization and channel coding
Space engineering - Space data links - Telemetry synchronization and channel coding
Space engineering - Space data links - Telemetry transfer frame protocol
Space engineering - Space environment
Space engineering - Spacecraft charging
Space engineering - Spacecraft discrete interfaces
Space engineering - SpaceWire - Remote memory access protocol
Space engineering - SpaceWire protocol identification
Space engineering - Star sensor terminology and performance specification
Space engineering - Structural design and verification of pressurized hardware
Space engineering - Structural factors of safety for spaceflight hardware
Space engineering - Structural finite element models
Space engineering - Structural general requirements
Space engineering - Test and operations procedure language
Space engineering - Testing
Space engineering - Thermal control general requirements
Space product assurance - Application of paints and coatings on space hardware
Space product assurance - Control of limited shelf-life materials
Space product assurance - Crimping of high-reliability electrical connections
Space product assurance - Determination of offgassing products from materials and assembled articles to be used in a manned space vehicle crew compartment
Space product assurance - Determination of the susceptibility of silver-plated copper wire and cable to "red-plague" corrosion
Space product assurance - Dry Heat Bioburden Reduction for Flight Hardware
Space product assurance - Flammability testing for the screening of space materials
Space product assurance - Material selection for controlling stress-corrosion cracking
Space product assurance - Materials and hardware compatibility tests for sterilization processes
Space product assurance - Mechanical testing of metallic materials
Space product assurance - Repair and modification of printed circuit board assemblies for space use
Space product assurance - Requirements for manufacturing and procurement of threaded fasteners
Space product assurance - Vapour Phase Bioburden Reduction for Flight Hardware
Space product assurance - Wire wrapping of high-reliability electrical connections
Space sustainability - Adoption Notice of ISO 24113: Space systems - Space debris mitigation requirements
Specification for plastic films for electrical purposes - Part 2: Methods of test
Specification for radio disturbance and immunity measuring apparatus and methods - Part 1-6: Radio disturbance and immunity measuring apparatus - EMC antenna calibration
Surge arresters - Part 5: Selection and application recommendations
Surge arresters - Part 9: Metal-oxide surge arresters without gaps for HVDC converter stations
Switches for household and similar fixed electrical installations - Part 2-6: Particular requirements - Fireman`s switches for exterior and interior signs and luminaires
Switches for household and similar fixed-electrical installations -- Part 1: General requirements
Technical documentation for the assessment of electrical and electronic products with respect to the restriction of hazardous substances
Terms and nomenclature for cores made of magnetically soft ferrites - Part 3: Guidelines on the format of data appearing in manufacturers catalogues of transformer and inductor cores
Thermal insulation products for buildings - In-situ formed products from loose-fill expanded polystyrene (EPS) beads and bonded expanded polystyrene beads - Part 1: Specification for the bonded and loose filled...
Thermal-links - Requirements and application guide
Thermocouples - Part 1: EMF specifications and tolerances
Thyristor valves for high voltage direct current (HVDC) power transmission - Part 1: Electrical testing
Thyristor valves for high voltage direct current (HVDC) power transmission - Part 2: Terminology
Time and control code
Transitions, pulses and related waveforms - Terms, definitions and algorithms
Underwater acoustics - Hydrophones - Properties of hydrophones in the frequency range 1 Hz to 500 kHz
Vacuum cleaners for household use - Part 1-1: Cordless dry vacuum cleaners - Methods for measuring the performance
Vacuum cleaners for household use - Wet vacuum cleaner - Methods for measuring the performance
Wind turbines - Protective measures - Requirements for design, operation and maintenance

<< Prev Next >>