AENOR Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 4 5 6 7 8 9 10 11 12 13 14 15 16 20 30 40 50 60 70 100 150 180
Product Name Notes
ACCESS CONTROL SYSTEM FOR THE MAC/PACKET FAMILY: EUROCRYPT.
Adhesives for load-bearing timber structures - Test methods - Part 8: Static load test of multiple bond line specimens in compression shear
Adhesives, phenolic and aminoplastic, for load-bearing timber structures - Classification and performance requirements
Aerospace series - Capillary tubes, seamless in heat resisting alloys - Diameter 0,6 mm <= D <= 2 mm - Dimensions.
Aerospace series - Circular tubes for fluids in corrosion resistant steel - Diameter 3,2 mm <= D <= 100 mm - Thickness 0,32 mm <= a <= 2,5 mm -...
Aerospace series - Circular tubes, for fluids in heat resisting alloys - Diameter 3,2 mm <= D <= 100 mm - Dimensions.
Aerospace series - Filler rods and filer wires for welding in titanium and titanium alloys - Diameter 0,5 mm <= D <= 5,0 mm - Dimensions.
Aerospace series - Filler rods and filler wires for welding in heat resisting alloys - Diameter 0,5 mm <= D <= 5,0 mm - Dimensions.
Aerospace series - Hot rolled sheets and plates in heat resisting alloys - Thickness 2,0 mm <= a <= 100 mm - Dimensions.
Aerospace series - Nickel base alloy NI-B40002 - Filler metal for brazing- Powder or paste.
Aerospace series - Plates en titanium and titanium alloys - Thickness 6 mm < a <= 100 mm - Dimensions.
Aerospace series - Qualification and approval of personnel for nondestructive testing
Aerospace series - Semi-finished metallic products - Methods of measuring form deviations.
Aerospace series - Sheets, cold rolled in titanium and titanium alloys - Thickness 0,2 mm <= a <= 6 mm - Dimensions.
Aerospace series - Sheets, hot rolled in titanium and titanium alloys - Thickness 0,8 mm <= a <= 6 mm - Dimensions.
Aerospace series - Titanium alloy TI-W19001- Filler metal for welding.
Aerospace series- Round bars, hot rolled in steel - Close tolerances - Diameter 6 mm <= D <= 250 mm - Dimensions.
Aerospace series. Clamps, loop ("P" type) in aluminium alloy with rubber cushioning. Dimensions, masses
Aerospace series. Clamps, loop ("P" type) in corrosion resisting steel, passivated with rubber cushioning. Dimensions, masses.
Aerospace series. Clamps, saddle fixed and sliding version in aluminium alloy with rubber cushioning. Dimensions, masses.
Aerospace series. Cushion, rubber for clamps. Dimensions, masses
Aerospace series. Pipe coupling 8°30' in titanium alloy. Adaptors, reduced pipe end, with lockring
Aerospace series. Pipe coupling 8°30' in titanium alloy. Elbows 90° welded end
Aerospace series. Pipe coupling 8°30' in titanium alloy. Elbows 90°
Aerospace series. Pipe coupling 8°30' in titanium alloy. Ferrules, welded with dynamic beam seal end, for repair
Aerospace series. Pipe coupling 8°30' in titanium alloy. Tees branch with thrust wire nut.
Aerospace series. Pipe coupling 8°30' in titanium alloy. Tees bulkhead branch.
Aerospace series. Pipe coupling 8°30' in titanium alloy. Tees
Aerospace series. Pipe coupling 8°30' in titanium alloy. Unions, bulkhead welded end, for repair.
Aerospace series. Pipe coupling 8°30' in titanium alloy. Unions, welded end threaded for repair
Aerospace series. Pipe coupling 8°30' in titatium alloy. Nut for welded ferrule.
Aerospace series. Pipe coupling 8°30' in titatium alloy. Tees bulkhead on run.
Aerospace series. Pipe coupling 8°30'. Protective plugs with external threads.
Aerospace series. Pipe coupling 8º30' in titanium alloy. Elbows 90º with thrust wire nut
Aerospace series. Pipe coupling 8º30' in titanium alloy. Thrust wire
Aerospace series. Pipe coupling. Coupling end, welded. Geometric configuration.
Aerospace series. Pipe couppling 8°30'. Protective caps with internal threads.
Aerospace series. Round bars in titanium and titanium alloys. Diameter 6 mm <= D <= 160 mm. Dimensions.
Aerospace series. Round bars, machined in heat resisting alloys. Diameter 10 mm <= D <= 180 mm. Dimensions.
Aerospace series. Washers in heat resisting steel.
Alarm systems - CCTV surveillance systems for use in security applications - Part 5-1: Video transmission - General video transmission performance requirements
ALARM SYSTEMS - INTRUSION SYSTEMS -- PART 1: GENERAL REQUIREMENTS
Alcohol interlocks - Test methods and performance requirements - Part 2: Instruments having a mouthpiece and measuring breath alcohol for general preventive use
Aluminium and aluminium alloys - Chemical composition and form of wrought products - Part 3: Chemical composition and form of products
Amendment 2 (Fragment 1) - Standard voltages for LVDC supply and LVDC equipment (Proposed horizontal standard)
Amendment 2 (Fragment 2) - Standard voltages for HVDC supply and HVDC equipment (Proposed horizontal standard)
APPROVAL TESTING OF WELDERS. FUSION WELDING. PART 1: STEELS.
APPROVAL TESTING OF WELDERS. FUSION WELDING. PART 2: ALUMINIUM AND ALUMINIUM ALLOYS
Audio, video and similar electronic apparatus - Safety requirements
Automatic forced draught burners for liquid fuels
Automatic forces draught burners for liquid fuels
Automotive fuels - Diesel - Requirements and test methods
Automotive fuels - LPG - Requirements and test methods
BASIC ENVIRONMENTAL TESTING PROCEDURES. PART 2: TESTS. TEST U: ROBUSTNESS OF TERMINATIONS AND INTEGRAL MOUNTING DEVICES
Basic standard for the calculation and the measurement of human exposure to electromagnetic fields from broadcasting service transmitters in the MF and HF bands (3 MHz - 30 MHz)
Basic standard for the in-situ measurement of electromagnetic field strength related to human exposure in the vicinity of base stations
Basic standard on measurement and calculation procedures for human exposure to electric, magnetic and electromagnetic fields (0 Hz - 300 GHz)
BIOLOGICAL EVALUATION OF MEDICAL DEVICES. PART 6: TEST FOR LOCAL EFFECTS AFTER IMPLANTATION. (ISO/DIS 10993-6)
BUILDING COMPONENTS AND BUILDING ELEMENTS. THERMAL RESISTANCE AND THERMAL TRANSMITTANCE. CALCULATION METHOD.
Cable networks for television signals, sound signals and interactive services - Part 2: Electromagnetic compatibility for equipment
Cable networks for television signals, sound signals and interactive services -- Part 2: Electromagnetic compatibility for equipment
Cable networks for television signals, sound signals and interactive services -- Part 5: Headend equipment
CABLED DISTRIBUTION SYSTEMS FOR TELEVISION AND SOUND SIGNALS. PART 3: ACTIVE COAXIAL WIDEBAND DISTRIBUTION EQUIPMENT
CABLED DISTRIBUTION SYSTEMS FOR TELEVISION AND SOUND SIGNALS. PART 4: PASSIVE COAXIAL WIDEBAND DISTRIBUTION EQUIPMENT
CABLED DISTRIBUTION SYSTEMS FOR TELEVISION, SOUND AND INTERACTIVE MULTIMEDIA SIGNALS. PART 9: INTERFACES FOR CATV/SMATV HEADENDS AND SIMILAR PROFFESIONAL EQUIPMENT FOR DVB/MPEG-2 TRANSPORT STREAMS
CAST RESIN PARTITIONS FOR METAL ENCLOSED GAS FILLED HIGH VOLTAGE SWITCHGEAR AND CONTROLGEAR.
CHARACTERISTICS OF DAB RECEIVERS
CLAY ROOFING TILES FOR DISCONTINUOUS LAYING. DETERMINATION OF PHYSICAL CHARACTERISTICS. PART 2: TEST FOR FROST RESISTANCE.
COAXIAL CABLES USED IN CABLED DISTRIBUTION NETWORKS. PART 1: GENERIC SPECIFICATION.
COAXIAL CABLES USED IN CABLES DISTRIBUTION NETWOKS. GENERIC SPECIFICATIONS.
Communication cables - Specifications for test methods -- Part 4-11: Environmental test methods - A horizontal integrated fire test method
COMMUNICATION CABLES -- PART 3: QUALITY ASSESSMENT S
Concrete - Part 1: Specification performance, production and conformity
Concrete - Specification, performance, production and conformity - Part 1: Performance, requirements, factory production control and assessment criteria for individual values
Concrete - Specification, performance, production and conformity - Part 2: Conformity assessment and certification
Concrete - Specification, performance, production and conformity
Conduit systems for electrical installations. Part 1: General requirements.
CONICAL FITTINGS WITH A 6% (LUER) TAPER FOR SYRINGES, NEEDLES AND CERTAIN OTHER MEDICAL EQUIPMENT. PART 1: GENERAL REQUIREMENTS (ISO 594-1:1986)
CONNECTORS FOR FREQUENCIES BELOW 3 MHZ. PART 17: DETAIL SPECIFICATION FOR INTERCONNECTION DEVICES WHICH PERMIT MULTI-DIRECTIONAL MATING, FOR USE WITH RECHARGEABLE BATTERIES
CONVERSION COATINGS ON METALLIC MATERIALS. DETERMINATION OF COATING MASS PER UNIT AREA. GRAVIMETRIC METHODS.
CORROSION OF METALS AND ALLOYS. DETERMINATION OF BIMETALLIC CORROSION IN OUTDOOR EXPOSURE CORROSION TESTS.
CORROSION TESTS IN ARTIFICIAL ATMOSPHERE AT VERY LOW CONCENTRATIONS OF POLLUTING GAS (ES).
CORROSION TESTS IN ARTIFICIAL ATMOSPHERE. GENERAL REQUIREMENTS.
Decorative fuel-effect gas appliances
DENTAL CERAMIC FUSED TO METAL RESTORATIVE MATERIALS. (ISO 9693:91)
DENTAL ROOT-CANAL INSTRUMENTS. PART 1: RILES, REAMERS, BARBED BROACHES, RASPS, PASTE CARRIERS, EXPLORED AND COTTON BROACHES. (ISO 3630-1:1992)
DENTAL VOCABULARY. PART 5: TERMS ASSOCIATED WITH TESTING. (ISO 1942-5:1989).
DENTISTRY. DENTURE BASE POLYMERS.
DIGITAL AUDIO BROADCASTING SYSTEM - SPECIFICATION OF THE RECEIVER DATAINTERFACE (RDI)
Digital cellular telecommunications system (Phase 2+); Attachment requirements for Global System for Mobile communications (GSM); High Speed Circuit Switched Data (HSCSD) multislot mobile stations; Access (GSM 13.34 version 5.0.3)
District Heating Pipes - Preinsulated bonded pipe systems for directly buried hot water networks - Pipe assembly of steel service pipe, polyurethane thermal insulation and outer casing of polyethylene
DOMESTIC AND SIMILAR ELECTRONIC EQUIPEMENT INTERCONNECTION REQUIREMENTS: AV.LINK. PART 2-2: BASIC SYSTEM ORIENTED COMMANDS.
Domestic and similar electronic equipment interconnection requirements: AV link. Part 2-3: System oriented application.
DOMESTIC AND SIMILAR ELECTRONIC EQUIPMENT INTERCONNECTION REQUIREMENTS: AV.LINK. PART 2-1: SIGNAL QUALITY MATCHING AND AUTOMATIC SELECTION OF SOURCE DEVICES.
Domestic cooking appliances burning gas - Part 1-1: Safety - General
Domestic cooking appliances burning gas - Part 1-4: Safety - Appliances having one or more burners with an automatic burner control system
Double-capped fluorescent lamps - Performance specifications
Durability - Measurement method for the assessment of the reliability of washing machines for household use
Earth-moving machinery - Safety - Part 1: General requirements
EARTH-MOVING MACHINERY. SAFETY. PART 1: GENERAL REQUIREMENTS.
Effects of electromagnetic interference on pipelines caused by high voltage a.c. electric traction systems and/or high voltage a.c. power supply systems
Efficiency of domestic electrical storage water heaters and testing methods
Electric room heating, underfloor heating, characteristics of performance - Definitions, method of testing, sizing and formula symbols
ELECTRICAL APPARATUS FOR POTENTIALLY EXPLOSIVE ATMOSPHERES - GENERAL REQUIREMENTS
ELECTRICAL APPARATUS FOR POTENTIALLY EXPLOSIVE ATMOSPHERES. GENERAL REQUIREMENTS.
ELECTRICAL APPARATUS FOR POTENTIALLY EXPLOSIVE ATMOSPHERES. GENERAL REQUIREMENTS
ELECTRICAL APPARATUS FOR POTENTIALLY EXPLOSIVE ATMOSPHERES. INCREASED SAFETY "E". ADDITIONAL DEFINITIONS, REQUIREMENTS AND TEST FOR RESISTANCE HEATING DEVICES AND UNITS.
ELECTRICAL APPARATUS FOR POTENTIALLY EXPLOSIVE ATMOSPHERES. INCREASED SAFETY 'E'
ELECTRICAL APPARATUS FOR POTENTIALLY EXPLOSIVE ATMOSPHERES. OIL IMMERSION "O".
ELECTRICAL APPARATUS FOR POTENTIALLY EXPLOSIVE ATMOSPHERES. POWDER FILLING "Q".
ELECTRICAL APPARATUS FOR THE DETECTION AND MEASUREMENT OF COMBUSTIBLE GASES. GENERAL REQUIREMENTS AND TEST METHODS.
ELECTRICAL APPARATUS FOR THE DETECTION AND MEASUREMENT OF COMBUSTIBLE GASES. PERFOMANCE REQUIREMENTS FOR GROUP I APPARATUS INDICATING UP TO 100 % (V/V) METHAEN IN AIR.
ELECTRICAL APPARATUS FOR THE DETECTION AND MEASUREMENT OF COMBUSTIBLE GASES. PERFOMANCE REQUIREMENTS FOR GROUP I APPARATUS INDICATING UP TO 5 % (V/V) METHANE IN AIR.
Electrical apparatus for the detection and measurement of combustible or toxic gases or vapours or of oxygen - Requirements on the functional safety of gas detection systems
ELECTRICAL APPARATUS FOR THE DETECTION AND MEASUREMENT OF OXYGEN. PERFORMANCE REQUIREMENTS AND TEST METHODS.
Electrical apparatus for the detection of carbon monoxide in domestic premises - Part 2: Electrical apparatus for continuous operation in a fixed installation in recreational vehicles and similar premises including...
Electrical installations in ships - Part 507: Pleasure craft
Electrical insulation - Thermal classification
Electromagnetic compatibility - Requirements for household appliances, electric tools and similar apparatus - Part 1: Emission
Electromagnetic compatibility - Requirements for household appliances, electric tools and similar apparatus - Part 2: Immunity - Product family standard
ELECTROMAGNETIC COMPATIBILITY - REQUIREMENTS FOR HOUSEHOLD APPLIANCES, ELECTRIC TOOLS AND SIMILAR APPARATUS -- PART 1: EMISSION - PRODUCT FAMILY STANDARD
Electromagnetic compatibility and Radio spectrum Matters (ERM). ElectroMagnetic Compatibility (EMC) for Mobile Earth Stations (MES) used within Satellite Personal Communications Networks (S-PCN) operating in the 1,6/2,4 GHz and 2 GHz...
Electromagnetic compatibility and Radio spectrum Matters (ERM); Base Stations (BS) and User Equipment (UE) for IMT-2000 Third-Generation cellular networks; Part 1: Harmonized EN for IMT-2000, introduction and common requirements, covering...
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Radio equipment to be used in the 25 MHz to 1 000 MHz frequency range with power levels ranging...
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short range devices; Technical characteristics and test methods for radio equipment to be used in the 25 MHz to 1000 MHz frecuency range...
Electromagnetic compatibility and Radio spectrum Matters (ERM); VHF radiotelephone equipment for general communications and associated equipment for Class D Digital Selective Calling (DSC); Part 3: Harmonized EN under article 3.3...
Electromagnetic compatibility of multimedia equipment - Emission requirements - Fragment 2
Electromagnetic compatibility of multimedia equipment - Emission requirements - Fragment 3
Electromagnetic compatibility of multimedia equipment - Emission Requirements
ELECTROMAGNETIC IMMUNITY OF BROADCAST RECEIVERS AND ASSOCIATED EQUIPMENT,
ELECTROMAGNETIC IMMUNITY OF BROADCAST RECEIVERS AND ASSOCIATED EQUIPMENT.
EMC Network Standard - Part 1: Wire-line telecommunications networks using telephone wires
EMC Network Standard - Part 2: Wire-line telecommunications networks using coaxial cables
Environmental testing - Part 2-20: Tests - Test T: Test methods for solderability and resistance to soldering heat of devices with leads
Environmental testing - Part 2-57: Tests - Test Ff: Vibration - Time-history and sine-beat method
Eurocode 3 - Design of steel structures - Part 1-13: Beams with large web openings
Eurocode 3 - Design of steel structures - Part 1-1: General rules and rules for buildings
Eurocode 3 - Design of steel structures - Part 1-2: Structural fire design
Eurocode 3 - Design of steel structures - Part 1-3: Cold-formed members and sheeting
Eurocode 3 - Design of steel structures - Part 1-4: General rules - Supplementary rules for stainless steels
Eurocode 3 - Design of steel structures - Part 1-4: Stainless steel structures
Eurocode 3 - Design of steel structures - Part 1-5: Plated structural elements
Eurocode 3 - Design of steel structures - Part 1-6: Strength and Stability of Shell Structures
Eurocode 3 - Design of steel structures - Part 1-7: Plate assemblies with elements under transverse loads
Eurocode 3 - Design of steel structures - Part 1-8: Joints
Eurocode 3 - Design of steel structures - Part 2: Bridges
Eurocode 3 - Design of steel structures - Part 3: Towers, masts and chimneys
Eurocode 3 - Design of steel structures - Part 4-1: Silos
Eurocode 3 - Design of steel structures - Part 4-2: Tanks
Eurocode 3 - Design of steel structures - Part 4-3: Pipelines
Eurocode 3 - Design of steel structures - Part 5: Piling
Eurocode 3 - Design of steel structures - Part 6: Crane supporting structures
Eurocode 4 - Design of composite steel and concrete structures - Part 1-1: General rules and rules for buildings
Eurocode 4 - Design of composite steel and concrete structures - Part 1-2: Structural fire design
Eurocode 4 - Design of composite steel and concrete structures - Part 2: Bridges
Eurocode 5 - Design of timber structures - Part 1-1: General rules and rules for buildings
Eurocode 5 - Design of timber structures - Part 1-2: Structural fire design
Eurocode 5 - Design of timber structures - Part 2: Bridges
Eurocode 6 - Design of masonry structures - Part 1-1: General rules for reinforced and unreinforced masonry structures
Eurocode 6 - Design of masonry structures - Part 1-2: Structural fire design
Eurocode 6 - Design of masonry structures - Part 2: Design considerations, selection of materials and execution
Eurocode 6 - Design of masonry structures - Part 3: Simplified calculation methods for unreinforced masonry structures
Eurocode 7 - Geotechnical design - Part 1: General rules
Eurocode 7 - Geotechnical design - Part 2: Ground investigation and testing
Eurocode 7 - Geotechnical design - Part 2: Ground properties
Eurocode 7 - Geotechnical design - Part 3: Geotechnical structures
Eurocode 7: Geotechnical design - Part 1: General rules
Eurocode 8 - Design of structures for earthquake resistance - Part 1-1: General rules and seismic action
Eurocode 8 - Design of structures for earthquake resistance - Part 1-2: Buildings
Eurocode 8 - Design of structures for earthquake resistance - Part 2: Bridges
Eurocode 8 - Design of structures for earthquake resistance - Part 3: Assessment and retrofitting of buildings and bridges
Eurocode 8 - Design of structures for earthquake resistance - Part 5: Geotechnical aspects, foundations, retaining and underground structures
Eurocode 9 - Design of aluminium structures - Part 1-1: General rules
Eurocode 9 - Design of aluminium structures - Part 1-2: Structural fire design
Eurocode 9 - Design of aluminium structures - Part 1-3: Structures susceptible to fatigue
Eurocode 9 - Design of aluminium structures - Part 1-4: Cold-formed structural sheeting
Eurocode 9 - Design of aluminium structures - Part 1-5: Shell structures
Eurocode 9: Design of aluminium structures – Part 1-3: Structures susceptible to fatigue
Eurocode 9: Design of aluminium structures - Part 1-1: General structural rules
Eurocode 9: Design of aluminium structures - Part 1-3: Structures susceptible to fatigue
Eurocode 9: Design of aluminium structures - Part 1-4: Cold-formed structural sheeting
Explosive atmospheres - Part 0: Equipment - General requirements
Fibre cement profiled sheets and fittings - Product specification and test methods
Fibre organisers and closures to be used in optical fibre communication systems - Product specifications -- Part 2-4: Sealed dome fibre splice closures Type 1, for category S & A...
Fibre-cement profiled sheets and fittings - Product specification and test methods
Fibre-cement slates and fittings - Product specification and test methods
FIGHT AGAINST FIRE. PORTABLE FIRE EXTINGUISHERS. PART 1: DESCRIPTION. DURATION OF OPERATION. A AND B FIRE TESTS.
FIGHT AGAINST FIRE. PORTABLE FIRE EXTINGUISHERS. PART 2: RETENTION OF CHARGE. DIELECTRIC TEST. COMPACTION. SPECIAL PROVISION.
FIGHT AGAINST FIRE. PORTABLE FIRE EXTINGUISHERS. PART 4: CHARGES. MINIMUM FIRE PERFORMANCES.
FIGHT AGAINST FIRE. PORTABLE FIRE EXTINGUISHERS. PART 5: COMPLEMENTARY REQUIREMENTS AND TESTS.
Fire detection and fire alarm system - Part 31: Multi-sensor fire detectors - Point detectors using a combination of smoke, carbon monoxide and optionally heat sensors
Fire detection and fire alarm systems - Part 29: Multi-sensor fire detectors - Point detectors using a combination of smoke and heat sensors
FIRE DETECTION AND FIRE ALARM SYSTEMS - PART 2: CONTROL AND INDICATING EQUIPMENT
Fire detection and fire alarm systems - Part 5: Heat detectors - Point heat detectors
Fire detection and fire alarms systems - Part 27: Duct smoke detectors
Fixed Installations and Rolling Stock for Railway Applications - Technical criteria for the coordination between electric traction power supply systems and rolling stock to achieve interoperability - Part 2: Stability...
Fixed installations for railway applications - Electrical safety, earthing and the return circuit - Part 1: Protective provisions against electric shock
Fixed installations for railway applications - Electrical safety, earthing and the return circuit - Part 2: Provisions against the effects of stray currents caused by DC traction systems
Fixed installations for railway applications - Electrical safety, earthing and the return circuit - Part 3: Mutual Interaction of AC and DC traction systems
Fixed resistors for use in electronic equipment - Part 1: Generic specification
Fixed resistors for use in electronic equipment - Part 2: Sectional specification: Leaded fixed low power film resistors
Fixed resistors for use in electronic equipment- Part 1: Generic specification
FLAT NON-REWIRABLE TWO-POLE PLUGS, 2,5 A 250 V, WITH CORD, FOR THE CONNECTION OF CLASS II-EQUIPMENT FOR HOUSEHOLD AND SIMILAR PURPOSES.
Gas heated catering equipment - Part 2-1: Specific requirements - Open burners and wok burners
GAS HEATED CATERING EQUIPMENT. PART 1: SAFETY REQUIREMENTS
GAS-FIRED INSTANTANEOUS WATER HEATERS FOR SANITARY USES PRODUCTION, FITTED WITH ATMOSPHERIC BURNERS
Gas-fired instantaneous water heaters for the production of domestic hot water
General purpose field communication system
General requirements for Home and Building Electronic Systems (HBES) and Building Automation and Control Systems (BACS) - Part 1: General requirements
Guide for procurement of power station equipment -- Part 2-9: Electrical equipment - Cabling systems
GUIDE FOR PROCUREMENT. BOILER AUSILIARIES. FUEL PREPARATION PLANT.
GUIDE FOR PROCUREMENT. BOILER AUXILIARIES. DRAUGHT PLANT.
GUIDE FOR PROCUREMENT. BOILER AUXILIARIES. REDUCTION OF A DUST EMISSION.
GUIDE FOR PROCUREMENT. BOILER AUXILIARIES. SOOTBLOWERS.
GUIDE FOR PROCUREMENT. PIPEWORK AND VALVES. BOILER AND HIGH PRESSURE PIPING VALVES INCLUDING SAFETY VALVES
GUIDE FOR THE USE AND FOR PARTICULAR DESIGN FEATURES FOR POWER TRANSFORMERS AND REACTORS WITH HIGHEST VOLTAGE FOR EQUIPMENT UM EXCEEDING 1 KV, PERMANENTLY INCORPORATED IN BUILDINGS.
GUIDES FOR PROCUREMENT - BOILERS - BOILERS WITH FLUIDIZED BED FIRING
GUIDES FOR PROCUREMENT - BOILERS - SHELL BOILERS
GUIDES FOR PROCUREMENT - BOILERS - WATER TUBE BOILERS
GUIDES FOR PROCUREMENT - BOILERS AUXILIARIES - GAS-AIR, STEAM-AIR AND GAS-GAS HEATERS.
Guides for procurement. Electrical equipment. Cabling systems.
HAND CRIMPING TOOLS. TOOLS FOR THE CRIMP TERMINATION OF ELECTRICAL CABLES AN WIRES FOR LOW FREQUENCY AND RADIO FREQUENCY APPLICATIONS. SPECIFICATION FOR HAND CRIMPING TOOLS FOR RADIO FREQUENCY CONNECTORS AND...
HAND CRIMPING TOOLS. TOOLS FOR THE CRIMP TERMINATION OF ELECTRICAL CABLES AND WIRES FOR LOW FREQUENCY AND RADIO FREQUENCY APPLICATIONS. GENERAL REQUIREMENTS AND TESTS.
HAND CRIMPING TOOLS. TOOLS FOR THE CRIMP TERMINATION OF ELECTRICAL CABLES AND WIRES FOR LOW FREQUENCY AND RADIO FREQUENCY CONNECTORS AND CONCENTRIC CONTACTS. OPEN THROAT TOOLS WITH FIXED DIES, SIZES...
HEARING AIDS. PART 6. CHARACTERISTICS OF ELECTRICAL INPUT CIRCUITS FOR HEARING AIDS.
Hearing protectors - General requirements - Part 1: Ear-Muffs
Hearing protectors - General requirements - Part 2: Ear-plugs
Hearing protectors - General requirements - Part 3: Ear-muffs attached to an industrial safety helmet
Hearing protectors - Recommendations for selection, use, care and maintenance - Guidance document
Heating boilers - Part 6: Heating boilers with forced draught burners - Specific requirements for the domestic hot water operation and energy performance of water heaters and combination boilers with...
Heating boilers. Test code for heating boilers for atomizing oil burners (AMENDEMENT 1)
High-voltage test techniques. Part 2: Measuring systems.
Home and Building Electronic Systems (HBES) - Part 3-4: Secure Application Layer, Secure Service, Secure configuration and security Resources
Home and Building Electronic Systems (HBES) -- Part 3-3: Aspects of application - HBES Interworking model and common HBES data types
Household and similar electrical appliances - Electromagnetic fields - Methods for evaluation and measurement
Household and similar electrical appliances - Safety - Particular requirements for devices for fire prevention and suppression for electric hobs, and gas hobs having automatic burner control systems (cooktops)
HYPODERMIC NEEDLES FOR SINGLE USE. COLOUR CODING FOR IDENTIFICATION. (ISO 6009:1992).
IDENTIFICATION CARDS. INTEGRATED CIRCUIT(S) CARDS WITH CONTACTS. PART 3: ELECTRONIC SIGNALS AND TRANSMISSION PROTOCOLS. AMENDMENT 2: REVISION OF PROTOCOL TYPE SELECTION (ISO/IEC 7816-3:1989 AMENDMENT 2:1994)
INDUSTRIAL COMMUNICATIONS SUBSYSTEM BASED ON ISO 11898 (CAN) FOR CONTROLLER-DEVICE INTERFACES - PART 2: DEVICENET
INDUSTRIAL COMMUNICATIONS SUBSYSTEM BASED ON ISO 11898(CAN) FOR CONTROLLER-DEVICE INTERFACES - PART 1: GENERAL REQUIREMENTS
Industrial connector sets and interconnect components to be used in optical fibre control and communication systems - Product specifications - Part 1-1: Type SC-RJ PC industrial terminated on EN 60793-2-10...
Industrial connector sets and interconnect components to be used in optical fibre control and communication systems - Product specifications - Part 2-1: Type ODVA PC industrial terminated on EN 60793-2-10...
INDUSTRIAL LOW-VOLTAGE SWITCHGEAR AND CONTROLGEAR. TERMINAL APERTURE SIZES FOR UNPREPARED ROUND COPPER CONDUCTORS.
Industrial safety helmets
Industrial scientific and medical (ISM) radio-frequency equipment - Electromagnetic disturbance characteristics - Limits and methods of measurement
Industrial, scientific and medical equipment - Measurement of radiated disturbances - Improvement of repeatability for measurements in the frequency range 1-18 GHz
Industrial, scientific and medical equipment - Radio-frequency disturbance characteristics - Limits and methods of measurement - Requirements for air-gap wireless power transfer (WPT)
Industrial, scientific and medical equipment - Radio-frequency disturbance characteristics - Limits and methods of measurement
Information technology - Cabling installation - Part 1: Installation specification and quality assurance
Information technology - Cabling installation - Part 2: Installation planning and practices inside buildings
Information technology - Cabling installation - Part 3: Installation planning and practices outside buildings
Information technology - Generic cabling systems - Part 1: General requirements
Information technology - Generic cabling systems - Part 4: Homes
Information technology - Generic cabling systems - Part 5: Data centres
Information technology - Generic cabling systems -- Part 1: General requirements
Information technology equipement - Routine electrical safety testing in production
INSTRUMENTS FOR SURGERY, SCALPELS WITH DETACHABLE BLADES, FITTING DIMENSIONS (ISO 7740:1985)
Interpretation of Subclause 5.7.1 of EN 55020:2002 Sound and television broadcast receivers and associated equipment - Immunity characteristics - Limits and methods of measurement
Lamp caps and holders together with gauges for the control of interchangeability and safety - Part 1: Lamp caps
Lamp caps and holders together with gauges for the control of interchangeability and safety - Part 2: Holders
Lamp caps and holders together with gauges for the control of interchangeability and safety - Part 2: Lampholders
Lamp caps and holders together with gauges for the control of interchangeability and safety - Part 3: Gauges
Lamp caps and holders together with gauges for the control of interchangeability and safety - Part 4: Guidelines and general information
Lasers and laser-related equipment - Test methods for laser-induced damage threshold - Part 1: Definitions and general principles (ISO 21254-1:2011)
Lasers and laser-related equipment - Test methods for laser-induced damage threshold - Part 3: Assurance of laser power (energy) handling capabilities (ISO 21254-3:2011)
Lead-acid starter batteries - Part 6: Batteries for Micro-Cycle Applications
Lead-acid starter batteries -- General requirements, methods of test and numbering
Lifejackets and personal buoyancy aids. Buoyancy aids 50 n.
Lifejackets and personal buoyancy aids. Lifejackets 100 N.
Lifejackets and personal buoyancy aids. Lifejackets 150 N.
Lifejackets and personal buoyancy aids. Lifejackets 275 N.
LIGHTNING PROTECTION. TELECOMUNICATION LINES. FIBRE OPTICS INSTALLATIONS.
LIMITS AND METHODS OF MEASUREMENT OF RADIO DISTURBANCE CHARACTERISTICS OF BROADCAST RECEIVERS AND ASSOCIATED EQUIPMENT
LIMITS AND METHODS OF MEASUREMENT OF RADIO DISTURBANCE CHARACTERISTICS OF ELECTRICAL LIGHTING AND SIMILAR EQUIPMENT
Limits and methods of measurement of radio disturbance characteristics of electrical motor-operated and thermal appliances for household and similar purposes, electric tools and similar electric apparatus.
LUBRICANTS FOR APPLICATIONS IN APPLIANCES AND ASSOCIATED CONTROLS USING COMBUSTIBLE GASES EXCEPT THOSE DESIGNED FOR USE IN INDUSTRIAL PROCESSES
MANIPULATING INDUSTRIAL ROBOTS. COORDINATE SYSTEMS AND MOTIONS. (ISO 9787:1990)
MANIPULATING INDUSTRIAL ROBOTS. PERFORMANCE CRITERIA AND RELATED TEST METHODS. (ISO 9283:1990 INCLUDING AMENDMENT 1:1991)
MANIPULATING INDUSTRIAL ROBOTS. PRESENTATION OF CHARACTERISTICS. (ISO 9946:1991)
Medical devics - X-ray film
Medical gloves for single use - Part 3: Requirements and testing for biological evaluation
MEDICAL GLOVES FOR SINGLE USE. PART 1: REQUIREMENTS AND TESTING FOR FREEDOM FROM HOLES.
MEDICAL GLOVES FOR SINGLE USE. PART 2: REQUIREMENTS AND TESTING FOR PHYSICAL PROPERTIES (INCLUDING CORRIGENDUM JUNE 1996)
METALLIC AND NON-ORGANIC COATINGS ON METALLIC SUBSTRATES. SALINE DROPLETS CORROSION TEST (SD TEST).
METALLIC AND OTHER NON-ORGANIC COATINGS. GENERAL RULES FOR CORROSION TESTS APPLICABLE FOR STORAGE CONDITIONS.
METALLIC AND OTHER NON-ORGANIC COATINGS. MEASUREMENT OF COATING THICKNESSES. FIZEAU MULTIPLE-BEAM INTERFEROMETRY METHOD.
Metallic coatings - Measurement of coating thickness - Scanning electron microscope method (ISO 9220:1988)
Metallic coatings - Review of methods of measurement of ductility (ISO 8401:1986)
Metallic coatings on metallic substrates - Electrodeposited and chemically deposited coatings - Review of methods available for testing adhesion (ISO 2819:1980)
METALLIC COATINGS. COATINGS ANODIC TO THE SUBSTRATE. RATING OF TEST SPECIMENS SUBJECTED TO CORROSION TESTS.
METALLIC COATINGS. COATINGS OTHER THAN THOSE ANODIC TO THE BASES METAL. ACCELERATED CORROSION TESTS. METHOD FOR THE EVALUATION OF THE RESULTS.
METHODS OF MEASUREMENT ON RECEIVERS FOR TELEVISION BROADCAST TRANSMMISION. PART 1: GENERAL CONSIDERATIONS. MEASUREMENTS ON DISPLAYS AT RADIO AND VIDEO FREQUENCIES.
METHODS OF MEASUREMENT ON RECEIVERS FOR TELEVISION. PART 7: HDTV DISPLAYS
METHODS OF MEASUREMENTS ON RECEIVERS FOR TELEVISION BROADCAST TRANSMISSIONS. PART 2:AUDIO CHANNELS. GENERAL METHODS AND METHODS FOR MONOPHONIC CHANNELS
MINIATURE FUSES. PART 3: SUB-MINIATURE FUSE-LINKS
Mobile road construction machinery . Safety . Part 4: Specific requirements for compaction machines
OCCUPATIONAL FOOTWEAR FOR PROFESSIONAL USE. SPECIFICATION.
Operation of electrical installations - Part 1: General requirements
Outdoor furniture - Mechanical safety requirements and test methods - Part 2: Seating for camping, domestic and contract use
Outdoor furniture - Mechanical safety requirements and test methods - Part 3: Tables for camping, domestic and contract use
PAPER AND BOARD. DETERMINATION OF GRAMMAGE.
Personal equipment for work positioning and prevention of falls from a height. Work positioning.
Personal fall protection equipment - Descender devices for rescue
Personal fall protection equipment - Guided type fall arresters including an anchor line - Part 1: Guided type fall arresters including a rigid anchor line
PERSONAL PROTECTIVE EQUIPMENT AGAINST FALLS FROM A HEIGHT - CONNECTORS
Personal protective equipment against falls from a height - General requirements for instructions for use, maintenance, periodic examination, repair, marking and packaging
Personal protective equipment against falls from a height - Part 1: Guided type fall arresters including a rigid anchor line
PLASTICS. DETERMINATION OF CHARPY IMPACT STRENGTH.
PNE-EN 50109-3-1
PNE-EN 50109-3-2
PNE-EN 50109-4
PNE-EN 60092-359/A2
PORTABLE FIRE EXTINGUISHERS. PART 3: CONSTRUCTION, RESISTANCE TO PRESSURE AND MECHANICAL TESTS.
PORTABLE FIRE EXTINGUISHERS. PART 6: PROVISIONS FOR THE ATTESTATION OF CONFORMITY OF PORTABLE FIRE EXTINGUISHERS IN ACCORDANCE WITH EN 3 PART 1 TO PART 5.
Power line communication apparatus used in low-voltage installations - Radio disturbance characteristics - Limits and methods of measurement - Part 4: Apparatus using MIMO technology
POWER TRANSFORMER AND REACTOR FITTINGS. PART 10. COOLING EQUIPMENT. SECTION 1: REMOVABLE RADIATORS FOR OIL IMMERSED TRANSFORMERS.
POWER TRANSFORMER AND REACTOR FITTINGS. PART 10: COOLING EQUIPMENT. SECTION 4: ELECTRIC PUMPSETS FOR TRANSFORMER OIL.
POWER TRANSFORMER AND REACTOR FITTINGS. PART 10: COOLING EQUIPMENT. SECTION 5: OIL FLOW INDICATORS FOR POWER TRANSFORMERS.
POWER TRANSFORMER AND REACTOR FITTINGS. PART 11: CHOICE AND DISTANCE BETWEEN CENTRES OF WHEELS FOR OIL IMMERSED AND DRY TYPE DISTRIBUTION TRANSFORMERS.
POWER TRANSFORMER AND REACTOR FITTINGS. PART 8: OIL DRAIN DEVICES. SECTION 1: DRAINING PLUG WITH SAMPLING FOR OIL IMMERSED DISTRIBUTION TRANSFORMERS.
POWER TRANSFORMER AND REACTOR FITTINGS. PART 8: OIL DRAIN DEVICES. SECTION 2: FILLING OPENINGS FOR OIL IMMERSED DISTRIBUTION TRANSFORMERS WITHOUT CONSERVATOR.
Power transformers - Additional European requirements: Part 3-3: Large power transformer - Accessories
POWER TRANSFORMERS. PART 1: GENERAL.
Powerline communication apparatus used in low voltage installations - Radio disturbance characteristics - Limits and methods of measurement - Part 1: Apparatus for in-home use
PREINSULATED BONDED PIPE SYSTEMS FOR UNDERGROUN HOT WATER NETWORKS. PIPE ASSEMBLY OF STEEL SERVICE PIPES. POLYURETHANE THERMAL INSULATION AND OUTER CASING OF HIGH DENSITY POLYETHYLENE.
PRIMARY BATTERIES - PART 1: GENERAL
Primary batteries - Part 4: Safety of lithium batteries
Product standard to demonstrate the compliance of base station equipment with radiofrequency electromagnetic field exposure limits (110 MHz - 100 GHz), when put into service
Product standard to demonstrate the compliance of stand alone broadcast transmitters with the reference levels or the basic restrictions related to public human exposure to radio frequency electromagnetic fields (30...
Professional and commercial coffee machines - Methods for measuring energy consumption and productivity
Protective clothing for firefighters - Performance requirements for protective clothing for firefighting activities
Protective clothing for firefighters - Performance requirements for protective clothing for firefighting
PROTECTIVE CLOTHING FOR USE IN WELDING AND ALLIED ROCESSES. PART 1: GENERAL REQUIREMENTS
PROTECTIVE CLOTHING FOR WORKERS EXPOSED TO HEAT.
PROTECTIVE CLOTHING. PROTECTION AGAINST LIQUID CHEMICALS. PERFORMANCE REQUIREMENTS FOR CHEMICAL PROTECTIVE CLOTHING WITH SPRAY-TIGHT CONNECTIONS BETWEEN DIFFERENT PARTS OF THE CLOTHING (TYPE 3 EQUIPMENT)
PROTECTIVE CLOTHING. PROTECTION AGAINST LIQUID CHEMICALS. PERFORMANCE REQUIREMENTS FOR CHEMICAL PROTECTIVE CLOTHING WITH SPRAY-TIGHT CONNECTIONS BETWEEN DIFFERENT PARTS OF THE CLOTHING (TYPE 4 EQUIPMENT)
PROTECTIVE CLOTHING. PROTECTION AGAINST LIQUID CHEMICALS. PERFORMANCE REQUIREMENTS FOR GARMENTS PROVIDING PROTECTION TO PARTS OF THE BODY
PROTECTIVE FOOTWEAR FOR PROFESSIONAL USE. SPECIFICATION.
Protective gloves against chemicals and micro-organisms - Part 4: Determination of resistance to degradation by chemicals
Protective gloves and other hand protective equipments against thermal risks (heat and/or fire)
Qualification test of welders - Fusion welding - Part 1: Steels
Railway applications - Current collection systems - Requirements for and validation of measurements of the dynamic interaction between pantograph and overhead contact line
Railway applications - Energy measurement on board trains - Part 4: Communication
Railway applications - Insulation coordination - Part 1: Basic requirements - Clearances and creepage distances for all electrical and electronic equipment
Railway applications - Railway rolling stock cables having special fire performance - Guide to use
Railway Applications - Requirements for software development
Railway applications - Rolling stock - Testing for electromagnetic compatibility with track circuits
Railways applications - Fixed installations and rolling stock - Criteria to achieve technical compatibility between pantographs and overhead contact line
Recommended methods of measurement on receivers for television broadcast transmissions - Part 8: Measurement on D2-MAC/packet equipment
REFRIGERATED DISPLAY CABINETS. PART 10: TEST FOR ABSENCE OF ODOUR AND TASTE.
REFRIGERATED DISPLAY CABINETS. PART 1: TERMS AND DEFINITIONS.
REFRIGERATED DISPLAY CABINETS. PART 5: TEMPERATURE TEST
Refrigerating systems and heat pumps - Safety and environmental requirements - Part 2: Design, construction, testing, marking and documentation
REUSABLE ALL-GLASS OR METAL-AND-GLASS SYRINGES FOR MEDICAL USE. PART 2: DESIGN, PERFORMANCE REQUIREMENTS AND TESTS. (ISO 595-2:1987).
Rotating electrical machines - Part 18-1: Functional evaluation of insulation systems - General guidelines
Rotating electrical machines - Part 18-32: Functional evaluation of insulation systems - Test procedures for form-wound windings - Evaluation by electrical endurance
Rotating electrical machines - Part 2-1: Standard methods for determining losses and efficiency from tests (excluding machines for traction vehicles)
Rotating electrical machines - Part 30: Efficiency classes of single-speed, three-phase, cage-induction motors (IE-code)
Rotating electrical machines - Part 4: Methods for determining synchronous machine quantities from tests
Rotating electrical machines -- Part 2-2: Specific methods for determining separate losses of large machines from tests - Supplement to IEC 60034-2-1
Rubber materials for seals and diaphragms for gas appliances and gas equipment
SAFETY FOOTWEAR FOR PROFESSIONAL USE. SPECIFICATION.
Safety of household and similar appliances - Part 2-107: Particular requirements for robotic battery powered electrical lawnmowers
SAFETY OF HOUSEHOLD AND SIMILAR ELECTRICAL APPLIANCES. REQUIREMENTS FOR THE CONNECTION OF WASHING MACHINES, DISHWASHERS AND TUMBLER DRYERS TO THE WATER MAINS.
SAFETY OF MACHINERY. TEMPERATURES OF TOUCHABLE SURFACES. ERGONOMICS DATA TO ESTABLISH TEMPERATURE LIMIT VALUES FOR HOT SURFACES.
SAFETY ON HAND-HELD ELECTRIC MOTOR OPERATED TOOLS. PART 2-10: PARTICULAR REQUIREMENTS FOR JIG SAWS.
SAFETY ON HAND-HELD ELECTRIC MOTOR OPERATED TOOLS. PART 2-14: PARTICULAR REQUIREMENTS FOR PLANERS.
SAFETY, PROTECTIVE AND OCCUPATIONAL FOOTWEAR FOR PROFESSIONAL USE. REQUIREMENTS AND TEST METHODS.
SAMPLING BITUMINOUS BINDERS.
Satellite signal distribution over a single coaxial cable in single dwelling installations
Semiconductor converters -- Part 2: Self-commutated semiconductor converters including direct d.c. converters
SIGNALLING ON LOW VOLTAGE ELECTRICAL INSTALLATIONS IN THE FREQUENCY RANGE 3 KHZ TO 148,5 KHZ. PART 1: GENRAL REQUIREMENTS, FREQUENCY BANDS AND ELECTROMAGNETIC DISTURBANCES.
Simplex and duplex cables to be used for cords - Part 1: Blank Detail Specification and minimum requirements
SMALL TRANSMITTING/RECEIVI NG ANTENNA SYSTEMS. SAFETY REQUIREMENTS
Sound and television broadcast receivers and associated equipment - Immunity characteristics - Limits and methods of measurement
Sound and television broadcast receivers and associated equipment - Radio disturbance characteristics - Limits and methods of measurement
SPECIFICATION AND QUALIFICATION OF WELDING PROCEDURES FOR METALLIC MATERIALS. PART 1: GENERAL RULES FOR FUSION WELDING
SPECIFICATION AND QUALIFICATION OF WELDING PROCEDURES FOR METALLIC MATERIALS. PART 2: WELDING PROCEDURE SPECIFICATION FOR ARC WELDING.
SPECIFICATION AND QUALIFICATION OF WELDING PROCEDURES FOR METALLIC MATERIALS. PART 3: WELDING PROCEDURE TEST FOR THE ARC WELDING OF STEELS.
SPECIFICATION AND QUALIFICATION OF WELDING PROCEDURES FOR METALLIC MATERIALS. PART 4: WELDING PROCEDURE TEST FOR THE ARC WELDING OF ALUMINIUM AND ITS ALLOYS.
Specification for radio disturbance and immunity measuring apparatus and methods - Part 1-1: Radio disturbance and immunity measuring apparatus - Measuring appartus
Specification for radio disturbance and immunity measuring apparatus and methods - Part 1-2: Radio disturbance and immunity measuring apparatus - Ancillary equipment - Conducted disturbances
Specification for radio disturbance and immunity measuring apparatus and methods - Part 1-4: Radio disturbance and immunity measuring apparatus - Antennas and test sites for radiated disturbance measurements
Specification for radio disturbance and immunity measuring apparatus and methods - Part 1-5: Radio disturbance and immunity measuring apparatus - Antenna calibration sites and reference test sites for 5 MHz...
Specification for radio disturbance and immunity measuring apparatus and methods - Part 1-6: Radio disturbance and immunity measuring apparatus - EMC antenna calibration
Specification for radio disturbance and immunity measuring apparatus and methods - Part 2-3: Methods of measurement of disturbances and immunity - Radiated disturbance measurements
Specification for radio disturbance and immunity measuring apparatus and methods - Part 4-2: Uncertainties, statistics and limit modelling - Measurement instrumentation uncertain
Specification for radio disturbance and immunity measuring apparatus and methods - Part 4-2: Uncertainties, statistics and limit modelling - Measurement instrumentation uncertainty
Specification for radio disturbance and immunity measuring apparatus and methods. Part 1-4: Radio disturbance and immunity measuring apparatus - Ancillary equipment - Radiated disturbances.
SPECIFICATION FOR WELDING FILTERS WITH SWITCHABLE LUMINOUS TRANSMITTANCE AND WELDING FILTERS WITH DUAL LUMINOUS TRANSMITTANCE.
SPECIFICATION OF THE RADIO DATA SYSTEM (RDS) FOR VHF/FM SOUND BROADCASTING IN THE FREQUENCY RANGE FROM 87,5 TO 108,0 MHZ.
SPECIFICATION OF THE RADIO DATA SYSTEM (RDS).
Stationary electrostatic application equipment for non-ignitable liquid coating material - Safety requirements
STERILE SINGLE-USE SYRINGES, WITH OR WITHOUT NEEDLE, FOR INSULIN. (ISO 8537:1991).
STERILIZATION OF MEDICAL DEVICES. VALIDATION AND ROUTINE CONTROL OF STERILIZATION BY IRRADIATION.
Surge arresters - Part 8: Metal-oxide surge arresters with external series gap (EGLA) for overhead transmission and distribution lines of a.c. systems above 1 kV
Surge arresters -- Part 4: Metal-oxide surge arresters without gaps for a.c. systems
SWAP BODIES. SWAP BODIES OF CLASS A. DIMENSIONS AND GENERAL REQUIREMENTS
SWAP BODIES. SWAP BODIES OF CLASS C. DIMENSIONS AND GENERAL REQUIREMENTS
SWAP BODIES. TESTING
Telecommunications bonding networks for buildings and other structures
Terrestrial Trunked Radio (TETRA); Harmonized EN for TETRA equipment covering essential requirements under article 3.2 of the R&TTE Directive; Part 2: Direct Mode Operation (DMO)
Test requirements for low voltage aerial bundled cable accessories - Part 1: Generalities
Test requirements for low voltage aerial bundled cable accessories - Part 2: Tension and suspension clamps, fittings and brackets for self-supporting system
Test requirements for low voltage aerial bundled cable accessories - Part 3: Tension and suspension clamps, fittings and brackets for neutral messenger system
Test requirements for low voltage aerial bundled cable accessories - Part 4: Connectors
Test requirements for low voltage aerial bundled cable accessories - Part 5: Electrical ageing test
Test requirements for low voltage aerial bundled cable accessories - Part 6: Environmental testing
Test requirements for low voltage aerial bundled cable accessories -- Part 5: Electrical ageing test
Test requirements for low voltage aerial bundled cable accessories -- Part 6: Environmental testing
TEXTILES - TEST METHODS FOR NONWOVENS - PART 4: DETERMINATION OF TEAR RESISTANCE. (ISO 9073-4:1989/DAM 1:1996)
TEXTILES. TESTS FOR COLOUR FASTNESS. PART A01: GENERAL PRINCIPLES OF TESTING.
TEXTILES. TESTS FOR COLOUR FASTNESS. PART B02: COLOUR FASTNESS TO ARTIFICIAL LIGHT: XENON ARC FADING LAMP TEST. (ISO 105-B02:1988)
TEXTILES. TESTS FOR COLOUR FASTNESS. PART C06: COLOUR FASTNESS TO DOMESTIC AND COMMERCIAL LAUNDERING. (ISO 105-C06:1987)
UNINTERRUPTIBLE POWER SYSTEMS (UPS) -- PART 2: EMC REQUIREMENTS
UNINTERRUPTIBLE POWER SYSTEMS (UPS) PART 1-2: GENERAL AND SAFETY REQUIREMENTS FOR UPS USED IN RESTRICTED ACCESS LOCATIONS.
VISUAL DISPLAY UNITS. MEASURING METHODS FOR LOW FREQUENCY ELECTRIC AND MAGNETIC NEAR FIELDS
VITRIFIED CLAY PIPES AND FITTINGS AND PIPE JOINTS FOR DRAINS AND SEWERS. PART 1: REQUIREMENTS.
VITRIFIED CLAY PIPES AND FITTINGS AND PIPE JOINTS FOR DRAINS AND SEWERS. PART 3. TEST METHODS
Vitrified clay pipes and fittings and pipe joints for drains and sewers. Part 5: Requirements for perforated vitrified clay pipes and fittings.
VOLTAGE CHARACTERISTICS OF ELECTRICITY SUPPLIED BY PUBLIC DISTRIBUTIONSYSTEMS
WALL COVERINGS IN ROLL FORM - SPECIFICATION FOR HEAVY DUTY WALL COVERINGS.
WALL COVERINGS IN ROLL FORM - SPECIFICATION FOR WALL COVERINGS FOR SUBSEQUENT DECORATION
WELDING. GENERAL TOLERANCES FOR WELDED CONSTRUCTIONS. PART 1: DIMENSIONS FOR LENGTHS AND ANGLES.
WELDING. GENERAL TOLERANCES FOR WELDED CONSTRUCTIONS. PART 2: SHAPE AND POSITION.
WOOD PRESERVATIVES. DETERMINATION OF THE CURATIVE ACTION AGAINST LYCTUS BRUNNEUS (STEPHENS) (LABORATORY METHOD).
WOOD PRESERVATIVES. DETERMINATION OF THE PROTECTIVE EFFECTIVENESS AGAINST MARINE BORERS.
Wood-based panels - Determination of moisture resistance under cyclic test conditions

<< Prev Next >>