AENOR Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 3 4 5 6 7 8 9 10 11 12 13 14 15 20 30 40 50 60 70 100 150 180
Product Name Notes
Adhesives - One component polyurethane (PUR) for load-bearing timber structures - Classification and performance requirements
Aggregates for bituminous mixtures and surface treatments for roads, airfields and other trafficked areas
Aggregates for mortar
Aggregates for railway ballast
Aggregates for unbound and hydraulically bound materials for use in civil engineering work and road construction
Agricultural and forestry machinery - Environmental requirements for granule applicator of Plant Protection Products
Air conditioners, liquid chilling packages and heat pumps for space heating and cooling and process chillers, with electrically driven compressors - Part 2: Test conditions
Air conditioners, liquid chilling packages and heat pumps for space heating and cooling and process chillers, with electrically driven compressors - Part 3: Test methods
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 3: Test methods
Air conditioners, liquid chilling packages and heat pumps, with electrically driven compressors, for space heating and cooling, commercial and process cooling - Testing and rating at part load conditions and...
Aircraft ground support equipment - General requirements - Part 1: Basic safety requirements
Aircraft ground support equipment - General requirements - Part 2: Stability and strength requirements, calculations and test methods
Alcohol powered flueless fireplaces - Safety requirements and test methods - Part 1: Manually operated decorative fireplaces for domestic use
Algae and algae products - Determination of inorganic arsenic in algae and algae products by anion-exchange (HPLC-ICP-MS)
Algae and algae products - Determination of the amino acid profile of micro- and macroalgae
Algae and algae Products - Determination of the fatty acid composition
Algae and algae products - Determination of the phycocyanin content in Arthrospira (Spirulina)
Algae and algae products - Determination of the uronic acids content of brown seaweed and alginate products
Algae and algae products - Nitrogen content measurement and protein content calculation for micro- and microalgae
All terrain vehicles (ATVs - Quads) - Safety requirements and test methods
Aluminium and aluminium alloys - Chemical analysis - Inductively coupled plasma optical emission spectral analysis
Aluminium and aluminium alloys - Coil coated sheet and strip for general applications - Specifications
Ambient air - Biomonitoring with higher plants - Method of the standardized rye-grass exposure
Animal health diagnostic analyses - Control of in vitro diagnostic reagents - Part 1: Application file for the initial and the batch-to-batch control
Animal health diagnostic analyses - Control of in vitro diagnostic reagents - Part 2: Reagents for immunological techniques
Appliances, solid fuels and firelighters for barbecuing - Part 4: Single use barbecues burning solid fuels - Requirements and test methods
Armourstone - Part 1: Specification
Armourstone - Part 2: Test methods
Assessment and Verification of the Constancy of Performance (AVCP) of aggregates - Type testing and Factory Production Control
Automatic shut-off valves for gas burners and gas appliances
Automotive fuels - Determination of manganese content in unleaded petrol - Flame atomic absorption spectrometric method (FAAS)
Binders, composite binders and factory made mixtures for floor screeds based on calcium sulfate - Part 2: Test methods
Biological durability of wood and wood-based products - Determination of emissions from preservative treated wood to the environment - Wooden commodities exposed in Use Class 3 (Not covered, not in...
Bitumen and bituminous binders - Determination of breaking behaviour - Part 1: Determination of breaking value of cationic bituminous emulsions, mineral filler method
Bitumens and bituminous binders - Determination of complex shear modulus and phase angle - Dynamic Shear Rheometer (DSR)
Bitumens and bituminous binders - Determination of equi-shear modulus temperature and phase angle using a Dynamic Shear Rheometer (DSR) - BTSV test
Bitumens and bituminous binders - Determination of the softening point - Ring and Ball method
Bitumens and bituminous binders - Multiple Stress Creep and Recovery Test (MSCRT)
Bituminous mixtures - Material specifications - Part 1: Asphalt Concrete
Bituminous mixtures - Material specifications - Part 2: Asphalt Concrete for Very Thin Layers (BBTM)
Bituminous mixtures - Material specifications - Part 31: Asphalt Concrete with Bituminous Emulsion
Bituminous mixtures - Material specifications - Part 3: Soft Asphalt
Bituminous mixtures - Material specifications - Part 4: Hot Rolled Asphalt
Bituminous mixtures - Material specifications - Part 5: Stone Mastic Asphalt
Bituminous mixtures - Material specifications - Part 6: Mastic Asphalt
Bituminous mixtures - Material specifications - Part 7: Porous Asphalt
BLANK DETAIL SPECIFICATION: FIXED LOW POWER NON-WIRE WOUND RESISTORS (ASSESSMENT LEVEL P)
Blank Detail Specification: Fixed low power wirewound surface mount (SMD) resistors
BLANK DETAILS SPECIFICATION: FIXED LOW POWER NON-WIRE WOUND RESISTORS (ASSESSMENT LEVEL M)
BLANK DETAILS SPECIFICATION: FIXED LOW POWER NON-WIRE WOUND RESISTORS (ASSESSMENT LEVELS SB AND SC)
Building hardware - Cylinders and Master-Key-Systems (MKS) for locks - Requirements and test methods
Building hardware - Hardware for windows and door height windows - Requirements and test methods - Part 10: Arm-balancing systems
Building hardware - Hardware for windows and door height windows - Requirements and test methods - Part 11: Top hung projecting reversible hardware
Building hardware - Hardware for windows and door height windows - Requirements and test methods - Part 12: Side hung projecting reversible hardware
Building hardware - Hardware for windows and door-height windows - Requirements and test methods - Part 19: Sliding closing devices
Building hardware - Lever handles and knob furniture - Requirements and test methods
Building hardware - Requirements and test methods - Multipoint locks, latches and locking plates - Characteristics and test methods
Building Information Modelling (BIM) - Digital twins applied to the built environment - Concept and definitions
Buoyant aids for swimming instruction - Part 1: Safety requirements and test methods for buoyant aids to be worn
Carrier Cycles - Part 2: Lightweight single track carrier cycles - Mechanical aspects
Cement - Part 1: Composition, specifications and conformity criteria for common cements; Amendment A2 (Sulfate resisting cement)
Cement - Part 4: Composition, specifications and conformity criteria for low early strength blastfurnace cements; Amendment A1
Chemical disinfectants and antiseptics - Methods of airborne room disinfection by automated process - Determination of bactericidal, mycobactericidal, sporicidal, fungicidal, yeasticidal, virucidal and phagocidal activities
Chemical disinfectants and antiseptics - Quantitative test method for the evaluation of bactericidal and yeasticidal and/or fungicidal and/or tuberculocidal and/or mycobactericidal activity on non-porous surfaces with mechanical action employing wipes...
Chemical disinfectants and antiseptics - Virucidal quantitative suspension test for chemical disinfectants and antiseptics used in human medicine - Test method and requirements (phase 2, step 1)
Chemicals used for treatment of swimming pool and spas water - Ozone
Chemicals used for treatment of swimming pool and spas water - Sodium hypochlorite
Child care articles - Chemical hazards - Requirements
Chimneys - Accessories - Part 3: Draught regulators, standstill opening devices and combined secondary air devices - Requirements and test methods
Chimneys - Accessories - Part 7: Rain caps - Requirements and test methods
Chimneys - Design, installation and commissioning of chimneys - Part 1: Chimneys for non-roomsealed heating appliances
Chimneys - Design, installation and commissioning of chimneys - Part 2: Chimneys for roomsealed appliances
Chimneys - System chimneys with plastic flue liners - Requirements and test methods
Classification of flat, woven, knitted or needled textile floor coverings without pile
Communication systems for meters - Part 4: Wireless M-Bus communication
Components for BAC control loops - Valve and actuator assemblies - Part 1: Water-based HVAC applications
Concrete manholes and inspection chambers, unreinforced, steel fibre and reinforced
Concrete pavements - Part 1: Materials
Concrete pavements - Part 2: Functional requirements for concrete pavements
Concrete pavements - Part 6: Test method for the determination of the tensile strength of concrete on cylindrical discs
Concrete pipes and fittings, unreinforced, steel fibre and reinforced
Conservation of cultural heritage - Conservation process - Decision making, planning, implementation and documentation
Crane safety - General design - Part 2: Load actions
Cranes - General design - Part 1: General principles and requirements
Cranes - General Design - Part 3-1: Limit States and proof competence of steel structure
Cranes - General design - Part 3-2: Limit states and proof of competence of wire ropes in reeving systems
Cranes - General design - Part 3-5: Limit states and proof of competence of forged and cast hooks
Cranes - General design - Part 3-6: Limit states and proof of competence of machinery - Hydraulic cylinders
Cranes - General design - Part 3-8: Limit states and proof competence of machinery - Shafts
Cranes - Offshore cranes - Part 1: General-purpose offshore cranes
Cranes - Power driven winches and hoists - Part 2: Power driven hoists
Cranes - Safety - Design - Requirements for equipment - Part 1: Electrotechnical equipment
Cranes - Safety - Tower cranes
Crime prevention through building design, urban planning and city maintenance - Part 1: Vocabulary
Curtain walling - Determination of the strength of sheared connections - Test method and requirements
Curtain walling - Product standard
Cycles - Electrically power assisted cycles - EPAC Bicycles
Design and installation of preinsulated bonded pipe systems for district heating
Detail Specification: Fixed low power film high stability SMD resistors - Rectangular - Stability classes 0,1; 0,25
Detail Specification: Fixed low power film resistors - Metal film resistors on high grade ceramic, conformal coated or molded, axial or preformed leads
Detail specification: Fixed low power film SMD resistors - Cylindrical - Stability classes 0,05; 0,1; 0,25; 0,5; 1; 2
Detail specification: Fixed low power film SMD resistors - Rectangular - Stability classes 0,1; 0,25; 0,5; 1
Detail specification: Fixed low power film SMD resistors - Rectangular - Stability classes 1; 2
Detail specification: Fixed low power non wire-wound surface mount (SMD) resistors - Rectangular - Stability classes 1; 2 - New style of RR 5025M
Detail specification: Fixed low power non wire-wound surface mount (SMD) resistors. Cylindrical- Stability classes 0,05; 0,1; 0,25; 0,5; 1; 2
Determination of explosion limits of gases and vapours
Determination of material resistance to permeation by chemicals - Part 1: Permeation by liquid chemical under conditions of continuous contact
Determination of material resistance to permeation by chemicals - Part 2: Permeation by gaseous chemical under conditions of continuous contact
Determination of the explosion limits and the limiting oxygen concentration(LOC) for flammable gases and vapours
Devices for in-situ generation of biocides - Chlorine dioxide generated from sodium chlorite by acidification or oxidation
District heating pipes - Pre-insulated flexible pipe systems - Part 2: Bonded plastic service pipes - Requirements and test methods
District heating pipes - Pre-insulated flexible pipe systems - Part 3: Non bonded system with plastic service pipes; requirements and test methods
District heating pipes - Preinsulated bonded twin pipe systems for directly buried hot water networks - Part 2: Fitting and valve assembly of steel service pipes, polyurethane thermal insulation and...
Domestic appliances used for drinking water treatment not connected to water supply - Jug water filter systems - Safety and performance requirements, labeling and information to be supplied
DOMESTIC GAS-FIRED FORCED CONVECTION AIR HEATERS FOR SPACE HEATING, WITH FAN-ASSISTED BURNERS NOT EXCEEDING A NET HEAT INPUT OF 70 KW
Domestic swimming pools - Water systems - Part 2: Circulation systems - Requirements and test methods
Ductile iron pipes, fittings and accessories - External cement mortar coating for pipes - Requirements and test methods
Durability of reaction to fire performance - Classes of fire-retardant treated wood products in interior and exterior end use applications
Dust explosion venting protective systems
Earth-moving machinery - Safety - Contamination protective systems
Electrochemical realkalization and chloride extraction treatments for reinforced concrete - Part 1: Realkalization
Electronic invoicing - Part 1: Semantic data model of the core elements of an electronic invoice
Emergency safety showers - Part 1: Plumbed-in body showers for laboratories
Emergency safety showers - Part 2: Plumbed-in eyewash units
Energy performance of buildings - Calculation of energy needs for space heating and cooling using dynamic methods - General criteria and validation procedures
Energy performance of buildings - Sensible room cooling load calculation - General criteria and validation procedures
Energy performance of buildings - Ventilation for buildings - Part 5-1: Calculation methods for energy requirements of ventilation and air conditioning systems (Modules M5-6, M5-8, M6-5, M6-8, M7-5, M7-8) -...
Equipment for commercial kitchens - Components for ventilation in commercial kitchens - Part 7: Installation and use of fixed fire extinguishing systems
Ergonomics methods - Part 2: A methodology for work analysis to support design
Ethanol as a blending component for petrol - Determination of inorganic chloride and sulfate content - Ion chromatographic method
Eurocode - Basis of structural and geotechnical design - Part 1: New structures
Eurocode - Basis of structural and geotechnical design - Part 2: Assessment of existing structures
Eurocode 1 - Actions on structures - Part 1-1: Specific weight of materials, self-weight of construction works and imposed loads for buildings
Eurocode 1 - Actions on structures - Part 1-2: Actions on structures exposed to fire
Eurocode 1 - Actions on structures - Part 1-3: General actions - Snow loads
Eurocode 1 - Actions on structures - Part 1-3: Snow loads
Eurocode 1 - Actions on structures - Part 1-4: Wind actions
Eurocode 1 - Actions on structures - Part 1-5: Thermal actions
Eurocode 1 - Actions on structures - Part 1-6: Actions during execution
Eurocode 1 - Actions on structures - Part 1-6: General actions - Actions during execution
Eurocode 1 - Actions on structures - Part 1-7: Accidental actions
Eurocode 1 - Actions on structures - Part 1-8: Actions from waves and currents on coastal structures
Eurocode 1 - Actions on structures - Part 1-9: Atmospheric icing
Eurocode 1 - Actions on structures - Part 3: Actions induced by cranes and machinery
Eurocode 1 - Actions on structures - Part 3: Actions induced by cranes and machines
Eurocode 1 - Actions on structures - Part 4: Silos and tanks
Eurocode 1: Actions on structures - Part 1-2: General actions - Actions on structures exposed to fire
Eurocode 1: Actions on structures - Part 1-4: General actions - Wind actions
Eurocode 2 - Design of concrete structures - Part 1-1: General rules and rules for buildings, bridges and civil engineering structures
Eurocode 2 - Design of concrete structures - Part 1-2: Structural fire design
Eurocode 2 - Design of concrete structures - Part 4: Design of fastenings for use in concrete
Eurocode 3 - Design of steel structures - Part 1-11: Tension components
Eurocode 3 - Design of steel structures - Part 1-1: General rules and rules for buildings
Eurocode 3: Design of steel structures - Part 1-10: Material toughness and through-thickness properties
EUROPEAN CHARACTER REPERTOIRES AND THEIR CODING. 8 BIT SINGLE BYTE CODING
Evaluation of conformity of aggregates - Initial Type Testing and Factory Production Control
Extended application of test results for fire resistance and/or smoke control for door, shutter and openable window assemblies, including their elements of building hardware - Part 20: Smoke control for...
Facility Management - Part 1: Terms and definitions
Fertilizers, liming materials and inhibitors - Determination of the quantity (declared by mass or volume)
Fire classification of construction products and building elements - Part 2: Classification using data from fire resistance and/or smoke control tests, excluding ventilation services
Fire classification of construction products and building elements - Part 5: Classification using data from external fire exposure to roofs tests
Fire-fighting pumps - Fire-fighting centrifugal pumps without primer - Part 1: Classification, general and safety requirements
Firefighters helmets - Helmets for technical rescue
Firefighters helmets - Helmets for wildland fire fighting
Firefighting and rescue service vehicles - Part 2: Common requirements - Safety and performance
Fireplaces for liquid fuels - Decorative appliances producing a flame using alcohol based or gelatinous fuel - Use in private households
Fitness clubs - Requirements for amenities and operation - Operational and managerial requirements
Fixed firefighting systems - Automatic sprinkler systems - Design, installation and maintenance
Fixed firefighting systems - Automatic sprinkler systems - Part 2: Design and installation of ESFR and CMSA sprinkler systems
Fixed firefighting systems - Foam systems - Part 2: Design, construction and maintenance
Fixed, vertical road traffic signs - Part 1: Fixed signs
Fixed, vertical road traffic signs - Part 2: Transilluminated traffic bollards (TTB)
Fixed, vertical road traffic signs - Part 3: Delineator posts and retroreflectors
Fixed, vertical road traffic signs - Part 4: Factory production control
Fixed, vertical road traffic signs - Part 5: Initial type testing
Fixed-time cybersecurity evaluation methodology for ICT products
Flexible sheets for waterproofing - Bitumen, plastic and rubber sheets for roof waterproofing - Determination of water vapour transmission properties
Flexible sheets for waterproofing - Plastic and rubber damp proof courses - Definitions and characteristics
Flexible sheets for waterproofing - Plastic and rubber damp proof sheets including plastic and rubber basement tanking sheet - Definitions and characteristics
FLEXIBLE SHEETS FOR WATERPROOFING. DETERMINATION OF WATER VAPOUR TRANSMISSION PROPERTIES.
FLEXIBLE SHEETS FOR WATERPROOFING. DETERMINATION OF WATERTIGHTNESS.
Food processing machinery - Catering attachments for machines having an auxiliary drive hub - Safety and hygiene requirements
Food processing machinery - Cooking kettles equipped with powered stirrer and/or mixer - Safety and hygiene requirements
Food processing machinery - Curing injection machines - Safety and hygiene requirements
Food processing machinery - Dishwashing machines with conveyor - Safety and hygiene requirements
Food processing machinery - Fish heading and filleting machines - Safety and hygiene requirements
Food processing machinery - Food processors and blenders - Safety and hygiene requirements
Food processing machinery - Hand-held blenders and whisks - Safety and hygiene requirements
Food processing machinery - Portable and/or hand-guided machines and appliances with mechanically driven cutting tools - Safety and hygiene requirements
Food processing machinery - Rotary rack ovens - Safety and hygiene requirements
Food processing machinery - Salad dryers - Safety and hygiene requirements
Food processing machinery - Vegetable cutting machines - Safety and hygiene requirements
Food processing machinery - Vegetable peelers - Safety and hygiene requirements
Foods of animal origin - Multimethod for the determination of pesticide residues using LC-based analysis following acetonitrile extraction/partition ing and clean-up by dispersive SPE
Foodstuffs - Determination of saxitoxin-group toxins in shellfish - HPLC method using pre-column derivatization with peroxide or periodate oxidation
Forest machinery - Self propelled machinery - Safety requirements
Free access multi-sports equipment - Safety requirements and test methods
Free-standing chimneys - Part 6: Steel liners - Design and execution
Furniture - Chairs and tables for educational institutions - Part 2: Safety requirements and test methods
Gas infrastructure - Gas measuring systems - Functional requirements
Gas infrastructure - Pipelines for maximum operating pressure over 16 bar - Functional requirements
Gas infrastructure - Quality of gas - Group H
Gas infrastructure - Safety Management System (SMS), Pipeline Integrity Management System (PIMS) and Compressor station integrity management system (CIMS) - Functional requirements
Gas welding equipment - Manual gas equipment for welding, heating and cutting - Periodic Inspection
GENERIC SPECIFICATION: ELECTROMECHANICAL SWITCHES
GENERIC SPECIFICATION: FIBRE OPTIC ATTENUATORS.
Glass in building - Basic alumino silicate glass products - Part 1: Definitions and general physical and mechanical properties
Glass in building - Heat strengthened soda lime silicate glass - Part 1: Definition and description
Glass in building - Laminated glass and laminated safety glass - Determination of interlayer viscoelastic properties
Ground limestone for use in concrete, mortar and grout - Definition, specifications and conformity criteria
Gypsum boards with fibrous reinforcement - Definitions, requirements and test methods - Part 1: Gypsum boards with mat reinforcement
Gypsum boards with fibrous reinforcement - Definitions, requirements and test methods - Part 2: Gypsum fibre boards
Health informatics. General purpose information components. Part 1: Overview
Health informatics. General purpose information components. Part 2: Non-clinical
Health informatics. General purpose information components. Part 3: Clinical.
Heat exchangers - Hydronic room fan coils units - Determination of the sound power level
Heating boilers - Energy assessment of hot water storage tanks
Heating systems and water-based cooling systems in buildings - Design for water-based cooling systems
High performance industrial helmets
Hot applied joint sealants - Part 11: Method for the preparation of asphalt test blocks used in the function test and for the determination of compatibility with asphalt pavements
Hydrogen fuel - Product specification and quality assurance for hydrogen refuelling points dispensing liquid or gaseous hydrogen - Proton exchange membrane (PEM) fuel cell applications for vehicles
Hygrothermal performance of building components and building elements - Assessment of moisture transfer by numerical simulation
IDENTIFICATION CARD SYSTEM. MAN-MACHINE INTERFACE. PART 3: KEY PADS
Identification card systems - Inter-sector electronic purse - Part 1: Definitions, concepts and structures
IDENTIFICATION CARD SYSTEMS - INTER-SECTOR ELECTRONIC PURSE - PART 2: SECURITY ARCHITECTURE
Identification card systems - Inter-sector electronic purse - Part 3: Data elements and interchanges
Identification card systems - Inter-sector electronic purse - Part 4: Data objects
Identification card systems - Man-machine interface - Part 1: Design principles for the user interface - Symbols in the form of icons on screens and/or pictograms
Identification card systems - Surface transport applications - Part 1: Elementary data types, general code lists and general data elements
Identification card systems - Surface transport applications - Part 2: Transport and travel payment related data elements and code lists
IDENTIFICATION CARD SYSTEMS. MAN-MACHINE INTERFACE. PART 1: DESIGN PRINCIPLES AND SYMBOLS FOR THE USER INTERFACE
IDENTIFICATION CARD SYSTEMS. MAN-MACHINE INTERFACE. PART 4: CODING OF USER REQUIREMENTS FOR PEOPLE WITH SPECIAL NEEDS
Industrial trucks - Safety requirements and verification - Part 1: Supplementary requirements for self-propelled industrial trucks, other than driverless trucks, variable-reach trucks and burden-carrier trucks
Industrial valves - Marking of metallic valves
Influence of metallic materials on water intended for human consumption - Dynamic rig test for assessment of metal release - Part 1: Design and operation
Influence of organic materials on water intended for human consumption - Determination of odour, flavour, colour and turbidity of water in piping and storage systems
Inland navigation vessels - Stairs with inclination angles of 30° to < 45° - Requirements, types
Intelligent transport systems - Automatic Vehicle and Equipment Registration (AVI/AEI) - Interoperable application profile for AVI/AEI and Electronic Register Identification using dedicated short range communication
Leisure accommodation vehicles - Caravan holiday homes - Habitation requirements relating to health and safety
Lightweight aggregates
Liquid petroleum products - Determination of ignition delay and derived cetane number (DCN) of middle distillate fuels - Ignition delay and combustion delay determination using a constant volume combustion chamber...
LPG equipment and accessories - Transportable refillable LPG cylinders other than traditional welded and brazed steel cylinders - Periodic inspection
MACHINE READABLE CARDS. HEALTH CARE APPLICATIONS. NUMBERING SYSTEM AND REGISTRATION PROCEDURE FOR ISSUER IDENTIFIERS.
Machine tools - Safety - Sawing machines for cold metal
Machines and plants for mining and tooling of natural stone - Safety - Requirements for edge finishing machines
Machines and plants for the manufacture, treatment and processing of flat glass - Safety requirements - Part 11: Drilling machines
Machines and plants for the manufacture, treatment and processing of flat glass - Safety requirements - Part 3: Cutting machines
Machines and plants for the manufacture, treatment and processing of flat glass - Safety requirements - Part 4: Tilting tables
Machines and plants for the manufacture, treatment and processing of flat glass - Safety requirements - Part 5: Machines and installations for stacking and de-stacking
Machines and plants for the manufacture, treatment and processing of flat glass - Safety requirements - Part 6: Machines for break-out
Machines and plants for the manufacture, treatment and processing of flat glass - Safety requirements - Part 7: Cutting machines for laminated glass
Machines and plants for the manufacture, treatment and processing of flat glass - Safety requirements - Part 9: Washing installations
MACHINES AND PLANTS FOR THE MANUFACTURE, TREATMENT AND PROCESSING OF FLAT GLASS. SAFETY REQUIREMENTS. PART 3: CUTTING MACHINES.
MACHINES AND PLANTS FOR THE MANUFACTURE, TREATMENT AND PROCESSING OF FLAT GLASS. SAFETY REQUIREMENTS. PART 4: TILTING TABLES.
Machines and plants for the manufacture, treatment and processing of hollow glass - Safety requirements - Part 1: Gob feeder
Machines and plants for the manufacture, treatment and processing of hollow glass - Safety requirements - Part 2: Handling machines for feeding
Machines and plants for the manufacture, treatment and processing of hollow glass - Safety requirements - Part 3: IS machines
Machines and plants for the manufacture, treatment and processing of hollow glass - Safety requirements - Part 5: Presses
Maintenance - Risk control processes of energies and fluids risks in maintenance activities - Guidance
Materials and articles in contact with foodstuffs - Silicate surfaces - Part 1: Determination of the release of lead and cadmium from ceramic ware
Materials and articles in contact with foodstuffs - Silicate surfaces - Part 2: Determination of the release of lead and cadmium from silicate surfaces other than ceramic ware
Mechanical fasteners for gypsum plasterboard systems - Definitions, requirements and test methods
Metal bellows expansion joints for pressure applications
Metal framing components for gypsum board systems - Definitions, requirements and test methods
Metallic industrial piping - Part 2: Materials
Metallic industrial piping - Part 3: Design and calculation
Metallic industrial piping - Part 4: Fabrication and installation
Metallic industrial piping - Part 5: Inspection and testing
Methods for the analysis of ingot tin - Determination of impurity element contents in tin grades 99,90 % and 99,85 % by atomic spectrometry
Methods of testing cement - Part 2: Chemical analysis of cement
Mountaineering equipment - Interfaces between ski mountaineering boots and clip-on binding crampons - Requirements and test methods
Online Gambling - Markers of harm in support of identification and prevention of risky and problem gambling behaviour
Open Data Communication in Building Automation, Controls and Building Management - Control Network Protocol - Part 6: Application elements
Open Data Communication in Building Automation, Controls and Building Management - Home and Building Electronic Systems - Part 2: KNXnet/IP Communication
Outdoor gas appliances - Additional provisions for 2nd family gas use
Packaging - Design for recycling for plastic packaging - Part 6: Guideline for PE and PP rigid packaging
Packaging - Design for recycling of plastic packaging - Part 10: Recyclability evaluation process for plastic packaging - Protocols for PET bottles
Packaging - Design for recycling of plastic packaging - Part 11: Recyclability evaluation process for plastic packaging - Protocols for PET rigid packaging (except bottles)
Packaging - Design for recycling of plastic packaging - Part 12: Recyclability evaluation process for plastic packaging - Protocols for PE and PP rigid packaging
Packaging - Design for recycling of plastic packaging - Part 13: Recyclability evaluation process for plastic packaging - Protocols for PE and PP flexible packaging
Packaging - Design for recycling of plastic packaging - Part 14: Recyclability evaluation process for plastic packaging - Protocols for PS and XPS rigid packaging
Packaging - Design for recycling of plastic packaging - Part 15: Recyclability evaluation process for plastic packaging - Protocols for EPS packaging
Packaging - Design for recycling of plastic packaging - Part 1: Definitions and principles for design-for-recycling of plastic packaging
Packaging - Design for recycling of plastic packaging - Part 3: Evaluation processes for the sortability of plastic packaging
Packaging - Design for recycling of plastic packaging - Part 4: Guideline for PET bottles
Packaging - Design for recycling of plastic packaging - Part 5: Guideline for PET rigid packaging (except bottles)
Packaging - Design for recycling of plastic packaging - Part 7: Guideline for PE and PP flexible packaging
Packaging - Design for recycling of plastic packaging - Part 8: Guideline for PS and XPS rigid packaging
Packaging - Design for recycling of plastic packaging - Part 9: Guideline for EPS packaging
Pasta processing plants - Dryers and coolers - Safety and hygiene requirements
Pasta processing plants - Pasta presses - Safety and hygiene requirements
Pasta processing plants - Spreader, stripping and cutting machine, stick return conveyor, stick magazine - Safety and hygiene requirements
Pedestrian doorsets, windows, curtain walling, grilles and shutters - Burglar resistance - Requirements and classification
Personal eye protection - Goggles for motorcycle and moped users
Personal eye-equipment - High performance visors intended only for use with protective helmets
Plastics - Agricultural plastic products - Installation, use, removal, sorting, collection, preparation for recycling and design for recycling guidelines
Plastics - Barrier films for agricultural and horticultural soil disinfection by fumigation - Part 1: Specifications for barrier films
Plastics - Unplasticized poly(vinyl chloride) (PVC-U) profiles for building applications - Part 1: Designation of PVC-U profiles
Plastics - Unplasticized poly(vinyl chloride) (PVC-U) profiles for building applications - Part 3: Designation of PVC-UE profiles
Plastics piping systems for drainage and sewerage - Glass-reinforced thermosetting plastics (GRP) based on polyester resin (UP) - Manholes and inspection chambers
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Unplasticized poly(vinyl chloride) (PVC-U) - Part 1: Specifications for pipes, fittings and the...
PNE-EN 13697
Power operated pedestrian doors - Product standard, performance characteristics - Pedestrian doorsets, other than swing type, initially designed for installation with power operation
Pre-shaped growing media - Determination of the dimensions and bulk density
Precast concrete products - Box culverts
Pressure equipment for refrigerating systems and heat pumps - Part 1: Vessels - General requirements
Pressure equipment for refrigerating systems and heat pumps - Part 2: Piping - General requirements
Pressure equipment made from borosilicate glass 3.3 - General rules for design, manufacture and testing
Prestressing steels - Waxed and sheathed strands for construction applications
Private security services - Protection of critical infrastructure - Part 4: Energy sector security services
Product category rules for ceramic tiles
Protection against pollution of water intended for human consumption in potable water installations and general requirements for devices to prevent pollution by backflow
Protective clothing - Gloves and armguards protecting against cuts by powered knives - Requirements and test methods
Protective clothing for firefighters - Performance requirements for protective clothing for technical rescue
Protective clothing for firefighters - Requirements and test methods for fire hoods for firefighters
Protective gloves - The determination of Dimethylformamide in gloves
Protective helmets - Test methods - Part 10: Resistance to radiant heat
Protective helmets - Test methods - Part 2: Shock absorption
Protective helmets - Test methods - Part 4: Retention system effectiveness
Protective helmets - Test methods - Part 5: Retention system strength
Protective helmets - Test methods - Part 6: Field of vision
Railway applications - Ballastless track systems - Part 4: Special ballastless track systems for attenuation of vibration
Railway applications - Braking - Requirements for the brake system of trains hauled by locomotives
Railway applications - Call for aid and communication device - Requirements for heavy rail vehicles
Railway applications - Closing and locking devices for payload protecting devices against environmental influences - Requirements for durability, operation, indication, maintenance, recycling
Railway applications - Driver's cab - Part 7: Design of displays for tram vehicles
Railway applications - Ground based service - Vehicle waste water discharge equipment
Railway applications - Infrastructure - Noise barriers and related devices acting on airborne sound propagation - Test method for determining the acoustic performance - Part 3-2: Normalized railway noise spectrum...
Railway applications - Markings of railway vehicles - Part 2: External markings on coaches, motive power units, locomotives and on track machines
Railway applications - Rescue coupler - Performance requirements, specific interface geometry and test methods
Railway applications - Straight and angled end cocks for brake pipe and main reservoir pipe
Railway applications - System Engineering requirements for bogies and running gear
Railway applications - Technical documents - Part 2: Parts lists
Railway applications - Testing and simulation for the acceptance of running characteristics of railway vehicles - Running safety under longitudinal compressive force
Railway applications - Welding of railway vehicles and components - Part 3: Design requirements
Railway applications - Wheelsets and bogies - Powered axles - Design method
Railway applications - Wheelsets and bogies - Wheelsets - Product requirements
Refrigerated storage cabinets and counters for professional use - Classification, requirements and test conditions
RESPIRATORY PROTECTIVE DEVICES. COMPRESSED AIR LINE BREATHING APPARATUS FOR USE WITH A FULL FACE MASK, HALF-MASK OR A MOUTHPIECE ASSEMBLY. REQUIREMENTS, TESTING AND MARKING.
Road and airfield surface characteristics - Test methods - Part 5: Determination of longitudinal unevenness indices
Road and airfield surface characteristics - Test methods - Part 8: Determination of transverse unevenness and crossfall indices
Road marking materials - Physical properties
Road marking materials - Preformed road markings
Road marking materials - Road marking performance for road users
Road marking materials - Temporary road markings
Road restraint systems - Validation and verification process for the use of virtual testing in crash testing against vehicle restraint system
Road service area maintenance equipment - Part 1: Terminology
Road service area maintenance equipment - Part 2: Performance assessment
Road service area maintenance equipment - Part 4: Delivery acceptance of the machines by the users
Road traffic noise reducing devices - Test method for determining the acoustic performance - Part 1: Intrinsic characteristics - Sound absorption under diffuse sound field conditions
Road traffic noise reducing devices - Test method for determining the acoustic performance - Part 2: Intrinsic characteristics - Airborne sound insulation under diffuse sound field conditions
Road traffic noise reducing devices - Test method for determining the acoustic performance - Part 3: Normalized traffic noise spectrum
Road traffic noise reducing devices - Test method for determining the acoustic performance - Part 4: Intrinsic characteristics - Intrinsic sound diffraction
Road traffic noise reducing devices - Test method for determining the acoustic performance - Part 5: Intrinsic characteristics - Sound absorption under direct sound field conditions
Road traffic noise reducing devices - Test method for determining the acoustic performance - Part 6: Intrinsic characteristics - Airborne sound insulation under direct sound field conditions
Road transport and traffic telematics - Electronic fee collection - Interoperability application profile for DSRC
Road transport and traffic telematics - Public transport - Reference data model
Road vehicles - Rechargeable batteries with internal energy storage - Steps, conditions and protocols for the safe repair and re-use and preparation for repurposing of modules and batteries designed for...
Roomheaters fired by solid fuel. Requirements and test methods
Round and sawn timber - Environmental Product Declarations - Product category rules for wood and wood-based products for use in construction
Rubber and plastics hoses and hose assemblies for use in the pharmaceutical and biotechnological industry - Bonded elastomeric hoses with or without a lining
Rubber hoses and hose assemblies for fuel truck delivery - Specification
Safety and control devices for burners and appliances burning gaseous and/or liquid fuels - General requirements
Safety and control devices for gas burners and gas burning appliances - General requirements
Safety for travelators for winter sport or tourist use
Safety of machine tools - Transfer and special-purpose machines
Safety of machinery - Guidance for the application of ergonomics standards in the design of machinery
Safety of machinery - Safety requirements for extrusion presses for steel and non-ferrous metals
Safety of machinery - Safety requirements for hydraulically powered open die hot forging presses for the forging of steel and non-ferrous metals
Safety of machinery - Safety requirements for machinery and equipment for production of steel by electric arc furnaces
Safety of machinery - Safety requirements for tube forming and rolling mills and their finishing line equipment
Safety of woodworking machines - Circular sawing machines - Part 17: Manual horizontal cutting cross-cut sawing machines with one saw unit (manual radial arm saws)
Safety of woodworking machines - Circular sawing machines - Part 6: Circular sawing machines for firewood and dual purpose circular sawing machines for firewood/circular saw benches, with manual loading and/or...
Safety requirements for coated abrasive products
Safety requirements for superabrasive products
SAFETY REQUIREMENTS FOR SUPERABRASIVES.
Sanitary tapware - Low pressure thermostatic mixing valves - General technical specification
Sectional Specification - Tantalum surface mount capacitors: Amendment to extend CV range
SECTIONAL SPECIFICATION. FIXED CAPACITORS FOR ELECTROMAGNETIC INTERFERENCE SUPPRESION AND CONNECTION TO THE SUPPLY MAINS (ASSESSMENT LEVEL D)
SECTIONAL SPECIFICATION: CONECTOR SETS FOR OPTICAL FIBRES AND CABLES. TYPE MF
SECTIONAL SPECIFICATION: FIXED CAPACITOS FOR ELECTROMAGNETIC INTERFERENCE SUPPRESSION AND CONNECTION TO THE SUPPLY MAINS (ASSESSMENT LEVEL D)
SECTIONAL SPECIFICATION: FIXED MICA DIELECTRIC D.C. CAPACITORS
Sectional Specification: Tantalum surface mounting capacitors
Shower trays for domestic purposes
Space product assurance - The control of limited shelf-life materials
Specification for the design and manufacture of site built, vertical, cylindrical, flat-bottomed, above ground, welded, steel tanks for the storage of liquids at ambient temperature and above
Specification for the installation of LPG systems for habitation purposes in leisure accommodation vehicles and accommodation purposes in other vehicles
Stainless steel pliable corrugated tubing kits in buildings for gas with an operating pressure up to 0,5 bar
Sterilizers for medical purposes - Small steam sterilizers - Requirements and testing
Sustainability of construction works - Assessment of environmental performance of buildings - Requirements and guidance
Sustainability of construction works - Assessment of social performance of buildings - Calculation methodology
Sustainable and smart cities and communities - Nature-based solutions (NBSs) - Terminology and classification
Swimming pool equipment - Part 3: Additional specific safety requirements and test methods for inlets and outlets and water/air based water leisure features
Tanks for transport of dangerous goods - Digital interface for the data transfer between tank vehicle and with stationary facilities - Part 1: Protocol specification - Control, measurement and event...
Tanks for transport of dangerous goods - Digital interface for the product recognition device
Temporary works equipment - Encapsulation constructions - Performance requirements and general design
Terrazzo tiles - Part 1: Terrazzo tiles for internal use
Test methods for determining the contribution to the fire resistance of structural members - Part 11: Applied reactive protection to solid steel bars in tension based on mechanically loaded fire...
Thermal energy meters - Part 3: Data exchange and interfaces
Thermal insulating products for building equipment and industrial installations - Determination of maximum service temperature for preformed pipe insulation
Thermal insulating products for building equipment and industrial installations - Determination of maximum service temperature
Thermal insulation products for building applications - Determination of the hygrothermal behaviour of external thermal insulation composite kits with a rendering system (ETICS kits)
Thermal insulation products for building applications - Determination of the hygrothermal behaviour of external thermal insulation composite systems with renders (ETICS)
Thermal insulation products for building applications - Determination of the pull-through resistance of plate anchors through thermal insulation products
Thermal insulation products for building applications - Determination of the pull-through resistance of plate and spiral plate anchors through thermal insulation
Thermal insulation products for building applications - Instructions for mounting and fixing for determination of the reaction to fire testing of external thermal Insulation composite systems (ETICS)
Thermal insulation products for building equipment and industrial installations - Factory made calcium silicate (CS) products - Specification
Thermal insulation products for building equipment and industrial installations - Factory made cellular glass (CG) products - Specification
Thermal insulation products for building equipment and industrial installations - Factory made expanded perlite (EP) and exfoliated vermiculite (EV) products - Specification
Thermal insulation products for building equipment and industrial installations - Factory made extruded polystyrene foam (XPS) products - Specification
Thermal insulation products for building equipment and industrial installations - Factory made flexible elastomeric foam (FEF) products - Specification
Thermal insulation products for building equipment and industrial installations - Factory made mineral wool (MW) products - Specification
Thermal insulation products for building equipment and industrial installations - Factory made phenolic foam (PF) products - Specification
Thermal insulation products for building equipment and industrial installations - Factory made polyethylene foam (PEF) products - Specification
Thermal insulation products for building equipment and industrial installations - Factory made products of expanded polystyrene (EPS) - Specification
Thermal insulation products for building equipment and industrial installations - Factory made rigid polyurethane foam (PUR) and polyisocyanurate foam (PIR) products - Specification
Thermal insulation products for building equipment and industrial installations - In-situ thermal insulation formed from exfoliated vermiculite (EV) products - Part 1: Specification for bonded and loose-fill products before installation...
Thermal insulation products for building equipment and industrial installations - In-situ thermal insulation formed from exfoliated vermiculite (EV) products - Part 2: Specification for the installed products
Thermal insulation products for building equipment and industrial installations - In-situ thermal insulation formed from expanded perlite (EP) products - Part 1: Specification for bonded and loose-fill products before installation...
Thermal insulation products for building equipment and industrial installations - In-situ thermal insulation formed from expanded perlite (EP) products - Part 2: Specification for the installed products
Thermal insulation products for buildings - Factory made cellular glass (CG) products - Specification
Thermal insulation products for buildings - Factory made expanded perlite board (EPB) products - Specification
Thermal insulation products for buildings - Factory made expanded polystyrene (EPS) products - Specification
Thermal insulation products for buildings - Factory made extruded polystyrene foam (XPS) products - Specification
Thermal insulation products for buildings - Factory made mineral wool (MW) products - Specification
Thermal insulation products for buildings - Factory made phenolic foam (PF) products - Specification
Thermal insulation products for buildings - Factory made products of expanded cork (ICB) - Specification
Thermal insulation products for buildings - Factory made products of polyethylene foam (PEF) - Specification
Thermal insulation products for buildings - Factory made rigid polyurethane foam (PU) products - Specification
Thermal insulation products for buildings - Factory made wood fibre (WF) products - Specification
Thermal insulation products for buildings - Factory made wood wool (WW) products - Specification
Thermal performance of buildings - Qualitative detection of thermal irregularities in building envelopes - Infrared method (ISO 6781:1983 modified)
THERMAL PERFORMANCE OF BUILDINGS. DETERMINATION OF THERMAL RESISTANCE BY HOT BOX METHOD USING HEAT FLOW METER. MASONRY
Thermal solar systems and components - Factory made systems - Part 2: test methods
Timber structures - Strength graded structural timber with rectangular cross section - Part 4: Machine grading - Grading machine settings for machine controlled systems
Transportable gas cylinders - Battery vehicles and multiple-element gas containers (MEGCs) - Design, manufacture, identification and testing
Transportable gas cylinders - Battery vehicles and multiple-element gas containers (MEGCs) for compressed and liquefied gases (excluding acetylene) - Inspection at time of filling
Transportable gas cylinders - Specification for the design and construction of refillable transportable seamless normalized carbon manganese steel gas cylinders of water capacity up to 0,5 litre for compressed, liquefied...
Trusted data transactions - Part 1: Terminology, concepts and mechanisms
Unfired pressure vessels - Part 10: Additional requirements for pressure vessels of nickel and nickel alloys
Unfired pressure vessels - Part 2: Materials
Unfired pressure vessels - Part 3: Design
Unfired pressure vessels - Part 4: Fabrication
Unfired pressure vessels - Part 8: Additional requirements for pressure vessels of aluminium and aluminium alloys
UTOMATIC SHUT-OFF VALVES FOR GAS BURNERS AND GAS BURNING APPLIANCES
Valuation of Energy Related Investments (VALERI)
Ventilation for buildings - Ductwork - Non-metallic ductwork - Requirements and test methods
Ventilation for buildings - Performance testing of components/products for residential ventilation - Part 7: Performance testing of ducted mechanical supply and exhaust ventilation units (including heat recovery)
Water conditioning equipment inside buildings - Adjustable chemical dosing systems - Requirements for performance, safety and testing
Water equipment inside buildings - Nitrate removal devices - Requirements for performance, safety and testing
Water quality - Assessment of damage to fish passing through pumping stations and hydropower plants - Methods based on live fish passage survival test and blade strike model
Water quality - Guidance on pro-rata multi-habitat sampling of benthic macroinvertebrates from rivers and streams
Water quality - Guidance standard on a strategic approach to river restoration
Water quality - Guidance standard on determining the degree of modification of river hydromorphology
Water quality - Minimum requirements for the selection, installation, validation, and operation of continuous measuring devices
Wellness facilities for public use - Climated rooms - Requirements
Windows, doors, shutters and curtain walling - Explosion resistance - Requirements and classification - Part 1: Shock tube
Windows, doors, shutters and curtain walling - Explosion resistance - Requirements and classification - Part 2: Arena test
Winter and road service area maintenance equipments - Data acquisition and transmission - Part 1: In vehicle data acquisition
Winter and road service area maintenance equipments - Front-mounted equipments - Part 1: Fixed front mounting plates
Workplace exposure - Characterization of ultrafine aerosols/nanoaerosol s - Determination of number concentration using condensation particle counters
Workplace exposure - Measurement of the dustiness of bulk materials - Part 2: Rotating drum method

<< Prev Next >>