AENOR Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
| Product Name | Notes |
|---|---|
| Acoustics - Hearing protectors - Subjective method for the measurement of sound attenuation (ISO 4869-1:1990) | |
| ACOUSTICS. DETERMINATION OF SOUND POWER RADIATED INTO A DUCT BY FANS. IN-DUCT METHOD. (ISO 5136:1990 AND TECHNICAL CORRIGENDUM 1:1993). | |
| ACOUSTICS. HEARING PROTECTORS. PART 3: SIMPLIFIED METHOD FOR THE MEASUREMENT OF INSERTION LOSS OF EAR-MUFF TYPE PROTECTORS FOR QUALITY INSPECTION PURPOSES. (ISO/TR 4869-3:1989). | |
| ACOUSTICS. MEASUREMENT OF NOISE EMITTED BY VESSELS ON INLAND WATER-WAYS AND HARBOURS. (ISO 2922:1975). | |
| AEROESPACE SERIES. LOCKING CLIPS FOR TURNBUCKLES OF CONTROL CABLES. DIMENSIONS. | |
| AEROSPACE SERIEIS. SULPHURIC ACID ANODIZING OF ALUMINIUM AND WROUGHT ALUMINIUM ALLOYS. | |
| Aerospace series - Aluminium alloy 2014A- - T6 - Tubes for structures - 0,6 mm = a = 12,5 mm | |
| Aerospace series - Aluminium alloy 2024- - T3510 - Drawn bar - a <= 75 mm (Endorsed by Asociación Española de Normalización in September of 2018.) | |
| Aerospace series - Aluminium alloy 2024- - T42 - Drawn tubes for structural applications (Endorsed by Asociación Española de Normalización in July of 2019.) | |
| Aerospace series - Aluminium alloy 2024-T3 - Bars and sections - a <= 150 mm (Endorsed by Asociación Española de Normalización in May of 2019.) | |
| Aerospace series - Aluminium alloy 2024-T4 - Drawn bar - a <= 75 mm (Endorsed by Asociación Española de Normalización in May of 2019.) | |
| Aerospace series - Aluminium alloy 6082-T6 - Tubes for structures 0,6 mm = a = 12,5 mm | |
| Aerospace series - Aluminium alloy AL-P2014A-T4 or T42 - Sheet and strip - 0,4 mm <=a <=6 mm (Endorsed by AENOR in October of 2005.) | |
| Aerospace series - Aluminium alloy AL-P2124-T351 - Plate - 25 mm | |
| Aerospace series - Aluminium alloy AL-P2618A - Forging stock (Endorsed by AENOR in April of 2005.) | |
| Aerospace series - Aluminium alloy AL-P2618A - T852 - Hand and die forgings - a <= 150 mm (Endorsed by AENOR in March of 2005.) | |
| Aerospace series - Aluminium alloy AL-P7075-T7351 - Plate - 6 mm | |
| Aerospace series - Aluminium alloy AL-P7175 - T7351 - Plate - 6mm < a <= 100 mm (Endorsed by AENOR in November of 2014.) | |
| Aerospace series - Aluminium and aluminium alloy - Square and rectangular extruded bars - Dimensions (Endorsed by Asociación Española de Normalización in February of 2019.) | |
| Aerospace series - Bearings, spherical plain in corrosion resisting steel without assembly slot - Dimensions and loads (Endorsed by AENOR in March of 2006.) | |
| Aerospace series - Bearings, spherical plain in steel with assembly slots - Dimensions and loads (Endorsed by AENOR in March of 2006.) | |
| Aerospace series - Bolts, normal hexagonal head, close tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 315 °C... | |
| Aerospace series - Bush, flanged aluminium alloy, with self-lubricating liner - Dimensions and loads (Endorsed by Asociación Española de Normalización in June of 2025.) | |
| Aerospace series - Bush, flanged, corrosion resisting steel, with self-lubricating liner - Dimensions and loads (Endorsed by Asociación Española de Normalización in April of 2019.) | |
| Aerospace series - Bush, plain, aluminium alloy, with self-lubricating liner - Dimensions and loads (Endorsed by Asociación Española de Normalización in June of 2025.) | |
| Aerospace series - Bush, plain, in corrosion resisting steel with self-lubricating liner - Dimensions and loads (Endorsed by Asociación Española de Normalización in October of 2017.) | |
| Aerospace series - Bush, plain, in corrosion resisting steel with self-lubricating liner - Dimensions and loads (Endorsed by Asociación Española de Normalización in October of 2022.) | |
| Aerospace series - Bushes with self-lubricating liner - Technical specification (Endorsed by AENOR in April of 2012.) | |
| Aerospace series - Bushes with self-lubricating liner - Technical specification (Endorsed by Asociación Española de Normalización in May of 2017.) | |
| Aerospace series - Bushes, flanged aluminium alloy, with self-lubricating liner - Dimensions and loads (Endorsed by Asociación Española de Normalización in June of 2017.) | |
| Aerospace series - Bushes, plain, aluminium alloy, with self-lubricating liner - Dimensions and loads (Endorsed by Asociación Española de Normalización in June of 2017.) | |
| Aerospace series - Cable, electrical, fire resistant - Operating temperatures between - 65 °C and 260 °C - Part 002: General (Endorsed by AENOR in November of 2006.) | |
| Aerospace series - Cable, electrical, fire resistant - Operating temperatures between - 65 °C and 260 °C - Part 003: DL family, single core - Product standard (Endorsed by AENOR... | |
| Aerospace series - Cable, electrical, fire resistant - Operating temperatures between - 65 °C and 260 °C - Part 004: DN family, single UV laser printable and multicore assembly -... | |
| Aerospace series - Cable, electrical, fire resistant - Operating temperatures between - 65 °C and 260 °C - Part 005: DW family, single UV laser printable and multicore assembly -... | |
| Aerospace series - Cable, electrical, fire resistant - Operating temperatures between -65 °C and 260 °C - Part 005: DW family, single UV laser printable and multicore assembly - Light... | |
| Aerospace series - Cables, electrical, for general purpose - Operating temperatures between - 55 °C and 200 °C - Part 002: General (Endorsed by AENOR in February of 2006.) | |
| Aerospace series - Cables, electrical, for general purpose - Operating temperatures between - 55 °C and 200 °C - Part 003: Ink jet printable - Product standard (Endorsed by AENOR... | |
| Aerospace series - Cables, electrical, for general purpose - Operating temperatures between - 55 °C and 200 °C - Part 005: UV laser printable - Product standard (Endorsed by AENOR... | |
| Aerospace series - Cables, electrical, for general purpose - Operating temperatures between - 55 °C and 200 °C - Part 007: UV laser printable multicore jacketed cable - Product standard... | |
| Aerospace series - Cables, electrical, for general purpose - Operating temperatures between - 55 °C and 260 °C - Part 002: General (Endorsed by AENOR in December of 2012.) | |
| Aerospace series - Cables, electrical, for general purpose - Operating temperatures between - 55 °C and 260 °C - Part 002: General (Endorsed by AENOR in February of 2006.) | |
| Aerospace series - Cables, electrical, for general purpose - Operating temperatures between - 55 °C and 260 °C - Part 003: Ink jet printable - Product standard (Endorsed by AENOR... | |
| Aerospace series - Cables, electrical, for general purpose - Operating temperatures between - 55 °C and 260 °C - Part 007: DMA family, single ink-jet printable and multicore assembly -... | |
| Aerospace series - Cables, electrical, for general purpose - Operating temperatures between - 55 °C and 260 °C - Part 008: DM family, single UV laser printable and multicore assembly... | |
| Aerospace series - Cables, electrical, for general purpose - Operating temperatures between - 55 °C and 260 °C - Part 009: DRA family, single and multicore assembly - Product standard... | |
| Aerospace series - Cables, electrical, for general purpose - Operating temperatures between - 55 °C and 260 °C - Part 010: DR family, single UV laser printable ¿ Product standard... | |
| Aerospace series - Cables, electrical, for general purpose - Operating temperatures between - 55 °C and 260 °C - Part 010: DR family, single UV laser printable - Product standard... | |
| Aerospace series - Cables, electrical, for general purpose - Operating temperatures between - 55 C and 260 C - Part 005: UV laser printable - Product standard (Endorsed by AENOR... | |
| Aerospace series - Cables, electrical, for general purpose - Operating temperatures between -55 °C and 200 °C - Part 008: DRP (pair) DRT (3 cores) DRQ (4 cores) family, multicore... | |
| Aerospace series - Cables, electrical, for general purpose - Operating temperatures between -55 °C and 260 °C - Part 002: General (Endorsed by AENOR in September of 2015.) | |
| Aerospace series - Cables, electrical, for general purpose - Operating temperatures between -55 °C and 260 °C - Part 002: General (Endorsed by Asociación Española de Normalización in October of... | |
| Aerospace series - Cables, electrical, for general purpose - Operating temperatures between -55 °C and 260 °C - Part 009: DRA family, single and multicore assembly - Product standard (Endorsed... | |
| Aerospace series - Cables, electrical, for general purpose - Operating temperatures between -55 °C and 260 °C - Part 010: DR family, single UV laser printable - Product standard (Endorsed... | |
| Aerospace series - Cables, electrical, for general purpose - Operating temperatures between -55 °C and 260 °C - Part 011: DZA family, single and multicore assembly for use in low... | |
| Aerospace series - Cables, electrical, for general purpose - Operating temperatures between -55 °C and 260 °C - Part 012: DZ family, single UV laser printable for use in low... | |
| Aerospace series - Cables, electrical, for general purpose - Operating temperatures between -65 °C and 260 °C - Part 011: DZA family, single and multicore assembly for use in low... | |
| Aerospace series - Cables, electrical, for general purpose - Operating temperatures between -65 °C and 260 °C - Part 012: DZ family, single UV laser printable for use in low... | |
| Aerospace series - Circuit breakers - Technical specification (Endorsed by Asociación Española de Normalización in November of 2024.) | |
| Aerospace series - Crimping of electric cables with conductors defined by EN 2083, EN 4434 and EN 2346 (Endorsed by AENOR in July of 2012.) | |
| Aerospace series - Fluids for assessment of non-metallic materials (Endorsed by Asociación Española de Normalización in December of 2018.) | |
| Aerospace series - Heat resisting - Nickel base alloy Ni-Cr20Co3Fe3 - Annealed - Bars (Endorsed by Asociación Española de Normalización in December of 2017.) | |
| Aerospace series - Heat resisting nickel base alloy NI-P96-HT - Cold drawn and precipitation treated - Wire - D <= 10 mm (Endorsed by Asociación Española de Normalización in January... | |
| Aerospace series - Heat resisting nickel base alloy NiCr20Co3Fe3 - Annealed - Wire - D <= 10 mm (Endorsed by AENOR in June of 2014.) | |
| Aerospace series - Heat resisting steel FE-PA2601 (X4NiCrTiMoV26-15) - Rm >= 900 MPa - Bars for forged bolts - D <= 25 mm (Endorsed by AENOR in June of 2008.)... | |
| Aerospace series - Heat resisting steel FE-PA2601 (X6NiCrTiMoV26-15) - Rm >= 900 MPa - Bars for machined bolts - D <= 25 mm (Endorsed by AENOR in May of 2008.)... | |
| Aerospace series - Heat-resisting nickel base alloy NiCr20Co3Fe3 - Rm >= 650 MPa - Sheets and strips, cold rolled - 0,25 mm < a <= 3 mm (Endorsed by Asociación... | |
| Aerospace series - Lamp caps - Dimensions (Endorsed by AENOR in May of 2010.) | |
| Aerospace series - Lamps, incandescent - Part 044: Lamp, code 713 - Product standard (Endorsed by AENOR in May of 2010.) | |
| Aerospace series - Lamps, incandescent - Part 045: Lamp, code 714 - Product standard (Endorsed by AENOR in May of 2010.) | |
| Aerospace series - Lamps, incandescent - Part 046: Lamp, code 715 - Product standard (Endorsed by AENOR in May of 2010.) | |
| Aerospace series - Lamps, incandescent - Part 047: Lamp, code 718 - Product standard (Endorsed by AENOR in May of 2010.) | |
| Aerospace series - Lamps, incandescent - Part 048: Lamp, code 718 NPC - Product standard (Endorsed by AENOR in May of 2010.) | |
| Aerospace series - Lamps, incandescent - Part 049: Lamp, code 757 - Product standard (Endorsed by AENOR in May of 2010.) | |
| Aerospace series - Lamps, incandescent - Part 050: Lamp, code 1064 - Product standard (Endorsed by AENOR in May of 2010.) | |
| Aerospace series - Lamps, incandescent - Part 051: Lamp, code 1163 - Product standard (Endorsed by AENOR in April of 2011.) | |
| Aerospace series - Lamps, incandescent - Part 052: Lamp, code 1222 - Product standard (Endorsed by AENOR in April of 2011.) | |
| Aerospace series - Lamps, incandescent - Part 053: Lamp, code 1308 - Product standard (Endorsed by AENOR in April of 2011.) | |
| Aerospace series - Lamps, incandescent - Part 054: Lamp, code 1317 - Product standard (Endorsed by AENOR in April of 2011.) | |
| Aerospace series - Lamps, incandescent - Part 055: Lamp, code 1495 - Product standard (Endorsed by AENOR in April of 2011.) | |
| Aerospace series - Lamps, incandescent - Part 056: Lamp, code 1506 - Product standard (Endorsed by AENOR in April of 2011.) | |
| Aerospace series - Lamps, incandescent - Part 057: Lamp, code 1512 - Product standard (Endorsed by AENOR in April of 2011.) | |
| Aerospace series - Lamps, incandescent - Part 058: Lamp, code 1524 - Product standard (Endorsed by AENOR in April of 2011.) | |
| Aerospace series - Lamps, incandescent - Part 059: Lamp, code 1591 - Product standard (Endorsed by AENOR in April of 2011.) | |
| Aerospace series - Lamps, incandescent - Part 060: Lamp, code 1619 - Product standard (Endorsed by AENOR in April of 2011.) | |
| Aerospace series - Lamps, incandescent - Part 061: Lamp, code 1683 - Product standard (Endorsed by AENOR in July of 2011.) | |
| Aerospace series - Lamps, incandescent - Part 062: Lamp, code 1810 - Product standard (Endorsed by AENOR in July of 2011.) | |
| Aerospace series - Lamps, incandescent - Part 063: Lamp, code 1815 - Product standard (Endorsed by AENOR in July of 2011.) | |
| Aerospace series - Lamps, incandescent - Part 064: Lamp, code 1819 - Product standard (Endorsed by AENOR in July of 2011.) | |
| Aerospace series - Lamps, incandescent - Part 065: Lamp, code 1820 - Product standard (Endorsed by AENOR in July of 2011.) | |
| Aerospace series - Lamps, incandescent - Part 066: Lamp, code 1829 - Product standard (Endorsed by AENOR in August of 2011.) | |
| Aerospace series - Lamps, incandescent - Part 067: Lamp, code 1843 - Product standard (Endorsed by AENOR in August of 2011.) | |
| Aerospace series - Lamps, incandescent - Part 068: Lamp, code 1864 - Product standard (Endorsed by AENOR in August of 2011.) | |
| Aerospace series - Lamps, incandescent - Part 069: Lamp, code 1978 - Product standard (Endorsed by AENOR in August of 2011.) | |
| Aerospace series - Lamps, incandescent - Part 070: Lamp, code 2232 - Product standard (Endorsed by AENOR in August of 2011.) | |
| Aerospace series - Lamps, incandescent - Part 071: Lamp, code 3011 - Product standard (Endorsed by AENOR in September of 2011.) | |
| Aerospace series - Lamps, incandescent - Part 072: Lamp, code 3912 - Product standard (Endorsed by AENOR in September of 2011.) | |
| Aerospace series - Lamps, incandescent - Part 073: Lamp, code 4174 - Product standard (Endorsed by AENOR in September of 2011.) | |
| Aerospace series - Lamps, incandescent - Part 074: Lamp, code 5086 - Product standard (Endorsed by AENOR in September of 2011.) | |
| Aerospace series - Lamps, incandescent - Part 075: Lamp, code 5448 - Product standard (Endorsed by AENOR in September of 2011.) | |
| Aerospace series - Lamps, incandescent - Part 076: Lamp, code 5678 - Product standard (Endorsed by AENOR in September of 2011.) | |
| Aerospace series - Lamps, incandescent - Part 077: Lamp, code 6832 - Product standard (Endorsed by AENOR in September of 2011.) | |
| Aerospace series - Lamps, incandescent - Part 078: Lamp, code 6838 - Product standard (Endorsed by AENOR in September of 2011.) | |
| Aerospace series - Lamps, incandescent - Part 079: Lamp, code 6839 - Product standard (Endorsed by AENOR in September of 2011.) | |
| Aerospace series - Lamps, incandescent - Part 080: Lamp, code 7007-704 - Product standard (Endorsed by AENOR in September of 2011.) | |
| Aerospace series - Lamps, incandescent - Part 081: Lamp, code 7070 - Product standard (Endorsed by AENOR in September of 2011.) | |
| Aerospace series - Lamps, incandescent - Part 082: Lamp, code 7079 - Product standard (Endorsed by AENOR in September of 2011.) | |
| Aerospace series - Lamps, incandescent - Part 083: Lamp, code 7152 - Product standard (Endorsed by AENOR in September of 2011.) | |
| Aerospace series - Lamps, incandescent - Part 084: Lamp, code 7153 - Product standard (Endorsed by AENOR in September of 2011.) | |
| Aerospace series - Lamps, incandescent - Part 085: Lamp, code 7265 - Product standard (Endorsed by AENOR in September of 2011.) | |
| Aerospace series - Lamps, incandescent - Part 086: Lamp, code 7333 - Product standard (Endorsed by AENOR in September of 2011.) | |
| Aerospace series - Lamps, incandescent - Part 087: Lamp, code 7341 - Product standard (Endorsed by AENOR in September of 2011.) | |
| Aerospace series - Lamps, incandescent - Part 088: Lamp, code A7512-12 - Product standard (Endorsed by AENOR in September of 2011.) | |
| Aerospace series - Lamps, incandescent - Part 089: Lamp, code A7512-24 - Product standard (Endorsed by AENOR in September of 2011.) | |
| Aerospace series - Lamps, incandescent - Part 090: Lamp, code 7683 - Product standard (Endorsed by AENOR in September of 2011.) | |
| Aerospace series - Lamps, incandescent - Part 091: Lamp, code 7714 - Product standard (Endorsed by AENOR in September of 2011.) | |
| Aerospace series - Lamps, incandescent - Part 092: Lamp, code 7715 - Product standard (Endorsed by AENOR in September of 2011.) | |
| Aerospace series - Lamps, incandescent - Part 093: Lamp, code 7839 - Product standard (Endorsed by AENOR in September of 2011.) | |
| Aerospace series - Lamps, incandescent - Part 094: Lamp, code 8022 - Product standard (Endorsed by AENOR in September of 2011.) | |
| Aerospace series - Lamps, incandescent - Part 095: Lamp, code 8552 - Product standard (Endorsed by AENOR in September of 2011.) | |
| Aerospace series - Lamps, incandescent - Part 096: Lamp, code 72301-6 - Product standard (Endorsed by AENOR in September of 2011.) | |
| Aerospace series - Lamps, incandescent - Part 097: Lamp, code 72601-12 - Product standard (Endorsed by AENOR in September of 2011.) | |
| Aerospace series - Lamps, incandescent - Part 098: Lamp, code 416650 - Product standard (Endorsed by AENOR in September of 2011.) | |
| Aerospace series - Lamps, incandescent - Part 099: Lamp, code 416700 - Product standard (Endorsed by AENOR in September of 2011.) | |
| Aerospace series - Lamps, incandescent - Part 100: Lamp, code 2078 - Product standard (Endorsed by AENOR in January of 2012.) | |
| Aerospace series - Lamps, incandescent - Part 101: Lamp, code 404-02 - Product standard (Endorsed by AENOR in January of 2012.) | |
| Aerospace series - Marking of aerospace products (Endorsed by AENOR in July of 2008.) | |
| Aerospace series - Molybdenum disulphide dry lubricants - Coating methods (Endorsed by AENOR in August of 2011.) | |
| Aerospace series - Non-metallic materials - Structural adhesives - Test method - Part 1: Single lap shear (Endorsed by AENOR in August of 2006.) | |
| Aerospace series - Non-metallic materials - Structural adhesives - Test method - Part 1: Single lap shear | |
| Aerospace series - Non-metallic materials - Structural adhesives - Test method - Part 2: Peel metal-metal (Endorsed by AENOR in August of 2006.) | |
| Aerospace series - Non-metallic materials - Structural adhesives - Test method - Part 2: Peel metal-metal | |
| Aerospace series - Non-metallic materials - Structural adhesives - Test method - Part 3: Peeling test metal-honeycomb core (Endorsed by AENOR in August of 2006.) | |
| Aerospace series - Non-metallic materials - Structural adhesives - Test method - Part 3: Peeling test metal-honeycomb core | |
| Aerospace series - Non-metallic materials - Structural adhesives - Test method - Part 4: Metal-honeycomb core flatwise tensile test (Endorsed by AENOR in August of 2006.) | |
| Aerospace series - Non-metallic materials - Structural adhesives - Test method - Part 4: Metal-honeycomb core flatwise tensile test | |
| Aerospace series - Non-metallic materials - Structural adhesives - Test method - Part 5: Ageing tests (Endorsed by AENOR in August of 2006.) | |
| Aerospace series - Non-metallic materials - Structural adhesives - Test method - Part 5: Ageing tests | |
| Aerospace series - Non-metallic materials - Structural adhesives - Test method - Part 6: Determination of shear stress and shear strain (Endorsed by AENOR in August of 2006.) | |
| Aerospace series - Non-metallic materials - Structural adhesives - Test method - Part 6: Determination of shear stress and shear strain | |
| Aerospace series - Paints and varnishes - Corrosion resistant chromate-free two component cold curing epoxy primer - Part 006: High corrosion resistance for military application (Endorsed by AENOR in January... | |
| Aerospace series - Paints and varnishes - Corrosion resistant chromate-free two component cold curing primer - Part 001: Basic requirements (Endorsed by AENOR in November of 2006.) | |
| Aerospace series - Paints and varnishes - Corrosion resistant chromate-free two component cold curing primer - Part 002: High corrosion resistance (Endorsed by AENOR in January of 2007.) | |
| Aerospace series - Paints and varnishes - Corrosion resistant chromate-free two component cold curing primer - Part 003: High corrosion and fluid resistance (Endorsed by AENOR in November of 2006.)... | |
| Aerospace series - Paints and varnishes - Corrosion resistant chromate-free two component cold curing primer - Part 004: High corrosion and fluid resistance with surface preparation tolerance (Endorsed by AENOR... | |
| Aerospace series - Paints and varnishes - Corrosion resistant chromate-free two component cold curing primer - Part 005: For exterior use with surface preparation tolerance (Endorsed by AENOR in January... | |
| Aerospace series - Paints and varnishes - Corrosion resistant chromated two component cold curing primer - Part 001: Minimum requirements (Endorsed by AENOR in November of 2006.) | |
| Aerospace series - Paints and varnishes - Corrosion resistant chromated two component cold curing primer - Part 002: High corrosion resistance (Endorsed by AENOR in November of 2006.) | |
| Aerospace series - Paints and varnishes - Corrosion resistant chromated two component cold curing primer - Part 003: High corrosion and fluid resistance (Endorsed by AENOR in November of 2006.)... | |
| Aerospace series - Paints and varnishes - Corrosion resistant chromated two component cold curing primer - Part 004: High corrosion and fluid resistance with surface preparation tolerance (Endorsed by AENOR... | |
| Aerospace series - Paints and varnishes - Corrosion resistant chromated two component cold curing primer - Part 005: High corrosion resistance for military application (Endorsed by AENOR in November of... | |
| Aerospace series - Paints and varnishes - Two component cold curing polyurethane finish - Part 001: Basic requirements (Endorsed by AENOR in December of 2010.) | |
| Aerospace series - Paints and varnishes - Two component cold curing polyurethane finish - Part 002: High chemical resistance (Endorsed by AENOR in December of 2010.) | |
| Aerospace series - Paints and varnishes - Two component cold curing polyurethane finish - Part 003: Flexible and high fluid resistance for interior (Endorsed by AENOR in December of 2010.)... | |
| Aerospace series - Paints and varnishes - Two component cold curing polyurethane finish - Part 004: High flexibility (Endorsed by AENOR in December of 2010.) | |
| Aerospace series - Paints and varnishes - Two component cold curing polyurethane finish - Part 005: High flexibility and chemical agent resistance for military application (Endorsed by AENOR in November... | |
| Aerospace series - Passivation of corrosion resisting steels and decontamination of nickel base alloys (Endorsed by Asociación Española de Normalización in February of 2020.) | |
| Aerospace series - Passivation of corrosion resisting steels and decontamination of nickel or cobalt base alloys (Endorsed by Asociación Española de Normalización in February of 2024.) | |
| Aerospace series - Pipelines for liquids and gases - Definitions (Endorsed by AENOR in April of 2012.) | |
| Aerospace series - Requirements and test procedures for relays and contactors - Part 201: Visual inspection (Endorsed by AENOR in March of 2007.) | |
| Aerospace series - Requirements and test procedures for relays and contactors - Part 202: Examination of dimensions and mass (Endorsed by AENOR in March of 2007.) | |
| Aerospace series - Requirements and test procedures for relays and contactors - Part 301: Pick-up and drop-out voltage (Endorsed by AENOR in March of 2007.) | |
| Aerospace series - Requirements and test procedures for relays and contactors - Part 302: Insulation resistance (Endorsed by AENOR in March of 2007.) | |
| Aerospace series - Requirements and test procedures for relays and contactors - Part 303: Dielectric strength (Endorsed by AENOR in March of 2007.) | |
| Aerospace series - Requirements and test procedures for relays and contactors - Part 304: Operate and release time (Endorsed by AENOR in March of 2007.) | |
| Aerospace series - Requirements and test procedures for relays and contactors - Part 305: Bounce time (Endorsed by AENOR in March of 2007.) | |
| Aerospace series - Requirements and test procedures for relays and contactors - Part 306: Overload d.c. and a.c. (Endorsed by AENOR in March of 2007.) | |
| Aerospace series - Requirements and test procedures for relays and contactors - Part 307: Contact voltage drop (Endorsed by AENOR in March of 2007.) | |
| Aerospace series - Requirements and test procedures for relays and contactors - Part 308: Coil current (Endorsed by AENOR in March of 2007.) | |
| Aerospace series - Requirements and test procedures for relays and contactors - Part 309: Exported spikes (Endorsed by AENOR in March of 2007.) | |
| Aerospace series - Requirements and test procedures for relays and contactors - Part 310: Rupture (Endorsed by AENOR in March of 2007.) | |
| Aerospace series - Requirements and test procedures for relays and contactors - Part 312: Electrical service life - Mixed load (Endorsed by AENOR in March of 2007.) | |
| Aerospace series - Requirements and test procedures for relays and contactors - Part 316: Mechanical life (Endurance at reduced load) (Endorsed by AENOR in March of 2007.) | |
| Aerospace series - Requirements and test procedures for relays and contactors - Part 317: Service life of coil switching device (Endorsed by AENOR in March of 2007.) | |
| Aerospace series - Requirements and test procedures for relays and contactors - Part 318: Pick-up voltage at high temperature and drop-out voltage at low temperature (Endorsed by AENOR in March... | |
| Aerospace series - Requirements and test procedures for relays and contactors - Part 319: Miss test (Endorsed by AENOR in March of 2007.) | |
| Aerospace series - Requirements and test procedures for relays and contactors - Part 402: Corrosion, salt spray (Endorsed by AENOR in March of 2007.) | |
| Aerospace series - Requirements and test procedures for relays and contactors - Part 405: Fluid resistance (Endorsed by AENOR in March of 2007.) | |
| Aerospace series - Requirements and test procedures for relays and contactors - Part 407: Cold/low pressure and moist heat (Endorsed by AENOR in March of 2007.) | |
| Aerospace series - Requirements and test procedures for relays and contactors - Part 409: Ozone resistance (Endorsed by AENOR in July of 2007.) | |
| Aerospace series - Requirements and test procedures for relays and contactors - Part 410: Mould (Endorsed by AENOR in July of 2007.) | |
| Aerospace series - Requirements and test procedures for relays and contactors - Part 411: Temperature change (Endorsed by AENOR in July of 2007.) | |
| Aerospace series - Requirements and test procedures for relays and contactors - Part 412: Seal (Endorsed by AENOR in July of 2007.) | |
| Aerospace series - Requirements and test procedures for relays and contactors - Part 413: Vibration, sinusoidal and random (Endorsed by AENOR in July of 2007.) | |
| Aerospace series - Requirements and test procedures for relays and contactors - Part 414: Mechanical shock (Endorsed by AENOR in July of 2007.) | |
| Aerospace series - Requirements and test procedures for relays and contactors - Part 415: Acceleration (Endorsed by AENOR in July of 2007.) | |
| Aerospace series - Requirements and test procedures for relays and contactors - Part 601: Compass safety distance (Endorsed by AENOR in July of 2007.) | |
| Aerospace series - Requirements and test procedures for switching devices (Endorsed by Asociación Española de Normalización in August of 2022.) | |
| Aerospace series - Sheets and strips - Heat resisting alloys - Cold rolled - Thickness a = 3 mm - Dimensions | |
| Aerospace series - Sheets, cold rolled in titanium and titanium alloys - Thickness 0,2 mm <= a <= 6 mm - Dimensions. (Endorsed by AENOR in December of 2001.) | |
| Aerospace series - Sheets, hot rolled in titanium and titanium alloys - Thickness 0,8 mm <= a <= 6 mm - Dimensions. (Endorsed by AENOR in December of 2001.) | |
| Aerospace series - Spherical plain bearings - Technical specification (Endorsed by AENOR in July of 2006.) | |
| Aerospace series - Steel 15CrMoV6 (1.7334) - Forgings - De <= 100 mm - 1 080 MPa <= Rm <= 1 250 MPa (Endorsed by Asociación Española de Normalización in... | |
| Aerospace series - Steel 30CrNiMo8 (1.6580) - 1 100 MPa <= Rm <= 1 300 MPa - Forgings - De <= 100 mm (Endorsed by Asociación Española de Normalización in... | |
| Aerospace series - Steel 30CrNiMo8 (1.6580) - Air melted - Hardened and tempered - Bar for machining - De = 100 mm - 1 100 MPa = Rm = 1... | |
| Aerospace series - Steel 31Ni10 - 1 230 MPa = Rm = 1 420 MPa - Bars - De = 40 mm | |
| Aerospace series - Steel 31Ni10 - 1 230 MPa = Rm = 1 420 MPa - Forgings - De = 40 mm | |
| Aerospace series - Steel 31NiMoCr10-5-3 - 1 230 MPa <= Rm <= 1 420 MPa - Bars - De <= 40 mm (Endorsed by Asociación Española de Normalización in December... | |
| Aerospace series - Steel 31NiMoCr10-5-3 - 1 230 MPa <= Rm <= 1 420 MPa - Forgings - De <= 40 mm (Endorsed by Asociación Española de Normalización in December... | |
| Aerospace series - Steel 36NiCrMo16 (1.6773) - 1 250 MPa <= Rm <= 1 400 MPa - Bars - De <= 75 mm (Endorsed by Asociación Española de Normalización in... | |
| Aerospace series - Steel FE-PA11 - Softened - Tubes - 0,5 mm = a = 5 mm | |
| Aerospace series - Steel FE-PA11 - Softened and cold drawn - Wires for rivets - 1 mm = D = 10 mm | |
| Aerospace series - Steel FE-PA18 - Quenched and cold drawn - Wire for spring - D = 4,0 mm | |
| Aerospace series - Steel FE-PA3901 (X1CrNi18-10) - Air melted - Softened - Wires - 0,4 mm = D = 12,5 mm - 450 MPa = Rm = 650 MPa (Endorsed... | |
| Aerospace series - Steel FE-PA3901 (X2CrNi18-9) - Air melted - Softened - Plate, sheet and strip - 0,4 mm = a = 20 mm - 520 MPa = Rm =... | |
| Aerospace series - Steel FE-PA3901 (X2CrNi18-9) - Softened - 450 MPa = Rm = 680 MPa - Bar for machining - 4 mm = De = 100 mm | |
| Aerospace series - Steel FE-PA3901 (X2CrNi19-11) - Softened - Forgings - De <= 100 mm (Endorsed by AENOR in March of 2009.) | |
| Aerospace series - Steel FE-PL1502 (25CrMo4) - Annealed - Bar and wire - De <= 40 mm - For prevailing torque nuts (Endorsed by AENOR in January of 2009.) | |
| Aerospace series - Steel FE-PL1502 (25CrMo4) - Annealed - Sheet and strip - 0,3 mm = a = 2 mm - For prevailing torque nuts (Endorsed by AENOR in April... | |
| Aerospace series - Steel FE-PL1503 (35CrMo4) - 1 100 MPa <= Rm <= 1 300 MPa - Bars - De <= 25 mm (Endorsed by AENOR in January of 2009.)... | |
| Aerospace series - Steel FE-PL1503 (35CrMo4) - 900 MPa <= Rm <= 1 100 MPa - Bars - De <= 40 mm (Endorsed by AENOR in January of 2009.) | |
| Aerospace series - Steel FE-PL1505 (15CrMoV6) - 1 080 MPa = Rm = 1 250 MPa - Forgings - De = 100 mm | |
| Aerospace series - Steel FE-PL2102 (34NiCr6) - 900 MPa <= Rm <= 1 100 MPa - Forgings - De <= 40 mm (Endorsed by AENOR in March of 2009.) | |
| Aerospace series - Steel FE-PL2102 (35NiCr6) - 900 MPa <= Rm <= 1 100 MPa - Bars - De <= 40 mm (Endorsed by AENOR in January of 2009.) | |
| Aerospace series - Steel FE-PL2107 (30NiCrMo16) - 1 220 MPa <= Rm <= 1 370 MPa - Bars - De <= 40 mm (Endorsed by AENOR in May of 2008.)... | |
| Aerospace series - Steel FE-PL2108 (36NiCrMo16) - 1 250 MPa = Rm = 1 400 MPa - Bars - De = 75 mm | |
| Aerospace series - Steel FE-PM1901 (X12CrNi13) - 600 MPa <= Rm <= 800 MPa - Bars - De <= 70 mm (Endorsed by AENOR in March of 2009.) | |
| Aerospace series - Steel FE-PM1901 (X12CrNi13) - 600 MPa <= Rm <= 800 MPa - Forgings - De <= 70 mm (Endorsed by AENOR in March of 2009.) | |
| Aerospace series - Steel FE-PM37 - 900 MPa <= Rm <= 1 100 MPa - Forgings - De <= 150 mm (Endorsed by Asociación Española de Normalización in September of... | |
| Aerospace series - Steel FE-PM37 - 900 MPa = Rm = 1 100 MPa - Sheet - a = 6 mm | |
| Aerospace series - Steel X12CrNiMoV12-3 (1.4933) - 900 MPa <= Rm <= 1 100 MPa - Bars - De <= 150 mm (Endorsed by AENOR in December of 2014.) | |
| Aerospace series - Steel X2CrNi18-9 (1.4307) - Air melted - Softened - Plates, sheets and strips - 0,4 mm <= a <= 20 mm - 520 MPa <= Rm <=... | |
| Aerospace series - Steel X2CrNi18-9 (1.4307) - Softened - 450 MPa = Rm = 680 MPa - Bars for machining - 4 mm = De = 100 mm | |
| Aerospace series - Steel X5CrNoMoCuNb14-5 (1.4594) - 930 MPa = Rm = 1 080 MPa - Bars - De = 150 mm | |
| Aerospace series - Steel X5CrNoMoCuNb14-5 (1.4594) - 930 MPa = Rm = 1 080 MPa - Forgings - De = 150 mm | |
| Aerospace series - Steel X7CrNiAl17-7 (1.4568) - Air melted - Solution treated and precipitation hardened - Sheet and strip - a = 6 mm - 1 240 MPa = Rm... | |
| Aerospace series - Testing of aircraft wiring (Endorsed by AENOR in February of 2011.) | |
| Aerospace series - Vacuum deposition of cadmium (Endorsed by AENOR in August of 2011.) | |
| Aerospace series - Vacuum deposition of cadmium (Endorsed by Asociación Española de Normalización in June of 2022.) | |
| Aerospace series - Washers, chamfered, with counterbore, in alloy steel, cadmium plated (Endorsed by Asociación Española de Normalización in June of 2019.) | |
| Aerospace series - Washers, lock with radial serrations in corrosion resisting steel passivated for flight control rods - Dimensions (Endorsed by AENOR in July of 2006.) | |
| Aerospace series - Washers, lock, with radial serrations in alloy steel, cadmium plated for flight control rods - Dimensions (Endorsed by AENOR in July of 2006.) | |
| Aerospace series - Washers, tab in corrosion resisting steel, cadmium plated for flight control rods - Dimensions (Endorsed by AENOR in July of 2006.) | |
| Aerospace series - Wires, heat resisting alloys - Diameter 0,2 mm = D = 8 mm - Dimensions | |
| Aerospace series- Chromate conversion coatings (yellow) for aluminium and aluminium alloys. (Endorsed by AENOR in February of 2002.) | |
| AEROSPACE SERIES. ALUMINIUM ALLOY AL-P2014A-T4 OR T42. SHEET AND STRIP 0,4 MM <= A <= 6 MM. (Endorsed by AENOR in April of 1994.) | |
| AEROSPACE SERIES. ALUMINIUM ALLOY AL-P2014A-T4 OR T42. SHEET AND STRIP 0,4 mm <= a <= 6 mm. | |
| AEROSPACE SERIES. ALUMINIUM ALLOY AL-P2014A-T6511. EXTRUDED BARS AND SECTIONS A OR D <= 150 MM. | |
| AEROSPACE SERIES. ALUMINIUM ALLOY AL-P2024-T3511. EXTRUDED BARS AND SECTIONS 1,2 MM <= A OR D <= 150 MM. | |
| AEROSPACE SERIES. ALUMINIUM ALLOY AL-P6082-T6. EXTRUDED BARS AND SECTIONS A OR D <= 200 mm. | |
| AEROSPACE SERIES. ALUMINIUM ALLOY AL-P7009-T74511. EXTRUDED BARS AND SECTIONS A OR D <= 125 MM. | |
| AEROSPACE SERIES. ALUMINIUM ALLOY AL-P7009-T7452. HAND FORGINGS 40 MM <= a <= 150 mm. | |
| AEROSPACE SERIES. BALL-ENDS, DOUBLE SHANK IN CORROSION RESISTING STEEL SWAGED ON TYPE, CONTROL CABLE. DIMENSIONS AND LOADS. | |
| AEROSPACE SERIES. BALL-ENDS, IN CORROSION RESISTING STEEL SWAGED ON TYPE, CONTROL CABLE. DIMENSIONS AND LOADS. | |
| AEROSPACE SERIES. BEARINGS, SPHERICAL PLAIN IN CORROSION RESISTING STEEL WITH SELF-LUBRICATING LINER AND WIDE INNER RING. DIMENSIONS AND LOADS. | |
| AEROSPACE SERIES. BEARINGS-SPHERICAL PLAIN IN CORROSION RESISTING STEEL WITHOUT ASSEMBLY SLOT. DIMENSIONS AND LOADS. | |
| AEROSPACE SERIES. BEARINGS-SPHERICAL PLAIN IN STEEL WITH ASSEMBLY SLOTS. DIMENSIONS AND LOADS. | |
| AEROSPACE SERIES. BOLTS, NORMAL HEXAGONAL HEAD, CLOSE TOLERANCE NORMAL SHANK, SHORT THREAD, IN TITANIUM ALLOY, ANODIZED MOS2 LUBRICATED. CLASSIFICATION: 1 100 MPA (AT AMBIENT TEMPERATURE)/315ºC. | |
| AEROSPACE SERIES. BOLTS, SHOULDERED, THIN HEXAGONAL HEAD, CLOSE TOLERANCE SHANK, SHORT THREAD, IN ALLOY STEEL, CADMIUM PLATED. CLASSIFICATION: 1 100 MPA (AT AMBIENT TEMPERATURE)/235 ºC. | |
| AEROSPACE SERIES. BUSHES, FLANGED ALUMINIUM ALLOY WITH SELF-LUBRICATING LINER. DIMENSIONS AND LOADS. | |
| AEROSPACE SERIES. BUSHES, FLANGED CORROSION RESISTING STEEL WITH SELF-LUBRICATING LINER. DIMENSIONS AND LOADS. | |
| AEROSPACE SERIES. BUSHES, PLAIN ALUMINIUM ALLOY WITH SELF-LUBRICATING LINER. DIMENSIONES AND LOADS. | |
| AEROSPACE SERIES. BUSHES, PLAIN CORROSION RESISTING STEEL WITH SELF-LUBRICANTING LINER. DIMENSIONS AND LOADS. | |
| AEROSPACE SERIES. CHARACTERISTICS OF AIRCRAFT ELECTRICAL SUPPLIES. | |
| AEROSPACE SERIES. CHROMIC-SULPHURIC ACID PICKLE OF ALUMINIUM AND ALUMINIUM ALLOYS. | |
| AEROSPACE SERIES. CIRCUIT BREAKERS. TECHNICAL SPECIFICATION. | |
| AEROSPACE SERIES. CIRCULAR TUBES FOR FLUIDS IN ALUMINIUM AND ALUMINIUM ALLOYS. DIAMETER 3,2 MM <= D <= 100 MM. THICKNESS 0,6 MM <= A <= 2,5 MM. DIMENSIONS. | |
| AEROSPACE SERIES. CIRCULAR TUBES FOR STRUCTURES IN ALUMINIUM AND ALUMINIUM ALLOYS. DIAMETER 6 MM <= D <= 100 MM. THICKNESS 1 MM <= A <= 6 MM. DIMENSIONS. | |
| AEROSPACE SERIES. COLLARS, ALUMINIUM ALLOY. | |
| AEROSPACE SERIES. CONTROL CABLE ASSEMBLIES. TECHNICAL SPECIFICATION | |
| AEROSPACE SERIES. DRY ABRASIVE BLASTING OF TITANIUM AND TITANIUM ALLOYS. | |
| AEROSPACE SERIES. ETHYLENE-PROPYLENE RUBBER (EPM/EPDM). HARDNESS 50 IRHD. | |
| AEROSPACE SERIES. ETHYLENE-PROPYLENE RUBBER (EPM/EPDM). HARDNESS 60 IRHD. | |
| AEROSPACE SERIES. ETHYLENE-PROPYLENE RUBBER (EPM/EPDM). HARDNESS 70 IRHD. | |
| AEROSPACE SERIES. ETHYLENE-PROPYLENE RUBBER (EPM/EPDM). HARDNESS 80 IRHD. | |
| AEROSPACE SERIES. ETHYLENE-PROPYLENE RUBBER (EPM/EPDM). HARDNESS 90 IRHD. | |
| AEROSPACE SERIES. EYE-ENDS IN CORROSION RESISTING STEEL SWAGED ON TYPE, CONTROL CABLE. DIMENSIONS AND LOADS. | |
| AEROSPACE SERIES. EYE-ENDS, THREADED CONTROL CABLE IN CORROSION RESISTING STEEL. DIMENSIONS AND LOADS. | |
| AEROSPACE SERIES. FIBRE REINFORCED PLASTICS. DETERMINATION OF THE ACTION OF TEST FLUIDS. | |
| AEROSPACE SERIES. FIBRE REINFORCED PLASTICS. DETERMINATION OF WATER ABSORPTION BY IMMERSION. | |
| AEROSPACE SERIES. FORK-ENDS FOR ROLLING BEARINGS IN CORROSION RESISTING STEEL SWAGED ON TYPE CONTROL CABLE. DIMENSIONS AND LOADS. | |
| AEROSPACE SERIES. FORK-ENDS IN CORROSION RESISTING STEEL SWAGED ON TYPE, CONTROL CABLE. DIMENSIONS AND LOADS. | |
| AEROSPACE SERIES. FORK-ENDS, THREADED CONTROL CABLE FOR ROLLING BEARINGS IN CORROSION RESISTING STEEL. DIMENSIONS AND LOADS. | |
| AEROSPACE SERIES. FORK-ENDS, THREADED CONTROL CABLE IN CORROSION RESISTING STEEL. DIMENSIONS AND LOADS. | |
| AEROSPACE SERIES. GLASS FIBRE REINFORCED MOULDINGS AND SANDWICH COMPOSITES. PRODUCTION OF TEST PANELS. | |
| AEROSPACE SERIES. GLASS FIBRE REINFORCED PLASTIC. TEST METHOD. DETERMINATION OF APPARENT INTERLAMINAR SHEAR STRENGTH. | |
| AEROSPACE SERIES. HARD ANODIZING OF ALUMINIUM ALLOYS. | |
| AEROSPACE SERIES. HOLE SIZES FOR SOLID RIVETS. | |
| AEROSPACE SERIES. MARKING OF AEROSPACE PRODUCTS. | |
| AEROSPACE SERIES. MICROFILMING OF DRAWINGS. APERTURE CARD FOR 35 MM MICROFILM | |
| AEROSPACE SERIES. MOLYBDENUM DISULPHIDE DRY LUBRICANTS. COATING METHODS. | |
| AEROSPACE SERIES. NUTS, ANCHOR, SELF-LOCKING, FLOATING, TWO LUG, INCREMENTAL COUNTERBORE, IN ALLOY STEEL, CADMIUM PLATED, MOS2 LUBRICATED. CLASSIFICATION: 900 MPA (AT AMBIENT TEMPERATURE)/235 ºC. | |
| AEROSPACE SERIES. PASSIVATION OF CORROSION RESISTING STEELS AND DECONTAMINATION OF NICKEL BASE ALLOYS. | |
| AEROSPACE SERIES. PINS, SHEAR, HEADED, CLOSE TOLERANCE. | |
| AEROSPACE SERIES. RESIN PREIMPREGNATED MATERIALS. PRODUCTION BATCH SAMPLING PROCEDURE. | |
| AEROSPACE SERIES. RIVETS, SOLID, 100º NORMAL COUNTERSUNK HEAD WITH DOME, IN ALUMINIUM ALLOY 2117, ANODIZED OR CHROMATED, INCH BASED SERIES. | |
| AEROSPACE SERIES. RIVETS, SOLID, 100º NORMAL COUNTERSUNK HEAD WITH DOME, IN ALUMINIUM ALLOY 2117, INCH BASED SERIES. | |
| AEROSPACE SERIES. RIVETS, SOLID, 100º NORMAL COUNTERSUNK HEAD, IN ALUMINIUM 1050A, INCH BASED SERIES. | |
| AEROSPACE SERIES. ROD BODIES IN ALUMINIUM ALLOY FOR FLIGHT CONTROLS. TECHNICAL SPECIFICATION. | |
| AEROSPACE SERIES. ROD BODIES, FLIGHT CONTROL IN ALUMINIUM ALLOY, FOR ADJUSTABLE END FITTINGS. PART 1: DIMENSIONS AND LOADS. | |
| AEROSPACE SERIES. ROD ENDS, ADJUSTABLE SELF-ALIGNING PLAIN BEARING WITH SELF-LUBRICATING LINER AND THREADED SHANK. DIMENSIONS AND LOADS. | |
| AEROSPACE SERIES. ROOD-ENDS, ADJUSTABLE SINGLE FORK AND THREADED SHANK. DIMENSIONS AND LOADS. | |
| Aerospace series. Round bars, machined in heat resisting alloys. Diameter 10 mm <= D <= 180 mm. Dimensions. (Endorsed by AENOR in December of 2001.) | |
| AEROSPACE SERIES. SILICONE RUBBER (VMQ). HARDNESS 50 IRHD. | |
| AEROSPACE SERIES. SILICONE RUBBER (VMQ). HARDNESS 60 IRHD. | |
| AEROSPACE SERIES. SILICONE RUBBER (VMQ). HARDNESS 70 IRHD. | |
| AEROSPACE SERIES. SILICONE RUBBER (VMQ/PVMQ) WITH HIGH TEAR STRENGTH. HARDNESS 50 IRHD. | |
| AEROSPACE SERIES. SINGLE-POLE CIRCUIT BREAKERS TEMPERATURE COMPENSATED RATED CURRENTS UP TO 25 A. PRODUCT STANDARD. | |
| AEROSPACE SERIES. SPHERICAL PLAIN BEARINGS. TECHNICAL SPECIFICATION. | |
| AEROSPACE SERIES. SPLIT PINS IN STEEL EN 2573. | |
| Aerospace series. Steel FE-PL2108 (36NiCrMo16). 1 100 MPa <= Rm <= 1 300 MPa. Bars. De <= 100 mm (Endorsed by AENOR in February of 2011.) | |
| Aerospace series. Steel FE-PL2108 (36NiCrMo16). 1 100 MPa <= Rm <= 1 300 MPa. Forgings. De <= 100 mm (Endorsed by AENOR in February of 2011.) | |
| Aerospace series. Steel FE-PL2108 (36NiCrMo16). 1 250 MPa <= Rm <= 1 400 MPa. Forgings. De <= 75 mm (Endorsed by AENOR in February of 2011.) | |
| AEROSPACE SERIES. STRUCTURAL ADHESIVES. TEST METHODS. PART 2: PEEL METAL-METAL. | |
| AEROSPACE SERIES. STRUCTURAL ADHESIVES. TEST METHODS. PART 3: PEELING TEST METAL-HONEYCOMB CORE. | |
| AEROSPACE SERIES. STRUCTURAL ADHESIVES. TEST METHODS. PART 4: METAL-HONEYCOMB CORE FLATWISE TENSILE TEST. | |
| AEROSPACE SERIES. STRUCTURAL ADHESIVES. TEST METHODS. PART 5: AGEING TESTS. | |
| AEROSPACE SERIES. STUD-ENDS IN CORROSION RESISTING STEEL SWAGED ON TYPE, CONTROL CABLE. DIMENSIONS AND LOADS. | |
| AEROSPACE SERIES. TEST METHODS FOR THE FLAME RESISTANCE RATING OF NON-METALLIC MATERIALS. | |
| AEROSPACE SERIES. TESTING OF AIRCRAFT WIRING. | |
| AEROSPACE SERIES. TEXTILE GLASS FIBRE PREIMPREGNATED. TEST METHOD FOR THE DETERMINATION OF THE CONTENT OF VOLATILE MATTER. | |
| AEROSPACE SERIES. TEXTILE GLASS FIBRE PREIMPREGNATES. TEST METHOD FOR THE DETERMINATION OF MASS PER UNIT AREA. (Endorsed by AENOR in July of 1993.) | |
| AEROSPACE SERIES. TEXTILE GLASS FIBRE PREIMPREGNATES. TEST METHOD FOR THE DETERMINATION OF MASS PER UNIT AREA. | |
| AEROSPACE SERIES. TEXTILE GLASS FIBRE PREIMPREGNATES. TEST METHOD FOR THE DETERMINATION OF THE CONTENT OF VOLATILE MATTER. (Endorsed by AENOR in July of 1993.) | |
| AEROSPACE SERIES. TEXTILE GLASS FIBRE PREIMPREGNATES. TEST METHOD FOR THE DETERMINATION OF THE RESIN AND FIBRE CONTENT AND MASS OF FIBRE PER UNIT AREA. | |
| AEROSPACE SERIES. TEXTILE GLASS FIBRE PREIMPREGNATES. TEST METHOD FOR THE DETERMINATION OF THE RESIN FLOW. (Endorsed by AENOR in July of 1993.) | |
| AEROSPACE SERIES. TEXTILE GLASS FIBRE PREIMPREGNATES. TEST METHOD FOR THE DETERMINATION OF THE RESIN FLOW. | |
| AEROSPACE SERIES. TEXTILE GLASS FIBRE PREINPREGNATES. TEST METHOD FOR THE RESIN AND FIBRE CONTENT AND MASS OF FIBRE PER UNIT AREA. (Endorsed by AENOR in July of 1993.) | |
| AEROSPACE SERIES. TITANIUM AND TITANIUM ALLOY REMELTING STOCK AND CASTings. Technical specification. Part 1: General requirements. | |
| AEROSPACE SERIES. TITANIUM AND TITANIUM ALLOY REMELTING STOCK AND CASTINGS. TECHNICAL SPECIFICATION. PART 3: PRE-PRODUCTION AND PRODUCTION CASTINGS. | |
| AEROSPACE SERIES. TITANIUM AND TITANIUM ALLOY REMELTING STOCK AND CASTings. Technical specifications. Part 2: Remelting stock. | |
| AEROSPACE SERIES. TURNBARRELS, CONTROL CABLE IN CORROSION RESISTING STEEL. DIMENSIONS AND STEEL. | |
| AEROSPACE SERIES. WASHERS, LOCK WITH RADIAL SERRATIONS IN CORROSION RESISTING STEEL. DIMENSIONS. | |
| AEROSPACE SERIES. WASHERS, TAB FOR FLIGHT CONTROL RODS. DIMENSIONS. | |
| AIR CONDITIONERS, LIQUID CHILLING PACKAGES AND HEAT PUMPS WITH ELECTRICALLY DRIVEN COMPRESSORS. HEATING MODE. PART 1: TERMS, DEFINITIONS AND DESIGNATIONS. | |
| AIR CONDITIONERS, LIQUID CHILLING PACKAGES AND HEAT PUMPS WITH ELECTRICALLY DRIVEN COMPRESSORS. HEATING MODE. PART 2: TESTING AND REQUIREMENTS FOR MARKING FOR SPACE HEATING UNITS. | |
| Atomizing oil burners - Oil burner pumps and oil burner motors - Connecting dimensions - Part 1: Oil burner pumps | |
| Atomizing oil burners - Oil burner pumps and oil burner motors - Connecting dimensions - Part 2: Oil burner motors | |
| Automatic burner control systems for oil burners | |
| Automotive fuels - Unleaded petrol - Requirements and test methods | |
| AUTOMOTIVE FUELS. UNLEADED PETROL. REQUIREMENTS AND METHODS OF TEST. | |
| Automotive fuels. Unleaded petrol. Requirements and test methods. | |
| BANK CARDS. MAGNETIC STRIPE DATA CONTENT FOR TRACK 3. (ISO 4909, 2ND, 1987) | |
| Baths - Connecting dimensions | |
| BATHS. CONNECTING DIMENSIONS. | |
| CODES FOR THE REPRESENTATION OF CURRENCIES AND FUNDS. (4217:1990). | |
| CODES FOR THE REPRESENTATION OF NAMES OF COUNTRIES. (ISO 3166:1993). | |
| COMPLETE, FILLED TRANSPORT PACKAGES. DISTRIBUTION TRIALS. INFORMATION TO BE RECORDED. (ISO 4178:1980). | |
| COMPLETE, FILLED TRANSPORT PACKAGES. GENERAL RULES FOR THE COMPILATION OF PERFORMANCE TEST SCHEDULES. PART 1: GENERAL PRINCIPLES. (ISO 4180-1:1980). | |
| COMPLETE, FILLED TRANSPORT PACKAGES. GENERAL RULES FOR THE COMPILATION OF PERFORMANCE TEST SCHEDULES. PART 2: QUANTITATIVE DATA. (ISO 4180-2:1980). | |
| Covered electrodes - Determination of the efficiency, metal recovery and deposition coefficient (ISO 2401:1972) | |
| DENTAL ELASTOMERIC IMPRESSION MATERIALS. (ISO 4823:1992). | |
| DENTAL ROOT CANAL INSTRUMENTS. PART 2: ENLARGERS. (ISO 3630-2:1986) | |
| DENTAL ROTARY INSTRUMENTS. PART 1: STEEL AND CARBIDE BURS. (ISO 3823-1:1986) | |
| DENTAL ROTARY INSTRUMENTS. PART 2: STEEL AND CARBIDE FINISHING BURS. (ISO 3823-2:1986) | |
| DENTAL ZINC OXIDE/EUGENOL CEMENTS AND ZINC OXIDE NON-EUGENOL CEMENTS | |
| DENTISTRY. RESIN-BASED FILLING MATERIALS (ISO 4049:1988). | |
| DENTRISTRY. RESIN-BASED FILLING MATERIALS. (ISO 4049:1988). | |
| DETERMINATION OF SOUND POWER LEVELS OF NOISE FROM AIR TERMINAL DEVICES, HIGH/LOW VELOCITY/PRESSURE ASSEMBLIES, DAMPERS AND VALVES BY MEASUREMENT INA REVERBERATION ROOM. | |
| District heating pipes - Bonded single pipe systems for directly buried hot water networks - Factory made pipe assembly of steel service pipe, polyurethane thermal insulation and a casing of... | |
| District heating pipes - Preinsulated bonded pipe systems for directly buried hot water networks - Pipe assembly of steel service pipe, polyurethane thermal insulation and outer casing of polyethylene (Endorsed... | |
| District heating pipes - Preinsulated bonded pipe systems for directly buried hot water networks - Pipe assembly of steel service pipe, polyurethane thermal insulation and outer casing of polyethylene | |
| END-SUCTION CENTRIFUGAL PUMPS (RATING 16 BAR). DESIGNATION, NOMINAL DUTY POINT AND DIMENSIONS. (ISO 2858:1975). | |
| END-SUCTION CENTRIFUGAL PUMPS. BASEPLATE AND INSTALLATION DIMENSIONS. (ISO 3661:1977). | |
| Field test method for determining the relative protective effectiveness of a wood preservative in ground contact | |
| General tolerances - Part 2: Geometrical tolerances for features without individual tolerance indications (ISO 2768-2:1989) | |
| GENERAL TOLERANCES. PART 1: TOLERANCES FOR LINEAL AND ANGULAR DIMENSIONS WITHOUT INDIVIDUAL TOLERANCE INDICATIONS. | |
| HARD METALS. DETERMINATION OF (THE MAGNETIZATION) COERTIVITY (Endorsed by AENOR in May of 1993.) | |
| Hardmetals - Compression test (ISO 4506:1979) | |
| Hardmetals - Metallographic determination of porosity and uncombined carbon (ISO 4505:1978) | |
| Hardmetals - Sampling and testing of powders using sintered test pieces (ISO 4884:1978) | |
| Hardmetals - Vickers hardness test (ISO 3878:1983) | |
| HARDMETALS. COMPRESSION TEST. (Endorsed by AENOR in May of 1993.) | |
| HARDMETALS. DETERMINATION OF COBALT. POTENTIOMETRIC METHOD. (Endorsed by AENOR in January of 1994.) | |
| HARDMETALS. DETERMINATION OF CONTENT OF METALLOC ELEMENTS BY X-RAY FLUORENSCENCE. FUSION METHOD (Endorsed by AENOR in May of 1993.) | |
| HARDMETALS. DETERMINATION OF CONTENTS OF METALLIC ELEMENTS BY X-RAY FLUORESCENCE. SOLUTION METHOD. (Endorsed by AENOR in May of 1993.) | |
| HARDMETALS. DETERMINATION OF INSOLUBLE (FREE) CARBON CONTENT. GRAVIMETRIC METHOD (Endorsed by AENOR in May of 1993.) | |
| HARDMETALS. DETERMINATION OF TITANIUM. PHOTOMETRIC PEROXIDE METHOD. (Endorsed by AENOR in January of 1994.) | |
| HARDMETALS. DETERMINATION OF TOTAL CARBON CONTENT GRAVIMETRIC METHOD (Endorsed by AENOR in May of 1993.) | |
| Hardmetals. Determination of transverse rupture strength. (ISO 3327:1982). | |
| HARDMETALS. DETERMINATON OF TRANSVERSE RUPTURE STRENGTH (Endorsed by AENOR in May of 1993.) | |
| HARDMETALS. METALLOGRAPHIC DETERMINATION OF POROSITY AND UNCOMBINED CARBON. (Endorsed by AENOR in May of 1993.) | |
| HARDMETALS. METALLOGRAPHIC DETERMINATON OF MICROSTRUTURE. (Endorsed by AENOR in May of 1993.) | |
| HARDMETALS. METALLOGRAPHIC DETERMINATON OF MICROSTRUTURE. (ISO 4499:1978). | |
| Heat exchangers - Terminology | |
| Hexagon head bolts - Product grade B - Reduced shank (Shank diameter = pitch diameter) (ISO 4015:1979) | |
| HEXAGON HEAD BOLTS. PRODUCT GRADE C . (ISO 4016:1988). | |
| HEXAGON HEAD BOLTS. PRODUCT GRADES A AND B. (ISO 4014:1988) | |
| HEXAGON HEAD SCREWS. PRODUCT GRADE C. (ISO 4018:1988) | |
| HEXAGON HEAD SCREWS. PRODUCT GRADES A AND B. (ISO 4017:1988) | |
| HEXAGON NUTS, STYLE 1. PRODUCT GRADES A AND B. (ISO 4032:1986) | |
| HEXAGON NUTS, STYLE 2. PRODUCT GRADES A AND B. (ISO 4033:1979) | |
| HEXAGON NUTS. PRODUCT GRADE C. (ISO 4034:1986). | |
| HEXAGON THIN NUTS (CHAMFERED). PRODUCT GRADES A AND B. (ISO 4035:1986) | |
| HEXAGON THIN NUTS. PRODUCT GRADE B (UNCHAMFERED). (ISO 4036:1979) | |
| IMPEREABLE SINTERED METAL MATERIALS AND HARDMETALS. DETERMINATION OF DENSITY (Endorsed by AENOR in May of 1993.) | |
| Impermeable sintered metal materials and hardmetals. Determination of density. (ISO 3369:1975) | |
| LIGHT METALS AND THEIR ALLOYS. TERMS AND DEFINITIONS. PART 1: MATERIALS. (ISO 3134-1:1985). | |
| LIGHT METALS AND THEIR ALLOYS. TERMS AND DEFINITIONS. PART 2: UNWROUGHT PRODUCTS. (ISO 3134-2:1985). | |
| LIGHT METALS AND THEIR ALLOYS. TERMS AND DEFINITIONS. PART 3: WROUGHT PRODUCTS. (ISO 3134-3:1985). | |
| LIGHT METALS AND THEIR ALLOYS. TERMS AND DEFINITIONS. PART 4: CASTINGS. (ISO 3134-4:1985). | |
| Liquid petroleum products - Determination of sodium content - Atomic absorption spectrometric method. | |
| Liquid petroleum products - Petrol - Determination of low lead concentrations by atomic absorption spectrometry | |
| Liquid petroleum products - Petrol - Determination of the benzene content by infrared spectrometry | |
| LIQUID PETROLEUM PRODUCTS. PETROL. DETERMINATION OF LOW LEAD CONCENTRATIONS BY ATOMIC ABSORPTION SPECTROMETRY. | |
| Measurement of fluid flow in closed conduits - Vocabulary and symbols (ISO 4006:1991) | |
| Measurement of liquid flow in closed conduits - Weighing method (ISO 4185:1980) | |
| Metallic powders - Determination of acid insoluble content in iron, copper, tin and bronze powders (ISO 4496:1978) | |
| Metallic powders - Determination of green strength by transverse rupture of rectangular compacts (ISO 3995:1985) | |
| Metallic powders - Determination of oxygen content by reduction methods - Part 1: General guidelines (ISO 4491-1:1989) | |
| Metallic powders - Determination of oxygen content by reduction methods - Part 4: Total oxygen by reduction-extraction (ISO 4491-4:1989) | |
| Metallic powders - Determination of particle size by dry sieving (ISO 4497:1983) | |
| METALLIC POWDERS, EXCLUDING POWDERS FOR HARDMETALS. DETERMINATION OF COMPACTIBILITY (COMPRESSIBILITY) IN UNIAXIAL COMPRESSION. (Endorsed by AENOR in May of 1993.) | |
| METALLIC POWDERS, EXCLUDING POWDERS FOR HARDMETALS. DETERMINATION OF COMPACTIBILITY (COMPRESSIBILITY) IN UNIAXIAL COMPRESSION. | |
| METALLIC POWDERS, EXCLUDING POWDERS FOR HARDMETALS. DETERMINATION OF DIMENSIONAL CHANGES ASSOCIATES WITH COMPACTING AND SINTERING. (Endorsed by AENOR in May of 1993.) | |
| METALLIC POWDERS, EXCLUDING POWDERS FOR HARDMETALS. DETERMINATION OF DIMENSIONAL CHANGES ASSOCIATES WITH COMPACTING AND SINTERING. (ISO 4492:1985). | |
| METALLIC POWDERS. DETERMINATIOIN OF APPARENT DENSITY. PART 1: FUNNEL METHOD. (Endorsed by AENOR in May of 1993.) | |
| METALLIC POWDERS. DETERMINATION OF APPARENT DENSITY. PART 1: FUNNEL METHOD. (ISO 3923-1:1979). | |
| METALLIC POWDERS. DETERMINATION OF APPARENT DENSITY. PART 2: SCOTT VOLUMETER METHOD. (Endorsed by AENOR in May of 1993.) | |
| METALLIC POWDERS. DETERMINATION OF APPARENT DENSITY. PART 2: SCOTT VOLUMETER METHOD. (ISO 3923-2:1981). | |
| METALLIC POWDERS. DETERMINATION OF OXIGEN BY REDUCTION-EXTRACTION . (Endorsed by AENOR in May of 1993.) | |
| METALLIC POWDERS. DETERMINATION OF OXIGEN CONTENT BY REDUCTION METHODS. PART 2: LOSS OF MASS ON HYDROGEN REDUCTION (HYDROGEN LOSS). (Endorsed by AENOR in May of 1993.) | |
| METALLIC POWDERS. DETERMINATION OF TAP DENSITY. (Endorsed by AENOR in May of 1993.) | |
| MOTOR AND AVIATION-TYPE FUELS. DETERMINATION OF KNOCK CHARACTERISTICS. MOTOR METHOD. (ISO 5163:1990). | |
| MOTOR FUELS. DETERMINATION OF KNOCK CHARACTERISTICS. RESEARCH METHOD. (ISO 5164:1990). | |
| PACKAGES FOR WASHING AND CLEANING POWDERS. DIMENSIONS AND VOLUMES OF CARTONS AND DRUMS FROM FIBRE BOARD. | |
| PACKAGING. COMPLETE, FILLED TRANSPORT PACKAGES. COMPRESSION TEST. (ISO 2872:1985). | |
| PACKAGING. COMPLETE, FILLED TRANSPORT PACKAGES. LOW PRESSURE TEST. (ISO 2873:1985). | |
| PACKAGING. COMPLETE, FILLED TRANSPORT PACKAGES. ROLLING TEST. (ISO 2876: 1985). | |
| PACKAGING. COMPLETE, FILLED TRANSPORT PACKAGES. STACKING TEST USING COMPRESSION TESTER. (ISO 2874:1985). | |
| PACKAGING. COMPLETE, FILLED TRANSPORT PACKAGES. WATER SPRAY TEST. (ISO 2875:1985). | |
| PAINTS AND VARNISHES. PULL-OFF TEST (ISO 4624:1978). | |
| PAINTS, VARNISHES AND THEIR RAW MATERIALS. TEMPERATURES AND HUMIDITIES FOR CONDITIONING AND TESTING. (ISO 3270, EDITION 1984) | |
| PERMEABLE SINTERED METAL MATERIALS. DETERMINATION OF BUBBLE TEST PORE SIZE. (Endorsed by AENOR in May of 1993.) | |
| PERMEABLE SINTERED METAL MATERIALS. DETERMINATION OF BUBBLE TEST PORE SIZE. (ISO 4003:1977) | |
| Petroleum products - Determination of cloud point (ISO 3015:1992) | |
| PETROLEUM PRODUCTS AND HYDROCARBONS. DETERMINATION OF SULFUR CONTENT. WICKBOLD COMBUSTION METHOD. (ISO 4260:1987). | |
| PETROLEUM PRODUCTS AND LUBRICANTS. DETERMINATION OF FLASH POINT. PENSKy-Martens closed cup method. (ISO 2719:1988). | |
| PETROLEUM PRODUCTS. DETERMINATION OF CLOUD POINT. (ISO 3015:1992). | |
| PETROLEUM PRODUCTS. DETERMINATION OF FLASH AND FIRE POINTS. CLEVELAND open cup method. (ISO 2592:1973). | |
| PETROLEUM PRODUCTS. GASOLINE. DETERMINATION OF LEAD CONTENT. IODINE MONOCHLORIDE METHOD. (ISO 3830:1981). | |
| PLASTIC PRODUCTS. HOSE OF POLYMER REINFORCED THERMOPLASTICS FOR SUCTION AND DISCHARGE. (ISO 3994:1977). | |
| POWDERS FOR POWDER METALLURGICAL PURPOSES. SAMPLING (Endorsed by AENOR in May of 1993.) | |
| POWDERS FOR POWDER METALLURGICAL PURPOSES. SAMPLING. | |
| PREINSULATED BONDED PIPE SYSTEMS FOR UNDERGROUND HOT WATER NETWORKS. PIPE ASSEMBLY OF STEEL SERVICE PIPES, POLYURETHANE THERMAL INSULATION AND OUTER CASING OF HIGH DENSITY POLYETHYLENE. (Endorsed by AENOR in January... | |
| PULPS. LABORATORY BEATING. PART 2: PFI MILL METHOD. (ISO 5264-2:1979). | |
| PULPS. LABORATORY BEATING. PART 3: JOKRO MILL METHOD. (ISO 5264-3:1979). | |
| RESISTANCE SPOT WELDING. ELECTRODE ADAPTORS, MALE TAPER 1:10. PART 1: CONICAL FIXING, TAPER 1:10. (ISO 5183-1:1988). | |
| RESISTANCE SPOT WELDING. ELECTRODE ADAPTORS, MALE TAPER 1:10. PART 2: PARALLEL SHANK FIXING FOR END-THRUST ELECTRODES. (ISO 5183-2:1988). | |
| Respiratory equipment - Open-circuit self-contained compressed air diving apparatus - Requirements, testing and marking | |
| Respiratory equipment - Open-circuit self-contained compressed air diving apparatus - Requirements, testing, marking | |
| RESPIRATORY EQUIPMENT. OPEN CIRCUIT SELF-CONTAINED COMPRESSED AIR DIVING APPARATUS. REQUIREMENTS, TESTING, MARKING. | |
| RESPIRATORY EQUIPMENT. OPEN-CIRCUIT SELF-CONTAINED COMPRESSED AIR DIVING APPARATUS. REQUIREMENTS, TESTING, MARKING. | |
| ROAD VEHICLES. ELECTRICAL CONNECTIONS. DOUBLE-POLE CONNECTOR. (ISO 4165:1979) | |
| RUBBER AND PLASTICS HOSE AND HOSE ASSEMBLIES. METHODS OF MEASUREMENT OF DIMENSIONS. (ISO 4671:1984). | |
| RUBBER AND PLASTICS HOSES. SUB-AMBIANT TEMPERATURE FLEXIBILITY TESTS. | |
| RUBBER HOSES FOR WATER SUCTION AND DISCHARGE. SPECIFICATION. (ISO 4641:1991). | |
| Sanitary appliances - Shower trays made from crosslinked cast acrylic sheets - Requirements and test methods | |
| Sanitary tapware - General specification for electrodeposited coatings of Ni-Cr. | |
| Sanitary tapware - General specifications for aerators | |
| Sanitary tapware. General specifications for flow rate regulators. | |
| SHIPBUILDING. INBOARD-ENGINED PLEASURE CRAFT. PROPELLER SHAFT ENDS AND BOSSES. (ISO 4566:1985) | |
| SHIPBUILDING. YACHTS. WASTE WATER FITTINGS (ISO 4567:1978). | |
| Shower trays - Connecting dimensions | |
| SHOWER TRAYS. CONNECTING DIMENSIONS. | |
| SINGLE-FACED AND SINGLE-WALL CORRUGATED FIBREBOARD. DETERMINATION OF FLAT CRUSH RESISTANCE. (ISO 3035:1982). | |
| Sintered hardmetals - Sampling and testing (ISO 4489:1978) | |
| SINTERED METAL MATERIALS AND HARDMETALS DETERMINATION OF YOUNG MODULUS (Endorsed by AENOR in May of 1993.) | |
| Sintered metal materials and hardmetals. Determination of Young modulus. (ISO 3312:1987) | |
| SINTERED METAL MATERIALS, EXCLUDING HARDMETALS. DETERMINATION OF APPARTENT HARDNESS. PART 1: MATERIALS OF ESSENTIALLY UNIFORM SECTION HARDNESS. (Endorsed by AENOR in May of 1993.) | |
| SISAL AGRICULTURAL TWINES. | |
| SLOTTED SET SCREWS WITH FLAT POINT. (ISO 4766:1983). | |
| SMALL CRAFTS. ANCHOR CHAINS. (ISO 4565:1986) | |
| Steel and iron - Determination of sulphur content - Infrared absorption method after combustion in an induction furnace (ISO 4935:1989) | |
| STRAIGHT RESISTANCE SPOT WELDING ELECTRODES. (ISO 5184:1979). | |
| TECHNICAL SPECIFICATIONS FOR CENTRIFUGAL PUMPS. CLASS II. (ISO 5199:1986). | |
| TEXTILES. CARE LABELLING CODE USING SYMBOLS. (ISO 3758:1991). | |
| TEXTILES. DETERMINATION OF DIMENSIONAL CHANGE IN WASHING AND DRYING. (ISO 5077:1984). | |
| TEXTILES. DETERMINATION OF RESISTANCE TO SURFACE WETTING (SPRAY TEST) OF FABRICS. | |
| Wallcoverings - Vocabulary and symbols (Endorsed by Asociación Española de Normalización in July of 2020.) | |
| Wallcoverings - Vocabulary and symbols | |
| Wallcoverings in roll form - Specification for finished wallpapers, wall vinyls and plastics wallcoverings | |
| Wallcoverings in roll form - Specification for wallcoverings for subsequent decoration (Endorsed by Asociación Española de Normalización in March of 2020.) | |
| WELDED, BRAZED AND SOLDERED JOINTS. SYMBOLIC REPRESENTATION ON DRAWING. (ISO 2553:1992). | |
| WELDING, BRAZING, SOLDERING AND BRAZE WELDING OF METALS. NOMENCLATURE OF PROCESSES AND REFERENCE NUMBER FOR SYMBOLIC REPRESENTATION ON DRAWINGS. |
| << Prev | Next >> |