Aaeon Systems Inc. Datasheets for Sound Cards
Sound cards are computer expansion cards that enable audio inputs and outputs. They connect to the computer via the internal bus or an external connection.
Sound Cards: Learn more
| Product Name | Notes |
|---|---|
| Applications Features Compliant with HDA Specifications Provides 7.1 Output Channels Meets Microsoft® WHQL/WLP 3.0 Audio Requirements Direct Sound 3D Compatible High-quality Differential CD input 6 Phone Jacks and CD-in 2... | |
| Applications Features Meets Performance Requirements for Audio On PC99/2001 System Meets Microsoft WHQL/WLP 2.0 Audio Requirements 16-Bit Stereo Full Duplex CODEC with 48 KHz Sampling Rate Direct Sound 3D Compatible... |