Aaeon Systems Inc.AC97 Audio Daughter Board + USB x 4PER-U00A
Description
Applications
Features
Meets Performance Requirements for Audio On PC99/2001 System
Meets Microsoft WHQL/WLP 2.0 Audio Requirements
16-Bit Stereo Full Duplex CODEC with 48 KHz Sampling Rate
Direct Sound 3D Compatible
Compliant with AC97 2.3 Specifications
Supports 3 Phone Jacks and CD-in
Line-in Shared with Surround Output, MIC-in Shared with Center and Left Output]
4 USB Type-A Connectors Support (For PER-U00A Version)
Aaeon Systems Inc.
Done
Description
Applications
Features
Meets Performance Requirements for Audio On PC99/2001 System
Meets Microsoft WHQL/WLP 2.0 Audio Requirements
16-Bit Stereo Full Duplex CODEC with 48 KHz Sampling Rate
Direct Sound 3D Compatible
Compliant with AC97 2.3 Specifications
Supports 3 Phone Jacks and CD-in
Line-in Shared with Surround Output, MIC-in Shared with Center and Left Output]
4 USB Type-A Connectors Support (For PER-U00A Version)
Applications
Features
Meets Performance Requirements for Audio On PC99/2001 System
Meets Microsoft WHQL/WLP 2.0 Audio Requirements
16-Bit Stereo Full Duplex CODEC with 48 KHz Sampling Rate
Direct Sound 3D Compatible
Compliant with AC97 2.3 Specifications
Supports 3 Phone Jacks and CD-in
Line-in Shared with Surround Output, MIC-in Shared with Center and Left Output]
4 USB Type-A Connectors Support (For PER-U00A Version)
Applications
Features
Meets Performance Requirements for Audio On PC99/2001 System
Meets Microsoft WHQL/WLP 2.0 Audio Requirements
16-Bit Stereo Full Duplex CODEC with 48 KHz Sampling Rate
Direct Sound 3D Compatible
Compliant with AC97 2.3 Specifications
Supports 3 Phone Jacks and CD-in
Line-in Shared with Surround Output, MIC-in Shared with Center and Left Output]
4 USB Type-A Connectors Support (For PER-U00A Version)