Qualitrol Company, LLC Datasheets for Partial Discharge Monitors
Partial discharge monitors are used to monitor partial discharge activities in high voltage equipment.
Partial Discharge Monitors: Learn more
| Product Name | Notes |
|---|---|
| A self sufficient and portable PDM system for rapid monitoring and analysis of partial discharge in gas insulated switchgear (GIS) and power transformers. The system is field operated, touch screen... | |
| Continuous On-line Partial Discharge Monitoring for Medium Voltage Switchgear and Isolated Phase Bus Features Superior noise separation technology based on filtering and pulse shape analysis, reliably distinguishing partial discharges from... | |
| Highly accurate partial discharge monitor utilizing Ultra High Frequency (UHF) technology. Monitoring real-time, this partial discharge monitor predicts faults so that corrective actions can be taken before failures occur. Features:... | |
| Iris Power GuardII+ is a continuous online monitoring of Partial Discharge, Rotor magnetic flux, Stator end-winding vibration and shaft voltage. Continuous Online Monitoring of Multiple Sensor Technologies Feature Monitoring and... | |
| Sensors installed on the machine terminals to detect partial discharge activity Features Voltage endurance tested to >1000 hours at 30 kVrms (16 kV EMC) Capacitance rating: 80 pF +/- 4... | |
| Sensors installed within the stator slots to detect partial discharge activity Features Permanently installed under the line end stator winding wedges (in existing machines), or between the top and bottom... | |
| The 609 PDM system is an on-line partial discharge (PD) monitoring system for power transformers, based on industry accepted UHF technology. Features Accurate and early incipient fault detection ensures reliable... | |
| The corona probe locates partial discharge sites in stator winding insulation Features This an off-line instrument to accurately pinpoint the source of partial discharge (PD) in a particular slot in... | |
| The DELTAMAXX determines the dielectric power factor, capacitance, and partial discharge of generator windings for test voltages up to 50 kV Features SPECIFICATIONS FOR TANd/C MEASUREMENT Test Frequency: 10 to... | |
| The MarineTrac II system is an economical means of providing automated, continuous partial discharge (PD) measurements for up to four (4) motors or generators on marine vessels and platform. Features... | |
| The PDA-IV is a portable instrument to monitor PD in hydrogenerators equipped with Iris Power Epoxy Mica Capacitor Couplers Features OPERATING ENVIRONMENT • Temperature: 5ºC to 40ºC • Relative humidity:... | |
| The PDTracII 4208 System provides continuous partial discharge measurement in motors using Iris Power Epoxy Mica Capacitor Couplers Features Monitor contains superior noise separation technology based on filtering and pulse... | |
| The TGA-B is a portable instrument to monitor PD in 50/60 Hz motors equipped with Iris Power Epoxy Mica Capacitor Couplers Features Reliably identify loose, contaminated, overheated or poorly impregnated... | |
| The TGA-S is a portable instrument to monitor PD in turbine generators equipped with Iris Power Stator Slot Couplers Features Reliably identify loose, contaminated, overheated or poorly impregnated stator windings... | |
| Utilizing advanced UHF technology, the PDMG-RH system, a member of the highly successful PDMG-R family, is designed for GIS installations. It collects PD data from UHF sensors (couplers) installed on... |