The TGA-S is a portable instrument to monitor PD in turbine generators equipped with Iris Power Stator Slot Couplers
Features
Reliably identify loose, contaminated, overheated or poorly impregnated stator windings to aid in assessing the risk of stator winding failure.
Easily connected to test with permanently installed Iris Power Stator Slot CouplersTM (SSCs).
Shortest pulse width (FWHM): less than 2.5 ns, at the 3 dB cut-off magnitude
Magnitude ranges:2- 34 mV in 2 mV steps5-85 mV in 5 mV steps10-170 mV in 10 mV steps20-340 mV in 20 mV steps 50-850 mV in 50 mV steps 100-1 700 mV in 100 mV steps 200-3 400 mV in 200 mV steps
Application
Reliably identify loose, contaminated, overheated or poorly impregnated stator windings to aid in assessing the risk of stator winding failure.
Easily connected to test with permanently installed Iris Power 80 pF Epoxy Mica CapacitorsTM (EMCs) and/or Iris Power Stator Slot CouplersTM (SSCs)
Factory-configured to work with specific types of machines
The TGA-S is a portable instrument to monitor PD in turbine generators equipped with Iris Power Stator Slot Couplers
Features
- Reliably identify loose, contaminated, overheated or poorly impregnated stator windings to aid in assessing the risk of stator winding failure.
- Easily connected to test with permanently installed Iris Power Stator Slot CouplersTM (SSCs).
- Shortest pulse width (FWHM): less than 2.5 ns, at the 3 dB cut-off magnitude
- Magnitude ranges:2- 34 mV in 2 mV steps5-85 mV in 5 mV steps10-170 mV in 10 mV steps20-340 mV in 20 mV steps 50-850 mV in 50 mV steps 100-1 700 mV in 100 mV steps 200-3 400 mV in 200 mV steps
Application
- Reliably identify loose, contaminated, overheated or poorly impregnated stator windings to aid in assessing the risk of stator winding failure.
- Easily connected to test with permanently installed Iris Power 80 pF Epoxy Mica CapacitorsTM (EMCs) and/or Iris Power Stator Slot CouplersTM (SSCs)
- Factory-configured to work with specific types of machines