Marki Microwave LLC Datasheets for Data Baluns

Data baluns connect balanced lines to unbalanced lines for data applications.
Data Baluns: Learn more

Product Name Notes
MBAL-1445 is a high isolation MMIC balun. Passive GaAs MMIC technology allows production of smaller constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances result in less...
Obtain die-level balun performance in a compact surface mount package using Marki Microwave's CSP2 chip scale package technology. The MBAL-0220CSP2 is a GaAs passive MMIC balun featuring a frequency range...
The ABSD-10169PSM is a GaAs active MMIC balun in a 3mm QFN surface mount package. Its frequency ranges from DC to 30 GHz and offers 9 dB single ended to...
The BAL-0003SMG is a broadband surface mount balun, hand-tuned for optimal phase and amplitude balance over a 500 kHz to 3 GHz bandwidth. It serves as an excellent choice for...
The BAL-0006 is a broadband balun, hand-tuned for optimal phase and amplitude balance over a 200 kHz to 6 GHz bandwidth. It serves as an excellent choice for analog to...
The BAL-0006SMG is a broadband surface mount balun, hand-tuned for optimal phase and amplitude balance over a 500 kHz to 6 GHz bandwidth. It serves as an excellent choice for...
The BAL-0009SMG is a broadband surface mount balun, hand-tuned for optimal phase and amplitude balance over a 500 kHz to 9 GHz bandwidth. It serves as an excellent choice for...
The BAL-0010 is a broadband balun, hand-tuned for optimal phase and amplitude balance over a 200 kHz to 10 GHz bandwidth. It serves as an excellent choice for analog to...
The BAL-0012SSG is a broadband surface mount balun, hand-tuned for optimal phase and amplitude balance over a 10 MHz to 12 GHz bandwidth. It serves as an excellent choice for...
The BAL-0020SLG is a broadband surface mount balun, hand-tuned for optimal phase and amplitude balance over a 10 MHz to 20 GHz bandwidth. It serves as an excellent choice for...
The BAL-0026 is a broadband balun, featuring high isolation and is hand-tuned for optimal phase and amplitude balance over a 300 kHz to 26.5 GHz bandwidth. It serves as an...
The BAL-0032SSG is a surface-mount broadband balun, hand-tuned for optimal phase and amplitude balance over an industry leading 10 MHz to 32 GHz bandwidth. The BAL-0032SSG operates as an excellent...
The BAL-0036 is a broadband balun, featuring high isolation and is hand-tuned for optimal phase and amplitude balance over a 300 kHz to 36 GHz bandwidth. It serves as an...
The BAL-0050 is a broadband balun, featuring high isolation and is hand-tuned for optimal phase and amplitude balance over a 300 kHz to 50 GHz bandwidth. It serves as an...
The BAL-0067 is a broadband balun, featuring high isolation and is hand-tuned for optimal phase and amplitude balance over a 300 kHz to 67 GHz bandwidth. It serves as an...
The BAL-0106 is a broadband balun, hand-tuned for optimal phase and amplitude balance over a 1.2 GHz to 6 GHz bandwidth. It serves as an excellent choice for analog to...
The BAL-0212 is a broadband balun, hand-tuned for optimal phase and amplitude balance over a 2.6 GHz to 12 GHz bandwidth. It serves as an excellent choice for analog to...
The BAL-0520 is a broadband balun, hand-tuned for optimal phase and amplitude balance over a 5 GHz to 20 GHz bandwidth. It serves as an excellent choice for analog to...
The BALA-0018SSG is a broadband surface mount balun, hand-tuned for optimal phase and amplitude balance over a 100 MHz to 18 GHz bandwidth. It serves as an excellent choice for...
The BALE-0003SMG is a surface-mount broadband balun, hand-tuned for optimal phase and amplitude balance over 10 MHz to 3 GHz bandwidth. Designed for high volume production with cost optimization in...
The BALE-0006SMG is a surface-mount broadband balun, hand-tuned for optimal phase and amplitude balance over 10 MHz to 6 GHz bandwidth. Designed for high volume production with cost optimization in...
The BALE-0009SMG is a surface-mount broadband balun, hand-tuned for optimal phase and amplitude balance over 10 MHz to 9 GHz bandwidth. Designed for high volume production with cost optimization in...
The BALH-0003 is a broadband balun, hand-tuned for optimal phase and amplitude balance over a 200 kHz to 3 GHz bandwidth. It serves as an excellent choice for analog to...
The BALH-0003SMG is a broadband surface mount balun, hand-tuned for optimal phase and amplitude balance over a 500 kHz to 3 GHz bandwidth. It serves as an excellent choice for...
The BALH-0006 is a broadband balun, hand-tuned for optimal phase and amplitude balance over a 200 kHz to 6 GHz bandwidth. It serves as an excellent choice for analog to...
The BALH-0006SMG is a broadband surface mount balun, hand-tuned for optimal phase and amplitude balance over a 500 kHz to 6 GHz bandwidth. It serves as an excellent choice for...
The BALH-0009SMG is a broadband surface mount balun, hand-tuned for optimal phase and amplitude balance over a 500 kHz to 9 GHz bandwidth. It serves as an excellent choice for...
The BALH-0010 is a broadband balun, hand-tuned for optimal phase and amplitude balance over a 200 kHz to 10 GHz bandwidth. It serves as an excellent choice for analog to...
The BALH-0012SSG is a broadband surface mount balun, hand-tuned for optimal phase and amplitude balance over a 10 MHz to 12 GHz bandwidth. It serves as an excellent choice for...
The BALHE-0003SMG is a surface-mount broadband balun, hand-tuned for optimal phase and amplitude balance over 10 MHz to 3 GHz bandwidth. Designed for high volume production with cost optimization in...
The BALHE-0006SMG is a surface-mount broadband balun, hand-tuned for optimal phase and amplitude balance over 10 MHz to 6 GHz bandwidth. Designed for high volume production with cost optimization in...
The BALHE-0009SMG is a surface-mount broadband balun, hand-tuned for optimal phase and amplitude balance over 10 MHz to 9 GHz bandwidth. Designed for high volume production with cost optimization in...
The EBAL-0026 is a broadband balun, hand-tuned for optimal phase and amplitude balance over a 10 MHz to 26 GHz bandwidth. The EBAL-0026 operates as an excellent choice for analog...
The EBAL-0040 is a broadband balun, hand-tuned for optimal phase and amplitude balance over a 10 MHz to 40 GHz bandwidth. The EBAL-0040 operates as an excellent choice for analog...
The EBAL-0050 is a broadband balun, hand-tuned for optimal phase and amplitude balance over a 10 MHz to 50 GHz bandwidth. The EBAL-0050 operates as an excellent choice for analog...
The EBAL-0067 is an ultra-broadband balun, hand-tuned for optimal phase and amplitude balance over a 10 MHz to 67 GHz bandwidth. The EBAL-0067 operates as an excellent choice for analog...
The MBAL-0104SM is a GaAs passive MMIC balun in a 4mm QFN surface mount package. It features excellent amplitude and phase balance across its 1 to 4 GHz frequency range...
The MBAL-0208SMG is a MMIC surface mount high isolation balun. This balun features excellent amplitude and phase balance across its 2 to 8 GHz frequency range and offers a 2:1...
The MBAL-0214PSM is a GaAs passive MMIC balun in a DFN surface mount package. This high isolation balun features excellent amplitude and phase balance across its 2 to 14 GHz...
The MBAL-0220CSP2-1 is a GaAs passive MMIC balun featuring a frequency range of 2 to 20 GHz. This balun offers low 1.9 dB insertion loss as a mode converter, excellent...
The MBAL-0220SM is a GaAs passive MMIC balun in a 4mm QFN surface mount package. Its frequency ranges from 2 to 20 GHz and offers a 1:2 impedance ratio. The...
The MBAL-0416SMG is a MMIC surface mount high isolation balun. This balun features excellent amplitude and phase balance across its 4 to 16 GHz frequency range and offers a 2:1...
The MBAL-0422PSM is a GaAs passive MMIC balun in a DFN surface mount package. This high isolation balun features excellent amplitude and phase balance across its 4 to 22 GHz...
The MBAL-0624PSM is a GaAs passive MMIC balun in a DFN surface mount package. This high isolation balun features excellent amplitude and phase balance across its 4 to 22 GHz...
The MBAL-0R106CSP2 is a GaAs passive MMIC 1:2 balun that features excellent 33 dB common mode rejection over a 0.1 to 6 GHz operational bandwidth. The MBAL-0R106CSP2 is footprint compatible...
The MBAL-0R520CSP2 is a GaAs passive MMIC 1:2 balun that features excellent 31 dB common mode rejection over a 0.5 to 20 GHz operational bandwidth. The MBAL-0R520CSP2 is footprint compatible...
The MBAL-1440 is a MMIC isolation balun. Passive GaAs MMIC technology allows production of smaller constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less...
The MBALH-0R106CSP2 is a GaAs passive MMIC 1:1 balun that features excellent 35 dB common mode rejection over a 0.1 to 6 GHz operational bandwidth. The MBALH-0R106CSP2 is footprint compatible...
The MBALH-0R520CSP2 is a GaAs passive MMIC 1:1 balun that features excellent 32 dB common mode rejection over a 0.5 to 20 GHz operational bandwidth. The MBALH-0R520CSP2 is footprint compatible...
BAL-0208SMG is Not Recommended for New Design. Please refer to BAL-0009SMG or BALE-0009SMG as the recommended replacement. The BAL-0208SMG is a Surface Mount Microlithic balun. As with all Microlithic baluns,...
BAL-0416SMG is Not Recommended for New Design. Please refer to BAL-0020SLG as the recommended replacement. The BAL-0416SMG is a Surface Mount Microlithic balun. As with all Microlithic baluns, it features...
BAL-0620SMG is Not Recommended for New Design. Please refer to BAL-0020SLG as the recommended replacement. The BAL-0620SMG is a Surface Mount Microlithic balun. As with all Microlithic baluns, it features...