The MBALH-0R106CSP2 is a GaAs passive MMIC 1:1 balun that features excellent 35 dB common mode rejection over a 0.1 to 6 GHz operational bandwidth. The MBALH-0R106CSP2 is footprint compatible with the 1:2 MBAL-0R106CSP2, offering flexibility in system design. For ADC and DAC interface applications, the choice between the 1:2 and 1:1 configurations will depend on specific system requirements. This device is an ideal solution for digital beamforming and other higher-order Nyquist sampling applications, as well as clock distribution and balanced amplifier interfaces. Available in a lead-free, RoHS compliant 2.5 x 2.5 mm CSP2 package, it is compatible with standard pick-and-place assembly processes.
| Marki Microwave LLC | |
|---|---|
| Product Category | Data Baluns |
| Product Number | MBALH-0R106CSP2 |
| Product Name | 0.1-6 GHz Passive MMIC Chip Scale Package 1:1 Balun |