Banner Engineering Corp. Datasheets for Wireless Network Components
Wireless network components are used to build or replace worn out devices within a wireless network.
Wireless Network Components: Learn more
| Product Name | Notes |
|---|---|
| Simple Wire Replacement. Banner Engineering's new SureCross Performance PMx series easily replaces discrete and analog signal wires. With no setup software needed, the PMx series of radios are easy... | |
| MultiHop Ethernet Data Radios are used to create point to multipoint wireless Ethernet networks. This model, available in 900 MHz and 2.4 GHz, can operate in either MultiHop or star... | |
| The DX80...C designation refers to the model number. Any model number ending in C identifies the IP20 housing style with external terminal blocks. The 900 MHz and 2.4 GHz communication... | |
| The DX99 FlexPower Nodes inside a metal housing are powered by a lithium "D" cell integrated into the housing. State-of-the-art combination of wireless communication, battery technology, and intrinsically safe electronics... | |
| The PBx board-level Nodes and Gateways can be used in pairs to quickly and easily replace discrete or 4 to 20 mA signal wire. Inputs on the PB2 Gateway can... | |
| The polycarbonate DX99 FlexPower Nodes must be powered by the DX81H Battery Module (sold separately). State-of-the-art combination of wireless communication, battery technology, and intrinsically safe electronics Discrete, analog, and temperature... | |
| The SureCross® MultiHop Modbus Data Radios extend the range of Modbus networks. Each radio may be set to act as either a master radio, a repeater radio, or a slave... | |
| The SureCross® Serial Data Radios extend the range of a serial communications network. Radio may be set to act as either a master radio, a repeater radio, or a slave... | |
| These SureCross® Performance Gateways are designed to function with the SureCross Performance Nodes, but may be also be configured to work with the existing DX80 Nodes. Enhanced Gateways offer increased... | |
| These SureCross® Performance Nodes are designed to function with the SureCross Performance Gateways, but may be also be configured to work with the existing DX80 Gateways. Enhanced Nodes offer increased... |