R. STAHL, Inc. Datasheets for Safety Sensor Switches

Safety sensor switches are placed in enclosures to prevent accidental contact with live electrical connections.
Safety Sensor Switches: Learn more

Product Name Notes
New Series see WebCode: 8146L Safety switches ensure the obligatory isolation of electrical power during cleaning, maintenance and repair of the equipment. Other methods of isolation, e.g. removal of fuses...
3 and 6 pole switches 12 A / 16 A, 25 A, 40 A, 63 A / 80 A, 125 A / 160 A, 250 A, 315 A, 400 A,...
3- and 6-pole safety switches 10, 12 / 16, 20, 25, 40, 63 / 80, 125 / 160, 180 A Motor switching capacity AC-3 and AC-23 acc. to IEC 60947-3,...