Quarktwin Technology Ltd. Datasheets for Amplifier and Comparator Chips

Amplifier and comparator chips are board-level components for amplifying voltage, current, or power.
Amplifier and Comparator Chips: Learn more

Page: 1 3 4 5 6 7 8 9 10 11 12 13 14 15 20 30 40 50 60 70 96
Product Name Notes
Amplifier Circuit
Audio Audio Signal Processor Channel 24-QFNJ (4x4)
Audio Audio Signal Processor Channel 24-SSOP
General Purpose Amplifier 1 Circuit SOT-89
RF Amplifier IC 26-HLQFN (10x6)
RF Amplifier IC 5G, LTE 2.3GHz ~ 2.4GHz 26-HLQFN (10x6)
RF Amplifier IC 5G, LTE 2.496GHz ~ 2.69GHz 26-HLQFN (10x6)
RF Amplifier IC 5G, LTE 3.4GHz ~ 3.6GHz 26-HLQFN (10x6)
RF Amplifier IC 5G, LTE 3.6GHz ~ 3.8GHz 26-HLQFN (10x6)
RF Amplifier IC 5G, LTE 3.7GHz ~ 4GHz 26-HLQFN (10x6)
RF Amplifier IC 90MHz ~ 300MHz 24-HWQFN (4x4)
RF Amplifier IC Cellular, CDMA, GSM, MMDS, PCS, TDMA, W-CDMA, WLAN, WLL 0Hz ~ 3.4GHz SOT-89
RF Amplifier IC Cellular, HSPA, HSPA+, WCDMA, UMTS 824MHz ~ 849MHz, 1.85GHz ~ 1.91GHz 14-SMD
RF Amplifier IC Cellular, WLAN, CDMA, PCS, MMDS, W-CDMA, WLL 0Hz ~ 3.5GHz SOT-89
RF Amplifier IC Cellular, WLAN, CDMA, PCS, MMDS, W-CDMA, WLL 0Hz ~ 7GHz SOT-89
RF Amplifier IC General Purpose 250MHz ~ 3GHz SOT-89-3
RF Amplifier IC General Purpose 3.4GHz ~ 3.7GHz 26-HLQFN (10x6)
RF Amplifier IC HSPA, HSPA+, WCDMA, UMTS 824MHz ~ 849MHz, 1.92GHz ~ 1.98GHz 14-SMD
RF Amplifier IC HSPA, HSPA+, WCDMA, UMTS 880MHz ~ 915MHz, 1.92GHz ~ 1.98GHz 14-SMD
RF Amplifier IC
Zero-Drift Amplifier 1 Circuit 8-TMSOP
Zero-Drift Amplifier 2 Circuit 8-MSOP
Zero-Drift Amplifier 2 Circuit 8-TMSOP

<< Prev Next >>