Manufacturer: ANADIGICS, Inc
Win Source Part Number: 1142921-AGB3307S24Q1
Manufacturer Homepage: www.anadigics.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Wide Band Low Power Amplifier, 0MHz Min, 5500MHz Max
General Purpose Amplifier 1 Circuit SOT-89
| Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1142921-AGB3307S24Q1 | AGB3307S24Q1 | AGB3307S24Q1 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AGB3307S24Q1 | Instrumentation, OP Amps, Buffer Amps | |
| Package Type | SOT; SOT-89 | TO-243AA |