MACOM Silicon Capacitors 9120RK

Description
CAP SILICON 20PF 10% SMD
Description
CAP SILICON 20PF 10% SMD
Datasheet Summary
Powered by GS/AI

The 9120RK is a silicon capacitor from the 91 Series by Lingto Electronic Limited, featuring a capacitance value of 20 pF with a tolerance of ±10%. It operates at a high working voltage of 100 V and is suitable for a wide range of applications, including DC blocking and RF bypass. The capacitor is designed with silicon nitride/silicon dioxide dielectric layers, ensuring excellent stability and reliability over time. It exhibits high insulation resistance and a low dissipation factor, making it ideal for high-frequency performance. The device meets environmental requirements of MIL-STD-750 and MIL-STD-883, making it suitable for military, commercial, and industrial applications. The capacitor is packaged in a 400 pc waffle pack and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The 9120RK is a silicon capacitor from the 91 Series by Lingto Electronic Limited, featuring a capacitance value of 20 pF with a tolerance of ±10%. It operates at a high working voltage of 100 V and is suitable for a wide range of applications, including DC blocking and RF bypass. The capacitor is designed with silicon nitride/silicon dioxide dielectric layers, ensuring excellent stability and reliability over time. It exhibits high insulation resistance and a low dissipation factor, making it ideal for high-frequency performance. The device meets environmental requirements of MIL-STD-750 and MIL-STD-883, making it suitable for military, commercial, and industrial applications. The capacitor is packaged in a 400 pc waffle pack and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Silicon Capacitors - 9120RK - Lingto Electronic Limited
Shenzhen, China
Silicon Capacitors
9120RK
Silicon Capacitors 9120RK
CAP SILICON 20PF 10% SMD

CAP SILICON 20PF 10% SMD

Supplier's Site

Technical Specifications

  Lingto Electronic Limited
Product Category Capacitors
Product Number 9120RK
Product Name Silicon Capacitors
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C124U016CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers