MACOM High Q MNOS Capacitors

Description
MACOMs MMI-9000 and 9100 Series Chip Capacitors feature high stand-off voltage and low dielectric loss due to our use of nitride/oxide dielectric layers. Gold bonding surfaces, top and bottom provide ease of bonding and minimum contact resistance. MIS capacitors have high insulation resistance, low dissipation factor, and low temperature coefficient, which are features that produce devices with excellent long term stability.
Description
MACOMs MMI-9000 and 9100 Series Chip Capacitors feature high stand-off voltage and low dielectric loss due to our use of nitride/oxide dielectric layers. Gold bonding surfaces, top and bottom provide ease of bonding and minimum contact resistance. MIS capacitors have high insulation resistance, low dissipation factor, and low temperature coefficient, which are features that produce devices with excellent long term stability.

Suppliers

Company
Product
Description
Supplier Links
High Q MNOS Capacitors -  - MACOM
Lowell, MA, USA
High Q MNOS Capacitors
High Q MNOS Capacitors
MACOMs MMI-9000 and 9100 Series Chip Capacitors feature high stand-off voltage and low dielectric loss due to our use of nitride/oxide dielectric layers. Gold bonding surfaces, top and bottom provide ease of bonding and minimum contact resistance. MIS capacitors have high insulation resistance, low dissipation factor, and low temperature coefficient, which are features that produce devices with excellent long term stability.

MACOMs MMI-9000 and 9100 Series Chip Capacitors feature high stand-off voltage and low dielectric loss due to our use of nitride/oxide dielectric layers. Gold bonding surfaces, top and bottom provide ease of bonding and minimum contact resistance. MIS capacitors have high insulation resistance, low dissipation factor, and low temperature coefficient, which are features that produce devices with excellent long term stability.

Supplier's Site

Technical Specifications

  MACOM
Product Category Capacitors
Product Name High Q MNOS Capacitors
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
Electrolytic Capacitors Niobium / Niobium Oxide
Capacitance Range 1.00E-7 to 6.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C334U040DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers