MACOM Silicon Chip Capacitors (Wire bondable) 905R0K

Description
The 90 Series of chip capacitors features silicon nitride/silicon dioxide dielectric layers for high reliability and stable capacitance over time. These metal-insulator-semi conductor (MIS) capacitors have high insulation resistance and low dissipation factor for excellent high frequency performance and reliability. Capacitors are available with capacitance from 2 pF up to 600 pF. The working voltage of the 90 series is 50 V. The top contact and backside terminals are gold. Capacitors from this family of rugged devices are capable of reliable operation in all military, commercial and industrial applications. The 90 series chip capacitors are capable of meeting the environmental requirements of MIL-STD -750 and MIL-STD-883. Suitable for DC Block and RF bypass applications.
Request a Quote Datasheet
Description
The 90 Series of chip capacitors features silicon nitride/silicon dioxide dielectric layers for high reliability and stable capacitance over time. These metal-insulator-semi conductor (MIS) capacitors have high insulation resistance and low dissipation factor for excellent high frequency performance and reliability. Capacitors are available with capacitance from 2 pF up to 600 pF. The working voltage of the 90 series is 50 V. The top contact and backside terminals are gold. Capacitors from this family of rugged devices are capable of reliable operation in all military, commercial and industrial applications. The 90 series chip capacitors are capable of meeting the environmental requirements of MIL-STD -750 and MIL-STD-883. Suitable for DC Block and RF bypass applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Chip Capacitors (Wire bondable) - 905R0K - Richardson RFPD
Downers Grove, IL, United States
Silicon Chip Capacitors (Wire bondable)
905R0K
Silicon Chip Capacitors (Wire bondable) 905R0K
The 90 Series of chip capacitors features silicon nitride/silicon dioxide dielectric layers for high reliability and stable capacitance over time. These metal-insulator-semi conductor (MIS) capacitors have high insulation resistance and low dissipation factor for excellent high frequency performance and reliability. Capacitors are available with capacitance from 2 pF up to 600 pF. The working voltage of the 90 series is 50 V. The top contact and backside terminals are gold. Capacitors from this family of rugged devices are capable of reliable operation in all military, commercial and industrial applications. The 90 series chip capacitors are capable of meeting the environmental requirements of MIL-STD -750 and MIL-STD-883. Suitable for DC Block and RF bypass applications.

The 90 Series of chip capacitors features silicon nitride/silicon dioxide dielectric layers for high reliability and stable capacitance over time. These metal-insulator-semiconductor (MIS) capacitors have high insulation resistance and low dissipation factor for excellent high frequency performance and reliability. Capacitors are available with capacitance from 2 pF up to 600 pF. The working voltage of the 90 series is 50 V. The top contact and backside terminals are gold. Capacitors from this family of rugged devices are capable of reliable operation in all military, commercial and industrial applications. The 90 series chip capacitors are capable of meeting the environmental requirements of MIL-STD -750 and MIL-STD-883. Suitable for DC Block and RF bypass applications.

Supplier's Site Datasheet
Silicon Capacitors - 905R0K - Lingto Electronic Limited
Shenzhen, China
Silicon Capacitors
905R0K
Silicon Capacitors 905R0K
CAP SILICON 5PF 10% 50V SMD

CAP SILICON 5PF 10% 50V SMD

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 905R0K 905R0K
Product Name Silicon Chip Capacitors (Wire bondable) Silicon Capacitors
Configuration / Form Factor Chip Capacitor
Capacitance Range 5.00E-6 microF 5.00E-6 microF
WVDC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701203 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 380LX122M250A452-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0100331KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details