MACOM MNOS Capacitors

Description
MACOMs MIS capacitors utlize a silicon nitride dielectric over a thermally grown silicon dioxide base. The resultant composite dielectric exhibits low leakage current and insertion loss with excellent long-term stability. The temperature coefficient of capcitance is typically +55 ppm / ºC.
Description
MACOMs MIS capacitors utlize a silicon nitride dielectric over a thermally grown silicon dioxide base. The resultant composite dielectric exhibits low leakage current and insertion loss with excellent long-term stability. The temperature coefficient of capcitance is typically +55 ppm / ºC.

Suppliers

Company
Product
Description
Supplier Links
MNOS Capacitors -  - MACOM
Lowell, MA, USA
MNOS Capacitors
MNOS Capacitors
MACOMs MIS capacitors utlize a silicon nitride dielectric over a thermally grown silicon dioxide base. The resultant composite dielectric exhibits low leakage current and insertion loss with excellent long-term stability. The temperature coefficient of capcitance is typically +55 ppm / ºC.

MACOMs MIS capacitors utlize a silicon nitride dielectric over a thermally grown silicon dioxide base. The resultant composite dielectric exhibits low leakage current and insertion loss with excellent long-term stability. The temperature coefficient of capcitance is typically +55 ppm / ºC.

Supplier's Site

Technical Specifications

  MACOM
Product Category Capacitors
Product Name MNOS Capacitors
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
Capacitance Range 1.00E-7 to 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminum Electrolytic - 101C494U7R5DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers